- Manufacturer
- Applications
- Capacitance
- ESR (Equivalent Series Resistance)
- Height Seated (Max)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Series
- Size / Dimension
- Tolerance
Attribute column
Categories
Aluminum - Polymer Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Terminal Shape | Dielectric Material | Surface Mount Land Size | Lifetime @ Temp. | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | HTS Code | Capacitance | Voltage - Rated DC | Packing Method | Reach Compliance Code | Lead Pitch | Capacitor Type | ESR (Equivalent Series Resistance) | Polarity | Lead Spacing | Rated (DC) Voltage (URdc) | Leakage Current | Ripple Current | Life (Hours) | Tan Delta | Impedance | Ripple Current @ Low Frequency | Ripple Current @ High Frequency | Dissipation Factor | ESR | Diameter | Height | Height Seated (Max) | Length | Width | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PVM-10V271MG70E-R2 Elna America | In Stock | - | - | 18 Weeks | Surface Mount | Surface Mount | Radial, Can - SMD | - | - | 0.331Lx0.331W 8.40mmx8.40mm | 2000 Hrs @ 105°C | 10V | -55°C~105°C | Cut Tape (CT) | 2006 | PVM | 0.315Dia 8.00mm | ±20% | - | - | Discontinued | 1 (Unlimited) | - | - | - | Polymer | - | - | - | General Purpose | - | 270μF | - | - | - | - | - | 21mOhm | Polar | - | - | - | 3.22A | 2000 hours | - | 1.25Ohm | - | 3.22A @ 100kHz | - | - | - | - | 0.276 7.00mm | - | - | ROHS3 Compliant | - | ||
![]() 8SW100M2.7X7.3 Rubycon | 50 |
| Datasheet | - | - | Surface Mount | 2917 (7343 Metric) | - | - | - | 2000 Hrs @ 105°C | 8V | -55°C~105°C | Tape & Reel (TR) | - | PC-CON, SW | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | - | - | Active | - | - | - | - | Polymer | - | - | - | General Purpose | - | 100μF | - | - | - | - | - | 18mOhm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.106 2.70mm | - | - | ROHS3 Compliant | - | ||
![]() PVM-16V121MG70E-R2 Elna America | In Stock | - | - | 18 Weeks | Surface Mount | Surface Mount | Radial, Can - SMD | - | - | 0.331Lx0.331W 8.40mmx8.40mm | 2000 Hrs @ 105°C | 16V | -55°C~105°C | Cut Tape (CT) | 2006 | PVM | 0.315Dia 8.00mm | ±20% | - | - | Discontinued | 1 (Unlimited) | - | - | - | Polymer | - | - | - | General Purpose | - | 120μF | - | - | - | - | - | 24mOhm | - | - | - | - | 3.01A | 2000 hours | - | 1.25Ohm | - | 3.01A @ 100kHz | - | - | - | - | 0.276 7.00mm | - | - | ROHS3 Compliant | - | ||
![]() PVM-10V221MG70E-R2 Elna America | In Stock | - | - | 18 Weeks | Surface Mount | Surface Mount | Radial, Can - SMD | - | - | 0.331Lx0.331W 8.40mmx8.40mm | 2000 Hrs @ 105°C | 10V | -55°C~105°C | Cut Tape (CT) | 2006 | PVM | 0.315Dia 8.00mm | ±20% | - | - | Discontinued | 1 (Unlimited) | - | - | - | Polymer | - | - | - | General Purpose | - | 220μF | - | - | - | - | - | 21mOhm | Polar | - | - | - | 3.22A | 2000 hours | - | 1.25Ohm | - | 3.22A @ 100kHz | - | - | - | - | 0.276 7.00mm | - | - | ROHS3 Compliant | - | ||
![]() 2.5SXB180M1.9X7.3 Rubycon | 25 |
| Datasheet | - | - | Surface Mount | 2917 (7343 Metric) | - | - | - | 2000 Hrs @ 105°C | 2.5V | -55°C~105°C | Tape & Reel (TR) | - | PC-CON, SXB | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | - | - | Active | - | - | - | - | Polymer | - | - | - | General Purpose | - | 180μF | - | - | - | - | - | 13mOhm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.075 1.90mm | - | - | ROHS3 Compliant | - | ||
![]() A700X157M010AT KEMET | In Stock | - | - | - | Surface Mount | - | 2917 | J BEND | ALUMINUM (SOLID POLYMER) | - | - | 10V | - | Tape & Reel (TR) | - | - | - | 20% | e3 | yes | - | - | 2 | - | EAR99 | - | Matte Tin (Sn) - with Nickel (Ni) barrier | 125°C | -55°C | - | 8532.29.00.40 | 150μF | - | TR, EMBOSSED PLASTIC, 7 INCH | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | POLARIZED | - | - | 0.06mA | 4700mA | 2000 hours | 0.06 | - | - | - | - | 10 mΩ | - | - | 4.2926mm | 7.2898mm | 4.2926mm | RoHS Compliant | - | ||
![]() RNU1V151MDN1 Nichicon | 1242 |
| - | 18 Weeks | - | Through Hole | Radial, Can | - | - | - | 2000 Hrs @ 105°C | - | -55°C~105°C | Bulk | - | FPCAP, RNU | 0.394Dia 10.00mm | ±20% | e3 | yes | Active | - | 2 | Radial | EAR99 | Polymer | Tin (Sn) | - | - | General Purpose | 8532.22.00 | 150μF | 16V | - | - | 5mm | - | 20mOhm | - | 0.197 5.00mm | - | 1.05mA | 3.8A | 5000 hours | - | - | 380mA @ 120Hz | 3.8A @ 100kHz | 0.12 % | - | 10mm | - | 0.551 14.00mm | - | - | RoHS Compliant | - | ||
![]() RR70J681MDN1 Nichicon | 560 |
| - | 18 Weeks | Through Hole | Through Hole | Radial, Can | WIRE | - | - | 2000 Hrs @ 105°C | - | -55°C~105°C | Bulk | 2009 | FPCAP, RR7 | 0.394Dia 10.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Polymer | Tin (Sn) | - | - | General Purpose | 8532.22.00 | 680μF | 6.3V | TAPE | - | 5.0038mm | - | 7mOhm | POLARIZED | 0.197 5.00mm | - | 428.4μA | 6.1A | 2000 hours | - | - | 610mA @ 120Hz | 6.1A @ 100kHz | 0.08 % | - | 10mm | 12.5mm | 0.551 14.00mm | - | - | ROHS3 Compliant | - | ||
![]() EEF-LL0G101R Panasonic Electronic Components | In Stock | - | Datasheet | - | - | Surface Mount | 2917 (7343 Metric) | WRAPAROUND | - | 0.287Lx0.169W 7.30mmx4.30mm | 1000 Hrs @ 105°C | 4V | -40°C~105°C | Tape & Reel (TR) | 2006 | SP-Cap LL | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e3 | yes | Obsolete | 3 (168 Hours) | 2 | - | EAR99 | Polymer | Tin (Sn) | - | - | General Purpose | - | 100μF | - | BULK | compliant | - | - | 18mOhm | POLARIZED | - | 4V | 0.04mA | 2500mA | - | 0.06 | - | - | - | - | - | - | - | 0.075 1.90mm | - | - | RoHS Compliant | - | ||
![]() HHXD160ARA151MF80G United Chemi-Con | 13 |
| Datasheet | 16 Weeks | - | Surface Mount | Radial, Can - SMD | - | - | 0.260Lx0.260W 6.60mmx6.60mm | 5000 Hrs @ 105°C | 16V | -55°C~105°C | Tape & Reel (TR) | - | HXD | 0.248Dia 6.30mm | ±20% | - | - | Active | 1 (Unlimited) | - | - | - | Hybrid | - | - | - | Automotive | - | 150μF | - | - | - | - | - | 27mOhm | - | - | - | - | - | - | - | - | 220mA @ 120Hz | 2.2A @ 100kHz | - | - | - | - | 0.315 8.00mm | - | - | ROHS3 Compliant | AEC-Q200 | ||
![]() HHXD630ARA100MF80G United Chemi-Con | 41 |
| Datasheet | 16 Weeks | - | Surface Mount | Radial, Can - SMD | - | - | 0.260Lx0.260W 6.60mmx6.60mm | 5000 Hrs @ 105°C | 63V | -55°C~105°C | Tape & Reel (TR) | - | HXD | 0.248Dia 6.30mm | ±20% | - | - | Active | 1 (Unlimited) | - | - | - | Hybrid | - | - | - | Automotive | - | 10μF | - | - | - | - | - | 80mOhm | - | - | - | - | - | - | - | - | 45mA @ 120Hz | 1.5A @ 100kHz | - | - | - | - | 0.315 8.00mm | - | - | ROHS3 Compliant | AEC-Q200 | ||
![]() HHXE160ARA151MF80G United Chemi-Con | 41 |
| Datasheet | 16 Weeks | - | Surface Mount | Radial, Can - SMD | - | - | 0.260Lx0.260W 6.60mmx6.60mm | 2000 Hrs @ 135°C | 16V | -55°C~135°C | Tape & Reel (TR) | - | HXE | 0.248Dia 6.30mm | ±20% | - | - | Active | 1 (Unlimited) | - | - | - | Hybrid | - | - | - | Automotive | - | 150μF | - | - | - | - | - | 27mOhm | - | - | - | - | - | - | - | - | 250mA @ 120Hz | 2.5A @ 100kHz | - | - | - | - | 0.315 8.00mm | - | - | ROHS3 Compliant | AEC-Q200 | ||
![]() HHXE250ARA101MF80G United Chemi-Con | 41 |
| Datasheet | 16 Weeks | - | Surface Mount | Radial, Can - SMD | - | - | 0.260Lx0.260W 6.60mmx6.60mm | 2000 Hrs @ 135°C | 25V | -55°C~135°C | Tape & Reel (TR) | - | HXE | 0.248Dia 6.30mm | ±20% | - | - | Active | 1 (Unlimited) | - | - | - | Hybrid | - | - | - | Automotive | - | 100μF | - | - | - | - | - | 30mOhm | - | - | - | - | - | - | - | - | 210mA @ 120Hz | 2.1A @ 100kHz | - | - | - | - | 0.315 8.00mm | - | - | ROHS3 Compliant | AEC-Q200 | ||
![]() HHXD630ARA330MHA0G United Chemi-Con | 41 |
| Datasheet | 16 Weeks | - | Surface Mount | Radial, Can - SMD | - | - | 0.327Lx0.327W 8.30mmx8.30mm | 5000 Hrs @ 105°C | 63V | -55°C~105°C | Tape & Reel (TR) | - | HXD | 0.315Dia 8.00mm | ±20% | - | - | Active | 1 (Unlimited) | - | - | - | Hybrid | - | - | - | Automotive | - | 33μF | - | - | - | - | - | 40mOhm | - | - | - | - | - | - | - | - | 112mA @ 120Hz | 1.6A @ 100kHz | - | - | - | - | 0.413 10.50mm | - | - | ROHS3 Compliant | AEC-Q200 | ||
![]() APXN160ARA151MH70G United Chemi-Con | 41 |
| Datasheet | 16 Weeks | - | Surface Mount | Radial, Can - SMD | - | - | 0.327Lx0.327W 8.30mmx8.30mm | 5000 Hrs @ 105°C | 16V | -55°C~105°C | Tape & Reel (TR) | - | NPCAP™-PXN | 0.315Dia 8.00mm | ±20% | - | - | Active | 1 (Unlimited) | - | - | - | Polymer | - | - | - | Automotive | - | 150μF | - | - | - | - | - | 25mOhm | - | - | - | - | - | - | - | - | 165mA @ 120Hz | 3.3A @ 100kHz | - | - | - | - | 0.276 7.00mm | - | - | ROHS3 Compliant | AEC-Q200 | ||
![]() HHXE350ARA680MF80G United Chemi-Con | 41 |
| Datasheet | 16 Weeks | - | Surface Mount | Radial, Can - SMD | - | - | 0.260Lx0.260W 6.60mmx6.60mm | 2000 Hrs @ 135°C | 35V | -55°C~135°C | Tape & Reel (TR) | - | HXE | 0.248Dia 6.30mm | ±20% | - | - | Active | 1 (Unlimited) | - | - | - | Hybrid | - | - | - | Automotive | - | 68μF | - | - | - | - | - | 35mOhm | - | - | - | - | - | - | - | - | 210mA @ 120Hz | 2.1A @ 100kHz | - | - | - | - | 0.315 8.00mm | - | - | ROHS3 Compliant | AEC-Q200 | ||
![]() HHXD630ARA220MHA0G United Chemi-Con | 21 |
| Datasheet | 16 Weeks | - | Surface Mount | Radial, Can - SMD | - | - | 0.327Lx0.327W 8.30mmx8.30mm | 5000 Hrs @ 105°C | 63V | -55°C~105°C | Tape & Reel (TR) | - | HXD | 0.315Dia 8.00mm | ±20% | - | - | Active | 1 (Unlimited) | - | - | - | Hybrid | - | - | - | Automotive | - | 22μF | - | - | - | - | - | 40mOhm | - | - | - | - | - | - | - | - | 112mA @ 120Hz | 1.6A @ 100kHz | - | - | - | - | 0.413 10.50mm | - | - | ROHS3 Compliant | AEC-Q200 | ||
![]() APXN160ARA331MJ80G United Chemi-Con | 41 |
| Datasheet | 16 Weeks | - | Surface Mount | Radial, Can - SMD | - | - | 0.406Lx0.406W 10.30mmx10.30mm | 5000 Hrs @ 105°C | 16V | -55°C~105°C | Tape & Reel (TR) | - | NPCAP™-PXN | 0.394Dia 10.00mm | ±20% | - | - | Active | 1 (Unlimited) | - | - | - | Polymer | - | - | - | Automotive | - | 330μF | - | - | - | - | - | 25mOhm | - | - | - | - | - | - | - | - | 170mA @ 120Hz | 3.4A @ 100kHz | - | - | - | - | 0.315 8.00mm | - | - | ROHS3 Compliant | AEC-Q200 | ||
![]() HHXD160ARA471MJA0G United Chemi-Con | 21 |
| Datasheet | 16 Weeks | - | Surface Mount | Radial, Can - SMD | - | - | 0.406Lx0.406W 10.30mmx10.30mm | 5000 Hrs @ 105°C | 16V | -55°C~105°C | Tape & Reel (TR) | - | HXD | 0.394Dia 10.00mm | ±20% | - | - | Active | 1 (Unlimited) | - | - | - | Hybrid | - | - | - | Automotive | - | 470μF | - | - | - | - | - | 18mOhm | - | - | - | - | - | - | - | - | 338mA @ 120Hz | 2.6A @ 100kHz | - | - | - | - | 0.413 10.50mm | - | - | ROHS3 Compliant | AEC-Q200 | ||
![]() HHXD350ARA271MJA0G United Chemi-Con | 41 |
| Datasheet | 16 Weeks | - | Surface Mount | Radial, Can - SMD | - | - | 0.406Lx0.406W 10.30mmx10.30mm | 5000 Hrs @ 105°C | 35V | -55°C~105°C | Tape & Reel (TR) | - | HXD | 0.394Dia 10.00mm | ±20% | - | - | Active | 1 (Unlimited) | - | - | - | Hybrid | - | - | - | Automotive | - | 270μF | - | - | - | - | - | 20mOhm | - | - | - | - | - | - | - | - | 325mA @ 120Hz | 2.5A @ 100kHz | - | - | - | - | 0.413 10.50mm | - | - | ROHS3 Compliant | AEC-Q200 |