- Manufacturer
- Applications
- Capacitance
- ESR (Equivalent Series Resistance)
- Height Seated (Max)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Series
- Size / Dimension
- Tolerance
Attribute column
Categories
Aluminum - Polymer Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Terminal Shape | Surface Mount Land Size | Lifetime @ Temp. | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Applications | Capacitance | Packing Method | Reach Compliance Code | ESR (Equivalent Series Resistance) | Polarity | Lead Spacing | Rated (DC) Voltage (URdc) | Leakage Current | Ripple Current | Tan Delta | Ripple Current @ Low Frequency | Ripple Current @ High Frequency | Height Seated (Max) | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() APSJ2R5ELL471ME08S United Chemi-Con | 25 |
| Datasheet | - | Through Hole | Radial, Can | - | - | 2000 Hrs @ 105°C | 2.5V | -55°C~105°C | Bulk | - | NPCAP™-PSJ | 0.213Dia 5.40mm | ±20% | - | - | Active | Not Applicable | - | - | Polymer | - | General Purpose | 470μF | - | - | 4.5mOhm | - | 0.079 2.00mm | - | - | - | - | 520mA @ 120Hz | 5.2A @ 100kHz | 0.374 9.50mm | ROHS3 Compliant | - | ||
![]() APXJ250ARA121MH70G United Chemi-Con | 41 |
| Datasheet | 16 Weeks | Surface Mount | Radial, Can - SMD | - | 0.327Lx0.327W 8.30mmx8.30mm | 15000 Hrs @ 105°C | 25V | -55°C~105°C | Tape & Reel (TR) | - | NPCAP™-PXJ | 0.315Dia 8.00mm | ±20% | - | - | Active | 1 (Unlimited) | - | - | Polymer | - | General Purpose | 120μF | - | - | 38mOhm | - | - | - | - | - | - | 160mA @ 120Hz | 3.2A @ 100kHz | 0.276 7.00mm | ROHS3 Compliant | - | ||
![]() HHSE250ELL331MJC5S United Chemi-Con | 21 |
| Datasheet | 16 Weeks | Through Hole | Radial, Can | - | - | 4000 Hrs @ 135°C | 25V | -55°C~135°C | Bulk | - | HSE | 0.394Dia 10.00mm | ±20% | - | - | Active | Not Applicable | - | - | Hybrid | - | Automotive | 330μF | - | - | 16mOhm | - | 0.197 5.00mm | - | - | - | - | 494mA @ 120Hz | 3.8A @ 100kHz | 0.551 14.00mm | ROHS3 Compliant | AEC-Q200 | ||
![]() HHXD250ARA330ME61G United Chemi-Con | 41 |
| Datasheet | 16 Weeks | Surface Mount | Radial, Can - SMD | - | 0.209Lx0.209W 5.30mmx5.30mm | 5000 Hrs @ 105°C | 25V | -55°C~105°C | Tape & Reel (TR) | - | HXD | 0.197Dia 5.00mm | ±20% | - | - | Active | 1 (Unlimited) | - | - | Hybrid | - | Automotive | 33μF | - | - | 80mOhm | - | - | - | - | - | - | 63mA @ 120Hz | 900mA @ 100kHz | 0.240 6.10mm | ROHS3 Compliant | AEC-Q200 | ||
![]() APXJ250ARA820MF80G United Chemi-Con | 41 |
| Datasheet | 16 Weeks | Surface Mount | Radial, Can - SMD | - | 0.260Lx0.260W 6.60mmx6.60mm | 15000 Hrs @ 105°C | 25V | -55°C~105°C | Tape & Reel (TR) | 2016 | NPCAP™-PXJ | 0.248Dia 6.30mm | ±20% | - | - | Active | 1 (Unlimited) | - | - | Polymer | - | General Purpose | 82μF | - | - | 28mOhm | - | - | - | - | - | - | 152mA @ 120Hz | 3.04A @ 100kHz | 0.315 8.00mm | ROHS3 Compliant | - | ||
![]() HHXD630ARA220MF80G United Chemi-Con | 41 | - | Datasheet | 16 Weeks | Surface Mount | Radial, Can - SMD | - | 0.260Lx0.260W 6.60mmx6.60mm | 5000 Hrs @ 105°C | 63V | -55°C~105°C | Tape & Reel (TR) | - | HXD | 0.248Dia 6.30mm | ±20% | - | - | Active | 1 (Unlimited) | - | - | Hybrid | - | Automotive | 22μF | - | - | 80mOhm | - | - | - | - | - | - | 105mA @ 120Hz | 1.5A @ 100kHz | 0.315 8.00mm | ROHS3 Compliant | AEC-Q200 | ||
![]() HHXE350ARA151MHA0G United Chemi-Con | 620 |
| Datasheet | 16 Weeks | Surface Mount | Radial, Can - SMD | - | 0.327Lx0.327W 8.30mmx8.30mm | 4000 Hrs @ 135°C | 35V | -55°C~135°C | Tape & Reel (TR) | - | HXE | 0.315Dia 8.00mm | ±20% | - | - | Active | 1 (Unlimited) | - | - | Hybrid | - | Automotive | 150μF | - | - | 22mOhm | - | - | - | - | - | - | 290mA @ 120Hz | 2.9A @ 100kHz | 0.413 10.50mm | ROHS3 Compliant | AEC-Q200 | ||
![]() RWA0J221MEG Nichicon | In Stock | - | Datasheet | - | Surface Mount | 2917 (7343 Metric) | - | - | 1000 Hrs @ 105°C | 6.3V | -55°C~105°C | Tape & Reel (TR) | 2013 | FPCAP, WA | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | - | - | Obsolete | 3 (168 Hours) | - | - | Polymer | - | General Purpose | 220μF | - | - | 15mOhm | - | - | - | - | - | - | - | - | 0.177 4.50mm | - | - | ||
![]() APXN6R3ARA221ME61G United Chemi-Con | 41 |
| Datasheet | 16 Weeks | Surface Mount | Radial, Can - SMD | - | 0.209Lx0.209W 5.30mmx5.30mm | 5000 Hrs @ 105°C | 6.3V | -55°C~105°C | Tape & Reel (TR) | - | NPCAP™-PXN | 0.197Dia 5.00mm | ±20% | - | - | Active | 1 (Unlimited) | - | - | Polymer | - | Automotive | 220μF | - | - | 30mOhm | - | - | - | - | - | - | 125mA @ 120Hz | 2.5A @ 100kHz | 0.240 6.10mm | ROHS3 Compliant | AEC-Q200 | ||
![]() EEF-LL0D181R Panasonic Electronic Components | In Stock | - | Datasheet | - | Surface Mount | 2917 (7343 Metric) | WRAPAROUND | 0.287Lx0.169W 7.30mmx4.30mm | 1000 Hrs @ 105°C | 2V | -40°C~105°C | Tape & Reel (TR) | 2006 | SP-Cap LL | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e3 | yes | Obsolete | 3 (168 Hours) | 2 | EAR99 | Polymer | Tin (Sn) | General Purpose | 180μF | BULK | compliant | 18mOhm | POLARIZED | - | 2V | 0.036mA | 2500mA | 0.06 | - | - | 0.075 1.90mm | RoHS Compliant | - | ||
![]() HHXD160ARA820MF61G United Chemi-Con | 41 |
| Datasheet | 16 Weeks | Surface Mount | Radial, Can - SMD | - | 0.260Lx0.260W 6.60mmx6.60mm | 5000 Hrs @ 105°C | 16V | -55°C~105°C | Tape & Reel (TR) | - | HXD | 0.248Dia 6.30mm | ±20% | - | - | Active | 1 (Unlimited) | - | - | Hybrid | - | Automotive | 82μF | - | - | 45mOhm | - | - | - | - | - | - | 160mA @ 120Hz | 1.6A @ 100kHz | 0.240 6.10mm | ROHS3 Compliant | AEC-Q200 | ||
![]() HHXD630ARA100MF61G United Chemi-Con | 13 |
| Datasheet | 16 Weeks | Surface Mount | Radial, Can - SMD | - | 0.260Lx0.260W 6.60mmx6.60mm | 5000 Hrs @ 105°C | 63V | -55°C~105°C | Tape & Reel (TR) | - | HXD | 0.248Dia 6.30mm | ±20% | - | - | Active | 1 (Unlimited) | - | - | Hybrid | - | Automotive | 10μF | - | - | 120mOhm | - | - | - | - | - | - | 30mA @ 120Hz | 1A @ 100kHz | 0.240 6.10mm | ROHS3 Compliant | AEC-Q200 | ||
![]() APXN2R5ARA561MF61G United Chemi-Con | 41 |
| Datasheet | 16 Weeks | Surface Mount | Radial, Can - SMD | - | 0.260Lx0.260W 6.60mmx6.60mm | 5000 Hrs @ 105°C | 2.5V | -55°C~105°C | Tape & Reel (TR) | - | NPCAP™-PXN | 0.248Dia 6.30mm | ±20% | - | - | Active | 1 (Unlimited) | - | - | Polymer | - | Automotive | 560μF | - | - | 25mOhm | - | - | - | - | - | - | 140mA @ 120Hz | 2.8A @ 100kHz | 0.240 6.10mm | ROHS3 Compliant | AEC-Q200 | ||
![]() HHXD500ARA330MF80G United Chemi-Con | 13 |
| Datasheet | 16 Weeks | Surface Mount | Radial, Can - SMD | - | 0.260Lx0.260W 6.60mmx6.60mm | 5000 Hrs @ 105°C | 50V | -55°C~105°C | Tape & Reel (TR) | - | HXD | 0.248Dia 6.30mm | ±20% | - | - | Active | 1 (Unlimited) | - | - | Hybrid | - | Automotive | 33μF | - | - | 40mOhm | - | - | - | - | - | - | 112mA @ 120Hz | 1.6A @ 100kHz | 0.315 8.00mm | ROHS3 Compliant | AEC-Q200 | ||
![]() APXJ100ARA391MFA0G United Chemi-Con | 716 |
| Datasheet | 16 Weeks | Surface Mount | Radial, Can - SMD | - | 0.260Lx0.260W 6.60mmx6.60mm | 15000 Hrs @ 105°C | 10V | -55°C~105°C | Tape & Reel (TR) | - | NPCAP™-PXJ | 0.248Dia 6.30mm | ±20% | - | - | Active | 1 (Unlimited) | - | - | Polymer | - | General Purpose | 390μF | - | - | 13mOhm | - | - | - | - | - | - | 200mA @ 120Hz | 4A @ 100kHz | 0.394 10.00mm | ROHS3 Compliant | - | ||
![]() HHXD250ARA151MHA0G United Chemi-Con | 25 |
| Datasheet | 16 Weeks | Surface Mount | Radial, Can - SMD | - | 0.327Lx0.327W 8.30mmx8.30mm | 5000 Hrs @ 105°C | 25V | -55°C~105°C | Tape & Reel (TR) | - | HXD | 0.315Dia 8.00mm | ±20% | - | - | Active | 1 (Unlimited) | - | - | Hybrid | - | Automotive | 150μF | - | - | 27mOhm | - | - | - | - | - | - | 230mA @ 120Hz | 2.3A @ 100kHz | 0.413 10.50mm | ROHS3 Compliant | AEC-Q200 | ||
![]() HHXD500ARA101MJA0G United Chemi-Con | 41 |
| Datasheet | 16 Weeks | Surface Mount | Radial, Can - SMD | - | 0.406Lx0.406W 10.30mmx10.30mm | 5000 Hrs @ 105°C | 50V | -55°C~105°C | Tape & Reel (TR) | - | HXD | 0.394Dia 10.00mm | ±20% | - | - | Active | 1 (Unlimited) | - | - | Hybrid | - | Automotive | 100μF | - | - | 25mOhm | - | - | - | - | - | - | 200mA @ 120Hz | 2A @ 100kHz | 0.413 10.50mm | ROHS3 Compliant | AEC-Q200 | ||
![]() APSJ2R5ELL561MF08S United Chemi-Con | 21 |
| Datasheet | - | Through Hole | Radial, Can | - | - | 5000 Hrs @ 105°C | 2.5V | -55°C~105°C | Bulk | - | NPCAP™-PSJ | 0.248Dia 6.30mm | ±20% | - | - | Active | Not Applicable | - | - | Polymer | - | General Purpose | 560μF | - | - | 4.5mOhm | - | 0.098 2.50mm | - | - | - | - | 620mA @ 120Hz | 6.2A @ 100kHz | 0.374 9.50mm | ROHS3 Compliant | - | ||
![]() APXJ2R5ARA122MH70G United Chemi-Con | 401 |
| Datasheet | 16 Weeks | Surface Mount | Radial, Can - SMD | - | 0.327Lx0.327W 8.30mmx8.30mm | 15000 Hrs @ 105°C | 2.5V | -55°C~105°C | Tape & Reel (TR) | - | NPCAP™-PXJ | 0.315Dia 8.00mm | ±20% | - | - | Active | 1 (Unlimited) | - | - | Polymer | - | General Purpose | 1200μF | - | - | 10mOhm | - | - | - | - | - | - | 225mA @ 120Hz | 4.5A @ 100kHz | 0.276 7.00mm | ROHS3 Compliant | - | ||
![]() HHXE250ARA221MHA0G United Chemi-Con | 13225 |
| Datasheet | 16 Weeks | Surface Mount | Radial, Can - SMD | - | 0.327Lx0.327W 8.30mmx8.30mm | 4000 Hrs @ 135°C | 25V | -55°C~135°C | Tape & Reel (TR) | - | HXE | 0.315Dia 8.00mm | ±20% | - | - | Active | 1 (Unlimited) | - | - | Hybrid | - | Automotive | 220μF | - | - | 22mOhm | - | - | - | - | - | - | 377mA @ 120Hz | 2.9A @ 100kHz | 0.413 10.50mm | ROHS3 Compliant | AEC-Q200 |