- Manufacturer
- Applications
- Capacitance
- ESR (Equivalent Series Resistance)
- Height Seated (Max)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Series
- Size / Dimension
- Tolerance
Attribute column
Categories
Aluminum - Polymer Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount Land Size | Lifetime @ Temp. | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Type | Applications | Capacitance | ESR (Equivalent Series Resistance) | Lead Spacing | Ripple Current @ Low Frequency | Ripple Current @ High Frequency | Height Seated (Max) | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() APSJ2R5ELL561MF08J United Chemi-Con | 25 |
| Datasheet | - | Through Hole | Radial, Can | - | 5000 Hrs @ 105°C | 2.5V | -55°C~105°C | Bulk | - | NPCAP™-PSJ | 0.248Dia 6.30mm | ±20% | Active | Not Applicable | Polymer | General Purpose | 560μF | 4mOhm | 0.098 2.50mm | 650mA @ 120Hz | 6.5A @ 100kHz | 0.374 9.50mm | ROHS3 Compliant | - | ||
![]() RWA1C680MEG Nichicon | In Stock | - | Datasheet | - | Surface Mount | 2917 (7343 Metric) | - | 1000 Hrs @ 105°C | 16V | -55°C~105°C | Tape & Reel (TR) | 2013 | FPCAP, WA | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | Obsolete | 3 (168 Hours) | Polymer | General Purpose | 68μF | 55mOhm | - | - | - | 0.177 4.50mm | - | - | ||
![]() EEF-SX0J221ER Panasonic Electronic Components | 75000 |
| Datasheet | 18 Weeks | Surface Mount | 2917 (7343 Metric) | 0.287Lx0.169W 7.30mmx4.30mm | 2000 Hrs @ 105°C | 6.3V | -55°C~105°C | Tape & Reel (TR) | - | SP-Cap SX | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | Active | 3 (168 Hours) | Polymer | General Purpose | 220μF | 9mOhm | - | - | 6.3A @ 100kHz | 0.079 2.00mm | ROHS3 Compliant | - | ||
![]() APXJ2R5ARA821MF61G United Chemi-Con | 918 |
| Datasheet | - | Surface Mount | Radial, Can - SMD | 0.260Lx0.260W 6.60mmx6.60mm | 15000 Hrs @ 105°C | 2.5V | -55°C~105°C | Tape & Reel (TR) | - | NPCAP™-PXJ | 0.248Dia 6.30mm | ±20% | Active | 1 (Unlimited) | Polymer | General Purpose | 820μF | 10mOhm | - | 245mA @ 120Hz | 4.9A @ 100kHz | 0.240 6.10mm | ROHS3 Compliant | - | ||
![]() APXN2R5ARA331ME61G United Chemi-Con | 41 |
| Datasheet | 16 Weeks | Surface Mount | Radial, Can - SMD | 0.209Lx0.209W 5.30mmx5.30mm | 5000 Hrs @ 105°C | 2.5V | -55°C~105°C | Tape & Reel (TR) | - | NPCAP™-PXN | 0.197Dia 5.00mm | ±20% | Active | 1 (Unlimited) | Polymer | Automotive | 330μF | 30mOhm | - | 125mA @ 120Hz | 2.5A @ 100kHz | 0.240 6.10mm | ROHS3 Compliant | AEC-Q200 | ||
![]() APXN100ARA121ME61G United Chemi-Con | 13 |
| Datasheet | 16 Weeks | Surface Mount | Radial, Can - SMD | 0.209Lx0.209W 5.30mmx5.30mm | 5000 Hrs @ 105°C | 10V | -55°C~105°C | Tape & Reel (TR) | - | NPCAP™-PXN | 0.197Dia 5.00mm | ±20% | Active | 1 (Unlimited) | Polymer | Automotive | 120μF | 35mOhm | - | 100mA @ 120Hz | 2A @ 100kHz | 0.240 6.10mm | ROHS3 Compliant | AEC-Q200 | ||
![]() APXN100ARA181MF61G United Chemi-Con | 41 |
| Datasheet | 16 Weeks | Surface Mount | Radial, Can - SMD | 0.260Lx0.260W 6.60mmx6.60mm | 5000 Hrs @ 105°C | 10V | -55°C~105°C | Tape & Reel (TR) | - | NPCAP™-PXN | 0.248Dia 6.30mm | ±20% | Active | 1 (Unlimited) | Polymer | Automotive | 180μF | 30mOhm | - | 125mA @ 120Hz | 2.5A @ 100kHz | 0.240 6.10mm | ROHS3 Compliant | AEC-Q200 | ||
![]() APXJ250ARA560MF61G United Chemi-Con | 41 |
| Datasheet | 16 Weeks | Surface Mount | Radial, Can - SMD | 0.260Lx0.260W 6.60mmx6.60mm | 15000 Hrs @ 105°C | 25V | -55°C~105°C | Tape & Reel (TR) | - | NPCAP™-PXJ | 0.248Dia 6.30mm | ±20% | Active | 1 (Unlimited) | Polymer | General Purpose | 56μF | 28mOhm | - | 150mA @ 120Hz | 3A @ 100kHz | 0.240 6.10mm | ROHS3 Compliant | - | ||
![]() APXJ6R3ARA561MFA0G United Chemi-Con | 2057 |
| Datasheet | 16 Weeks | Surface Mount | Radial, Can - SMD | 0.260Lx0.260W 6.60mmx6.60mm | 15000 Hrs @ 105°C | 6.3V | -55°C~105°C | Tape & Reel (TR) | - | NPCAP™-PXJ | 0.248Dia 6.30mm | ±20% | Active | 1 (Unlimited) | Polymer | General Purpose | 560μF | 10mOhm | - | 215mA @ 120Hz | 4.3A @ 100kHz | 0.394 10.00mm | ROHS3 Compliant | - | ||
![]() APXJ200ARA151MF80G United Chemi-Con | 41 | - | Datasheet | 16 Weeks | Surface Mount | Radial, Can - SMD | 0.260Lx0.260W 6.60mmx6.60mm | 15000 Hrs @ 105°C | 20V | -55°C~105°C | Tape & Reel (TR) | 2016 | NPCAP™-PXJ | 0.248Dia 6.30mm | ±20% | Active | 1 (Unlimited) | Polymer | General Purpose | 150μF | 18mOhm | - | 189.5mA @ 120Hz | 3.79A @ 100kHz | 0.315 8.00mm | ROHS3 Compliant | - | ||
![]() HHXD250ARA680MF80G United Chemi-Con | 41 |
| Datasheet | 16 Weeks | Surface Mount | Radial, Can - SMD | 0.260Lx0.260W 6.60mmx6.60mm | 5000 Hrs @ 105°C | 25V | -55°C~105°C | Tape & Reel (TR) | - | HXD | 0.248Dia 6.30mm | ±20% | Active | 1 (Unlimited) | Hybrid | Automotive | 68μF | 30mOhm | - | 200mA @ 120Hz | 2A @ 100kHz | 0.315 8.00mm | ROHS3 Compliant | AEC-Q200 | ||
![]() HHXE160ARA820MF61G United Chemi-Con | 41 |
| Datasheet | 16 Weeks | Surface Mount | Radial, Can - SMD | 0.260Lx0.260W 6.60mmx6.60mm | 2000 Hrs @ 135°C | 16V | -55°C~135°C | Tape & Reel (TR) | - | HXE | 0.248Dia 6.30mm | ±20% | Active | 1 (Unlimited) | Hybrid | Automotive | 82μF | 45mOhm | - | 170mA @ 120Hz | 1.7A @ 100kHz | 0.240 6.10mm | ROHS3 Compliant | AEC-Q200 | ||
![]() HHXD500ARA470MHA0G United Chemi-Con | 25 |
| Datasheet | 16 Weeks | Surface Mount | Radial, Can - SMD | 0.327Lx0.327W 8.30mmx8.30mm | 5000 Hrs @ 105°C | 50V | -55°C~105°C | Tape & Reel (TR) | - | HXD | 0.315Dia 8.00mm | ±20% | Active | 1 (Unlimited) | Hybrid | Automotive | 47μF | 30mOhm | - | 180mA @ 120Hz | 1.8A @ 100kHz | 0.413 10.50mm | ROHS3 Compliant | AEC-Q200 | ||
![]() HHXE160ARA271MHA0G United Chemi-Con | 41 |
| Datasheet | 16 Weeks | Surface Mount | Radial, Can - SMD | 0.327Lx0.327W 8.30mmx8.30mm | 4000 Hrs @ 135°C | 16V | -55°C~135°C | Tape & Reel (TR) | - | HXE | 0.315Dia 8.00mm | ±20% | Active | 1 (Unlimited) | Hybrid | Automotive | 270μF | 20mOhm | - | 396.5mA @ 120Hz | 3.05A @ 100kHz | 0.413 10.50mm | ROHS3 Compliant | AEC-Q200 | ||
![]() HHXE250ARA331MJA0G United Chemi-Con | 13 |
| Datasheet | 16 Weeks | Surface Mount | Radial, Can - SMD | 0.406Lx0.406W 10.30mmx10.30mm | 4000 Hrs @ 135°C | 25V | -55°C~135°C | Tape & Reel (TR) | - | HXE | 0.394Dia 10.00mm | ±20% | Active | 1 (Unlimited) | Hybrid | Automotive | 330μF | 20mOhm | - | 429mA @ 120Hz | 3.3A @ 100kHz | 0.413 10.50mm | ROHS3 Compliant | AEC-Q200 | ||
![]() APXJ6R3ARA681MH70G United Chemi-Con | 62 |
| Datasheet | 16 Weeks | Surface Mount | Radial, Can - SMD | 0.327Lx0.327W 8.30mmx8.30mm | 15000 Hrs @ 105°C | 6.3V | -55°C~105°C | Tape & Reel (TR) | - | NPCAP™-PXJ | 0.315Dia 8.00mm | ±20% | Active | 1 (Unlimited) | Polymer | General Purpose | 680μF | 10mOhm | - | 225mA @ 120Hz | 4.5A @ 100kHz | 0.276 7.00mm | ROHS3 Compliant | - | ||
![]() HHSD630ELL101MJC5S United Chemi-Con | 41 |
| Datasheet | 16 Weeks | Through Hole | Radial, Can | - | 5000 Hrs @ 105°C | 63V | -55°C~105°C | Bulk | - | HSD | 0.394Dia 10.00mm | ±20% | Active | Not Applicable | Hybrid | Automotive | 100μF | 20mOhm | 0.197 5.00mm | 260mA @ 120Hz | 2.6A @ 100kHz | 0.551 14.00mm | ROHS3 Compliant | AEC-Q200 | ||
![]() APXJ250ARA820MFA0G United Chemi-Con | In Stock | - | Datasheet | - | Surface Mount | Radial, Can - SMD | 0.260Lx0.260W 6.60mmx6.60mm | 15000 Hrs @ 105°C | 25V | -55°C~105°C | Tape & Reel (TR) | - | NPCAP™-PXJ | 0.248Dia 6.30mm | ±20% | Discontinued | 1 (Unlimited) | Polymer | General Purpose | 82μF | 28mOhm | - | 150mA @ 120Hz | 3A @ 100kHz | 0.394 10.00mm | ROHS3 Compliant | - | ||
![]() HHXD250ARA331MJA0G United Chemi-Con | 41 | - | Datasheet | 16 Weeks | Surface Mount | Radial, Can - SMD | 0.406Lx0.406W 10.30mmx10.30mm | 5000 Hrs @ 105°C | 25V | -55°C~105°C | Tape & Reel (TR) | - | HXD | 0.394Dia 10.00mm | ±20% | Active | 1 (Unlimited) | Hybrid | Automotive | 330μF | 20mOhm | - | 325mA @ 120Hz | 2.5A @ 100kHz | 0.413 10.50mm | ROHS3 Compliant | AEC-Q200 | ||
![]() HHXD160ARA470ME61G United Chemi-Con | 3743 |
| Datasheet | 16 Weeks | Surface Mount | Radial, Can - SMD | 0.209Lx0.209W 5.30mmx5.30mm | 5000 Hrs @ 105°C | 16V | -55°C~105°C | Tape & Reel (TR) | - | HXD | 0.197Dia 5.00mm | ±20% | Active | 1 (Unlimited) | Hybrid | Automotive | 47μF | 80mOhm | - | 90mA @ 120Hz | 900mA @ 100kHz | 0.240 6.10mm | ROHS3 Compliant | AEC-Q200 |