- Manufacturer
- Applications
- Capacitance
- ESR (Equivalent Series Resistance)
- Height Seated (Max)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Series
- Size / Dimension
- Tolerance
Attribute column
Categories
Aluminum - Polymer Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount Land Size | Lifetime @ Temp. | Voltage Rated | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Type | Applications | Capacitance | ESR (Equivalent Series Resistance) | Lead Spacing | Ripple Current @ Low Frequency | Ripple Current @ High Frequency | Height Seated (Max) | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() APXJ100ARA271MF61G United Chemi-Con | 25 |
| Datasheet | 16 Weeks | Surface Mount | Radial, Can - SMD | 0.260Lx0.260W 6.60mmx6.60mm | 15000 Hrs @ 105°C | 10V | -55°C~105°C | Tape & Reel (TR) | NPCAP™-PXJ | 0.248Dia 6.30mm | ±20% | Active | 1 (Unlimited) | Polymer | General Purpose | 270μF | 15mOhm | - | 200mA @ 120Hz | 4A @ 100kHz | 0.240 6.10mm | ROHS3 Compliant | - | ||
![]() HHXD250ARA470MF61G United Chemi-Con | 41 |
| Datasheet | 16 Weeks | Surface Mount | Radial, Can - SMD | 0.260Lx0.260W 6.60mmx6.60mm | 5000 Hrs @ 105°C | 25V | -55°C~105°C | Tape & Reel (TR) | HXD | 0.248Dia 6.30mm | ±20% | Active | 1 (Unlimited) | Hybrid | Automotive | 47μF | 50mOhm | - | 130mA @ 120Hz | 1.3A @ 100kHz | 0.240 6.10mm | ROHS3 Compliant | AEC-Q200 | ||
![]() APXJ2R5ARA102MFA0G United Chemi-Con | 515 |
| Datasheet | 16 Weeks | Surface Mount | Radial, Can - SMD | 0.260Lx0.260W 6.60mmx6.60mm | 15000 Hrs @ 105°C | 2.5V | -55°C~105°C | Tape & Reel (TR) | NPCAP™-PXJ | 0.248Dia 6.30mm | ±20% | Active | 1 (Unlimited) | Polymer | General Purpose | 1000μF | 10mOhm | - | 215mA @ 120Hz | 4.3A @ 100kHz | 0.394 10.00mm | ROHS3 Compliant | - | ||
![]() APXJ2R5ARA122MFA0G United Chemi-Con | 433 |
| Datasheet | 16 Weeks | Surface Mount | Radial, Can - SMD | 0.260Lx0.260W 6.60mmx6.60mm | 15000 Hrs @ 105°C | 2.5V | -55°C~105°C | Tape & Reel (TR) | NPCAP™-PXJ | 0.248Dia 6.30mm | ±20% | Active | 1 (Unlimited) | Polymer | General Purpose | 1200μF | 10mOhm | - | 215mA @ 120Hz | 4.3A @ 100kHz | 0.394 10.00mm | ROHS3 Compliant | - | ||
![]() APXJ200ARA151MF61G United Chemi-Con | 21 |
| Datasheet | - | Surface Mount | Radial, Can - SMD | 0.260Lx0.260W 6.60mmx6.60mm | 15000 Hrs @ 105°C | 20V | -55°C~105°C | Tape & Reel (TR) | NPCAP™-PXJ | 0.248Dia 6.30mm | ±20% | Active | 1 (Unlimited) | Polymer | General Purpose | 150μF | 23mOhm | - | 165mA @ 120Hz | 3.3A @ 100kHz | 0.240 6.10mm | ROHS3 Compliant | - | ||
![]() HHXD160ARA271MHA0G United Chemi-Con | 25 |
| Datasheet | 16 Weeks | Surface Mount | Radial, Can - SMD | 0.327Lx0.327W 8.30mmx8.30mm | 5000 Hrs @ 105°C | 16V | -55°C~105°C | Tape & Reel (TR) | HXD | 0.315Dia 8.00mm | ±20% | Active | 1 (Unlimited) | Hybrid | Automotive | 270μF | 22mOhm | - | 325mA @ 120Hz | 2.5A @ 100kHz | 0.413 10.50mm | ROHS3 Compliant | AEC-Q200 | ||
![]() HHXD250ARA221MHA0G United Chemi-Con | 41 |
| Datasheet | 16 Weeks | Surface Mount | Radial, Can - SMD | 0.327Lx0.327W 8.30mmx8.30mm | 5000 Hrs @ 105°C | 25V | -55°C~105°C | Tape & Reel (TR) | HXD | 0.315Dia 8.00mm | ±20% | Active | 1 (Unlimited) | Hybrid | Automotive | 220μF | 27mOhm | - | 299mA @ 120Hz | 2.3A @ 100kHz | 0.413 10.50mm | ROHS3 Compliant | AEC-Q200 | ||
![]() HHXD500ARA680MHA0G United Chemi-Con | 13 |
| Datasheet | 16 Weeks | Surface Mount | Radial, Can - SMD | 0.327Lx0.327W 8.30mmx8.30mm | 5000 Hrs @ 105°C | 50V | -55°C~105°C | Tape & Reel (TR) | HXD | 0.315Dia 8.00mm | ±20% | Active | 1 (Unlimited) | Hybrid | Automotive | 68μF | 30mOhm | - | 180mA @ 120Hz | 1.8A @ 100kHz | 0.413 10.50mm | ROHS3 Compliant | AEC-Q200 | ||
![]() APXN100ARA561MJ80G United Chemi-Con | 41 |
| Datasheet | 16 Weeks | Surface Mount | Radial, Can - SMD | 0.406Lx0.406W 10.30mmx10.30mm | 5000 Hrs @ 105°C | 10V | -55°C~105°C | Tape & Reel (TR) | NPCAP™-PXN | 0.394Dia 10.00mm | ±20% | Active | 1 (Unlimited) | Polymer | Automotive | 560μF | 25mOhm | - | 170mA @ 120Hz | 3.4A @ 100kHz | 0.315 8.00mm | ROHS3 Compliant | AEC-Q200 | ||
![]() HHSC500ELL121MJC5S United Chemi-Con | 2104 |
| Datasheet | 16 Weeks | Through Hole | Radial, Can | - | 4000 Hrs @ 125°C | 50V | -55°C~125°C | Bulk | HSC | 0.394Dia 10.00mm | ±20% | Active | Not Applicable | Hybrid | Automotive | 120μF | 19mOhm | 0.197 5.00mm | 210mA @ 120Hz | 2.1A @ 100kHz | 0.551 14.00mm | ROHS3 Compliant | AEC-Q200 | ||
![]() APXJ200ARA221MH70G United Chemi-Con | 671 |
| Datasheet | 16 Weeks | Surface Mount | Radial, Can - SMD | 0.327Lx0.327W 8.30mmx8.30mm | 15000 Hrs @ 105°C | 20V | -55°C~105°C | Tape & Reel (TR) | NPCAP™-PXJ | 0.315Dia 8.00mm | ±20% | Active | 1 (Unlimited) | Polymer | General Purpose | 220μF | 28mOhm | - | 165mA @ 120Hz | 3.3A @ 100kHz | 0.276 7.00mm | ROHS3 Compliant | - | ||
![]() EEH-ZC1J470V Panasonic Electronic Components | 20000 |
| Datasheet | 14 Weeks | Surface Mount | Radial, Can - SMD | 0.327Lx0.327W 8.30mmx8.30mm | 4000 Hrs @ 125°C | 63V | -55°C~125°C | Tape & Reel (TR) | ZC, Anti-Vibration | 0.315Dia 8.00mm | ±20% | Active | 1 (Unlimited) | Hybrid | Automotive | 47μF | 40mOhm | - | 165mA @ 100Hz | 1.1A @ 100kHz | 0.413 10.50mm | ROHS3 Compliant | AEC-Q200 | ||
![]() GYC1E101MCQ1GS Nichicon | 4090 |
| Datasheet | 23 Weeks | Surface Mount | Radial, Can - SMD | 0.260Lx0.260W 6.60mmx6.60mm | 2000 Hrs @ 135°C | 25V | -55°C~135°C | Tape & Reel (TR) | GYC | 0.248Dia 6.30mm | ±20% | Active | 1 (Unlimited) | Hybrid | Automotive | 100μF | 35mOhm | - | 285mA @ 120Hz | 1.9A @ 100kHz | 0.315 8.00mm | ROHS3 Compliant | AEC-Q200 | ||
![]() GYC1V470MCQ1GS Nichicon | 1000 | - | Datasheet | 23 Weeks | Surface Mount | Radial, Can - SMD | 0.260Lx0.260W 6.60mmx6.60mm | 2000 Hrs @ 135°C | 35V | -55°C~135°C | Tape & Reel (TR) | GYC | 0.248Dia 6.30mm | ±20% | Active | 1 (Unlimited) | Hybrid | Automotive | 47μF | 60mOhm | - | 210mA @ 120Hz | 1.4A @ 100kHz | 0.240 6.10mm | ROHS3 Compliant | AEC-Q200 | ||
![]() GYC1H330MCQ1GS Nichicon | 574 | - | Datasheet | 23 Weeks | Surface Mount | Radial, Can - SMD | 0.260Lx0.260W 6.60mmx6.60mm | 2000 Hrs @ 135°C | 50V | -55°C~135°C | Tape & Reel (TR) | GYC | 0.248Dia 6.30mm | ±20% | Active | 1 (Unlimited) | Hybrid | Automotive | 33μF | 45mOhm | - | 240mA @ 120Hz | 1.6A @ 100kHz | 0.315 8.00mm | ROHS3 Compliant | AEC-Q200 | ||
![]() GYC1E221MCQ1GS Nichicon | 1265 |
| Datasheet | 23 Weeks | Surface Mount | Radial, Can - SMD | 0.327Lx0.327W 8.30mmx8.30mm | 2000 Hrs @ 135°C | 25V | -55°C~135°C | Tape & Reel (TR) | GYC | 0.315Dia 8.00mm | ±20% | Active | 1 (Unlimited) | Hybrid | Automotive | 220μF | 27mOhm | - | 435mA @ 120Hz | 2.9A @ 100kHz | 0.413 10.50mm | ROHS3 Compliant | AEC-Q200 | ||
![]() EEH-ZE1E221P Panasonic Electronic Components | 50000 |
| - | 12 Weeks | Surface Mount | Radial, Can - SMD | 0.327Lx0.327W 8.30mmx8.30mm | 2000 Hrs @ 145°C | 25V | -55°C~145°C | Tape & Reel (TR) | ZE | 0.315Dia 8.00mm | ±20% | Active | 1 (Unlimited) | Hybrid | Automotive | 220μF | 27mOhm | - | 105mA @ 100Hz | 700mA @ 100kHz | 0.413 10.50mm | ROHS3 Compliant | AEC-Q200 | ||
![]() GYB1E221MCQ1GS Nichicon | 3000 |
| Datasheet | 23 Weeks | Surface Mount | Radial, Can - SMD | 0.327Lx0.327W 8.30mmx8.30mm | 10000 Hrs @ 105°C | 25V | -55°C~105°C | Tape & Reel (TR) | GYB | 0.315Dia 8.00mm | ±20% | Active | 1 (Unlimited) | Hybrid | General Purpose | 220μF | 27mOhm | - | 345mA @ 120Hz | 2.3A @ 100kHz | 0.413 10.50mm | ROHS3 Compliant | - | ||
![]() EEH-ZA1V330V Panasonic Electronic Components | 444400 |
| - | 14 Weeks | Surface Mount | Radial, Can - SMD | 0.260Lx0.260W 6.60mmx6.60mm | 10000 Hrs @ 105°C | 35V | -55°C~105°C | Tape & Reel (TR) | ZA, Anti-Vibration | 0.248Dia 6.30mm | ±20% | Active | 1 (Unlimited) | Hybrid | Automotive | 33μF | 60mOhm | - | 130mA @ 100Hz | 1.3A @ 100kHz | 0.252 6.40mm | ROHS3 Compliant | AEC-Q200 | ||
![]() 35PJV180M8X10.5 Rubycon | 41 |
| - | 26 Weeks | Surface Mount | Radial, Can - SMD | 0.327Lx0.327W 8.30mmx8.30mm | 4000 Hrs @ 125°C | 35V | -55°C~125°C | Tape & Reel (TR) | PJV | 0.315Dia 8.00mm | ±20% | Active | 1 (Unlimited) | Hybrid | Automotive | 180μF | 25mOhm | - | 96mA @ 120Hz | 1.92A @ 100kHz | 0.413 10.50mm | - | AEC-Q200 |