- Manufacturer
- Applications
- Capacitance
- ESR (Equivalent Series Resistance)
- Height Seated (Max)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Series
- Size / Dimension
- Tolerance
Attribute column
Categories
Aluminum - Polymer Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Surface Mount Land Size | Lifetime @ Temp. | Voltage Rated | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | Capacitance | Voltage - Rated DC | Packing Method | ESR (Equivalent Series Resistance) | Polarity | Lead Spacing | Size Code | Ripple Current | Life (Hours) | Ripple Current @ Low Frequency | Ripple Current @ High Frequency | Dissipation Factor | Current - Leakage | Height | Height Seated (Max) | Length | Width | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() EEH-ZE1H101V Panasonic Electronic Components | 20000 |
| - | 14 Weeks | Surface Mount | Radial, Can - SMD | - | - | - | 0.406Lx0.406W 10.30mmx10.30mm | 2000 Hrs @ 145°C | 50V | -55°C~145°C | Tape & Reel (TR) | ZE, Anti-Vibration | 0.394Dia 10.00mm | ±20% | - | - | Active | 1 (Unlimited) | - | - | - | Hybrid | - | - | - | Automotive | 100μF | - | - | 28mOhm | - | - | - | - | - | 120mA @ 100Hz | 800mA @ 100kHz | - | - | - | 0.413 10.50mm | - | - | ROHS3 Compliant | AEC-Q200 | ||
![]() GYB1J560MCQ1GS Nichicon | 8013 |
| Datasheet | 23 Weeks | Surface Mount | Radial, Can - SMD | - | - | - | 0.406Lx0.406W 10.30mmx10.30mm | 10000 Hrs @ 105°C | 63V | -55°C~105°C | Tape & Reel (TR) | GYB | 0.394Dia 10.00mm | ±20% | - | - | Active | 1 (Unlimited) | - | - | - | Hybrid | - | - | - | General Purpose | 56μF | - | - | 30mOhm | - | - | - | - | - | 270mA @ 120Hz | 1.8A @ 100kHz | - | - | - | 0.413 10.50mm | - | - | ROHS3 Compliant | - | ||
![]() RNL1C681MDS1PX Nichicon | 37 |
| - | 18 Weeks | Through Hole | Radial, Can | - | - | - | - | 2000 Hrs @ 105°C | 16V | -55°C~105°C | Tape & Box (TB) | FPCAP, RNL | 0.315Dia 8.00mm | ±20% | - | - | Active | 1 (Unlimited) | - | - | - | Polymer | - | - | - | General Purpose | 680μF | - | - | 8mOhm | - | 0.138 3.50mm | - | - | - | 700mA @ 120Hz | 7A @ 100kHz | - | - | - | 0.689 17.50mm | - | - | ROHS3 Compliant | - | ||
![]() RNL1C821MDS6KX Nichicon | 37 |
| - | 18 Weeks | Through Hole | Radial, Can | - | - | - | - | 2000 Hrs @ 105°C | 16V | -55°C~105°C | Tape & Box (TB) | FPCAP, RNL | 0.315Dia 8.00mm | ±20% | - | - | Active | 1 (Unlimited) | - | - | - | Polymer | - | - | - | General Purpose | 820μF | - | - | 8mOhm | - | 0.138 3.50mm | - | - | - | 700mA @ 120Hz | 7A @ 100kHz | - | - | - | 0.689 17.50mm | - | - | ROHS3 Compliant | - | ||
![]() EEH-ZA1H470V Panasonic Electronic Components | 6579 |
| - | 14 Weeks | Surface Mount | Radial, Can - SMD | - | - | - | 0.327Lx0.327W 8.30mmx8.30mm | 10000 Hrs @ 105°C | 50V | -55°C~105°C | Tape & Reel (TR) | ZA, Anti-Vibration | 0.315Dia 8.00mm | ±20% | - | - | Active | 1 (Unlimited) | - | - | - | Hybrid | - | - | - | Automotive | 47μF | - | - | 30mOhm | - | - | - | - | - | 270mA @ 100Hz | 1.8A @ 100kHz | - | - | - | 0.425 10.80mm | - | - | ROHS3 Compliant | AEC-Q200 | ||
![]() EEH-ZA1J680V Panasonic Electronic Components | 5000 |
| - | 14 Weeks | Surface Mount | Radial, Can - SMD | - | - | - | 0.406Lx0.406W 10.30mmx10.30mm | 10000 Hrs @ 105°C | 63V | -55°C~105°C | Tape & Reel (TR) | ZA, Anti-Vibration | 0.394Dia 10.00mm | ±20% | - | - | Active | 1 (Unlimited) | - | - | - | Hybrid | - | - | - | Automotive | 68μF | - | - | 30mOhm | - | - | - | - | - | 270mA @ 100Hz | 1.8A @ 100kHz | - | - | - | 0.425 10.80mm | - | - | ROHS3 Compliant | AEC-Q200 | ||
![]() 6SW150MDR1-ND Rubycon | 33239 |
| Datasheet | - | Surface Mount | 2917 (7343 Metric) | - | - | - | - | 2000 Hrs @ 105°C | 6.3V | -55°C~105°C | Tape & Reel (TR) | PC-CON, SW | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | - | - | Active | - | - | - | - | Polymer | - | - | - | General Purpose | 150μF | - | - | 9mOhm | - | - | - | - | - | - | - | - | - | - | 0.114 2.90mm | - | - | ROHS3 Compliant | - | ||
![]() ESR330M0J1516 Cornell Dubilier Electronics | In Stock | - | - | - | - | Aluminum | YES | WRAPAROUND | SURFACE MOUNT | - | - | - | - | - | - | - | 20% | e3 | yes | - | - | 2 | SMD/SMT | EAR99 | - | Tin (Sn) | 105°C | -55°C | - | 33μF | 6.3V | TR | 35mOhm | POLARIZED | - | 3121 | 1.6A | 1000 hours | - | - | 0.06 % | 3μA | 3.3mm | - | 7.9mm | 5.31mm | Non-RoHS Compliant | - | ||
![]() GYB1V470MCQ1GS Nichicon | 4000 | - | Datasheet | 23 Weeks | Surface Mount | Radial, Can - SMD | - | - | - | 0.260Lx0.260W 6.60mmx6.60mm | 10000 Hrs @ 105°C | 35V | -55°C~105°C | Tape & Reel (TR) | GYB | 0.248Dia 6.30mm | ±20% | - | - | Active | 1 (Unlimited) | - | - | - | Hybrid | - | - | - | General Purpose | 47μF | - | - | 60mOhm | - | - | - | - | - | 195mA @ 120Hz | 1.3A @ 100kHz | - | - | - | 0.240 6.10mm | - | - | ROHS3 Compliant | - | ||
![]() GYB1J220MCQ1GS Nichicon | 12234 |
| Datasheet | 23 Weeks | Surface Mount | Radial, Can - SMD | - | - | - | 0.260Lx0.260W 6.60mmx6.60mm | 10000 Hrs @ 105°C | 63V | -55°C~105°C | Tape & Reel (TR) | GYB | 0.248Dia 6.30mm | ±20% | - | - | Active | 1 (Unlimited) | - | - | - | Hybrid | - | - | - | General Purpose | 22μF | - | - | 80mOhm | - | - | - | - | - | 225mA @ 120Hz | 1.5A @ 100kHz | - | - | - | 0.315 8.00mm | - | - | ROHS3 Compliant | - | ||
![]() GYB1H220MCQ1GS Nichicon | 36 |
| Datasheet | 23 Weeks | Surface Mount | Radial, Can - SMD | - | - | - | 0.260Lx0.260W 6.60mmx6.60mm | 10000 Hrs @ 105°C | 50V | -55°C~105°C | Tape & Reel (TR) | GYB | 0.248Dia 6.30mm | ±20% | - | - | Active | 1 (Unlimited) | - | - | - | Hybrid | - | - | - | General Purpose | 22μF | - | - | 80mOhm | - | - | - | - | - | 165mA @ 120Hz | 1.1A @ 100kHz | - | - | - | 0.240 6.10mm | - | - | ROHS3 Compliant | - | ||
![]() GYB1E101MCQ1GS Nichicon | 205 |
| Datasheet | 23 Weeks | Surface Mount | Radial, Can - SMD | - | - | - | 0.260Lx0.260W 6.60mmx6.60mm | 10000 Hrs @ 105°C | 25V | -55°C~105°C | Tape & Reel (TR) | GYB | 0.248Dia 6.30mm | ±20% | - | - | Active | 1 (Unlimited) | - | - | - | Hybrid | - | - | - | General Purpose | 100μF | - | - | 30mOhm | - | - | - | - | - | 300mA @ 120Hz | 2A @ 100kHz | - | - | - | 0.315 8.00mm | - | - | ROHS3 Compliant | - | ||
![]() PPC203M6R3FG2SAA Cornell Dubilier Electronics (CDE) | 52 |
| Datasheet | 24 Weeks | Chassis Mount | FlatPack, Tabbed | - | - | - | - | 2000 Hrs @ 125°C | 6.3V | -55°C~125°C | Box | PPC | 0.246Lx0.197W 6.25mmx5.00mm | ±20% | - | - | Active | 1 (Unlimited) | - | - | - | Polymer | - | - | - | General Purpose | 20000μF | - | - | 6mOhm | - | - | - | - | - | 36mA @ 120Hz | 60mA @ 20kHz | - | - | - | 0.039 1.00mm | - | - | ROHS3 Compliant | - | ||
![]() GYC1J100MCQ1GS Nichicon | 1050 |
| Datasheet | 23 Weeks | Surface Mount | Radial, Can - SMD | - | - | - | 0.260Lx0.260W 6.60mmx6.60mm | 2000 Hrs @ 135°C | 63V | -55°C~135°C | Tape & Reel (TR) | GYC | 0.248Dia 6.30mm | ±20% | - | - | Active | 1 (Unlimited) | - | - | - | Hybrid | - | - | - | Automotive | 10μF | - | - | 120mOhm | - | - | - | - | - | 150mA @ 120Hz | 1A @ 100kHz | - | - | - | 0.240 6.10mm | - | - | ROHS3 Compliant | AEC-Q200 | ||
![]() GYB1E331MCQ1GS Nichicon | 30 | - | Datasheet | 23 Weeks | Surface Mount | Radial, Can - SMD | - | - | - | 0.406Lx0.406W 10.30mmx10.30mm | 10000 Hrs @ 105°C | 25V | -55°C~105°C | Tape & Reel (TR) | GYB | 0.394Dia 10.00mm | ±20% | - | - | Active | 1 (Unlimited) | - | - | - | Hybrid | - | - | - | General Purpose | 330μF | - | - | 20mOhm | - | - | - | - | - | 375mA @ 120Hz | 2.5A @ 100kHz | - | - | - | 0.413 10.50mm | - | - | ROHS3 Compliant | - | ||
![]() GYC1J220MCQ1GS Nichicon | 1703 |
| Datasheet | 23 Weeks | Surface Mount | Radial, Can - SMD | - | - | - | 0.260Lx0.260W 6.60mmx6.60mm | 2000 Hrs @ 135°C | 63V | -55°C~135°C | Tape & Reel (TR) | GYC | 0.248Dia 6.30mm | ±20% | - | - | Active | 1 (Unlimited) | - | - | - | Hybrid | - | - | - | Automotive | 22μF | - | - | 80mOhm | - | - | - | - | - | 195mA @ 120Hz | 1.3A @ 100kHz | - | - | - | 0.315 8.00mm | - | - | ROHS3 Compliant | AEC-Q200 | ||
![]() PCZ1V221MCL1GS Nichicon | 50 |
| Datasheet | 16 Weeks | Surface Mount | Radial, Can - SMD | - | - | - | 0.406Lx0.406W 10.30mmx10.30mm | 2000 Hrs @ 150°C | 35V | -55°C~150°C | Tape & Reel (TR) | PCZ | 0.394Dia 10.00mm | ±20% | - | - | Active | 1 (Unlimited) | - | - | - | Polymer | - | - | - | Automotive | 220μF | - | - | 16mOhm | - | - | - | - | - | 100mA @ 120Hz | 2A @ 100kHz | - | - | - | 0.520 13.20mm | - | - | ROHS3 Compliant | AEC-Q200 | ||
![]() PCZ1V181MCL1GS Nichicon | 50 |
| Datasheet | 16 Weeks | Surface Mount | Radial, Can - SMD | - | - | - | 0.406Lx0.406W 10.30mmx10.30mm | 2000 Hrs @ 150°C | 35V | -55°C~150°C | Tape & Reel (TR) | PCZ | 0.394Dia 10.00mm | ±20% | - | - | Active | 1 (Unlimited) | - | - | - | Polymer | - | - | - | Automotive | 180μF | - | - | 20mOhm | - | - | - | - | - | 90mA @ 120Hz | 1.8A @ 100kHz | - | - | - | 0.413 10.50mm | - | - | ROHS3 Compliant | AEC-Q200 | ||
![]() GYB1V271MCQ1GS Nichicon | 20500 |
| Datasheet | 23 Weeks | Surface Mount | Radial, Can - SMD | - | - | - | 0.406Lx0.406W 10.30mmx10.30mm | 10000 Hrs @ 105°C | 35V | -55°C~105°C | Tape & Reel (TR) | GYB | 0.394Dia 10.00mm | ±20% | - | - | Active | 1 (Unlimited) | - | - | - | Hybrid | - | - | - | General Purpose | 270μF | - | - | 20mOhm | - | - | - | - | - | 375mA @ 120Hz | 2.5A @ 100kHz | - | - | - | 0.413 10.50mm | - | - | ROHS3 Compliant | - | ||
![]() 35PJV330M10X10.5 Rubycon | 41 |
| - | 19 Weeks | Surface Mount | Radial, Can - SMD | - | - | - | 0.406Lx0.406W 10.30mmx10.30mm | 4000 Hrs @ 125°C | 35V | -55°C~125°C | Tape & Reel (TR) | PJV | 0.394Dia 10.00mm | ±20% | - | - | Active | 1 (Unlimited) | - | - | - | Hybrid | - | - | - | Automotive | 330μF | - | - | 20mOhm | - | - | - | - | - | 140mA @ 120Hz | 2.8A @ 100kHz | - | - | - | 0.413 10.50mm | - | - | - | AEC-Q200 |