- Manufacturer
- Applications
- Capacitance
- ESR (Equivalent Series Resistance)
- Height Seated (Max)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Series
- Size / Dimension
- Tolerance
Attribute column
Categories
Aluminum - Polymer Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Terminal Shape | Number of Pins | Dielectric Material | Weight | Surface Mount Land Size | Lifetime @ Temp. | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | HTS Code | Capacitance | Voltage - Rated DC | Packing Method | Terminal Pitch | Depth | Reach Compliance Code | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | ESR (Equivalent Series Resistance) | Polarity | Lead Spacing | Multilayer | Rated (DC) Voltage (URdc) | Lead Diameter | Size Code | Voltage | Leakage Current | Ripple Current | Life (Hours) | Tan Delta | Ripple Current @ Low Frequency | Ripple Current @ High Frequency | Dissipation Factor | Diameter | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PCK0J152MCO1GS Nichicon | 542 |
| Datasheet | 16 Weeks | Surface Mount | Surface Mount | Radial, Can - SMD | FLAT | 2 | Aluminium | - | 0.406Lx0.406W 10.30mmx10.30mm | 2000 Hrs @ 105°C | - | -55°C~105°C | Tape & Reel (TR) | 2009 | PCK | 0.394Dia 10.00mm | ±20% | e4 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Polymer | - | Silver (Ag) | - | - | General Purpose | - | 1500μF | 6.3V | - | - | - | - | - | - | - | 8mOhm | Polar | - | - | - | - | 4141 | 6.3V | 2.835mA | 6A | 2000 hours | - | - | 6A @ 100kHz | - | 10mm | 10mm | 0.394 10.00mm | 11mm | 10.3mm | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() PLS0J821MDO1 Nichicon | 50 |
| Datasheet | 17 Weeks | Through Hole | Through Hole | Radial, Can | WIRE | - | - | - | - | 5000 Hrs @ 105°C | - | -55°C~105°C | Bulk | 2009 | PLS | 0.394Dia 10.00mm | ±20% | e4 | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Polymer | - | Silver (Ag) | - | - | General Purpose | 8532.22.00 | 820μF | 6.3V | - | - | - | - | - | - | 5mm | 8mOhm | Polar | 0.197 5.00mm | - | - | 600 μm | - | 6.3V | 1.033mA | 5.5A | 5000 hours | 0.08 | - | 5.5A @ 100kHz | - | 10mm | 13mm | 0.512 13.00mm | - | - | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() PCK0E681MCO1GS Nichicon | 41 |
| Datasheet | 16 Weeks | Surface Mount | Surface Mount | Radial, Can - SMD | FLAT | - | Aluminium | - | 0.327Lx0.327W 8.30mmx8.30mm | 2000 Hrs @ 105°C | - | -55°C~105°C | Tape & Reel (TR) | 2009 | PCK | 0.315Dia 8.00mm | ±20% | e4 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Polymer | - | Silver (Ag) | - | - | General Purpose | 8532.22.00 | 680μF | 2.5V | - | - | - | - | - | - | - | 9mOhm | POLARIZED | - | - | - | - | 3333 | 2.5V | 510μA | 4.5A | 2000 hours | 0.12 | - | 4.5A @ 100kHz | - | 8mm | 7mm | 0.276 7.00mm | 9mm | 8.3mm | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() 4PS820MJ12-T14 United Chemi-Con | In Stock | - | Datasheet | 16 Weeks | Through Hole | Through Hole | Radial, Can | - | - | - | - | - | 2000 Hrs @ 105°C | - | -55°C~105°C | Tape & Box (TB) | 2003 | NPCAP™-PS | 0.394Dia 10.00mm | ±20% | - | - | Active | 1 (Unlimited) | - | Radial | - | Polymer | - | - | - | - | General Purpose | - | 820μF | 4V | - | - | - | - | - | - | 5mm | 8mOhm | - | 0.197 5.00mm | - | - | - | - | - | - | 5.5A | 2000 hours | - | - | 5.5A @ 100kHz | 0.12 % | - | - | 0.551 14.00mm | - | - | - | - | RoHS Compliant | - | - | ||
![]() APXG160ARA221MF80G United Chemi-Con | 40510 |
| Datasheet | 16 Weeks | Surface Mount | Surface Mount | Radial, Can - SMD | - | - | - | - | 0.260Lx0.260W 6.60mmx6.60mm | 15000 Hrs @ 105°C | 16V | -55°C~105°C | Tape & Reel (TR) | - | NPCAP™-PXG | 0.248Dia 6.30mm | ±20% | - | - | Active | 1 (Unlimited) | - | - | - | Polymer | - | - | - | - | General Purpose | - | 220μF | - | - | - | - | - | - | - | - | 22mOhm | Polar | - | - | - | - | - | - | - | 3.3A | 15000 hours | - | - | 3.3A @ 100kHz | - | - | - | 0.315 8.00mm | - | - | - | - | RoHS Compliant | Lead Free | - | ||
![]() EEF-CD0D151R Panasonic Electronic Components | 20000 | - | Datasheet | 14 Weeks | Surface Mount | Surface Mount | 2917 (7343 Metric) | WRAPAROUND | - | - | - | 0.287Lx0.169W 7.30mmx4.30mm | 1000 Hrs @ 105°C | - | -40°C~105°C | Tape & Reel (TR) | 2011 | SP-Cap CD | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e3 | yes | Obsolete | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Polymer | 18mOhm | Tin (Sn) | - | - | General Purpose | - | 150μF | 2V | BULK | - | 4.3mm | - | 7343 | 2917 | - | 18mOhm | POLARIZED | - | - | 2V | - | - | - | 18μA | 2.5A | 1000 hours | - | - | - | 0.06 % | - | 1.8mm | 0.075 1.90mm | 7.3mm | - | No | - | RoHS Compliant | Lead Free | - | ||
![]() PCV1J470MCL1GS Nichicon | 1200 |
| Datasheet | 17 Weeks | PCB, Surface Mount | Surface Mount | Radial, Can - SMD | FLAT | 2 | - | - | 0.406Lx0.406W 10.30mmx10.30mm | 3000 Hrs @ 105°C | - | -55°C~105°C | Tape & Reel (TR) | 2009 | PCV | 0.394Dia 10.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Polymer | - | Tin (Sn) | - | - | General Purpose | - | 47μF | 63V | - | - | - | - | - | - | 4.6mm | 30mOhm | POLARIZED | - | - | - | 1.1 mm | 4141 | 63V | 592μA | 2.5A | 3000 hours | - | - | 2.5A @ 100kHz | - | 10mm | 12.7mm | 0.500 12.70mm | 11mm | 10.3mm | No | - | ROHS3 Compliant | - | - | ||
![]() 10SEQP270M+T Panasonic Electronic Components | 548 |
| Datasheet | 10 Weeks | Through Hole | Through Hole | Radial, Can | WIRE | - | - | - | - | 1000 Hrs @ 125°C | - | -55°C~125°C | Tape & Box (TB) | - | OS-CON™, SEQP | 0.394Dia 10.00mm | ±20% | - | - | Active | Not Applicable | 2 | Radial | EAR99 | Polymer | - | - | - | - | General Purpose | - | 270μF | 10V | - | 5mm | - | - | - | - | 5.0038mm | 25mOhm | Polar | 0.197 5.00mm | - | - | - | - | - | 0.54mA | 3.7A | 1000 hours | 0.12 | 58.5mA @ 120Hz | 1.17A @ 100kHz | 12 % | 10mm | - | 0.315 8.00mm | - | - | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() 2SEPC560MW+TSS Panasonic Electronic Components | 27200 |
| - | 10 Weeks | Through Hole | Through Hole | Radial, Can | - | 9 | ALUMINUM | - | - | 5000 Hrs @ 105°C | - | -55°C~105°C | Cut Tape (CT) | - | OS-CON™, SEPC | 0.248Dia 6.30mm | ±20% | - | yes | Active | Not Applicable | 2 | Radial | - | Polymer | - | - | - | - | General Purpose | - | 560μF | 2.5V | Box | - | - | - | - | - | 2.5mm | 7mOhm | Polar | 0.098 2.50mm | - | - | 600 μm | - | 2.5V | 500μA | 5.6A | 5000 hours | - | 280mA @ 120Hz | 5.6A @ 100kHz | 10 % | 6.3mm | - | 0.354 9.00mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 63SXV68M Panasonic Electronic Components | 450 |
| Datasheet | 10 Weeks | - | Surface Mount | Radial, Can - SMD | - | - | - | - | 0.406Lx0.406W 10.30mmx10.30mm | 1000 Hrs @ 125°C | - | -55°C~125°C | Tape & Reel (TR) | 2016 | OS-CON™, SXV | 0.394Dia 10.00mm | ±20% | - | - | Active | 1 (Unlimited) | - | - | - | Polymer | - | - | - | - | General Purpose | - | 68μF | 63V | - | - | - | - | - | - | - | 25mOhm | - | - | - | - | - | - | - | - | - | - | - | 51.5mA @ 120Hz | 1.03A @ 100kHz | - | - | - | 0.500 12.70mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() ECASD41B156M045K00 Murata Electronics | 3000 | - | Datasheet | 10 Weeks | Surface Mount | Surface Mount | 2917 (7343 Metric) | J BEND | - | - | - | 0.287Lx0.169W 7.30mmx4.30mm | 1000 Hrs @ 105°C | - | -40°C~105°C | Tape & Reel (TR) | - | ECAS | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | - | yes | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Polymer | 45mOhm | - | - | - | General Purpose | - | 15μF | 12.5V | TR, EMBOSSED, 13 INCH | - | 4.3mm | - | 7343 | 2917 | - | 45mOhm | Polar | - | Yes | - | - | - | - | 0.0188mA | 1A | 1000 hours | 0.06 | - | 1A @ 100kHz | - | - | 1.9mm | 0.075 1.90mm | 7.3mm | - | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() HZA226M035C12T-F Cornell Dubilier Electronics (CDE) | 664 |
| Datasheet | 14 Weeks | Surface Mount | Surface Mount | Radial, Can - SMD | FLAT | - | ALUMINUM (SOLID POLYMER) | - | 0.209Lx0.209W 5.30mmx5.30mm | 10000 Hrs @ 105°C | - | -55°C~105°C | Tape & Reel (TR) | 2015 | HZA | 0.197Dia 5.00mm | ±20% | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Hybrid | - | - | - | - | Automotive, Bypass, Decoupling | - | 22μF | 35V | TR, 15 INCH | - | - | - | - | - | - | 100mOhm | POLARIZED | - | - | - | - | 2121 | - | 7.7μA | 90mA | 10000 hours | - | 90mA @ 120Hz | 900mA @ 100kHz | 0.12 % | 5mm | - | 0.240 6.10mm | - | - | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() EEF-UD0J151ER Panasonic Electronic Components | 24500 | - | Datasheet | 14 Weeks | Surface Mount | Surface Mount | 2917 (7343 Metric) | - | - | - | 130.010913mg | 0.287Lx0.169W 7.30mmx4.30mm | 1000 Hrs @ 105°C | 6.3V | -40°C~105°C | Tape & Reel (TR) | 2012 | SP-Cap UD | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | - | - | Obsolete | 3 (168 Hours) | - | SMD/SMT | - | Polymer | - | - | 105°C | -40°C | General Purpose | - | 150μF | 6.3V | - | - | 4.3mm | - | 7343 | 2917 | - | 18mOhm | - | - | - | - | - | - | - | - | 2.5A | 1000 hours | - | - | 2.5A @ 100kHz | - | - | 2.8mm | 0.118 3.00mm | 7.3mm | 4.2926mm | No | - | RoHS Compliant | Lead Free | - | ||
![]() 63SXV18M Panasonic Electronic Components | 3000 |
| Datasheet | 10 Weeks | - | Surface Mount | Radial, Can - SMD | - | - | - | - | 0.327Lx0.327W 8.30mmx8.30mm | 1000 Hrs @ 125°C | - | -55°C~125°C | Tape & Reel (TR) | 2016 | OS-CON™, SXV | 0.315Dia 8.00mm | ±20% | - | - | Active | 1 (Unlimited) | - | - | - | Polymer | - | - | - | - | General Purpose | - | 18μF | 63V | - | - | - | - | - | - | - | 60mOhm | - | - | - | - | - | - | - | - | - | - | - | 17mA @ 120Hz | 340mA @ 100kHz | - | - | - | 0.276 7.00mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() A767MU107M1VLAE029 KEMET | 84 | - | Datasheet | 20 Weeks | - | Surface Mount | Radial, Can - SMD | - | - | - | - | 0.406Lx0.406W 10.30mmx10.30mm | 2000 Hrs @ 105°C | - | -55°C~105°C | Tape & Reel (TR) | 2016 | A767 | 0.394Dia 10.00mm | ±20% | - | yes | Active | 1 (Unlimited) | - | - | - | Polymer | - | - | - | - | General Purpose | - | 100μF | 35V | - | - | - | - | - | - | - | 29mOhm | - | - | - | - | - | - | - | - | - | 2000 hours | - | 125mA @ 120Hz | 2.5A @ 100kHz | - | 10mm | 12.6mm | 0.508 12.90mm | - | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() PCR1V680MCL1GS Nichicon | 2000 | - | Datasheet | 17 Weeks | PCB, Surface Mount | Surface Mount | Radial, Can - SMD | FLAT | - | - | 500.000539mg | 0.327Lx0.327W 8.30mmx8.30mm | 4000 Hrs @ 125°C | - | -55°C~125°C | Tape & Reel (TR) | 2009 | PCR | 0.315Dia 8.00mm | ±20% | - | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Polymer | - | - | - | - | General Purpose | 8532.24.0020 | 68μF | 35V | - | - | 8.3mm | - | - | - | 3.2mm | 44mOhm | POLARIZED | - | - | - | - | 3333 | 35V | 3μA | 1.2A | 4000 hours | - | - | 1.2A @ 100kHz | 0.08 % | 8mm | 7mm | 0.276 7.00mm | 9mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() APXA250ARA220MH70G United Chemi-Con | 24 |
| Datasheet | 16 Weeks | Surface Mount | Surface Mount | Radial, Can - SMD | - | - | - | - | 0.327Lx0.327W 8.30mmx8.30mm | 15000 Hrs @ 105°C | - | -55°C~105°C | Tape & Reel (TR) | 2012 | NPCAP™-PXA | 0.315Dia 8.00mm | ±20% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Polymer | - | - | - | - | General Purpose | - | 22μF | 25V | - | - | - | - | - | - | - | 50mOhm | - | - | - | - | - | - | - | - | 1.8A | 2000 hours | - | - | 1.8A @ 100kHz | - | - | - | 0.264 6.70mm | - | - | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() APXE100ARA331MH80G United Chemi-Con | 37 |
| Datasheet | 16 Weeks | Surface Mount | Surface Mount | Radial, Can - SMD | - | 80 | - | - | 0.327Lx0.327W 8.30mmx8.30mm | 2000 Hrs @ 105°C | - | -55°C~105°C | Tape & Reel (TR) | 2011 | NPCAP™-PXE | 0.315Dia 8.00mm | ±20% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Polymer | - | - | - | - | General Purpose | - | 330μF | 10V | - | - | - | - | - | - | 3.1mm | 19mOhm | Polar | - | - | - | 1.1 mm | - | 10V | 660μA | 3.39A | 2000 hours | - | - | 3.39A @ 100kHz | 0.12 % | 8mm | 8.3mm | 0.303 7.70mm | - | - | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() SPA181M06R Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 2917 (7343 Metric) | WRAPAROUND | - | - | - | 0.287Lx0.169W 7.30mmx4.30mm | 1000 Hrs @ 105°C | - | -40°C~105°C | Tape & Reel (TR) | 2014 | SPA | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e3 | yes | Obsolete | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Polymer | - | Tin (Sn) | - | - | General Purpose | 8532.22.00.20 | 180μF | 6.3V | TR | - | 4.3mm | unknown | - | - | - | 5mOhm | POLARIZED | - | - | - | - | - | - | 0.06804mA | 4A | 1000 hours | - | - | 4A @ 100kHz | 0.1 % | - | 4.2mm | 0.165 4.20mm | 7.3mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() 4SEP1200M Panasonic Electronic Components | 30 |
| - | 10 Weeks | Through Hole | Through Hole | Radial, Can | WIRE | 13 | - | - | - | 3000 Hrs @ 105°C | - | -55°C~105°C | Bulk | 2012 | OS-CON™, SEP | 0.394Dia 10.00mm | ±20% | - | - | Active | Not Applicable | 2 | Radial | EAR99 | Polymer | - | - | - | - | General Purpose | - | 1200μF | 4V | TAPE | - | - | - | - | - | 5mm | 12mOhm | Polar | 0.197 5.00mm | - | - | 600 μm | - | 4V | 960μA | 5.44A | 3000 hours | 0.18 | 272mA @ 120Hz | 5.44A @ 100kHz | 18 % | 10mm | 13mm | 0.512 13.00mm | - | - | - | No SVHC | ROHS3 Compliant | Lead Free | - |