- Manufacturer
- Applications
- Capacitance
- ESR (Equivalent Series Resistance)
- Height Seated (Max)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Series
- Size / Dimension
- Tolerance
Attribute column
Categories
Aluminum - Polymer Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Dielectric Material | Surface Mount Land Size | Lifetime @ Temp. | Voltage Rated | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | ECCN Code | Type | Max Operating Temperature | Min Operating Temperature | Applications | Capacitance | Voltage - Rated DC | Capacitor Type | ESR (Equivalent Series Resistance) | Lead Spacing | Ripple Current | Ripple Current @ Low Frequency | Ripple Current @ High Frequency | Dissipation Factor | Current - Leakage | Height Seated (Max) | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() EEF-UE0E391CR Panasonic Electronic Components | In Stock | - | Datasheet | - | - | Surface Mount | 2917 (7343 Metric) | - | 0.287Lx0.169W 7.30mmx4.30mm | 1000 Hrs @ 105°C | 2.5V | -40°C~105°C | Tape & Reel (TR) | SP-Cap UE | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | Obsolete | 1 (Unlimited) | - | Polymer | - | - | General Purpose | 390μF | - | - | - | - | - | - | - | - | - | 0.169 4.30mm | - | - | - | ||
![]() EEF-UE0J151CE Panasonic Electronic Components | In Stock | - | Datasheet | - | - | Surface Mount | 2917 (7343 Metric) | - | 0.287Lx0.169W 7.30mmx4.30mm | 1000 Hrs @ 105°C | 6.3V | -40°C~105°C | Tape & Reel (TR) | SP-Cap UE | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | Obsolete | 1 (Unlimited) | - | Polymer | - | - | General Purpose | 150μF | - | - | - | - | - | - | - | - | - | 0.169 4.30mm | - | - | - | ||
![]() EEF-UD1C150CR Panasonic Electronic Components | In Stock | - | Datasheet | - | - | Surface Mount | 2917 (7343 Metric) | - | 0.287Lx0.169W 7.30mmx4.30mm | 1000 Hrs @ 105°C | 16V | -40°C~105°C | Tape & Reel (TR) | SP-Cap UD | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | Obsolete | 1 (Unlimited) | - | Polymer | - | - | General Purpose | 15μF | - | - | - | - | - | - | - | - | - | 0.118 3.00mm | - | - | - | ||
![]() EEF-UE0J151CR Panasonic Electronic Components | In Stock | - | Datasheet | - | - | Surface Mount | 2917 (7343 Metric) | - | 0.287Lx0.169W 7.30mmx4.30mm | 1000 Hrs @ 105°C | 6.3V | -40°C~105°C | Tape & Reel (TR) | SP-Cap UE | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | Obsolete | 1 (Unlimited) | - | Polymer | - | - | General Purpose | 150μF | - | - | - | - | - | - | - | - | - | 0.169 4.30mm | - | - | - | ||
![]() EEF-UE0E271CR Panasonic Electronic Components | In Stock | - | Datasheet | - | - | Surface Mount | 2917 (7343 Metric) | - | 0.287Lx0.169W 7.30mmx4.30mm | 1000 Hrs @ 105°C | 2.5V | -40°C~105°C | Tape & Reel (TR) | SP-Cap UE | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | Obsolete | 1 (Unlimited) | - | Polymer | - | - | General Purpose | 270μF | - | - | - | - | - | - | - | - | - | 0.169 4.30mm | - | - | - | ||
![]() EEF-UD0J121CR Panasonic Electronic Components | In Stock | - | Datasheet | - | - | Surface Mount | 2917 (7343 Metric) | - | 0.287Lx0.169W 7.30mmx4.30mm | 1000 Hrs @ 105°C | 6.3V | -40°C~105°C | Tape & Reel (TR) | SP-Cap UD | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | Obsolete | 1 (Unlimited) | - | Polymer | - | - | General Purpose | 120μF | - | - | - | - | - | - | - | - | - | 0.118 3.00mm | - | - | - | ||
![]() PXA16VC331MJ12TP United Chemi-Con | In Stock | - | - | - | Surface Mount | - | SMD/SMT | - | - | - | - | - | Tape and Reel | - | - | 20% | - | - | - | - | 105°C | -55°C | - | 330μF | 16V | - | 14mOhm | - | 5.05A | - | - | 0.12 % | 1.056mA | - | RoHS Compliant | Lead Free | - | ||
![]() 25PHV56M6.3X6.1 Rubycon | 41 |
| - | 24 Weeks | - | Surface Mount | Radial, Can - SMD | - | 0.260Lx0.260W 6.60mmx6.60mm | 2000 Hrs @ 135°C | 25V | -55°C~135°C | Tape & Reel (TR) | PHV | 0.248Dia 6.30mm | ±20% | Active | 1 (Unlimited) | - | Hybrid | - | - | Automotive | 56μF | - | - | 50mOhm | - | - | 70mA @ 120Hz | 1.4A @ 100kHz | - | - | 0.240 6.10mm | - | - | AEC-Q200 | ||
![]() PPC123M010FG2SAA Cornell Dubilier Electronics (CDE) | 27 |
| Datasheet | 24 Weeks | - | Chassis Mount | FlatPack, Tabbed | - | - | 2000 Hrs @ 125°C | 10V | -55°C~125°C | Box | PPC | 0.246Lx0.197W 6.25mmx5.00mm | ±20% | Active | 1 (Unlimited) | - | Polymer | - | - | General Purpose | 12000μF | - | - | 6mOhm | - | - | 36mA @ 120Hz | 60mA @ 20kHz | - | - | 0.039 1.00mm | ROHS3 Compliant | - | - | ||
![]() GYC1H101MCQ1GS Nichicon | 3947 |
| - | 23 Weeks | - | Surface Mount | Radial, Can - SMD | - | 0.406Lx0.406W 10.30mmx10.30mm | 4000 Hrs @ 135°C | 50V | -55°C~135°C | Tape & Reel (TR) | GYC | 0.394Dia 10.00mm | ±20% | Active | 1 (Unlimited) | - | Hybrid | - | - | Automotive | 100μF | - | - | 28mOhm | - | - | 390mA @ 120Hz | 2.6A @ 100kHz | - | - | 0.413 10.50mm | ROHS3 Compliant | - | AEC-Q200 | ||
![]() EEF-SE0G221CR Panasonic Electronic Components | In Stock | - | - | - | - | Surface Mount | 2917 (7343 Metric) | - | 0.287Lx0.169W 7.30mmx4.30mm | - | 4V | - | Tape & Reel (TR) | SP-Cap SE | 0.287Lx0.169W 7.30mmx4.30mm | - | Obsolete | 1 (Unlimited) | - | Polymer | - | - | General Purpose | 220μF | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FA0J127M6L059VR Samwha USA | In Stock | - | - | - | - | - | - | ALUMINUM (SOLID POLYMER) | - | - | - | - | - | - | - | - | - | - | EAR99 | - | - | - | - | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | - | ||
![]() EEH-ZA1E151P Panasonic Electronic Components | 84 |
| - | 12 Weeks | - | Surface Mount | Radial, Can - SMD | - | 0.327Lx0.327W 8.30mmx8.30mm | 10000 Hrs @ 105°C | 25V | -55°C~105°C | Tape & Reel (TR) | ZA | 0.315Dia 8.00mm | ±20% | Active | 1 (Unlimited) | - | Hybrid | - | - | Automotive | 150μF | - | - | 27mOhm | - | - | 345mA @ 100Hz | 2.3A @ 100kHz | - | - | 0.413 10.50mm | ROHS3 Compliant | - | AEC-Q200 | ||
![]() HTK-35V391MHC5E-R2 Elna America | 2916 |
| - | 18 Weeks | - | Surface Mount | Radial, Can - SMD | - | 0.409Lx0.409W 10.40mmx10.40mm | 6000 Hrs @ 125°C | 35V | -55°C~125°C | Tape & Reel (TR) | HTK | 0.394Dia 10.00mm | ±20% | Active | Not Applicable | - | Hybrid | - | - | General Purpose | 390μF | - | - | 18mOhm | - | - | 300mA @ 120Hz | 3A @ 100kHz | - | - | 0.512 13.00mm | ROHS3 Compliant | - | - | ||
![]() HTK-25V561MHC5E-R2 Elna America | In Stock | - | - | 18 Weeks | - | Surface Mount | Radial, Can - SMD | - | 0.409Lx0.409W 10.40mmx10.40mm | 6000 Hrs @ 125°C | 25V | -55°C~125°C | Tape & Reel (TR) | HTK | 0.394Dia 10.00mm | ±20% | Active | Not Applicable | - | Hybrid | - | - | General Purpose | 560μF | - | - | 18mOhm | - | - | 300mA @ 120Hz | 3A @ 100kHz | - | - | 0.512 13.00mm | ROHS3 Compliant | - | - | ||
![]() RNE1C102MDNASQ Nichicon | 37 |
| - | 18 Weeks | - | Through Hole | Radial, Can | - | - | 5000 Hrs @ 105°C | 16V | -55°C~105°C | Bulk | FPCAP, RNE | 0.394Dia 10.00mm | ±20% | Active | 1 (Unlimited) | - | Polymer | - | - | General Purpose | 1000μF | - | - | 10mOhm | 0.197 5.00mm | - | 610mA @ 120Hz | 6.1A @ 100kHz | - | - | 0.551 14.00mm | ROHS3 Compliant | - | - | ||
![]() EEH-ZA1V100R Panasonic Electronic Components | In Stock | - | - | 12 Weeks | - | Surface Mount | Radial, Can - SMD | - | 0.209Lx0.209W 5.30mmx5.30mm | 10000 Hrs @ 105°C | 35V | -55°C~105°C | Tape & Reel (TR) | ZA | 0.197Dia 5.00mm | ±20% | Active | 1 (Unlimited) | - | Hybrid | - | - | Automotive | 10μF | - | - | 100mOhm | - | - | 90mA @ 100Hz | 900mA @ 100kHz | - | - | 0.240 6.10mm | ROHS3 Compliant | - | AEC-Q200 | ||
![]() EEH-ZC1E680XP Panasonic Electronic Components | In Stock | - | - | 12 Weeks | - | Surface Mount | Radial, Can - SMD | - | 0.260Lx0.260W 6.60mmx6.60mm | 4000 Hrs @ 125°C | 25V | -55°C~125°C | Tape & Reel (TR) | ZC | 0.248Dia 6.30mm | ±20% | Active | 1 (Unlimited) | - | Hybrid | - | - | Automotive | 68μF | - | - | 30mOhm | - | - | 210mA @ 100Hz | 1.4A @ 100kHz | - | - | 0.315 8.00mm | ROHS3 Compliant | - | AEC-Q200 | ||
![]() EEH-ZA1J470P Panasonic Electronic Components | In Stock | - | - | 12 Weeks | - | Surface Mount | Radial, Can - SMD | - | 0.327Lx0.327W 8.30mmx8.30mm | 10000 Hrs @ 105°C | 63V | -55°C~105°C | Tape & Reel (TR) | ZA | 0.315Dia 8.00mm | ±20% | Active | 1 (Unlimited) | - | Hybrid | - | - | Automotive | 47μF | - | - | 40mOhm | - | - | 255mA @ 100Hz | 1.7A @ 100kHz | - | - | 0.413 10.50mm | ROHS3 Compliant | - | AEC-Q200 | ||
![]() EEH-ZA1E680XV Panasonic Electronic Components | In Stock | - | - | 14 Weeks | - | Surface Mount | Radial, Can - SMD | - | 0.260Lx0.260W 6.60mmx6.60mm | 10000 Hrs @ 105°C | 25V | -55°C~105°C | Tape & Reel (TR) | ZA, Anti-Vibration | 0.248Dia 6.30mm | ±20% | Active | 1 (Unlimited) | - | Hybrid | - | - | Automotive | 68μF | - | - | 30mOhm | - | - | 300mA @ 100Hz | 2A @ 100kHz | - | - | 0.327 8.30mm | ROHS3 Compliant | - | AEC-Q200 |