- Manufacturer
- Applications
- Capacitance
- ESR (Equivalent Series Resistance)
- Height Seated (Max)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Series
- Size / Dimension
- Tolerance
Attribute column
Categories
Aluminum - Polymer Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Terminal Shape | Number of Pins | Dielectric Material | Weight | Surface Mount Land Size | Lifetime @ Temp. | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | Additional Feature | HTS Code | Capacitance | Voltage - Rated DC | Packing Method | Depth | Reach Compliance Code | Voltage - Rated AC | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | ESR (Equivalent Series Resistance) | Polarity | Lead Spacing | Multilayer | Rated (DC) Voltage (URdc) | Lead Diameter | Size Code | Voltage | Leakage Current | Ripple Current | Life (Hours) | Tan Delta | Ripple Current @ Low Frequency | Ripple Current @ High Frequency | Dissipation Factor | Ripple Current (AC) | Diameter | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 20SVPA10M Panasonic Electronic Components | 41 |
| Datasheet | 10 Weeks | - | - | Surface Mount | Radial, Can - SMD | FLAT | - | ALUMINUM (WET) | - | 0.209Lx0.209W 5.30mmx5.30mm | 2000 Hrs @ 105°C | - | -55°C~105°C | Tape & Reel (TR) | 2014 | OS-CON™, SVPA | 0.197Dia 5.00mm | ±20% | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Polymer | - | - | - | - | General Purpose | - | - | 10μF | 20V | TR | - | - | - | - | - | - | 40mOhm | POLARIZED | - | - | - | - | 2121 | - | 80μA | 1.7A | 2000 hours | - | 85mA @ 120Hz | 1.7A @ 100kHz | 0.12 % | - | 5mm | 5.9mm | 0.236 6.00mm | 6mm | 5.3mm | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() EEF-HX1D560R Panasonic Electronic Components | 7000 |
| Datasheet | 12 Weeks | - | Surface Mount | Surface Mount | 2917 (7343 Metric) | - | - | - | - | - | 1000 Hrs @ 125°C | 20V | -55°C~125°C | Tape & Reel (TR) | 2015 | SP-Cap HX | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | - | - | Not For New Designs | 3 (168 Hours) | - | - | - | Polymer | - | - | 125°C | -55°C | General Purpose | - | - | 56μF | - | - | - | - | - | - | - | - | 40mOhm | Polar | - | - | - | - | - | - | - | 3.2A | 1000 hours | - | - | 3.2A @ 100kHz | - | - | - | - | 0.079 2.00mm | 7.2898mm | 4.2926mm | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() EEF-CX0G331R Panasonic Electronic Components | 80000 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | 2917 (7343 Metric) | - | - | - | - | - | 2000 Hrs @ 105°C | 4V | -55°C~105°C | Tape & Reel (TR) | 2016 | SP-Cap CX | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | - | - | Active | 3 (168 Hours) | - | - | - | Polymer | - | - | 105°C | -55°C | General Purpose | - | - | 330μF | - | - | - | - | - | 7343 | 2917 | - | 15mOhm | Polar | - | - | - | - | - | - | - | 5.1A | 2000 hours | - | - | 5.1A @ 100kHz | - | - | - | - | 0.075 1.90mm | 7.2898mm | 4.2926mm | - | - | ROHS3 Compliant | - | - | ||
![]() 25SVPK470M Panasonic Electronic Components | 8000 |
| Datasheet | 10 Weeks | - | - | Surface Mount | Radial, Can - SMD | - | - | - | - | 0.406Lx0.406W 10.30mmx10.30mm | 1000 Hrs @ 125°C | 25V | -55°C~125°C | Tape & Reel (TR) | - | OS-CON™, SVPK | 0.394Dia 10.00mm | ±20% | - | - | Active | 1 (Unlimited) | - | - | - | Polymer | - | - | - | - | General Purpose | - | - | 470μF | 25V | - | - | - | - | - | - | - | 14mOhm | - | - | - | - | - | - | - | - | - | - | - | 79.5mA @ 120Hz | 1.59A @ 100kHz | - | - | - | - | 0.500 12.70mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() EEF-UE0G221ER Panasonic Electronic Components | In Stock | - | Datasheet | 14 Weeks | - | Surface Mount | Surface Mount | 2917 (7343 Metric) | WRAPAROUND | - | - | - | 0.287Lx0.169W 7.30mmx4.30mm | 1000 Hrs @ 105°C | - | -40°C~105°C | Tape & Reel (TR) | 2013 | SP-Cap UE | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e3 | yes | Obsolete | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Polymer | - | Tin (Sn) | - | - | General Purpose | - | - | 220μF | 4V | BULK | 4.3mm | - | - | 7343 | 2917 | - | 12mOhm | POLARIZED | - | - | 4V | - | - | - | 0.088mA | 3.3A | 1000 hours | 0.1 | - | 3.3A @ 100kHz | - | - | - | 4.2mm | 0.165 4.20mm | 7.3mm | - | No | - | RoHS Compliant | - | - | ||
![]() 20SEPF390M+TSS Panasonic Electronic Components | 25 |
| - | 10 Weeks | - | Through Hole | Through Hole | Radial, Can | - | 12 | ALUMINUM | - | - | 5000 Hrs @ 105°C | - | -55°C~105°C | Tape & Box (TB) | - | OS-CON™, SEPF | 0.315Dia 8.00mm | ±20% | - | yes | Active | Not Applicable | 2 | Radial | - | Polymer | - | - | - | - | General Purpose | - | - | 390μF | 20V | - | - | - | - | - | - | 3.5mm | 14mOhm | POLARIZED | 0.138 3.50mm | - | - | 600 μm | - | 20V | 1.56mA | 4.95A | 5000 hours | - | 247.5mA @ 120Hz | 4.95A @ 100kHz | 12 % | - | 8mm | - | 0.472 12.00mm | - | - | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() 10SVPS150MX Panasonic Electronic Components | 999 |
| Datasheet | 10 Weeks | - | - | Surface Mount | Radial, Can - SMD | FLAT | - | - | - | 0.327Lx0.327W 8.30mmx8.30mm | 5000 Hrs @ 105°C | - | -55°C~105°C | Tape & Reel (TR) | 2016 | OS-CON™, SVPS | 0.315Dia 8.00mm | ±20% | - | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Polymer | - | - | - | - | General Purpose | - | - | 150μF | 10V | TR | - | - | - | - | - | - | 30mOhm | POLARIZED | - | - | - | - | 3333 | - | 0.5mA | - | 5000 hours | 0.12 | 138mA @ 120Hz | 2.76A @ 100kHz | - | - | - | - | 0.276 7.00mm | 9mm | 8.3mm | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() 16SVPB33M Panasonic Electronic Components | 981 |
| Datasheet | 10 Weeks | - | - | Surface Mount | Radial, Can - SMD | FLAT | - | ALUMINUM (WET) | - | 0.260Lx0.260W 6.60mmx6.60mm | 1000 Hrs @ 105°C | - | -55°C~105°C | Tape & Reel (TR) | 2016 | OS-CON™, SVPB | 0.248Dia 6.30mm | ±20% | - | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Polymer | - | - | - | - | General Purpose | - | - | 33μF | 16V | TR | - | - | - | - | - | - | 40mOhm | POLARIZED | - | - | - | - | 2626 | - | 0.211mA | - | 1000 hours | 0.12 | 83.5mA @ 120Hz | 1.67A @ 100kHz | - | - | - | - | 0.197 5.00mm | 7.3mm | 6.6mm | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() 20SVF120M Panasonic Electronic Components | 1200 |
| Datasheet | 10 Weeks | - | - | Surface Mount | Radial, Can - SMD | - | - | - | - | 0.260Lx0.260W 6.60mmx6.60mm | 1000 Hrs @ 125°C | 20V | -55°C~125°C | Tape & Reel (TR) | - | OS-CON™, SVF | 0.248Dia 6.30mm | ±20% | - | - | Active | 1 (Unlimited) | - | - | - | Polymer | - | - | - | - | General Purpose | - | - | 120μF | 20V | - | - | - | - | - | - | - | 25mOhm | - | - | - | - | - | - | - | - | - | - | - | 50.5mA @ 120Hz | 1.01A @ 100kHz | - | - | - | - | 0.236 6.00mm | - | - | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() PCX1D181MCS1GS Nichicon | 25 |
| Datasheet | 18 Weeks | - | PCB, Surface Mount | Surface Mount | Radial, Can - SMD | - | - | - | - | 0.406Lx0.406W 10.30mmx10.30mm | 3000 Hrs @ 125°C | - | -55°C~125°C | Tape & Reel (TR) | 2009 | PCX | 0.394Dia 10.00mm | ±20% | e6 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Polymer | - | TIN BISMUTH | - | - | General Purpose | - | - | 180μF | 20V | - | - | - | - | - | - | 4.6mm | 28mOhm | POLARIZED | - | - | - | - | 4341 | 20V | 720μA | 2.3A | 3000 hours | - | - | 2.3A @ 100kHz | 0.12 % | - | 10mm | 10.5mm | 0.433 11.00mm | 11mm | 10.3mm | - | - | ROHS3 Compliant | - | - | ||
![]() HZA227M025F24T-F Cornell Dubilier Electronics (CDE) | 41 |
| Datasheet | 14 Weeks | - | Surface Mount | Surface Mount | Radial, Can - SMD | - | - | ALUMINUM (SOLID POLYMER) | - | 0.327Lx0.327W 8.30mmx8.30mm | 10000 Hrs @ 105°C | - | -55°C~105°C | Tape & Reel (TR) | 2015 | HZA | 0.315Dia 8.00mm | ±20% | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Hybrid | - | - | - | - | Automotive, Bypass, Decoupling | - | - | 220μF | 25V | - | - | unknown | - | - | - | - | 27mOhm | - | - | - | - | - | - | - | 55μA | 230mA | 10000 hours | - | 230mA @ 120Hz | 2.3A @ 100kHz | 0.14 % | - | 8mm | - | 0.413 10.50mm | - | - | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() A758EK226M1EAAE050 KEMET | 6575 |
| Datasheet | 50 Weeks | - | - | Through Hole | Radial, Can | - | - | - | - | - | 5000 Hrs @ 105°C | - | -55°C~105°C | Bulk | 2016 | A758 | 0.248Dia 6.30mm | ±20% | - | yes | Active | 1 (Unlimited) | - | - | - | Polymer | - | - | - | - | General Purpose | - | - | 22μF | 25V | - | - | - | - | - | - | - | 50mOhm | - | 0.098 2.50mm | - | - | - | - | - | - | - | 5000 hours | - | - | 2A @ 100kHz | - | - | 6.3mm | 8mm | 0.354 9.00mm | - | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() EEF-HX0E471R6 Panasonic Electronic Components | 20000 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | 2917 (7343 Metric) | - | - | - | - | - | 1000 Hrs @ 125°C | 2.5V | -55°C~125°C | Tape & Reel (TR) | 2015 | SP-Cap HX | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | - | - | Active | 3 (168 Hours) | - | - | - | Polymer | - | - | 125°C | -55°C | General Purpose | - | - | 470μF | - | - | - | - | - | - | - | - | 6mOhm | Polar | - | - | - | - | - | - | - | 7.5A | 1000 hours | - | - | 7.5A @ 100kHz | - | - | - | - | 0.079 2.00mm | 7.2898mm | 4.2926mm | - | - | ROHS3 Compliant | - | - | ||
![]() APSE2R5EC3681MH06S United Chemi-Con | In Stock | - | Datasheet | 16 Weeks | - | Through Hole | Through Hole | Radial, Can | - | - | - | - | - | 5000 Hrs @ 105°C | - | -55°C~105°C | Bulk | 2016 | NPCAP™-PSE | 0.315Dia 8.00mm | ±20% | - | yes | Active | 1 (Unlimited) | - | Radial | - | Polymer | - | - | - | - | General Purpose | - | - | 680μF | 2.5V | - | - | - | - | - | - | 3.5052mm | 8mOhm | - | 0.138 3.50mm | - | - | - | - | - | - | 4.9A | 5000 hours | - | - | 4.9A @ 100kHz | 0.1 % | - | - | - | 0.295 7.50mm | - | - | - | - | RoHS Compliant | - | - | ||
![]() ECASD41C685M070K00 Murata Electronics | 80000 |
| Datasheet | 10 Weeks | - | Surface Mount | Surface Mount | 2917 (7343 Metric) | J BEND | - | - | - | 0.287Lx0.169W 7.30mmx4.30mm | 1000 Hrs @ 105°C | - | -40°C~105°C | Tape & Reel (TR) | - | ECAS | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | - | yes | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Polymer | 70mOhm | - | - | - | General Purpose | - | - | 6.8μF | 16V | TR, EMBOSSED, 13 INCH | 4.3mm | - | - | 7343 | 2917 | - | 70mOhm | POLARIZED | - | Yes | - | - | - | - | 0.0109mA | 1A | 1000 hours | 0.06 | - | 1A @ 100kHz | - | - | - | 1.9mm | 0.075 1.90mm | 7.3mm | - | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() PCR1E471MCL1GS Nichicon | 280 |
| Datasheet | 17 Weeks | - | PCB, Surface Mount | Surface Mount | Radial, Can - SMD | FLAT | - | - | 1.299996g | 0.406Lx0.406W 10.30mmx10.30mm | 4000 Hrs @ 125°C | - | -55°C~125°C | Tape & Reel (TR) | 2009 | PCR | 0.394Dia 10.00mm | ±20% | e6 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Polymer | - | Tin/Bismuth (Sn/Bi) | - | - | General Purpose | ESR IS MEASURED AT 100KHZ | 8532.24.0020 | 470μF | 25V | - | 10.3mm | - | - | - | - | 4.6mm | 15mOhm | POLARIZED | - | - | - | - | 4141 | 25V | 3μA | 4.1A | 4000 hours | - | - | 4.1A @ 100kHz | 0.08 % | - | 10mm | 12.7mm | 0.500 12.70mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 4SVP330M Panasonic Electronic Components | 314 |
| Datasheet | 10 Weeks | - | Surface Mount | Surface Mount | Radial, Can - SMD | FLAT | 7 | - | - | 0.327Lx0.327W 8.30mmx8.30mm | 2000 Hrs @ 105°C | - | -55°C~105°C | Cut Tape (CT) | 2012 | OS-CON™, SVP | 0.315Dia 8.00mm | ±20% | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Polymer | - | - | - | - | General Purpose | - | - | 330μF | 4V | TR | - | - | - | - | - | - | 35mOhm | Polar | - | - | - | - | 3533 | 4V | 264μA | 2.56A | 2000 hours | 0.12 | 128mA @ 120Hz | 2.56A @ 100kHz | 12 % | 2.56A | 8mm | 6.9mm | 0.276 7.00mm | - | 8.3mm | - | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() EEH-ZC1E221V Panasonic Electronic Components | 15000 |
| Datasheet | 14 Weeks | - | - | Surface Mount | Radial, Can - SMD | - | - | - | - | 0.327Lx0.327W 8.30mmx8.30mm | 4000 Hrs @ 125°C | 25V | -55°C~125°C | Tape & Reel (TR) | 2013 | ZC, Anti-Vibration | 0.315Dia 8.00mm | ±20% | - | - | Active | 1 (Unlimited) | - | - | - | Hybrid | - | - | - | - | Automotive | - | - | 220μF | - | - | - | - | - | - | - | - | 27mOhm | - | - | - | - | - | - | - | - | - | - | - | 240mA @ 100Hz | 1.6A @ 100kHz | - | - | - | - | 0.413 10.50mm | - | - | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() HZA157M035F24T-F Cornell Dubilier Electronics (CDE) | 183 |
| Datasheet | 14 Weeks | - | Surface Mount | Surface Mount | Radial, Can - SMD | - | - | ALUMINUM (SOLID POLYMER) | - | 0.327Lx0.327W 8.30mmx8.30mm | 10000 Hrs @ 105°C | - | -55°C~105°C | Tape & Reel (TR) | 2015 | HZA | 0.315Dia 8.00mm | ±20% | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Hybrid | - | - | - | - | Automotive, Bypass, Decoupling | - | - | 150μF | 35V | - | - | unknown | - | - | - | - | 27mOhm | - | - | - | - | - | - | - | 52.5μA | 230mA | 10000 hours | - | 230mA @ 120Hz | 2.3A @ 100kHz | 0.12 % | - | 8mm | - | 0.413 10.50mm | - | - | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() EEF-CD1C4R7R Panasonic Electronic Components | 2748 | - | Datasheet | 14 Weeks | Tin | Surface Mount | Surface Mount | 2917 (7343 Metric) | WRAPAROUND | - | - | - | 0.287Lx0.169W 7.30mmx4.30mm | 1000 Hrs @ 105°C | - | -40°C~105°C | Tape & Reel (TR) | 2011 | SP-Cap CD | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e3 | yes | Obsolete | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Polymer | 80mOhm | - | - | - | General Purpose | - | - | 4.7μF | 16V | BULK | 4.3mm | - | 16V | 7343 | 2917 | - | 80mOhm | POLARIZED | - | - | - | - | - | - | 3.1μA | 1A | 1000 hours | - | - | 1A @ 100kHz | 0.06 % | - | - | 1.8mm | 0.075 1.90mm | 7.3mm | - | No | - | RoHS Compliant | Lead Free | - |