- Manufacturer
- Applications
- Capacitance
- ESR (Equivalent Series Resistance)
- Height Seated (Max)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Series
- Size / Dimension
- Tolerance
Attribute column
Categories
Aluminum - Polymer Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Terminal Shape | Number of Pins | Material | Dielectric Material | Weight | Surface Mount Land Size | Lifetime @ Temp. | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | HTS Code | Capacitance | Voltage - Rated DC | Packing Method | Depth | Reach Compliance Code | Voltage - Rated AC | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | ESR (Equivalent Series Resistance) | Polarity | Lead Spacing | Rated (DC) Voltage (URdc) | Lead Diameter | Size Code | Voltage | Leakage Current | Ripple Current | Life (Hours) | Tan Delta | Ripple Current @ Low Frequency | Ripple Current @ High Frequency | Dissipation Factor | Ripple Current (AC) | Diameter | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() EEF-CD1C4R7R Panasonic Electronic Components | 2748 | - | Datasheet | 14 Weeks | Tin | Surface Mount | Surface Mount | 2917 (7343 Metric) | WRAPAROUND | - | - | - | - | 0.287Lx0.169W 7.30mmx4.30mm | 1000 Hrs @ 105°C | - | -40°C~105°C | Tape & Reel (TR) | 2011 | SP-Cap CD | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e3 | yes | Obsolete | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Polymer | 80mOhm | - | - | - | General Purpose | - | 4.7μF | 16V | BULK | 4.3mm | - | 16V | 7343 | 2917 | - | 80mOhm | POLARIZED | - | - | - | - | - | 3.1μA | 1A | 1000 hours | - | - | 1A @ 100kHz | 0.06 % | - | - | 1.8mm | 0.075 1.90mm | 7.3mm | - | No | - | RoHS Compliant | Lead Free | - | ||
![]() EEH-ZA1E331V Panasonic Electronic Components | 28800 |
| Datasheet | 14 Weeks | - | - | Surface Mount | Radial, Can - SMD | - | - | - | - | - | 0.406Lx0.406W 10.30mmx10.30mm | 10000 Hrs @ 105°C | 25V | -55°C~105°C | Tape & Reel (TR) | 2013 | ZA, Anti-Vibration | 0.394Dia 10.00mm | ±20% | - | - | Active | 1 (Unlimited) | - | - | - | Hybrid | - | - | - | - | Automotive | - | 330μF | - | - | - | - | - | - | - | - | 20mOhm | - | - | - | - | - | - | - | - | - | - | 375mA @ 100Hz | 2.5A @ 100kHz | - | - | - | - | 0.413 10.50mm | - | - | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() ESRD680M08R Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 2917 (7343 Metric) | J BEND | - | - | - | 670.01263mg | 0.287Lx0.169W 7.30mmx4.30mm | 1000 Hrs @ 105°C | - | -55°C~105°C | Tape & Reel (TR) | 2015 | ESRD | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e3 | yes | Obsolete | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Polymer | - | Tin (Sn) | - | - | Bypass, Decoupling | - | 68μF | 8V | TR | 4.3mm | - | - | 7343 | 2917 | - | 15mOhm | POLARIZED | - | 8V | - | - | - | 3μA | 3A | 1000 hours | 0.1 | - | 3A @ 100kHz | 0.1 % | - | - | 2.8mm | 0.110 2.80mm | 7.3mm | - | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() A700X107M12RATE012 KEMET | 2000 |
| Datasheet | 15 Weeks | Tin | Surface Mount | Surface Mount | 2917 (7343 Metric) | J BEND | - | - | - | - | - | 2000 Hrs @ 125°C | - | -55°C~125°C | Tape & Reel (TR) | 2012 | AO-Cap A700 | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e3 | - | Active | 3 (168 Hours) | 2 | J-Lead | EAR99 | Polymer | - | - | - | - | General Purpose | 8532.29.00.40 | 100μF | 12.5V | TR, 7 INCH | - | - | - | - | - | - | 12mOhm | POLARIZED | - | - | - | - | - | 0.05mA | 4.3A | - | 0.06 | - | 4.3A @ 100kHz | - | - | - | - | 0.169 4.30mm | 7.3mm | 4.3mm | - | - | ROHS3 Compliant | - | - | ||
![]() 4SXB68M Rubycon | 80000 | - | Datasheet | - | - | Surface Mount | Surface Mount | 2917 (7343 Metric) | WRAPAROUND | 2 | - | Aluminium | - | 0.287Lx0.169W 7.30mmx4.30mm | 2000 Hrs @ 105°C | - | -55°C~105°C | Cut Tape (CT) | 2012 | PC-CON, SXB | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e4 | yes | Obsolete | 3 (168 Hours) | 2 | - | EAR99 | Polymer | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | General Purpose | - | 68μF | 4V | - | - | unknown | - | 7343 | 2917 | - | 13mOhm | POLARIZED | - | 4V | - | - | - | 0.01088mA | 3A | 2000 hours | 0.1 | - | 3A @ 100kHz | - | - | - | 1.9mm | 0.075 1.90mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() EEF-HX0D561R4 Panasonic Electronic Components | 10000 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | 2917 (7343 Metric) | - | - | - | - | - | - | 1000 Hrs @ 125°C | 2V | -55°C~125°C | Tape & Reel (TR) | 2015 | SP-Cap HX | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | - | - | Active | 3 (168 Hours) | - | - | - | Polymer | - | - | 125°C | -55°C | General Purpose | - | 560μF | - | - | - | - | - | - | - | - | 4.5mOhm | Polar | - | - | - | - | - | - | 8.5A | 1000 hours | - | - | 8.5A @ 100kHz | - | - | - | - | 0.079 2.00mm | 7.2898mm | 4.2926mm | - | - | ROHS3 Compliant | - | - | ||
![]() 25SVP10M Panasonic Electronic Components | 80000 |
| - | 10 Weeks | - | Surface Mount | Surface Mount | Radial, Can - SMD | FLAT | - | - | - | - | 0.327Lx0.327W 8.30mmx8.30mm | 2000 Hrs @ 105°C | - | -55°C~105°C | Cut Tape (CT) | 2012 | OS-CON™, SVP | 0.315Dia 8.00mm | ±20% | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Polymer | - | - | - | - | General Purpose | - | 10μF | 25V | TR | - | - | - | - | - | - | 120mOhm | Polar | - | - | - | 3333 | 25V | 125μA | 1.5A | 2000 hours | 0.1 | - | - | 10 % | - | 8mm | - | 0.276 7.00mm | 9mm | 8.3mm | - | - | ROHS3 Compliant | - | - | ||
![]() 100SXV6R8M Panasonic Electronic Components | 4782000 |
| Datasheet | 10 Weeks | - | - | Surface Mount | Radial, Can - SMD | - | - | - | - | - | 0.327Lx0.327W 8.30mmx8.30mm | 1000 Hrs @ 125°C | 100V | -55°C~125°C | Tape & Reel (TR) | 2016 | OS-CON™, SXV | 0.315Dia 8.00mm | ±20% | - | - | Active | 1 (Unlimited) | - | - | - | Polymer | - | - | - | - | General Purpose | - | 6.8μF | 100V | - | - | - | - | - | - | - | 60mOhm | - | - | - | - | - | - | - | - | - | - | 55mA @ 120Hz | 1.1A @ 100kHz | - | - | - | - | 0.276 7.00mm | - | - | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() APXF6R3ARA271MF80G United Chemi-Con | 2001 |
| Datasheet | 16 Weeks | - | - | Surface Mount | Radial, Can - SMD | - | - | - | - | - | 0.260Lx0.260W 6.60mmx6.60mm | 15000 Hrs @ 105°C | - | -55°C~105°C | Tape & Reel (TR) | 2016 | NPCAP™-PXF | 0.248Dia 6.30mm | ±20% | - | yes | Active | 1 (Unlimited) | - | SMD/SMT | - | Polymer | - | - | - | - | General Purpose | - | 270μF | 6.3V | - | - | - | - | - | - | - | 9mOhm | - | - | - | - | - | - | 510μA | 4.2A | - | - | - | 4.2A @ 100kHz | 0.12 % | - | - | - | 0.315 8.00mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() A765KN827M0JLAE010 KEMET | 50 |
| Datasheet | 20 Weeks | - | - | Surface Mount | Radial, Can - SMD | - | - | - | - | - | 0.327Lx0.327W 8.30mmx8.30mm | 2000 Hrs @ 105°C | - | -55°C~105°C | Tape & Reel (TR) | 2016 | A765 | 0.315Dia 8.00mm | ±20% | - | yes | Active | 1 (Unlimited) | - | - | - | Polymer | - | - | - | - | General Purpose | - | 820μF | 6.3V | - | - | - | - | - | - | - | 10mOhm | - | - | - | - | - | - | - | - | 2000 hours | - | 167.5mA @ 120Hz | 3.35A @ 100kHz | - | - | 8mm | 9.7mm | 0.394 10.00mm | - | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() 2R5SVPE390MX Panasonic Electronic Components | 3000 |
| - | 10 Weeks | - | Surface Mount | Surface Mount | Radial, Can - SMD | - | 6 | - | ALUMINUM (WET) | - | 0.209Lx0.209W 5.30mmx5.30mm | 2000 Hrs @ 105°C | - | -55°C~105°C | Tape & Reel (TR) | 2013 | OS-CON™, SVPE | 0.197Dia 5.00mm | ±20% | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Polymer | - | - | - | - | General Purpose | - | 330μF | 2.5V | TR | - | - | - | - | - | - | 15mOhm | Polar | - | - | - | 2421 | 2.5V | 700μA | 3.86A | 2000 hours | - | 157.5mA @ 120Hz | 3.15A @ 100kHz | 12 % | 3.86A | 5mm | 5.9mm | 0.236 6.00mm | - | 5.3mm | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() A758EK187M1AAAE016 KEMET | 9 |
| Datasheet | 20 Weeks | - | - | Through Hole | Radial, Can | - | - | - | - | - | - | 5000 Hrs @ 105°C | - | -55°C~105°C | Bulk | 2016 | A758 | 0.248Dia 6.30mm | ±20% | - | yes | Active | 1 (Unlimited) | - | - | - | Polymer | - | - | - | - | General Purpose | - | 180μF | 10V | - | - | - | - | - | - | - | 16mOhm | - | 0.098 2.50mm | - | - | - | - | - | - | 5000 hours | - | - | 2.5A @ 100kHz | - | - | 6.3mm | 8mm | 0.354 9.00mm | - | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() APXE100ARA470ME61G United Chemi-Con | 17 |
| Datasheet | 16 Weeks | - | Surface Mount | Surface Mount | Radial, Can - SMD | - | 61 | - | - | - | 0.209Lx0.209W 5.30mmx5.30mm | 2000 Hrs @ 105°C | - | -55°C~105°C | Tape & Reel (TR) | 2011 | NPCAP™-PXE | 0.197Dia 5.00mm | ±20% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Polymer | - | - | - | - | General Purpose | - | 47μF | 10V | - | - | - | - | - | - | 1.4mm | 28mOhm | Polar | - | - | 800 μm | - | 10V | 94μA | 2.31A | 2000 hours | - | - | 2.31A @ 100kHz | 0.12 % | - | 5mm | 5.3mm | 0.228 5.80mm | - | - | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() ESRH680M08R Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 2917 (7343 Metric) | J BEND | - | - | - | 670.01263mg | 0.287Lx0.169W 7.30mmx4.30mm | 1000 Hrs @ 105°C | - | -55°C~105°C | Tape & Reel (TR) | 2013 | ESRH | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e3 | yes | Obsolete | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Polymer | - | Tin (Sn) | - | - | General Purpose | - | 68μF | 8V | TR, 13 INCH | - | - | - | 7343 | 2917 | - | 15mOhm | POLARIZED | - | 8V | - | - | - | 0.02176mA | 2.5A | 1000 hours | 0.1 | - | 2.5A @ 100kHz | 0.1 % | - | - | 2.5mm | 0.110 2.80mm | 7.3mm | 4.3mm | - | - | ROHS3 Compliant | - | - | ||
![]() A759MS107M1HAAE031 KEMET | 3969 |
| Datasheet | 20 Weeks | - | - | Through Hole | Radial, Can | - | - | - | - | - | - | 2000 Hrs @ 125°C | - | -55°C~125°C | Bulk | 2016 | A759 | 0.394Dia 10.00mm | ±20% | - | yes | Active | 1 (Unlimited) | - | - | - | Polymer | - | - | - | - | General Purpose | - | 100μF | 50V | - | - | - | - | - | - | - | 31mOhm | - | 0.197 5.00mm | - | - | - | - | - | - | 2000 hours | - | 141.5mA @ 120Hz | 2.83A @ 100kHz | - | - | 10mm | 12mm | 0.512 13.00mm | - | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() A700X227M006ATE010 KEMET | 3500 |
| Datasheet | 15 Weeks | Tin | Surface Mount | Surface Mount | 2917 (7343 Metric) | J BEND | - | - | - | - | - | 2000 Hrs @ 125°C | - | -55°C~125°C | Tape & Reel (TR) | - | AO-Cap A700 | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e3 | - | Active | 3 (168 Hours) | 2 | J-Lead | EAR99 | Polymer | - | - | - | - | General Purpose | 8532.29.00.40 | 220μF | 6.3V | TR, 7 INCH | - | - | - | - | - | - | 10mOhm | POLARIZED | - | - | - | - | - | 0.05544mA | 4.7A | - | 0.06 | - | 4.7A @ 100kHz | - | - | - | - | 0.169 4.30mm | 7.3mm | 4.3mm | - | - | ROHS3 Compliant | - | - | ||
![]() 2R5SVPB120M Panasonic Electronic Components | 1050 |
| Datasheet | 10 Weeks | - | - | Surface Mount | Radial, Can - SMD | FLAT | - | - | ALUMINUM (WET) | - | 0.260Lx0.260W 6.60mmx6.60mm | 1000 Hrs @ 105°C | - | -55°C~105°C | Tape & Reel (TR) | - | OS-CON™, SVPB | 0.248Dia 6.30mm | ±20% | - | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Polymer | - | - | - | - | General Purpose | - | 120μF | 2.5V | TR | - | - | - | - | - | - | 40mOhm | POLARIZED | - | - | - | 2626 | - | 0.12mA | - | - | 0.12 | 83.5mA @ 120Hz | 1.67A @ 100kHz | - | - | - | - | 0.197 5.00mm | 7.3mm | 6.6mm | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() 6SVP220M Panasonic Electronic Components | 19500 |
| - | 10 Weeks | - | Surface Mount | Surface Mount | Radial, Can - SMD | FLAT | 8 | - | - | - | 0.327Lx0.327W 8.30mmx8.30mm | 2000 Hrs @ 105°C | - | -55°C~105°C | Cut Tape (CT) | 2002 | OS-CON™, SVP | 0.315Dia 8.00mm | ±20% | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Polymer | - | - | - | - | General Purpose | - | 220μF | 6.3V | TR | - | - | - | - | - | - | 25mOhm | Polar | - | - | - | 4141 | 6.3V | 277μA | 3.7A | 2000 hours | 0.12 | 185mA @ 120Hz | 3.7A @ 100kHz | 12 % | 3.7A | 10mm | 7.9mm | 0.276 7.00mm | 11mm | 10.3mm | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() A700X107M010ATE015 KEMET | 3000 |
| Datasheet | 15 Weeks | Tin | Surface Mount | Surface Mount | 2917 (7343 Metric) | J BEND | 2 | - | - | - | - | 2000 Hrs @ 125°C | - | -55°C~125°C | Tape & Reel (TR) | 2012 | AO-Cap A700 | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e3 | yes | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Polymer | - | - | - | - | General Purpose | - | 100μF | 10V | TR, 7 INCH | 4.3mm | - | - | 7343 | 2917 | - | 15mOhm | POLARIZED | - | - | - | - | - | 40μA | 3.9A | - | 0.06 | - | 3.9A @ 100kHz | 6 % | - | - | 4mm | 0.169 4.30mm | 7.3mm | - | No | - | ROHS3 Compliant | - | - | ||
![]() PCJ0E471MCL1GS Nichicon | 34 |
| Datasheet | 16 Weeks | - | Surface Mount | Surface Mount | Radial, Can - SMD | - | - | Polymer | - | - | 0.260Lx0.260W 6.60mmx6.60mm | 2000 Hrs @ 105°C | 2.5V | -55°C~105°C | Tape & Reel (TR) | 2009 | PCJ | 0.248Dia 6.30mm | ±20% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Polymer | - | - | 105°C | -55°C | General Purpose | - | 470μF | 2.5V | - | - | - | - | - | - | - | 13mOhm | Polar | - | - | - | - | - | - | 3.6A | 2000 hours | - | - | 3.6A @ 100kHz | - | - | 6.3mm | 8mm | 0.315 8.00mm | 6mm | - | - | - | ROHS3 Compliant | Lead Free | - |