- Manufacturer
- Applications
- Capacitance
- ESR (Equivalent Series Resistance)
- Height Seated (Max)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Series
- Size / Dimension
- Tolerance
Attribute column
Categories
Aluminum - Polymer Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Terminal Shape | Number of Pins | Dielectric Material | Weight | Surface Mount Land Size | Lifetime @ Temp. | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | HTS Code | Capacitance | Voltage - Rated DC | Packing Method | Depth | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | Lead Length | ESR (Equivalent Series Resistance) | Polarity | Lead Spacing | Multilayer | Lead Diameter | Size Code | Voltage | Leakage Current | Ripple Current | Life (Hours) | Tan Delta | Ripple Current @ Low Frequency | Ripple Current @ High Frequency | Dissipation Factor | Ripple Current (AC) | Diameter | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() APXA160ARA181MHC0G United Chemi-Con | 27 |
| Datasheet | 16 Weeks | - | Surface Mount | Surface Mount | Radial, Can - SMD | - | - | - | - | 0.327Lx0.327W 8.30mmx8.30mm | 15000 Hrs @ 105°C | - | -55°C~105°C | Tape & Reel (TR) | 2010 | NPCAP™-PXA | 0.315Dia 8.00mm | ±20% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Polymer | - | - | - | - | General Purpose | - | 180μF | 16V | - | - | - | - | - | - | 16mOhm | - | - | - | - | - | - | - | 4.36A | 2000 hours | - | - | 4.36A @ 100kHz | - | - | - | - | 0.472 12.00mm | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() A700X337M002ATE015 KEMET | In Stock | - | Datasheet | 15 Weeks | Tin | PCB, Surface Mount | Surface Mount | 2917 (7343 Metric) | J BEND | 2 | Aluminium | - | 0.287Lx0.169W 7.30mmx4.30mm | - | - | -55°C~125°C | Tape & Reel (TR) | 2005 | AO-Cap A700 | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e3 | yes | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Polymer | - | - | - | - | General Purpose | - | 330μF | 2V | TR, 7 INCH | 4.3mm | 7343 | 2917 | - | 1.3mm | 15mOhm | POLARIZED | - | - | - | - | 2V | 39.6μA | 3.9A | - | 0.06 | - | 3.9A @ 100kHz | 6 % | - | - | 4mm | 0.169 4.30mm | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() APXE6R3ARA821MJ80G United Chemi-Con | 34 |
| Datasheet | 16 Weeks | - | Surface Mount | Surface Mount | Radial, Can - SMD | - | - | - | - | 0.406Lx0.406W 10.30mmx10.30mm | 2000 Hrs @ 105°C | - | -55°C~105°C | Tape & Reel (TR) | 2010 | NPCAP™-PXE | 0.394Dia 10.00mm | ±20% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Polymer | 14mOhm | - | - | - | General Purpose | - | 820μF | 6.3V | - | - | - | - | - | - | 14mOhm | - | - | - | - | - | - | 1.03mA | 4.3A | 15000 hours | - | - | 4.3A @ 100kHz | 0.12 % | - | - | 10.3mm | 0.303 7.70mm | - | - | No | - | ROHS3 Compliant | - | ||
![]() PCV2B120MCL1GS Nichicon | 3218 | - | Datasheet | 17 Weeks | - | PCB | Surface Mount | Radial, Can - SMD | FLAT | - | - | - | 0.406Lx0.406W 10.30mmx10.30mm | 3000 Hrs @ 105°C | - | -55°C~105°C | Tape & Reel (TR) | 2009 | PCV | 0.394Dia 10.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Polymer | - | Tin (Sn) | - | - | General Purpose | 8532.22.00 | 12μF | 125V | TR, 15 INCH | - | - | - | - | - | 69mOhm | POLARIZED | - | - | - | 4141 | - | 300μA | 1.4A | - | 0.12 | - | 1.4A @ 100kHz | - | - | 10mm | 10mm | 0.398 10.10mm | 11mm | 10.3mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() EEF-CX1C470R Panasonic Electronic Components | 2530 |
| Datasheet | 11 Weeks | Tin | PCB, Surface Mount | Surface Mount | 2917 (7343 Metric) | WRAPAROUND | - | Aluminium | 130.010913mg | - | 2000 Hrs @ 105°C | - | -55°C~105°C | Tape & Reel (TR) | 2016 | SP-Cap CX | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | - | - | Not For New Designs | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Polymer | - | - | - | - | General Purpose | - | 47μF | 16V | TR, EMBOSSED, 13 INCH | 4.3mm | 7343 | 2917 | - | - | 40mOhm | POLARIZED | - | - | - | - | 16V | 225.6μA | 3A | 1000 hours | 0.06 | - | 3.2A @ 100kHz | - | - | - | 1.9mm | 0.075 1.90mm | 7.3mm | - | - | Unknown | ROHS3 Compliant | - | ||
![]() RSS0J101MCN1GS Nichicon | 34 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Radial, Can - SMD | FLAT | - | - | - | 0.256Lx0.256W 6.50mmx6.50mm | 2000 Hrs @ 105°C | - | -55°C~105°C | Cut Tape (CT) | 2015 | FPCAP, RSS | 0.248Dia 6.30mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Polymer | - | Tin (Sn) | - | - | General Purpose | 8532.22.00 | 100μF | 6.3V | - | - | - | - | - | - | 25mOhm | POLARIZED | - | - | - | 2626 | - | 700μA | 2.5A | 2000 hours | - | 250mA @ 120Hz | 2.5A @ 100kHz | 0.12 % | - | - | - | 0.236 6.00mm | 7.2mm | 6.5mm | - | - | ROHS3 Compliant | - | ||
![]() RPS1C151MCN1GS Nichicon | 25 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Radial, Can - SMD | FLAT | - | - | - | 0.406Lx0.406W 10.30mmx10.30mm | 2000 Hrs @ 105°C | - | -55°C~105°C | Tape & Reel (TR) | 2009 | FPCAP, RPS | 0.394Dia 10.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Polymer | - | Matte Tin (Sn) | - | - | General Purpose | 8532.22.00 | 150μF | 16V | - | - | - | - | 1.1mm | - | 30mOhm | Polar | - | - | - | 4141 | 16V | 480μA | 3.2A | 2000 hours | 0.1 | 320mA @ 120Hz | 3.2A @ 100kHz | 0.1 % | - | 10mm | 7.7mm | 0.303 7.70mm | 11mm | 10.3mm | No | - | ROHS3 Compliant | - | ||
![]() A765EB227M0JLAE020 KEMET | 10000 |
| Datasheet | 20 Weeks | - | - | Surface Mount | Radial, Can - SMD | - | - | - | - | 0.260Lx0.260W 6.60mmx6.60mm | 2000 Hrs @ 105°C | - | -55°C~105°C | Tape & Reel (TR) | 2016 | A765 | 0.248Dia 6.30mm | ±20% | - | yes | Active | 1 (Unlimited) | - | - | - | Polymer | - | - | - | - | General Purpose | - | 220μF | 6.3V | - | - | - | - | - | - | 20mOhm | - | - | - | - | - | - | - | - | 2000 hours | - | 140mA @ 120Hz | 2.8A @ 100kHz | - | - | 6.3mm | 5.7mm | 0.236 6.00mm | - | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() A758EK337M0JAAE016 KEMET | 48 |
| Datasheet | 20 Weeks | - | - | Through Hole | Radial, Can | - | - | - | - | - | 5000 Hrs @ 105°C | - | -55°C~105°C | Bulk | 2016 | A758 | 0.248Dia 6.30mm | ±20% | - | yes | Active | 1 (Unlimited) | - | - | - | Polymer | - | - | - | - | General Purpose | - | 330μF | 6.3V | - | - | - | - | - | - | 16mOhm | - | 0.098 2.50mm | - | - | - | - | - | - | 5000 hours | - | - | 3.1A @ 100kHz | - | - | 6.3mm | 8mm | 0.354 9.00mm | - | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() 16SEP150M Panasonic Electronic Components | 23 |
| Datasheet | 10 Weeks | - | Through Hole | Through Hole | Radial, Can | WIRE | 8 | - | - | - | 3000 Hrs @ 105°C | - | -55°C~105°C | Bulk | 2011 | OS-CON™, SEP | 0.394Dia 10.00mm | ±20% | e1 | yes | Active | Not Applicable | 2 | Radial | EAR99 | Polymer | - | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | General Purpose | - | 150μF | 16V | - | - | - | - | 5mm | - | 30mOhm | Polar | 0.197 5.00mm | - | 500 μm | - | 16V | 480μA | 3.02A | 3000 hours | 0.12 | 151mA @ 120Hz | 3.02A @ 100kHz | 12 % | - | 10mm | 8mm | 0.315 8.00mm | - | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 25SEP56M+T Panasonic Electronic Components | 21 |
| Datasheet | 10 Weeks | - | Through Hole | Through Hole | Radial, Can | WIRE | 13 | - | - | - | 3000 Hrs @ 105°C | - | -55°C~105°C | Cut Tape (CT) | 2012 | OS-CON™, SEP | 0.394Dia 10.00mm | ±20% | - | - | Active | Not Applicable | 2 | Radial | EAR99 | Polymer | - | - | - | - | General Purpose | - | 56μF | 25V | - | - | - | - | 5mm | - | 28mOhm | Polar | 0.197 5.00mm | - | 600 μm | - | 25V | 700μA | 3.8A | 3000 hours | 0.12 | 190mA @ 120Hz | 3.8A @ 100kHz | 12 % | - | 10mm | - | 0.512 13.00mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() APXE6R3ARA121ME61G United Chemi-Con | 2013 |
| Datasheet | 16 Weeks | - | Surface Mount | Surface Mount | Radial, Can - SMD | - | 61 | - | - | 0.209Lx0.209W 5.30mmx5.30mm | 2000 Hrs @ 105°C | - | -55°C~105°C | Tape & Reel (TR) | 2010 | NPCAP™-PXE | 0.197Dia 5.00mm | ±20% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Polymer | - | - | - | - | General Purpose | - | 120μF | 6.3V | - | - | - | - | 1.4mm | - | 24mOhm | Polar | - | - | 800 μm | - | 6.3V | 151μA | 2.5A | 2000 hours | - | - | 2.5A @ 100kHz | 0.12 % | - | 5mm | 5.3mm | 0.228 5.80mm | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() PCJ1C101MCL4GS Nichicon | 20000 |
| Datasheet | 16 Weeks | - | Surface Mount | Surface Mount | Radial, Can - SMD | FLAT | - | - | - | 0.260Lx0.260W 6.60mmx6.60mm | 2000 Hrs @ 105°C | - | -55°C~105°C | Tape & Reel (TR) | 2015 | PCJ | 0.248Dia 6.30mm | ±20% | e4 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Polymer | - | Silver (Ag) over Copper (Cu) | - | - | General Purpose | 8532.22.00 | 100μF | 16V | - | - | - | - | - | - | 24mOhm | Polar | - | - | - | 2626 | - | 0.32mA | 2.7A | 2000 hours | 0.12 | - | 2.7A @ 100kHz | - | - | 6.3mm | 8mm | 0.315 8.00mm | 7.3mm | 6.6mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() 10SVPC330M Panasonic Electronic Components | 91050 |
| Datasheet | 10 Weeks | - | Surface Mount | Surface Mount | Radial, Can - SMD | - | - | ALUMINUM (WET) | - | 0.327Lx0.327W 8.30mmx8.30mm | 2000 Hrs @ 105°C | - | -55°C~105°C | Tape & Reel (TR) | 2016 | OS-CON™, SVPC | 0.315Dia 8.00mm | ±20% | - | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Polymer | - | - | - | - | General Purpose | - | 330μF | 10V | - | - | - | - | - | - | 19mOhm | Polar | - | - | - | - | - | - | 3.46A | 2000 hours | - | 173mA @ 120Hz | 3.46A @ 100kHz | - | - | - | - | 0.276 7.00mm | - | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() APXH200ARA220MF60G United Chemi-Con | 9 |
| Datasheet | 16 Weeks | - | Surface Mount | Surface Mount | Radial, Can - SMD | - | - | - | - | 0.260Lx0.260W 6.60mmx6.60mm | 1000 Hrs @ 125°C | - | -55°C~125°C | Tape & Reel (TR) | 2010 | NPCAP™-PXH | 0.248Dia 6.30mm | ±20% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Polymer | - | - | - | - | General Purpose | - | 22μF | 20V | - | - | - | - | - | - | 60mOhm | - | - | - | - | - | - | - | 1.65A | 1000 hours | - | - | 1.65A @ 100kHz | - | - | - | 5.7mm | 0.224 5.70mm | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() ECASD61B566M020K00 Murata Electronics | 2261 |
| Datasheet | 10 Weeks | - | - | Surface Mount | 2917 (7343 Metric) | J BEND | - | - | - | 0.287Lx0.169W 7.30mmx4.30mm | 1000 Hrs @ 105°C | - | -40°C~105°C | Tape & Reel (TR) | - | ECAS | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | - | - | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Polymer | - | - | - | - | General Purpose | - | 56μF | 12.5V | TR, EMBOSSED, 13 INCH | - | 7343 | 2917 | - | - | 20mOhm | POLARIZED | - | Yes | - | - | - | 70μA | 2A | - | - | - | 2A @ 100kHz | - | - | - | 2.8mm | 0.122 3.10mm | 7.3mm | 4.3mm | - | - | ROHS3 Compliant | - | ||
![]() 4SEP150M+TSS Panasonic Electronic Components | 25 |
| - | 10 Weeks | - | Through Hole | Through Hole | Radial, Can | WIRE | - | - | - | - | 3000 Hrs @ 105°C | - | -55°C~105°C | Tape & Box (TB) | - | OS-CON™, SEP | 0.248Dia 6.30mm | ±20% | - | - | Active | Not Applicable | 2 | Radial | EAR99 | Polymer | - | - | - | - | General Purpose | - | 150μF | 4V | - | - | - | - | 2.5mm | - | 40mOhm | Polar | 0.098 2.50mm | - | 450 μm | - | 4V | 300μA | 1.81A | 3000 hours | 0.12 | 90.5mA @ 120Hz | 1.81A @ 100kHz | 12 % | - | 6.3mm | - | 0.236 6.00mm | 6mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() 35SEK330M Panasonic Electronic Components | 555 |
| Datasheet | 10 Weeks | - | - | Through Hole | Radial, Can | - | - | - | - | - | 1000 Hrs @ 125°C | - | -55°C~125°C | Bulk | - | OS-CON™, SEK | 0.394Dia 10.00mm | ±20% | - | - | Active | Not Applicable | - | - | - | Polymer | - | - | - | - | General Purpose | - | 330μF | 35V | - | - | - | - | - | - | 18mOhm | - | 0.197 5.00mm | - | - | - | - | - | - | - | - | 69.5mA @ 120Hz | 1.39A @ 100kHz | - | - | - | - | 0.512 13.00mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() EEF-SX0J181ER Panasonic Electronic Components | 3500 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | 2917 (7343 Metric) | - | - | - | - | - | 2000 Hrs @ 105°C | 6.3V | -55°C~105°C | Tape & Reel (TR) | 2016 | SP-Cap SX | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | - | - | Active | 3 (168 Hours) | - | - | - | Polymer | - | - | 105°C | -55°C | General Purpose | - | 180μF | - | - | - | 7343 | 2917 | - | - | 9mOhm | Polar | - | - | - | - | - | - | 6.3A | 2000 hours | - | - | 6.3A @ 100kHz | - | - | - | - | 0.079 2.00mm | 7.2898mm | 4.2926mm | - | - | ROHS3 Compliant | - | ||
![]() PCV1J330MCL1GS Nichicon | 30 |
| Datasheet | 17 Weeks | - | PCB, Surface Mount | Surface Mount | Radial, Can - SMD | FLAT | 2 | - | - | 0.406Lx0.406W 10.30mmx10.30mm | 3000 Hrs @ 105°C | - | -55°C~105°C | Tape & Reel (TR) | 2009 | PCV | 0.394Dia 10.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Polymer | - | Tin (Sn) | - | - | General Purpose | - | 33μF | 63V | - | - | - | - | 4.6mm | - | 31mOhm | POLARIZED | - | - | 1.1 mm | 4141 | 63V | 416μA | 2.2A | 3000 hours | - | - | 2.2A @ 100kHz | - | 2.2A | 10mm | 10mm | 0.394 10.00mm | 11mm | 10.3mm | No | No SVHC | ROHS3 Compliant | - |