- Manufacturer
- Applications
- Capacitance
- ESR (Equivalent Series Resistance)
- Height Seated (Max)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Series
- Size / Dimension
- Tolerance
Attribute column
Categories
Aluminum - Polymer Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Number of Pins | Dielectric Material | Surface Mount Land Size | Lifetime @ Temp. | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | Additional Feature | HTS Code | Capacitance | Voltage - Rated DC | Packing Method | Depth | Reach Compliance Code | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | ESR (Equivalent Series Resistance) | Polarity | Lead Spacing | Rated (DC) Voltage (URdc) | Lead Diameter | Size Code | Voltage | Leakage Current | Ripple Current | Life (Hours) | Tan Delta | Ripple Current @ Low Frequency | Ripple Current @ High Frequency | Dissipation Factor | Ripple Current (AC) | Diameter | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 25SEF82M Panasonic Electronic Components | 28000 |
| Datasheet | 10 Weeks | - | - | Through Hole | Radial, Can | - | - | - | - | - | 1000 Hrs @ 125°C | 25V | -55°C~125°C | Bulk | - | OS-CON™, SEF | 0.315Dia 8.00mm | ±20% | - | - | Active | Not Applicable | - | - | - | Polymer | - | - | - | - | General Purpose | - | - | 82μF | 25V | - | - | - | - | - | - | 28mOhm | - | 0.138 3.50mm | - | - | - | - | - | - | - | - | 47mA @ 120Hz | 940mA @ 100kHz | - | - | - | - | 0.276 7.00mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() APXA100ARA560MF55G United Chemi-Con | In Stock | - | Datasheet | 10 Weeks | - | Surface Mount | Surface Mount | Radial, Can - SMD | - | - | - | - | 0.260Lx0.260W 6.60mmx6.60mm | 15000 Hrs @ 105°C | - | -55°C~105°C | Tape & Reel (TR) | 2010 | NPCAP™-PXA | 0.248Dia 6.30mm | ±20% | - | yes | Obsolete | 1 (Unlimited) | - | SMD/SMT | - | Polymer | - | - | - | - | General Purpose | - | - | 56μF | 10V | - | - | - | - | - | - | 31mOhm | - | - | - | - | - | - | - | 2.25A | 2000 hours | - | - | 2.25A @ 100kHz | - | - | 6.3mm | 5.2mm | 0.205 5.20mm | - | - | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() PCF0G151MCL1GS Nichicon | 11 |
| Datasheet | 16 Weeks | - | Surface Mount | Surface Mount | Radial, Can - SMD | - | FLAT | - | - | 0.260Lx0.260W 6.60mmx6.60mm | 2000 Hrs @ 105°C | - | -55°C~105°C | Tape & Reel (TR) | 2007 | PCF | 0.248Dia 6.30mm | ±20% | e4 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Polymer | - | Silver (Ag) | - | - | General Purpose | - | 8532.22.00 | 150μF | 4V | - | - | - | - | - | - | 22mOhm | POLARIZED | - | 4V | - | 2626 | - | 120μA | 2.8A | 2000 hours | - | - | 2.8A @ 100kHz | 0.12 % | - | - | - | 0.236 6.00mm | 7.3mm | 6.6mm | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() 80SXE12M Panasonic Electronic Components | 458 |
| Datasheet | 10 Weeks | - | - | Through Hole | Radial, Can | - | - | - | - | - | 1000 Hrs @ 125°C | - | -55°C~125°C | Bulk | 2017 | OS-CON™, SXE | 0.315Dia 8.00mm | ±20% | - | - | Active | Not Applicable | - | - | - | Polymer | - | - | - | - | General Purpose | - | - | 12μF | 80V | - | - | - | - | - | - | 60mOhm | - | 0.138 3.50mm | - | - | - | - | - | - | - | - | 17mA @ 120Hz | 340mA @ 100kHz | - | - | - | - | 0.276 7.00mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 94SVP476X0010C6 Vishay Sprague | In Stock | - | Datasheet | 19 Weeks | - | Surface Mount | Surface Mount | Radial, Can - SMD | - | FLAT | - | ALUMINUM (WET) | 0.260Lx0.260W 6.60mmx6.60mm | 2000 Hrs @ 105°C | 10V | -55°C~105°C | Tape & Reel (TR) | 2012 | 94SVP | 0.248Dia 6.30mm | ±20% | e4 | yes | Active | 3 (168 Hours) | 2 | - | EAR99 | Polymer | 60mOhm | Silver (Ag) | - | - | General Purpose | ESR MEASURED AT 100KHZ-300KHZ | - | 47μF | - | TR | - | - | - | - | - | 60mOhm | Polar | - | 10V | - | 2926 | - | 0.094mA | 1.45A | 2000 hours | 0.12 | - | 1.45A @ 100kHz | - | - | 6.3mm | - | 0.236 6.00mm | 7.3mm | 6.6mm | No | - | ROHS3 Compliant | - | - | ||
![]() HZA336M063F24VT-F Cornell Dubilier Electronics (CDE) | 50 |
| Datasheet | 16 Weeks | - | Surface Mount | Surface Mount | Radial, Can - SMD | - | - | - | - | 0.327Lx0.327W 8.30mmx8.30mm | 10000 Hrs @ 105°C | 63V | -55°C~105°C | Tape & Reel (TR) | 2015 | HZA_V | 0.315Dia 8.00mm | ±20% | - | yes | Active | 1 (Unlimited) | - | - | - | Hybrid | - | - | - | - | Automotive, Bypass, Decoupling | - | - | 33μF | - | - | - | unknown | - | - | - | 40mOhm | Polar | - | - | - | - | - | - | 170mA | 10000 hours | - | 170mA @ 120Hz | 1.7A @ 100kHz | - | - | - | - | 0.413 10.50mm | - | - | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() APS-2R5ELL152MJC5S United Chemi-Con | In Stock | - | - | 16 Weeks | - | Through Hole | Through Hole | Radial, Can | - | - | - | - | - | 2000 Hrs @ 105°C | - | -55°C~105°C | Bulk | 2004 | NPCAP™-PS | 0.394Dia 10.00mm | ±20% | - | yes | Active | Not Applicable | - | Radial | - | Polymer | - | - | - | - | General Purpose | - | - | 1500μF | 2.5V | - | - | - | - | - | 5mm | 8mOhm | - | 0.197 5.00mm | - | 600 μm | - | 2.5V | - | 5.5A | 2000 hours | - | - | 5.5A @ 100kHz | 0.12 % | - | 10mm | 12.5mm | 0.492 12.50mm | - | - | No | - | RoHS Compliant | Lead Free | - | ||
![]() 2.5SW330M Rubycon | 80000 | - | Datasheet | - | - | Surface Mount | Surface Mount | 2917 (7343 Metric) | - | WRAPAROUND | 2 | - | 0.287Lx0.169W 7.30mmx4.30mm | 2000 Hrs @ 105°C | - | -55°C~105°C | Cut Tape (CT) | - | PC-CON, SW | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e4 | yes | Obsolete | 3 (168 Hours) | 2 | - | EAR99 | Polymer | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | General Purpose | - | - | 330μF | 2.5V | TR | - | - | 7343 | 2917 | - | 9mOhm | POLARIZED | - | - | - | - | - | 0.033mA | 3.5A | 2000 hours | 0.1 | - | 3.5A @ 100kHz | - | 3.5A | - | 2.9mm | 0.114 2.90mm | 7.3mm | 4.3mm | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() A750KS227M1EAAE015 KEMET | 59 | - | Datasheet | 20 Weeks | - | - | Through Hole | Radial, Can | - | - | - | - | - | 2000 Hrs @ 105°C | - | -55°C~105°C | Bulk | 2016 | A750 | 0.315Dia 8.00mm | ±20% | - | yes | Active | 1 (Unlimited) | - | - | - | Polymer | - | - | - | - | General Purpose | - | - | 220μF | 25V | - | - | - | - | - | - | 15mOhm | - | 0.138 3.50mm | - | - | - | - | - | - | 2000 hours | - | 221mA @ 120Hz | 4.42A @ 100kHz | - | - | 8mm | 12mm | 0.512 13.00mm | - | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() 20SVF390M Panasonic Electronic Components | 1200 |
| Datasheet | 10 Weeks | - | - | Surface Mount | Radial, Can - SMD | - | - | - | - | 0.327Lx0.327W 8.30mmx8.30mm | 1000 Hrs @ 125°C | 20V | -55°C~125°C | Tape & Reel (TR) | - | OS-CON™, SVF | 0.315Dia 8.00mm | ±20% | - | - | Active | 1 (Unlimited) | - | - | - | Polymer | - | - | - | - | General Purpose | - | - | 390μF | 20V | - | - | - | - | - | - | 14mOhm | - | - | - | - | - | - | - | - | - | - | 78mA @ 120Hz | 1.56A @ 100kHz | - | - | - | - | 0.472 12.00mm | - | - | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() 20SEP100M Panasonic Electronic Components | 1600 |
| - | 10 Weeks | - | Through Hole | Through Hole | Radial, Can | - | WIRE | 12 | - | - | 3000 Hrs @ 105°C | - | -55°C~105°C | Bulk | 2012 | OS-CON™, SEP | 0.315Dia 8.00mm | ±20% | - | - | Active | Not Applicable | 2 | Radial | EAR99 | Polymer | - | - | - | - | General Purpose | - | - | 100μF | 20V | - | - | - | - | - | 3.5mm | 24mOhm | Polar | 0.138 3.50mm | - | 600 μm | - | 20V | 400μA | 3.32A | 3000 hours | 0.15 | 166mA @ 120Hz | 3.32A @ 100kHz | 15 % | - | 8mm | 12mm | 0.472 12.00mm | - | - | - | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() EEF-CX0G181XR Panasonic Electronic Components | 24500 |
| - | 18 Weeks | - | - | Surface Mount | 2917 (7343 Metric) | YES | WRAPAROUND | - | - | - | 2000 Hrs @ 105°C | 4V | -55°C~105°C | Tape & Reel (TR) | 2012 | SP-Cap CX | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e3 | yes | Active | 3 (168 Hours) | 2 | - | EAR99 | Polymer | - | Tin (Sn) | - | - | General Purpose | - | - | 180μF | - | BULK | - | - | - | - | - | 12mOhm | POLARIZED | - | 4V | - | - | - | 0.072mA | - | - | 0.06 | - | 5.6A @ 100kHz | - | - | - | - | 0.075 1.90mm | 7.3mm | 4.3mm | - | - | ROHS3 Compliant | - | - | ||
![]() 25SEP22M Panasonic Electronic Components | 30 |
| Datasheet | 10 Weeks | - | Through Hole | Through Hole | Radial, Can | - | WIRE | 12 | - | - | 3000 Hrs @ 105°C | - | -55°C~105°C | Bulk | 2012 | OS-CON™, SEP | 0.394Dia 10.00mm | ±20% | - | - | Active | Not Applicable | 2 | Radial | EAR99 | Polymer | - | - | - | - | General Purpose | - | - | 22μF | 25V | - | - | - | - | - | 5mm | 50mOhm | Polar | 0.197 5.00mm | - | 500 μm | - | 25V | 275μA | 2A | 3000 hours | 0.1 | 100mA @ 120Hz | 2A @ 100kHz | 10 % | - | 10mm | 12mm | 0.315 8.00mm | 8mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() HZA157M035F24VT-F Cornell Dubilier Electronics (CDE) | 37 |
| Datasheet | 16 Weeks | - | Surface Mount | Surface Mount | Radial, Can - SMD | - | - | - | - | 0.327Lx0.327W 8.30mmx8.30mm | 10000 Hrs @ 105°C | 35V | -55°C~105°C | Tape & Reel (TR) | 2015 | HZA_V | 0.315Dia 8.00mm | ±20% | - | yes | Active | 1 (Unlimited) | - | - | - | Hybrid | - | - | - | - | Automotive, Bypass, Decoupling | - | - | 150μF | - | - | - | unknown | - | - | - | 27mOhm | Polar | - | - | - | - | - | - | 230mA | 10000 hours | - | 230mA @ 120Hz | 2.3A @ 100kHz | - | - | - | - | 0.413 10.50mm | - | - | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() A759EQ475M2AAAE160 KEMET | 782 | - | Datasheet | 44 Weeks | - | - | Through Hole | Radial, Can | - | - | - | - | - | 2000 Hrs @ 125°C | - | -55°C~125°C | Bulk | 2016 | A759 | 0.248Dia 6.30mm | ±20% | - | yes | Active | 1 (Unlimited) | - | - | - | Polymer | - | - | - | - | General Purpose | - | - | 4.7μF | 100V | - | - | - | - | - | - | 160mOhm | - | 0.098 2.50mm | - | - | - | - | - | - | 2000 hours | - | 25.5mA @ 120Hz | 510mA @ 100kHz | - | - | 6.3mm | 11mm | 0.472 12.00mm | - | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() HZA337M025G24VT-F Cornell Dubilier Electronics (CDE) | 27 |
| Datasheet | 16 Weeks | - | Surface Mount | Surface Mount | Radial, Can - SMD | - | - | - | - | 0.406Lx0.406W 10.30mmx10.30mm | 10000 Hrs @ 105°C | 25V | -55°C~105°C | Tape & Reel (TR) | 2015 | HZA_V | 0.394Dia 10.00mm | ±20% | - | yes | Active | 1 (Unlimited) | - | - | - | Hybrid | - | - | - | - | Automotive, Bypass, Decoupling | - | - | 330μF | - | - | - | unknown | - | - | - | 20mOhm | Polar | - | - | - | - | - | - | 250mA | 10000 hours | - | 250mA @ 120Hz | 2.5A @ 100kHz | - | - | - | - | 0.413 10.50mm | - | - | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() A700D157M004ATE015 KEMET | 203 |
| Datasheet | 15 Weeks | Tin | Surface Mount | Surface Mount | 2917 (7343 Metric) | - | J BEND | 2 | - | - | 2000 Hrs @ 125°C | - | -55°C~125°C | Tape & Reel (TR) | 2011 | AO-Cap A700 | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e3 | yes | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Polymer | - | - | - | - | General Purpose | - | - | 150μF | 4V | TR, 7 INCH | 4.3mm | - | 7343 | 2917 | - | 15mOhm | POLARIZED | - | 4V | - | - | - | 36μA | 4.1A | - | 0.06 | - | 4.1A @ 100kHz | 6 % | - | - | 2.8mm | 0.122 3.10mm | 7.3mm | - | No | - | ROHS3 Compliant | - | - | ||
![]() 20SEP56M+T Panasonic Electronic Components | 41 |
| - | 10 Weeks | - | Through Hole | Through Hole | Radial, Can | - | - | - | - | - | 3000 Hrs @ 105°C | 20V | -55°C~105°C | Tape & Box (TB) | - | OS-CON™, SEP | 0.394Dia 10.00mm | ±20% | - | - | Active | Not Applicable | - | Radial | - | Polymer | - | - | 105°C | -55°C | General Purpose | - | - | 56μF | 20V | - | - | - | - | - | 5mm | 40mOhm | - | 0.197 5.00mm | - | 500 μm | - | - | 224μA | 2.4A | 3000 hours | - | 120mA @ 120Hz | 2.4A @ 100kHz | 12 % | - | 10mm | - | 0.315 8.00mm | 8mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() EEF-SX0E271E7 Panasonic Electronic Components | 10500 |
| - | 18 Weeks | - | - | Surface Mount | 2917 (7343 Metric) | YES | WRAPAROUND | - | - | - | 2000 Hrs @ 105°C | 2.5V | -55°C~105°C | Tape & Reel (TR) | 2013 | SP-Cap SX | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e3 | - | Active | 3 (168 Hours) | 2 | - | EAR99 | Polymer | - | Tin (Sn) | - | - | General Purpose | - | - | 270μF | - | BULK | - | - | - | - | - | 7mOhm | POLARIZED | - | 2.5V | - | - | - | 0.0675mA | - | - | 0.06 | - | 7A @ 100kHz | - | - | - | - | 0.079 2.00mm | 7.3mm | 4.3mm | - | - | ROHS3 Compliant | - | - | ||
![]() A758KK128M0EAAE014 KEMET | 1618 | - | Datasheet | 20 Weeks | - | - | Through Hole | Radial, Can | - | - | - | - | - | 5000 Hrs @ 105°C | - | -55°C~105°C | Bulk | 2016 | A758 | 0.315Dia 8.00mm | ±20% | - | yes | Active | 1 (Unlimited) | - | - | - | Polymer | - | - | - | - | General Purpose | - | - | 1200μF | 2.5V | - | - | - | - | - | - | 14mOhm | - | 0.138 3.50mm | - | - | - | - | - | - | 5000 hours | - | - | 4.5A @ 100kHz | - | - | 8mm | 8mm | 0.354 9.00mm | - | - | - | No SVHC | ROHS3 Compliant | - | - |