- Manufacturer
- Applications
- Capacitance
- ESR (Equivalent Series Resistance)
- Height Seated (Max)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Series
- Size / Dimension
- Tolerance
Attribute column
Categories
Aluminum - Polymer Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Terminal Shape | Number of Pins | Dielectric Material | Weight | Surface Mount Land Size | Lifetime @ Temp. | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Terminal Finish | Applications | HTS Code | Capacitance | Voltage - Rated DC | Packing Method | Depth | Reach Compliance Code | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | ESR (Equivalent Series Resistance) | Polarity | Lead Spacing | Lead Diameter | Size Code | Voltage | Leakage Current | Ripple Current | Life (Hours) | Tan Delta | Ripple Current @ Low Frequency | Ripple Current @ High Frequency | Dissipation Factor | Ripple Current (AC) | Diameter | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ESRH101M06R Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | 14 Weeks | Surface Mount | Surface Mount | 2917 (7343 Metric) | J BEND | - | Aluminium | 670.01263mg | 0.287Lx0.169W 7.30mmx4.30mm | 1000 Hrs @ 105°C | - | -55°C~105°C | Tape & Reel (TR) | 2006 | ESRH | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e3 | yes | Obsolete | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Polymer | Tin (Sn) | General Purpose | - | 100μF | 6.3V | TR, 13 INCH | 4.3mm | - | 7343 | 2917 | - | 15mOhm | POLARIZED | - | - | - | - | 0.0252mA | 2.5A | 1000 hours | 0.1 | - | 2.5A @ 100kHz | 0.1 % | - | - | 2.8mm | 0.110 2.80mm | 7.3mm | - | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() APXS6R3ARA121MF61G United Chemi-Con | 941 |
| Datasheet | 16 Weeks | Surface Mount | Surface Mount | Radial, Can - SMD | - | - | - | - | 0.260Lx0.260W 6.60mmx6.60mm | 5000 Hrs @ 105°C | - | -55°C~105°C | Tape & Reel (TR) | 2016 | NPCAP™-PXS | 0.248Dia 6.30mm | ±20% | - | yes | Active | 1 (Unlimited) | - | SMD/SMT | - | Polymer | - | General Purpose | - | 120μF | 6.3V | - | - | - | - | - | - | 22mOhm | - | - | - | - | - | - | 2.57A | 5000 hours | - | - | 2.57A @ 100kHz | 0.12 % | - | - | 6.6mm | 0.240 6.10mm | - | - | - | - | RoHS Compliant | - | - | ||
![]() 10SVPS15M Panasonic Electronic Components | 644 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | Radial, Can - SMD | FLAT | - | - | - | 0.169Lx0.169W 4.30mmx4.30mm | 5000 Hrs @ 105°C | - | -55°C~105°C | Tape & Reel (TR) | 2016 | OS-CON™, SVPS | 0.157Dia 4.00mm | ±20% | - | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Polymer | - | General Purpose | - | 15μF | 10V | TR | - | - | - | - | - | 200mOhm | Polar | - | - | 1717 | - | 0.075mA | 37mA | 5000 hours | 0.1 | 37mA @ 120Hz | 740mA @ 100kHz | - | - | - | - | 0.217 5.50mm | 5mm | 4.3mm | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() A750EK107M1CAAE018 KEMET | 107 |
| Datasheet | 20 Weeks | - | Through Hole | Radial, Can | - | - | - | - | - | 2000 Hrs @ 105°C | - | -55°C~105°C | Bulk | 2016 | A750 | 0.248Dia 6.30mm | ±20% | - | yes | Active | 1 (Unlimited) | - | - | - | Polymer | - | General Purpose | - | 100μF | 16V | - | - | - | - | - | - | 18mOhm | - | 0.098 2.50mm | - | - | - | - | - | 2000 hours | - | 145mA @ 120Hz | 2.9A @ 100kHz | - | - | 6.3mm | 8mm | 0.354 9.00mm | - | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() HHXC630ARA330MHA0G United Chemi-Con | 11630 |
| Datasheet | 16 Weeks | - | Surface Mount | Radial, Can - SMD | - | - | - | - | 0.327Lx0.327W 8.30mmx8.30mm | 4000 Hrs @ 125°C | 63V | -55°C~125°C | Tape & Reel (TR) | - | HXC | 0.315Dia 8.00mm | ±20% | - | - | Active | 1 (Unlimited) | - | - | - | Hybrid | - | Automotive | - | 33μF | - | - | - | - | - | - | - | 40mOhm | - | - | - | - | - | - | - | - | - | - | 1.1A @ 100kHz | - | - | - | - | 0.413 10.50mm | - | - | - | - | RoHS Compliant | - | AEC-Q200 | ||
![]() A758KK227M1CAAE014 KEMET | 50 |
| Datasheet | 20 Weeks | - | Through Hole | Radial, Can | - | - | - | - | - | 5000 Hrs @ 105°C | - | -55°C~105°C | Bulk | 2016 | A758 | 0.315Dia 8.00mm | ±20% | - | yes | Active | 1 (Unlimited) | - | - | - | Polymer | - | General Purpose | - | 220μF | 16V | - | - | - | - | - | - | 14mOhm | - | 0.138 3.50mm | - | - | - | - | - | 5000 hours | - | - | 4.8A @ 100kHz | - | - | 8mm | 8mm | 0.354 9.00mm | - | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() A755MS158M0EAAE013 KEMET | 381 | - | Datasheet | 20 Weeks | - | Through Hole | Radial, Can | - | - | - | - | - | 5000 Hrs @ 105°C | - | -55°C~105°C | Bulk | 2016 | A755 | 0.394Dia 10.00mm | ±20% | - | yes | Active | 1 (Unlimited) | 2 | - | - | Polymer | - | General Purpose | - | 1500μF | 2.5V | - | - | - | - | - | - | 13mOhm | - | 0.197 5.00mm | - | - | - | - | - | 5000 hours | - | 262.5mA @ 120Hz | 5.25A @ 100kHz | - | - | 10mm | 12mm | 0.512 13.00mm | - | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() A759PY687M1HAAE026 KEMET | 523 |
| Datasheet | 44 Weeks | - | Through Hole | Radial, Can | - | - | - | - | - | 2000 Hrs @ 125°C | - | -55°C~125°C | Bulk | 2016 | A759 | 0.512Dia 13.00mm | ±20% | - | yes | Active | 1 (Unlimited) | - | - | - | Polymer | - | General Purpose | - | 680μF | 50V | - | - | - | - | - | - | 26mOhm | - | 0.197 5.00mm | - | - | - | - | - | 2000 hours | - | 326mA @ 120Hz | 6.52A @ 100kHz | - | - | 13mm | 20mm | 0.827 21.00mm | - | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() PCV2A120MCL1GS Nichicon | 5000 |
| Datasheet | 17 Weeks | PCB, Surface Mount | Surface Mount | Radial, Can - SMD | FLAT | - | - | - | 0.406Lx0.406W 10.30mmx10.30mm | 3000 Hrs @ 105°C | - | -55°C~105°C | Tape & Reel (TR) | 2009 | PCV | 0.394Dia 10.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Polymer | Tin (Sn) | General Purpose | 8532.22.00 | 12μF | 100V | - | - | - | - | - | - | 42mOhm | POLARIZED | - | - | 4141 | - | 240μA | 1.9A | 3000 hours | - | - | 1.9A @ 100kHz | 0.12 % | - | - | 10mm | 0.394 10.00mm | 11mm | 10.3mm | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() A765MU277M1ELAE050 KEMET | 34 |
| Datasheet | 50 Weeks | - | Surface Mount | Radial, Can - SMD | - | - | - | - | 0.406Lx0.406W 10.30mmx10.30mm | 2000 Hrs @ 105°C | - | -55°C~105°C | Tape & Reel (TR) | 2016 | A765 | 0.394Dia 10.00mm | ±20% | - | yes | Active | 1 (Unlimited) | - | - | - | Polymer | - | General Purpose | - | 270μF | 25V | - | - | - | - | - | - | 50mOhm | - | - | - | - | - | - | - | 2000 hours | - | 190mA @ 120Hz | 3.8A @ 100kHz | - | - | 10mm | 12.6mm | 0.508 12.90mm | - | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() PCF1C390MCL1GS Nichicon | 25 |
| Datasheet | 16 Weeks | Surface Mount | Surface Mount | Radial, Can - SMD | FLAT | - | - | - | 0.260Lx0.260W 6.60mmx6.60mm | 2000 Hrs @ 105°C | - | -55°C~105°C | Tape & Reel (TR) | 2009 | PCF | 0.248Dia 6.30mm | ±20% | e4 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Polymer | Silver (Ag) | General Purpose | 8532.22.00 | 39μF | 16V | - | - | - | - | - | - | 31mOhm | POLARIZED | - | - | 2626 | 16V | 124μA | 2.4A | 2000 hours | - | - | 2.4A @ 100kHz | 0.12 % | - | 6.3mm | 6mm | 0.236 6.00mm | 7.3mm | - | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() A750EK337M1AAAE016 KEMET | 50 |
| Datasheet | 50 Weeks | - | Through Hole | Radial, Can | - | - | - | - | - | 2000 Hrs @ 105°C | - | -55°C~105°C | Bulk | 2016 | A750 | 0.248Dia 6.30mm | ±20% | - | yes | Active | 1 (Unlimited) | - | - | - | Polymer | - | General Purpose | - | 330μF | 10V | - | - | - | - | - | - | 16mOhm | - | 0.098 2.50mm | - | - | - | - | - | 2000 hours | - | 205mA @ 120Hz | 4.1A @ 100kHz | - | - | 6.3mm | 8mm | 0.354 9.00mm | - | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() 25SVPK33M Panasonic Electronic Components | 1500 |
| Datasheet | 10 Weeks | - | Surface Mount | Radial, Can - SMD | - | - | - | - | 0.209Lx0.209W 5.30mmx5.30mm | 1000 Hrs @ 125°C | 25V | -55°C~125°C | Tape & Reel (TR) | - | OS-CON™, SVPK | 0.197Dia 5.00mm | ±20% | - | - | Active | 1 (Unlimited) | - | - | - | Polymer | - | General Purpose | - | 33μF | 25V | - | - | - | - | - | - | 35mOhm | - | - | - | - | - | - | - | - | - | 41mA @ 120Hz | 820mA @ 100kHz | - | - | - | - | 0.236 6.00mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 16SVPA39MAAY Panasonic Electronic Components | 27 |
| Datasheet | 10 Weeks | - | Surface Mount | Radial, Can - SMD | FLAT | - | ALUMINUM (WET) | - | 0.260Lx0.260W 6.60mmx6.60mm | 2000 Hrs @ 105°C | - | -55°C~105°C | Tape & Reel (TR) | 2014 | OS-CON™, SVPA | 0.248Dia 6.30mm | ±20% | - | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Polymer | - | General Purpose | - | 39μF | 16V | TR | - | - | - | - | - | 24mOhm | POLARIZED | - | - | 2626 | - | 0.3mA | - | 2000 hours | 0.12 | 123mA @ 120Hz | 2.46A @ 100kHz | - | - | - | - | 0.236 6.00mm | 7.3mm | 6.6mm | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() HZA566M063G24T-F Cornell Dubilier Electronics (CDE) | 37 |
| Datasheet | 14 Weeks | Surface Mount | Surface Mount | Radial, Can - SMD | FLAT | - | ALUMINUM (SOLID POLYMER) | - | 0.406Lx0.406W 10.30mmx10.30mm | 10000 Hrs @ 105°C | - | -55°C~105°C | Tape & Reel (TR) | 2015 | HZA | 0.394Dia 10.00mm | ±20% | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Hybrid | - | Automotive, Bypass, Decoupling | - | 56μF | 63V | TR, 15 INCH | - | unknown | - | - | - | 30mOhm | POLARIZED | - | - | 4141 | - | 35.2μA | 180mA | 10000 hours | - | 180mA @ 120Hz | 1.8A @ 100kHz | 0.08 % | - | 10mm | - | 0.413 10.50mm | - | - | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() 20SVP56M Panasonic Electronic Components | 80000 |
| - | 10 Weeks | Surface Mount | Surface Mount | Radial, Can - SMD | FLAT | 8 | - | - | 0.406Lx0.406W 10.30mmx10.30mm | 2000 Hrs @ 105°C | - | -55°C~105°C | Cut Tape (CT) | 2007 | OS-CON™, SVP | 0.394Dia 10.00mm | ±20% | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Polymer | - | General Purpose | - | 56μF | 20V | TR | - | - | - | - | - | 40mOhm | Polar | - | - | 4141 | 20V | 224μA | 2.4A | 2000 hours | 0.12 | 120mA @ 120Hz | 2.4A @ 100kHz | 12 % | 2.4A | 10mm | 7.9mm | 0.315 8.00mm | 11mm | 10.3mm | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() A758KK227M1AAAE014 KEMET | 27 |
| Datasheet | 20 Weeks | - | Through Hole | Radial, Can | - | - | - | - | - | 5000 Hrs @ 105°C | - | -55°C~105°C | Bulk | 2016 | A758 | 0.315Dia 8.00mm | ±20% | - | yes | Active | 1 (Unlimited) | - | - | - | Polymer | - | General Purpose | - | 220μF | 10V | - | - | - | - | - | - | 14mOhm | - | 0.138 3.50mm | - | - | - | - | - | 5000 hours | - | - | 4.8A @ 100kHz | - | - | 8mm | 8mm | 0.354 9.00mm | - | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() 10SVPA150MAA Panasonic Electronic Components | 37200 |
| Datasheet | 10 Weeks | - | Surface Mount | Radial, Can - SMD | FLAT | - | ALUMINUM (WET) | - | 0.327Lx0.327W 8.30mmx8.30mm | 2000 Hrs @ 105°C | - | -55°C~105°C | Tape & Reel (TR) | 2014 | OS-CON™, SVPA | 0.315Dia 8.00mm | ±20% | - | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Polymer | - | General Purpose | - | 150μF | 10V | TR | - | - | - | - | - | 30mOhm | POLARIZED | - | - | 3333 | - | 0.5mA | - | 2000 hours | 0.12 | 138mA @ 120Hz | 2.76A @ 100kHz | - | - | - | - | 0.276 7.00mm | 9mm | 8.3mm | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() APSE6R3ELL471MF08S United Chemi-Con | 3009 |
| Datasheet | 16 Weeks | Through Hole | Through Hole | Radial, Can | - | - | - | - | - | 5000 Hrs @ 105°C | - | -55°C~105°C | Bulk | 2008 | NPCAP™-PSE | 0.248Dia 6.30mm | ±20% | - | - | Active | 1 (Unlimited) | - | Radial | - | Polymer | - | General Purpose | - | 470μF | 6.3V | - | - | - | - | - | 2.4892mm | 8mOhm | - | 0.098 2.50mm | - | - | - | - | 4.7A | 5000 hours | - | - | 4.7A @ 100kHz | 0.1 % | - | - | - | 0.315 8.00mm | - | - | - | - | RoHS Compliant | Lead Free | - | ||
![]() APXE160ARA181MHA0G United Chemi-Con | 25 |
| Datasheet | 16 Weeks | Surface Mount | Surface Mount | Radial, Can - SMD | - | - | - | - | 0.327Lx0.327W 8.30mmx8.30mm | 2000 Hrs @ 105°C | - | -55°C~105°C | Tape & Reel (TR) | 2010 | NPCAP™-PXE | 0.315Dia 8.00mm | ±20% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Polymer | - | General Purpose | - | 180μF | 16V | - | - | - | - | - | 3.1mm | 18mOhm | - | - | 1.1 mm | - | 16V | 576μA | 3.89A | 2000 hours | - | - | 3.89A @ 100kHz | 0.12 % | - | 8mm | 8.3mm | 0.394 10.00mm | - | - | No | - | ROHS3 Compliant | - | - |