- Manufacturer
- Applications
- Capacitance
- ESR (Equivalent Series Resistance)
- Height Seated (Max)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Series
- Size / Dimension
- Tolerance
Attribute column
Categories
Aluminum - Polymer Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Number of Pins | Dielectric Material | Weight | Surface Mount Land Size | Lifetime @ Temp. | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Terminal Finish | Applications | Additional Feature | HTS Code | Capacitance | Voltage - Rated DC | Packing Method | Terminal Pitch | Depth | Reach Compliance Code | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | ESR (Equivalent Series Resistance) | Polarity | Lead Spacing | Rated (DC) Voltage (URdc) | Lead Diameter | Size Code | Voltage | Leakage Current | Ripple Current | Life (Hours) | Tan Delta | Ripple Current @ Low Frequency | Ripple Current @ High Frequency | Dissipation Factor | Ripple Current (AC) | Diameter | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() EEF-CD0G560ER Panasonic Electronic Components | In Stock | - | Datasheet | 14 Weeks | Tin | Surface Mount | Surface Mount | 2917 (7343 Metric) | - | WRAPAROUND | - | - | - | - | 1000 Hrs @ 105°C | - | -40°C~105°C | Tape & Reel (TR) | 2013 | SP-Cap CD | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e3 | yes | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Polymer | - | General Purpose | - | - | 56μF | 4V | BULK | - | 4.3mm | - | 7343 | 2917 | - | 18mOhm | POLARIZED | - | 4V | - | - | - | 22.4μA | 2.5A | 1000 hours | - | - | 2.5A @ 100kHz | 0.06 % | 2.5A | - | 1.8mm | 0.075 1.90mm | 7.3mm | - | No | No SVHC | RoHS Compliant | - | - | ||
![]() 2SEPC1000MX Panasonic Electronic Components | 4000 |
| Datasheet | 10 Weeks | - | Through Hole | Through Hole | Radial, Can | - | WIRE | 9 | - | - | - | 5000 Hrs @ 105°C | - | -55°C~105°C | Bulk | 2013 | OS-CON™, SEPC | 0.315Dia 8.00mm | ±20% | - | - | Active | Not Applicable | 2 | Radial | - | Polymer | - | General Purpose | - | - | 1000μF | 2.5V | - | - | - | - | - | - | 3.5mm | 7mOhm | Polar | 0.138 3.50mm | - | 600 μm | - | 2.5V | 500μA | 6.1A | 5000 hours | 0.1 | 305mA @ 120Hz | 6.1A @ 100kHz | 10 % | - | 8mm | 9mm | 0.354 9.00mm | - | - | - | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() PCX1V270MCS1GS Nichicon | 37 |
| Datasheet | 17 Weeks | - | PCB, Surface Mount | Surface Mount | Radial, Can - SMD | - | - | - | - | 400.011771mg | 0.260Lx0.260W 6.60mmx6.60mm | 1500 Hrs @ 125°C | - | -55°C~125°C | Tape & Reel (TR) | 2009 | PCX | 0.248Dia 6.30mm | ±20% | e6 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Polymer | Tin/Bismuth (Sn/Bi) | General Purpose | - | - | 27μF | 35V | - | - | - | - | - | - | 2.1mm | 45mOhm | POLARIZED | - | - | - | 2926 | 35V | 189μA | 1.3A | 1500 hours | - | - | 1.3A @ 100kHz | 0.12 % | - | 6.3mm | 8mm | 0.335 8.50mm | 7.3mm | 6.6mm | - | - | ROHS3 Compliant | - | - | ||
![]() 16SVP100M Panasonic Electronic Components | 30000 |
| - | 10 Weeks | - | Surface Mount | Surface Mount | Radial, Can - SMD | - | FLAT | 8 | - | - | 0.406Lx0.406W 10.30mmx10.30mm | 2000 Hrs @ 105°C | - | -55°C~105°C | Cut Tape (CT) | 2005 | OS-CON™, SVP | 0.394Dia 10.00mm | ±20% | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Polymer | - | General Purpose | - | - | 100μF | 16V | TR | - | - | - | - | - | - | 35mOhm | Polar | - | - | - | 4141 | 16V | 320μA | 2.67A | 2000 hours | 0.12 | 133.5mA @ 120Hz | 2.67A @ 100kHz | 12 % | 2.67A | 10mm | 7.9mm | 0.315 8.00mm | 11mm | 10.3mm | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() APXD6R3ARA560ME61G United Chemi-Con | 1234 |
| Datasheet | 16 Weeks | - | Surface Mount | Surface Mount | Radial, Can - SMD | - | - | - | - | - | 0.209Lx0.209W 5.30mmx5.30mm | 2000 Hrs @ 125°C | - | -55°C~125°C | Tape & Reel (TR) | 2016 | NPCAP™-PXD | 0.197Dia 5.00mm | ±20% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Polymer | - | General Purpose | - | - | 56μF | 6.3V | - | - | - | - | - | - | - | 45mOhm | - | - | - | - | - | - | 70.5μA | 1.38A | 2000 hours | - | - | 1.38A @ 100kHz | 0.12 % | - | - | - | 0.240 6.10mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() RHS1D391MCN1GS Nichicon | 20 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Radial, Can - SMD | - | - | - | - | - | 0.327Lx0.327W 8.30mmx8.30mm | 2000 Hrs @ 105°C | 20V | -55°C~105°C | Tape & Reel (TR) | 2015 | FPCAP, RHS | 0.315Dia 8.00mm | ±20% | - | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Polymer | - | General Purpose | - | 8532.22.00 | 390μF | - | TR | - | - | - | - | - | - | 14mOhm | Polar | - | 20V | - | 3533 | - | - | 4.95A | 2000 hours | - | 495mA @ 120Hz | 4.95A @ 100kHz | - | - | - | - | 0.472 12.00mm | 9mm | 8.3mm | - | - | ROHS3 Compliant | - | - | ||
![]() HZC106M050C12T-F Cornell Dubilier Electronics (CDE) | 37 |
| Datasheet | 14 Weeks | - | - | Surface Mount | Radial, Can - SMD | - | - | - | - | - | 0.209Lx0.209W 5.30mmx5.30mm | 4000 Hrs @ 125°C | - | -55°C~125°C | Tape & Reel (TR) | 2015 | HZC | 0.197Dia 5.00mm | ±20% | - | yes | Active | 1 (Unlimited) | - | SMD/SMT | - | Hybrid | - | Automotive, Bypass, Decoupling | - | - | 10μF | 50V | - | - | - | unknown | - | - | - | 120mOhm | - | - | - | - | - | - | 5μA | 500mA | 4000 hours | - | 50mA @ 120Hz | 500mA @ 100kHz | 0.1 % | - | 5mm | - | 0.240 6.10mm | - | - | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() APXA2R5ARA221MF55G United Chemi-Con | 25 |
| Datasheet | 13 Weeks | - | Surface Mount | Surface Mount | Radial, Can - SMD | - | - | - | - | - | 0.260Lx0.260W 6.60mmx6.60mm | 15000 Hrs @ 105°C | - | -55°C~105°C | Tape & Reel (TR) | 2012 | NPCAP™-PXA | 0.248Dia 6.30mm | ±20% | - | yes | Obsolete | 1 (Unlimited) | - | SMD/SMT | - | Polymer | - | General Purpose | - | - | 220μF | 2.5V | - | - | - | - | - | - | - | 25mOhm | - | - | - | - | - | - | - | 2.5A | 2000 hours | - | - | 2.5A @ 100kHz | - | - | - | - | 0.205 5.20mm | - | - | - | - | RoHS Compliant | Lead Free | - | ||
![]() 127XMPL6R3MG19H Illinois Capacitor | In Stock | - | Datasheet | 22 Weeks | - | Surface Mount | Surface Mount | 2917 (7343 Metric) | - | - | - | - | - | - | 1000 Hrs @ 105°C | 6.3V | -40°C~105°C | Bulk | 2016 | XMPL | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | - | yes | Active | 1 (Unlimited) | - | - | - | Polymer | - | Decoupling | - | - | 120μF | - | - | - | - | unknown | - | - | - | 12mOhm | Polar | - | - | - | - | - | - | 2.7A | 1000 hours | - | - | 2.7A @ 100kHz | - | - | - | - | 0.083 2.10mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 94SVPD396X0025F8 Vishay Sprague | In Stock | - | Datasheet | 19 Weeks | - | Surface Mount | Surface Mount | Radial, Can - SMD | - | FLAT | - | - | - | 0.406Lx0.406W 10.30mmx10.30mm | 2000 Hrs @ 125°C | 25V | -55°C~125°C | Tape & Reel (TR) | - | 94SVPD | 0.394Dia 10.00mm | ±20% | - | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Polymer | - | General Purpose | ESR MEASURED AT 100 TO 300 KHZ | - | 39μF | - | TR | - | - | - | - | - | - | 45mOhm | Polar | - | 25V | - | 4341 | - | 0.195mA | 33.2mA | 2000 hours | 0.1 | 33.2mA @ 120Hz | 664mA @ 100kHz | - | - | - | - | 0.315 8.00mm | 11mm | 10.3mm | - | - | ROHS3 Compliant | - | - | ||
![]() PCF1C331MCL1GS Nichicon | 1433 |
| Datasheet | 16 Weeks | - | Surface Mount | Surface Mount | Radial, Can - SMD | - | FLAT | - | - | - | 0.406Lx0.406W 10.30mmx10.30mm | 2000 Hrs @ 105°C | - | -55°C~105°C | Tape & Reel (TR) | 2007 | PCF | 0.394Dia 10.00mm | ±20% | e4 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Polymer | Silver (Ag) | General Purpose | - | 8532.22.00 | 330μF | 16V | - | - | - | - | - | - | - | 14mOhm | Polar | - | - | - | 4141 | - | 1.056mA | 5A | 2000 hours | 0.12 | - | 5A @ 100kHz | - | 5A | 10mm | 12.7mm | 0.500 12.70mm | 11mm | 10.3mm | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() 107ULR020MFH Illinois Capacitor | In Stock | - | Datasheet | 22 Weeks | - | Through Hole | Through Hole | Radial, Can | - | - | - | ALUMINUM (WET) | - | - | 2000 Hrs @ 105°C | 20V | -55°C~105°C | Bulk | 2016 | ULR | 0.315Dia 8.00mm | ±20% | - | - | Active | 1 (Unlimited) | 2 | - | - | Polymer | - | Decoupling | - | - | 100μF | - | - | - | - | - | - | - | 3.5052mm | 32mOhm | Polar | 0.138 3.50mm | - | - | - | - | - | 2.75A | 2000 hours | - | 137.5mA @ 120Hz | 2.75A @ 100kHz | - | - | - | - | 0.512 13.00mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 94SVP566X0010C6 Vishay Sprague | In Stock | - | Datasheet | 19 Weeks | - | Surface Mount | Surface Mount | Radial, Can - SMD | - | FLAT | - | ALUMINUM (WET) | - | 0.260Lx0.260W 6.60mmx6.60mm | 2000 Hrs @ 105°C | 10V | -55°C~105°C | Tape & Reel (TR) | 2016 | 94SVP | 0.248Dia 6.30mm | ±20% | e4 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Polymer | Silver (Ag) | General Purpose | ESR MEASURED AT 100KHZ-300KHZ | - | 56μF | - | TR | - | - | - | - | - | - | 55mOhm | Polar | - | 10V | - | 2926 | - | 0.112mA | 1.51A | 2000 hours | 0.12 | - | 1.51A @ 100kHz | - | - | - | - | 0.236 6.00mm | 7.3mm | 6.6mm | - | - | ROHS3 Compliant | - | - | ||
![]() 4SEQP1200M Panasonic Electronic Components | 1070 |
| Datasheet | 10 Weeks | - | - | Through Hole | Radial, Can | NO | WIRE | - | - | - | - | 1000 Hrs @ 125°C | - | -55°C~125°C | Bulk | - | OS-CON™, SEQP | 0.394Dia 10.00mm | ±20% | - | - | Active | Not Applicable | 2 | - | EAR99 | Polymer | - | General Purpose | - | - | 1200μF | 4V | - | 5mm | - | - | - | - | - | 12mOhm | POLARIZED | 0.197 5.00mm | 4V | - | - | - | 0.96mA | - | 1000 hours | 0.18 | 272mA @ 120Hz | 5.44A @ 100kHz | - | - | 10mm | - | 0.512 13.00mm | 13mm | - | - | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() PCJ0J391MCL1GS Nichicon | 18 |
| Datasheet | 16 Weeks | - | Surface Mount | Surface Mount | Radial, Can - SMD | - | FLAT | - | - | - | 0.327Lx0.327W 8.30mmx8.30mm | 2000 Hrs @ 105°C | - | -55°C~105°C | Tape & Reel (TR) | 2009 | PCJ | 0.315Dia 8.00mm | ±20% | e4 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Polymer | Silver (Ag) | General Purpose | - | 8532.22.00 | 390μF | 6.3V | - | - | - | - | - | - | - | 14mOhm | POLARIZED | - | - | - | 3333 | - | 491μA | 3.95A | 2000 hours | - | - | 3.95A @ 100kHz | 0.12 % | - | 6.3mm | 6mm | 0.276 7.00mm | 9mm | 8.3mm | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() 20SEQP150M+T Panasonic Electronic Components | 50 |
| Datasheet | 10 Weeks | - | Through Hole | Through Hole | Radial, Can | - | WIRE | - | - | - | - | 1000 Hrs @ 125°C | - | -55°C~125°C | Tape & Reel (TR) | 2016 | OS-CON™, SEQP | 0.394Dia 10.00mm | ±20% | - | - | Active | Not Applicable | 2 | Radial | EAR99 | Polymer | - | General Purpose | - | - | 150μF | 20V | - | - | - | - | - | - | 5mm | 20mOhm | POLARIZED | 0.197 5.00mm | - | - | - | - | 0.6mA | 1.367A | - | 0.15 | 68.35mA @ 120Hz | 1.367A @ 100kHz | - | - | 10mm | - | 0.512 13.00mm | 13mm | - | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() A767MU227M1VLAE028 KEMET | 1209 |
| Datasheet | 20 Weeks | - | - | Surface Mount | Radial, Can - SMD | - | - | - | - | - | 0.406Lx0.406W 10.30mmx10.30mm | 2000 Hrs @ 105°C | - | -55°C~105°C | Tape & Reel (TR) | 2016 | A767 | 0.394Dia 10.00mm | ±20% | - | yes | Active | 1 (Unlimited) | - | - | - | Polymer | - | General Purpose | - | - | 220μF | 35V | - | - | - | - | - | - | - | 28mOhm | - | - | - | - | - | - | - | - | 2000 hours | - | 130mA @ 120Hz | 2.6A @ 100kHz | - | - | 10mm | 12.6mm | 0.508 12.90mm | - | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() RHS1A151MCN1GS Nichicon | 2000 | - | Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Radial, Can - SMD | - | FLAT | - | - | - | 0.327Lx0.327W 8.30mmx8.30mm | 2000 Hrs @ 105°C | - | -55°C~105°C | Tape & Reel (TR) | 2009 | FPCAP, RHS | 0.315Dia 8.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Polymer | Matte Tin (Sn) | General Purpose | - | 8532.22.00 | 150μF | 10V | - | - | - | - | - | - | - | 25mOhm | POLARIZED | - | - | - | 3333 | - | 700μA | 3A | 2000 hours | - | 300mA @ 120Hz | 3A @ 100kHz | 0.12 % | - | 8mm | 8.3mm | 0.264 6.70mm | 9mm | - | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() PCV1H470MCL7GS Nichicon | 11676 |
| Datasheet | 17 Weeks | - | PCB, Surface Mount | Surface Mount | Radial, Can - SMD | - | FLAT | - | - | - | 0.327Lx0.327W 8.30mmx8.30mm | 3000 Hrs @ 105°C | - | -55°C~105°C | Tape & Reel (TR) | 2009 | PCV | 0.315Dia 8.00mm | ±20% | e2 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Polymer | Tin/Copper (Sn/Cu) | General Purpose | - | 8532.22.00 | 47μF | 50V | - | - | - | - | - | - | - | 29mOhm | POLARIZED | - | - | - | 3333 | - | 470μA | 3.3A | 3000 hours | - | - | 3.3A @ 100kHz | 0.12 % | - | - | - | 0.394 10.00mm | 9mm | 8.3mm | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() APS-160ELL271MJC5S United Chemi-Con | In Stock | - | - | 16 Weeks | - | Through Hole | Through Hole | Radial, Can | - | - | - | - | - | - | 2000 Hrs @ 105°C | - | -55°C~105°C | Bulk | - | NPCAP™-PS | 0.315Dia 8.00mm | ±20% | - | yes | Active | 1 (Unlimited) | - | Radial | - | Polymer | - | General Purpose | - | - | 270μF | 16V | - | - | - | - | - | - | 3.5052mm | 14mOhm | - | 0.138 3.50mm | - | - | - | - | - | 5.05A | 2000 hours | - | - | 5.05A @ 100kHz | 0.12 % | - | - | - | 0.512 13.00mm | - | - | - | - | RoHS Compliant | - | - |