- Manufacturer
- Applications
- Capacitance
- ESR (Equivalent Series Resistance)
- Height Seated (Max)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Series
- Size / Dimension
- Tolerance
Attribute column
Categories
Aluminum - Polymer Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Dielectric Material | Weight | Surface Mount Land Size | Lifetime @ Temp. | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | HTS Code | Capacitance | Voltage - Rated DC | Packing Method | Terminal Pitch | Depth | Reach Compliance Code | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | ESR (Equivalent Series Resistance) | Polarity | Lead Spacing | Rated (DC) Voltage (URdc) | Lead Diameter | Size Code | Voltage | Leakage Current | Ripple Current | Life (Hours) | Tan Delta | Ripple Current @ Low Frequency | Ripple Current @ High Frequency | Dissipation Factor | Ripple Current (AC) | Diameter | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PCV1K220MCL1GS Nichicon | 48 |
| Datasheet | 17 Weeks | PCB, Surface Mount | Surface Mount | Radial, Can - SMD | - | FLAT | - | - | 0.406Lx0.406W 10.30mmx10.30mm | 3000 Hrs @ 105°C | - | -55°C~105°C | Tape & Reel (TR) | 2009 | PCV | 0.394Dia 10.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Polymer | - | Tin (Sn) | - | - | General Purpose | 8532.22.00 | 22μF | 80V | - | - | - | - | - | - | 4.6mm | 38mOhm | POLARIZED | - | - | - | 4141 | 80V | 352μA | 2.2A | 3000 hours | 0.12 | - | 2.2A @ 100kHz | - | - | 10mm | 12.7mm | 0.500 12.70mm | 11mm | 10.3mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() PCG0E152MCL1GS Nichicon | 4782000 |
| Datasheet | 16 Weeks | Surface Mount | Surface Mount | Radial, Can - SMD | - | FLAT | - | - | 0.406Lx0.406W 10.30mmx10.30mm | 2000 Hrs @ 105°C | - | -55°C~105°C | Tape & Reel (TR) | 2009 | PCG | 0.394Dia 10.00mm | ±20% | e4 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Polymer | - | Silver (Ag) | - | - | General Purpose | 8532.22.00 | 1500μF | 2.5V | - | - | - | - | - | - | - | 17mOhm | POLARIZED | - | - | - | 4141 | - | 750μA | 4.1A | 2000 hours | - | - | 4.1A @ 100kHz | 0.12 % | - | 10mm | 8mm | 0.315 8.00mm | 11mm | 10.3mm | - | - | ROHS3 Compliant | - | ||
![]() RS80J471MDNASQJT Nichicon | 18 |
| Datasheet | 18 Weeks | PCB, Through Hole | Through Hole | Radial, Can | - | - | ALUMINUM | - | - | 5000 Hrs @ 105°C | - | -55°C~105°C | Tape & Box (TB) | 2009 | FPCAP, RS8 | 0.248Dia 6.30mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Polymer | - | Tin (Sn) | - | - | General Purpose | 8532.22.00 | 470μF | 6.3V | - | 2.5mm | - | - | - | - | 2.4892mm | 8mOhm | POLARIZED | 0.098 2.50mm | - | 600 μm | - | 6.3V | 740μA | 5A | 5000 hours | - | 500mA @ 120Hz | 5A @ 100kHz | 0.1 % | - | 6.3mm | 8mm | 0.315 8.00mm | - | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() PCF0E471MCL1GS Nichicon | 432000 |
| Datasheet | 16 Weeks | Surface Mount | Surface Mount | Radial, Can - SMD | - | FLAT | - | 4.535924g | 0.327Lx0.327W 8.30mmx8.30mm | 2000 Hrs @ 105°C | - | -55°C~105°C | Tape & Reel (TR) | 2009 | PCF | 0.315Dia 8.00mm | ±20% | e4 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Polymer | - | Silver (Ag) | - | - | General Purpose | 8532.22.00 | 470μF | 2.5V | - | - | - | - | - | - | - | 20mOhm | POLARIZED | - | - | - | 3333 | - | 235μA | 3.3A | 2000 hours | - | - | 3.3A @ 100kHz | 0.12 % | - | 8mm | 12.7mm | 0.276 7.00mm | 9mm | 8.3mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() EEF-UD0J121LR Panasonic Electronic Components | 24 |
| Datasheet | 14 Weeks | Surface Mount | Surface Mount | 2917 (7343 Metric) | - | WRAPAROUND | - | - | 0.287Lx0.169W 7.30mmx4.30mm | 1000 Hrs @ 105°C | - | -40°C~105°C | Tape & Reel (TR) | 2011 | SP-Cap UD | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e3 | yes | Obsolete | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Polymer | 9mOhm | Tin (Sn) | - | - | General Purpose | - | 120μF | 6.3V | BULK | - | 4.3mm | - | 7343 | 2917 | - | 9mOhm | POLARIZED | - | - | - | - | - | 3μA | 3.4A | 1000 hours | 0.1 | - | 3.4A @ 100kHz | 0.1 % | - | - | 3.1mm | 0.118 3.00mm | 7.3mm | - | No | - | RoHS Compliant | Lead Free | ||
![]() PCG0E561MCL1GS Nichicon | 4782000 |
| Datasheet | 16 Weeks | Surface Mount | Surface Mount | Radial, Can - SMD | - | FLAT | - | - | 0.260Lx0.260W 6.60mmx6.60mm | 2000 Hrs @ 105°C | - | -55°C~105°C | Tape & Reel (TR) | 2015 | PCG | 0.248Dia 6.30mm | ±20% | e4 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Polymer | - | Silver (Ag) | - | - | General Purpose | 8532.22.00 | 560μF | 2.5V | - | - | - | - | - | - | - | 20mOhm | POLARIZED | - | - | - | 2626 | - | 280μA | 3A | 2000 hours | - | - | 3A @ 100kHz | 0.12 % | - | - | - | 0.236 6.00mm | 7.3mm | 6.6mm | - | - | ROHS3 Compliant | - | ||
![]() EEF-CX1A680R Panasonic Electronic Components | 30 |
| - | 11 Weeks | PCB, Surface Mount | Surface Mount | 2917 (7343 Metric) | - | - | Aluminium | 130.010913mg | - | 2000 Hrs @ 105°C | - | -55°C~105°C | Tape & Reel (TR) | 2016 | SP-Cap CX | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | - | - | Not For New Designs | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Polymer | - | - | - | - | General Purpose | - | 68μF | 10V | Tape, Embossed | - | 4.3mm | - | 7343 | 2917 | - | 40mOhm | POLARIZED | - | - | - | - | 10V | 204μA | 3A | 1000 hours | - | - | 3.2A @ 100kHz | - | 3A | - | 1.9mm | 0.075 1.90mm | 7.3mm | - | No | Unknown | ROHS3 Compliant | - | ||
![]() 35SVPD18M Panasonic Electronic Components | 33 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | Radial, Can - SMD | - | - | - | - | 0.406Lx0.406W 10.30mmx10.30mm | 2000 Hrs @ 125°C | 35V | -55°C~125°C | Tape & Reel (TR) | 2016 | OS-CON™, SVPD | 0.394Dia 10.00mm | ±20% | - | - | Active | 2A (4 Weeks) | - | SMD/SMT | - | Polymer | - | - | 125°C | -55°C | General Purpose | - | 18μF | 35V | - | - | - | - | - | - | - | 60mOhm | Polar | - | - | - | - | - | - | 1.8A | 2000 hours | - | 27.5mA @ 120Hz | 550mA @ 100kHz | 10 % | - | 10mm | 10.3mm | 0.315 8.00mm | 7.9mm | 10.3mm | - | No SVHC | ROHS3 Compliant | - | ||
![]() 227XMPL002MG19 Illinois Capacitor | In Stock | - | Datasheet | 22 Weeks | Surface Mount | Surface Mount | 2917 (7343 Metric) | - | - | - | - | - | 1000 Hrs @ 105°C | 2V | -40°C~105°C | Tape & Reel (TR) | 2016 | XMPL | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | - | yes | Active | 1 (Unlimited) | - | - | - | Polymer | - | - | - | - | Decoupling | - | 220μF | - | - | - | - | unknown | - | - | - | 15mOhm | Polar | - | - | - | - | - | - | 3A | 1000 hours | - | - | 3A @ 100kHz | - | - | - | - | 0.083 2.10mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() 227XMPL2R5MG19X Illinois Capacitor | In Stock | - | Datasheet | 22 Weeks | Surface Mount | Surface Mount | 2917 (7343 Metric) | - | - | - | - | - | 1000 Hrs @ 105°C | 2.5V | -40°C~105°C | Tape & Reel (TR) | 2016 | XMPL | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | - | yes | Active | 1 (Unlimited) | - | - | - | Polymer | - | - | - | - | Decoupling | - | 220μF | - | - | - | - | unknown | - | - | - | 9mOhm | Polar | - | - | - | - | - | - | 3A | 1000 hours | - | - | 3A @ 100kHz | - | - | - | - | 0.083 2.10mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() A750KK687M0JAAE016 KEMET | 6281 |
| Datasheet | 20 Weeks | - | Through Hole | Radial, Can | - | - | - | - | - | 2000 Hrs @ 105°C | - | -55°C~105°C | Bulk | 2016 | A750 | 0.315Dia 8.00mm | ±20% | - | yes | Active | 1 (Unlimited) | - | - | - | Polymer | - | - | - | - | General Purpose | - | 680μF | 6.3V | - | - | - | - | - | - | - | 16mOhm | - | 0.138 3.50mm | - | - | - | - | - | - | 2000 hours | - | 205mA @ 120Hz | 4.1A @ 100kHz | - | - | 8mm | 8mm | 0.354 9.00mm | - | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() 2.5SW220M Rubycon | 80000 | - | Datasheet | - | Surface Mount | Surface Mount | 2917 (7343 Metric) | - | WRAPAROUND | - | - | 0.287Lx0.169W 7.30mmx4.30mm | 2000 Hrs @ 105°C | - | -55°C~105°C | Tape & Reel (TR) | - | PC-CON, SW | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e4 | yes | Obsolete | 3 (168 Hours) | 2 | - | EAR99 | Polymer | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | General Purpose | - | 220μF | 2.5V | TR | - | - | - | 7343 | 2917 | - | 9mOhm | POLARIZED | - | - | - | - | - | 0.022mA | 3.5A | 2000 hours | 0.1 | - | 3.5A @ 100kHz | - | 3.5A | - | 2.9mm | 0.114 2.90mm | 7.3mm | 4.3mm | - | No SVHC | ROHS3 Compliant | - | ||
![]() 2.5SXB180M Rubycon | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 2917 (7343 Metric) | - | WRAPAROUND | - | - | 0.287Lx0.169W 7.30mmx4.30mm | 2000 Hrs @ 105°C | - | -55°C~105°C | Cut Tape (CT) | - | PC-CON, SXB | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e4 | yes | Obsolete | 3 (168 Hours) | 2 | - | EAR99 | Polymer | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | General Purpose | - | 180μF | 2.5V | - | - | - | - | 7343 | 2917 | - | 13mOhm | POLARIZED | - | - | - | - | - | 0.018mA | 3A | 2000 hours | 0.1 | - | 3A @ 100kHz | - | 3A | - | 1.9mm | 0.075 1.90mm | - | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() 2.5SXE120M Rubycon | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 2917 (7343 Metric) | - | WRAPAROUND | - | - | 0.287Lx0.169W 7.30mmx4.30mm | 2000 Hrs @ 105°C | - | -55°C~105°C | Cut Tape (CT) | - | PC-CON, SXE | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e4 | yes | Obsolete | 3 (168 Hours) | 2 | - | EAR99 | Polymer | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | General Purpose | - | 120μF | 2.5V | - | - | - | unknown | 7343 | 2917 | - | 9mOhm | POLARIZED | - | - | - | - | - | 0.012mA | 3A | 2000 hours | 0.1 | - | 3A @ 100kHz | - | 3A | - | 1.9mm | 0.075 1.90mm | - | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() 2.5SWZ220MR06 Rubycon | 80000 | - | Datasheet | - | Surface Mount | Surface Mount | 2917 (7343 Metric) | - | WRAPAROUND | - | - | 0.287Lx0.169W 7.30mmx4.30mm | 2000 Hrs @ 105°C | - | -55°C~105°C | Cut Tape (CT) | - | PC-CON, SWZ | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e4 | yes | Obsolete | 3 (168 Hours) | 2 | - | EAR99 | Polymer | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | General Purpose | - | 220μF | 2.5V | TR | - | - | - | 7343 | 2917 | - | 6mOhm | POLARIZED | - | - | - | - | - | 0.022mA | 3.5A | 2000 hours | 0.1 | - | 3.5A @ 100kHz | - | 3.5A | - | 1.9mm | 0.075 1.90mm | 7.3mm | 4.3mm | - | No SVHC | ROHS3 Compliant | - | ||
![]() 2SXE220MR07 Rubycon | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 2917 (7343 Metric) | - | WRAPAROUND | - | - | 0.287Lx0.169W 7.30mmx4.30mm | 2000 Hrs @ 105°C | - | -55°C~105°C | Cut Tape (CT) | 2012 | PC-CON, SXE | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e4 | yes | Obsolete | 3 (168 Hours) | 2 | - | EAR99 | Polymer | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | General Purpose | - | 220μF | 2V | - | - | - | - | 7343 | 2917 | - | 7mOhm | POLARIZED | - | 2V | - | - | - | 0.0176mA | 3A | 2000 hours | 0.1 | - | 3A @ 100kHz | - | 3A | - | 1.9mm | 0.075 1.90mm | - | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() A765KN277M1CLAE016 KEMET | 1548 |
| Datasheet | 20 Weeks | - | Surface Mount | Radial, Can - SMD | - | - | - | - | 0.327Lx0.327W 8.30mmx8.30mm | 2000 Hrs @ 105°C | - | -55°C~105°C | Tape & Reel (TR) | 2016 | A765 | 0.315Dia 8.00mm | ±20% | - | yes | Active | 1 (Unlimited) | - | - | - | Polymer | - | - | - | - | General Purpose | - | 270μF | 16V | - | - | - | - | - | - | - | 16mOhm | - | - | - | - | - | - | - | - | 2000 hours | - | 195mA @ 120Hz | 3.89A @ 100kHz | - | - | 8mm | 9.7mm | 0.394 10.00mm | - | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() A765MU687M1CLAE018 KEMET | 34 |
| Datasheet | 50 Weeks | - | Surface Mount | Radial, Can - SMD | - | - | - | - | 0.406Lx0.406W 10.30mmx10.30mm | 2000 Hrs @ 105°C | - | -55°C~105°C | Tape & Reel (TR) | 2016 | A765 | 0.394Dia 10.00mm | ±20% | - | yes | Active | 1 (Unlimited) | - | - | - | Polymer | - | - | - | - | General Purpose | - | 680μF | 16V | - | - | - | - | - | - | - | 18mOhm | - | - | - | - | - | - | - | - | 2000 hours | - | 210mA @ 120Hz | 4.2A @ 100kHz | - | - | 10mm | 12.6mm | 0.508 12.90mm | - | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() 6SEQP470M Panasonic Electronic Components | 34 |
| Datasheet | 10 Weeks | - | Through Hole | Radial, Can | NO | WIRE | - | - | - | 1000 Hrs @ 125°C | - | -55°C~125°C | Bulk | - | OS-CON™, SEQP | 0.315Dia 8.00mm | ±20% | - | - | Active | Not Applicable | 2 | - | EAR99 | Polymer | - | - | - | - | General Purpose | - | 470μF | 6.3V | - | 3.5mm | - | - | - | - | - | 15mOhm | POLARIZED | 0.138 3.50mm | - | - | - | - | 0.592mA | - | 1000 hours | 0.15 | 210.5mA @ 120Hz | 4.21A @ 100kHz | - | - | 8mm | - | 0.472 12.00mm | 12mm | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() A750KS567M1CAAE013 KEMET | 63 | - | Datasheet | 50 Weeks | - | Through Hole | Radial, Can | - | - | - | - | - | 2000 Hrs @ 105°C | - | -55°C~105°C | Bulk | 2016 | A750 | 0.315Dia 8.00mm | ±20% | - | yes | Active | 1 (Unlimited) | - | - | - | Polymer | - | - | - | - | General Purpose | - | 560μF | 16V | - | - | - | - | - | - | - | 13mOhm | - | 0.138 3.50mm | - | - | - | - | - | - | 2000 hours | - | 240mA @ 120Hz | 4.8A @ 100kHz | - | - | 8mm | 12mm | 0.512 13.00mm | - | - | - | No SVHC | ROHS3 Compliant | - |