- Manufacturer
- Applications
- Capacitance
- ESR (Equivalent Series Resistance)
- Height Seated (Max)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Series
- Size / Dimension
- Tolerance
Attribute column
Categories
Aluminum - Polymer Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Terminal Shape | Number of Pins | Dielectric Material | Surface Mount Land Size | Lifetime @ Temp. | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Resistance | Terminal Finish | Applications | Additional Feature | HTS Code | Capacitance | Voltage - Rated DC | Packing Method | Terminal Pitch | Depth | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | ESR (Equivalent Series Resistance) | Polarity | Lead Spacing | Rated (DC) Voltage (URdc) | Size Code | Voltage | Leakage Current | Ripple Current | Life (Hours) | Tan Delta | Ripple Current @ Low Frequency | Ripple Current @ High Frequency | Dissipation Factor | Ripple Current (AC) | Diameter | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() EEH-ZE1V271P Panasonic Electronic Components | 12000 |
| Datasheet | 12 Weeks | - | - | Surface Mount | Radial, Can - SMD | - | - | - | 0.406Lx0.406W 10.30mmx10.30mm | 2000 Hrs @ 145°C | 35V | -55°C~145°C | Tape & Reel (TR) | - | ZE | 0.394Dia 10.00mm | ±20% | - | - | Active | 1 (Unlimited) | - | - | - | Hybrid | - | - | Automotive | - | - | 270μF | - | - | - | - | - | - | - | 20mOhm | - | - | - | - | - | - | - | - | - | 135mA @ 100Hz | 900mA @ 100kHz | - | - | - | - | 0.413 10.50mm | - | - | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() PCG0E221MCL1GS Nichicon | 25 |
| Datasheet | 17 Weeks | - | Surface Mount | Surface Mount | Radial, Can - SMD | FLAT | - | - | 0.209Lx0.209W 5.30mmx5.30mm | 2000 Hrs @ 105°C | - | -55°C~105°C | Tape & Reel (TR) | 2009 | PCG | 0.197Dia 5.00mm | ±20% | e4 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Polymer | - | Silver (Ag) | General Purpose | - | 8532.22.00 | 220μF | 2.5V | - | - | - | - | - | - | 30mOhm | POLARIZED | - | - | 2121 | - | 110μA | 2.1A | 2000 hours | - | - | 2.1A @ 100kHz | 0.12 % | - | 5mm | 6mm | 0.236 6.00mm | - | 5.3mm | - | - | ROHS3 Compliant | - | - | ||
![]() PCJ0J221MCL1GS Nichicon | 2000 |
| Datasheet | 16 Weeks | - | Surface Mount | Surface Mount | Radial, Can - SMD | FLAT | 2 | - | 0.260Lx0.260W 6.60mmx6.60mm | 2000 Hrs @ 105°C | - | -55°C~105°C | Tape & Reel (TR) | 2009 | PCJ | 0.248Dia 6.30mm | ±20% | e4 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Polymer | - | Silver (Ag) | General Purpose | - | - | 220μF | 6.3V | - | - | - | - | - | - | 15mOhm | POLARIZED | - | - | - | 6.3V | 277μA | 3.2A | 2000 hours | - | - | 3.2A @ 100kHz | 0.12 % | - | 6.3mm | 6mm | 0.236 6.00mm | 7.3mm | - | No | - | ROHS3 Compliant | - | - | ||
![]() PLG0G122MCO1 Nichicon | 25 |
| Datasheet | 17 Weeks | - | Through Hole | Through Hole | Radial, Can | WIRE | - | - | - | 2000 Hrs @ 105°C | - | -55°C~105°C | Bulk | 2007 | PLG | 0.315Dia 8.00mm | ±20% | e4 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Polymer | - | Silver (Ag) | General Purpose | - | 8532.22.00 | 1200μF | 4V | - | 3.5mm | - | - | - | 3.5052mm | 9mOhm | POLARIZED | 0.138 3.50mm | 4V | - | - | 960μA | 5.9A | 2000 hours | - | - | 5.9A @ 100kHz | 0.08 % | - | 8mm | 9mm | 0.354 9.00mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() RSA0G391MCN1GS Nichicon | 25 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Radial, Can - SMD | FLAT | - | - | 0.256Lx0.256W 6.50mmx6.50mm | 2000 Hrs @ 105°C | - | -55°C~105°C | Cut Tape (CT) | 2015 | FPCAP, RSA | 0.248Dia 6.30mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Polymer | - | Tin (Sn) | General Purpose | - | 8532.22.00 | 390μF | 4V | - | - | - | - | - | - | 14mOhm | POLARIZED | - | 4V | 2626 | - | 700μA | 3.16A | 2000 hours | - | 316mA @ 120Hz | 3.16A @ 100kHz | 0.12 % | - | - | - | 0.236 6.00mm | 7.2mm | 6.5mm | - | - | ROHS3 Compliant | - | - | ||
![]() PCG0E472MCL1GS Nichicon | 39 |
| Datasheet | 16 Weeks | - | Surface Mount | Surface Mount | Radial, Can - SMD | - | - | ALUMINUM (DRY/SOLID) | 0.406Lx0.406W 10.30mmx10.30mm | 2000 Hrs @ 105°C | - | -55°C~105°C | Tape & Reel (TR) | 2009 | PCG | 0.394Dia 10.00mm | ±20% | e4 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Polymer | - | Silver (Ag) | General Purpose | - | 8532.22.00 | 4700μF | 2.5V | - | - | - | - | - | - | 10mOhm | - | - | - | 4141 | - | 2.35mA | 5.6A | 2000 hours | - | - | 5.6A @ 100kHz | - | - | 10mm | 12.7mm | 0.500 12.70mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() RPS1E101MCN1GS Nichicon | 25 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Radial, Can - SMD | - | - | - | 0.327Lx0.327W 8.30mmx8.30mm | 2000 Hrs @ 105°C | 25V | -55°C~105°C | Tape & Reel (TR) | 2015 | FPCAP, RPS | 0.315Dia 8.00mm | ±20% | - | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Polymer | - | - | General Purpose | - | 8532.22.00 | 100μF | - | - | - | - | - | - | - | 24mOhm | Polar | - | 25V | 3533 | - | - | 3.32A | 2000 hours | - | 332mA @ 120Hz | 3.32A @ 100kHz | - | - | - | - | 0.472 12.00mm | 9mm | 8.3mm | - | - | ROHS3 Compliant | - | - | ||
![]() APXS100ARA680ME61G United Chemi-Con | In Stock | - | Datasheet | 16 Weeks | - | Surface Mount | Surface Mount | Radial, Can - SMD | - | - | - | 0.209Lx0.209W 5.30mmx5.30mm | 5000 Hrs @ 105°C | - | -55°C~105°C | Tape & Reel (TR) | 2016 | NPCAP™-PXS | 0.197Dia 5.00mm | ±20% | - | yes | Active | 1 (Unlimited) | - | SMD/SMT | - | Polymer | - | - | General Purpose | - | - | 68μF | 10V | - | - | - | - | - | - | 30mOhm | - | - | - | - | - | - | 1.97A | 5000 hours | - | - | 1.97A @ 100kHz | 0.12 % | - | - | 5.3mm | 0.240 6.10mm | - | - | - | - | RoHS Compliant | - | - | ||
![]() EEH-ZK1V330R Panasonic Electronic Components | 2990 |
| Datasheet | 12 Weeks | - | - | Surface Mount | Radial, Can - SMD | - | - | - | 0.209Lx0.209W 5.30mmx5.30mm | 4000 Hrs @ 125°C | 35V | -55°C~125°C | Tape & Reel (TR) | - | ZK | 0.197Dia 5.00mm | ±20% | - | - | Active | 1 (Unlimited) | - | - | - | Hybrid | - | - | Automotive | - | - | 33μF | - | - | - | - | - | - | - | 100mOhm | - | - | - | - | - | - | - | - | - | - | 750mA @ 100kHz | - | - | - | - | 0.240 6.10mm | - | - | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() 25SEK270M Panasonic Electronic Components | 1700 |
| Datasheet | 10 Weeks | - | - | Through Hole | Radial, Can | - | - | - | - | 1000 Hrs @ 125°C | - | -55°C~125°C | Bulk | - | OS-CON™, SEK | 0.315Dia 8.00mm | ±20% | - | - | Active | Not Applicable | - | - | - | Polymer | - | - | General Purpose | - | - | 270μF | 25V | - | - | - | - | - | - | 16mOhm | - | 0.138 3.50mm | - | - | - | - | - | - | - | 73.5mA @ 120Hz | 1.47A @ 100kHz | - | - | - | - | 0.472 12.00mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 25SEF330M Panasonic Electronic Components | 20000 |
| Datasheet | 10 Weeks | - | - | Through Hole | Radial, Can | - | - | - | - | 1000 Hrs @ 125°C | 25V | -55°C~125°C | Bulk | - | OS-CON™, SEF | 0.394Dia 10.00mm | ±20% | - | - | Active | Not Applicable | - | - | - | Polymer | - | - | General Purpose | - | - | 330μF | 25V | - | - | - | - | - | - | 14mOhm | - | 0.197 5.00mm | - | - | - | - | - | - | - | 79mA @ 120Hz | 1.58A @ 100kHz | - | - | - | - | 0.512 13.00mm | - | - | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() A755KS157M1DAAE020 KEMET | 20 |
| Datasheet | 50 Weeks | - | - | Through Hole | Radial, Can | - | - | - | - | 5000 Hrs @ 105°C | - | -55°C~105°C | Bulk | 2016 | A755 | 0.315Dia 8.00mm | ±20% | - | yes | Active | 1 (Unlimited) | 2 | - | - | Polymer | - | - | General Purpose | - | - | 150μF | 20V | - | - | - | - | - | - | 20mOhm | - | 0.138 3.50mm | - | - | - | - | - | 5000 hours | - | 221mA @ 120Hz | 4.42A @ 100kHz | - | - | 8mm | 12mm | 0.512 13.00mm | - | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() A759BQ106M1VAAE090 KEMET | 262 |
| Datasheet | 50 Weeks | - | - | Through Hole | Radial, Can | - | - | - | - | 2000 Hrs @ 125°C | - | -55°C~125°C | Bulk | 2016 | A759 | 0.197Dia 5.00mm | ±20% | - | yes | Active | 1 (Unlimited) | - | - | - | Polymer | - | - | General Purpose | - | - | 10μF | 35V | - | - | - | - | - | - | 90mOhm | - | 0.079 2.00mm | - | - | - | - | - | 2000 hours | - | 17mA @ 120Hz | 340mA @ 100kHz | - | - | 5mm | 11mm | 0.472 12.00mm | - | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() EEF-SL0E101ER Panasonic Electronic Components | 1000 | - | Datasheet | 14 Weeks | Tin | Surface Mount | Surface Mount | 2917 (7343 Metric) | WRAPAROUND | - | - | 0.287Lx0.169W 7.30mmx4.30mm | 1000 Hrs @ 105°C | - | -40°C~105°C | Tape & Reel (TR) | 2006 | SP-Cap SL | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e3 | yes | Obsolete | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Polymer | 9mOhm | - | General Purpose | - | - | 100μF | 2.5V | BULK | - | 4.3mm | 7343 | 2917 | - | 9mOhm | POLARIZED | - | - | - | - | 25μA | 3A | 1000 hours | - | - | 3A @ 100kHz | 0.06 % | - | - | 1.8mm | 0.071 1.80mm | 7.3mm | - | No | - | RoHS Compliant | Lead Free | - | ||
![]() 35SEF22M Panasonic Electronic Components | 104 |
| Datasheet | 10 Weeks | - | - | Through Hole | Radial, Can | - | - | - | - | 1000 Hrs @ 125°C | 35V | -55°C~125°C | Bulk | - | OS-CON™, SEF | 0.248Dia 6.30mm | ±20% | - | - | Active | Not Applicable | - | - | - | Polymer | - | - | General Purpose | - | - | 22μF | 35V | - | - | - | - | - | - | 35mOhm | - | 0.098 2.50mm | - | - | - | - | - | - | - | 41mA @ 120Hz | 820mA @ 100kHz | - | - | - | - | 0.236 6.00mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 16SVQP39M Panasonic Electronic Components | 999 |
| Datasheet | 10 Weeks | - | - | Surface Mount | Radial, Can - SMD | FLAT | - | ALUMINUM (WET) | 0.260Lx0.260W 6.60mmx6.60mm | 1000 Hrs @ 125°C | - | -55°C~125°C | Tape & Reel (TR) | 2016 | OS-CON™, SVQP | 0.248Dia 6.30mm | ±20% | - | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Polymer | - | - | General Purpose | ESR MEASURED AT 100KHZ-300KHZ | - | 39μF | 16V | TR | - | - | - | - | - | 50mOhm | POLARIZED | - | - | 2626 | - | 0.312mA | - | 1000 hours | 0.1 | 81mA @ 120Hz | 1.62A @ 100kHz | - | - | - | - | 0.236 6.00mm | 7.3mm | 6.6mm | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() EEF-UE0K151ER Panasonic Electronic Components | 80000 | - | Datasheet | 14 Weeks | - | PCB, Surface Mount | Surface Mount | 2917 (7343 Metric) | WRAPAROUND | - | - | 0.287Lx0.169W 7.30mmx4.30mm | 1000 Hrs @ 105°C | - | -40°C~105°C | Cut Tape (CT) | 2011 | SP-Cap UE | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e3 | yes | Obsolete | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Polymer | - | Tin (Sn) | General Purpose | - | - | 150μF | 8V | BULK | - | 4.3mm | 7343 | 2917 | - | 15mOhm | POLARIZED | - | - | - | 8V | 3μA | 3A | 1000 hours | 0.1 | - | 3A @ 100kHz | 0.1 % | - | - | 4.2mm | 0.165 4.20mm | 7.3mm | - | No | - | RoHS Compliant | Lead Free | - | ||
![]() PCF1E100MCL1GS Nichicon | 48 |
| Datasheet | 16 Weeks | - | Surface Mount | Surface Mount | Radial, Can - SMD | FLAT | - | Aluminium | 0.327Lx0.327W 8.30mmx8.30mm | 2000 Hrs @ 105°C | - | -55°C~105°C | Tape & Reel (TR) | 2007 | PCF | 0.315Dia 8.00mm | ±20% | e4 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Polymer | - | Silver (Ag) | General Purpose | - | 8532.22.00 | 10μF | 25V | - | - | - | - | - | - | 60mOhm | Polar | - | - | 3333 | 25V | 125μA | 1.6A | 2000 hours | - | - | 1.6A @ 100kHz | 0.12 % | 1.6A | 8mm | 7mm | 0.276 7.00mm | 9mm | 8.3mm | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() PCV1V820MCL7GS Nichicon | 23 | - | Datasheet | 17 Weeks | - | PCB, Surface Mount | Surface Mount | Radial, Can - SMD | FLAT | - | - | 0.327Lx0.327W 8.30mmx8.30mm | 3000 Hrs @ 105°C | - | -55°C~105°C | Tape & Reel (TR) | 2009 | PCV | 0.315Dia 8.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Polymer | - | Tin (Sn) | General Purpose | - | 8532.22.00 | 82μF | 35V | - | - | - | - | - | - | 24mOhm | Polar | - | - | 3333 | - | 574μA | 3.6A | 3000 hours | - | - | 3.6A @ 100kHz | 0.12 % | - | - | - | 0.394 10.00mm | 9mm | 8.3mm | - | - | ROHS3 Compliant | - | - | ||
![]() PCF0J121MCL1GS Nichicon | 28017 |
| Datasheet | 16 Weeks | - | Surface Mount | Surface Mount | Radial, Can - SMD | FLAT | - | - | 0.260Lx0.260W 6.60mmx6.60mm | 2000 Hrs @ 105°C | - | -55°C~105°C | Tape & Reel (TR) | 2009 | PCF | 0.248Dia 6.30mm | ±20% | e4 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Polymer | - | Silver (Ag) | General Purpose | - | 8532.22.00 | 120μF | 6.3V | - | - | - | - | - | - | 23mOhm | POLARIZED | - | - | 2626 | 6.3V | 151μA | 3A | 2000 hours | - | - | 3A @ 100kHz | 0.12 % | - | 6.3mm | 6mm | 0.236 6.00mm | 7.3mm | - | No | - | ROHS3 Compliant | Lead Free | - |