- Manufacturer
- Applications
- Capacitance
- ESR (Equivalent Series Resistance)
- Height Seated (Max)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Series
- Size / Dimension
- Tolerance
Attribute column
Categories
Aluminum - Polymer Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Terminal Shape | Number of Pins | Dielectric Material | Weight | Surface Mount Land Size | Lifetime @ Temp. | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Resistance | Terminal Finish | Applications | Additional Feature | HTS Code | Capacitance | Voltage - Rated DC | Packing Method | Terminal Pitch | Depth | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | ESR (Equivalent Series Resistance) | Polarity | Lead Spacing | Rated (DC) Voltage (URdc) | Lead Diameter | Size Code | Voltage | Leakage Current | Ripple Current | Life (Hours) | Tan Delta | Ripple Current @ Low Frequency | Ripple Current @ High Frequency | Dissipation Factor | Ripple Current (AC) | Diameter | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PCF0J121MCL1GS Nichicon | 28017 |
| Datasheet | 16 Weeks | Surface Mount | Surface Mount | Radial, Can - SMD | FLAT | - | - | - | 0.260Lx0.260W 6.60mmx6.60mm | 2000 Hrs @ 105°C | - | -55°C~105°C | Tape & Reel (TR) | 2009 | PCF | 0.248Dia 6.30mm | ±20% | e4 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Polymer | - | Silver (Ag) | General Purpose | - | 8532.22.00 | 120μF | 6.3V | - | - | - | - | - | - | 23mOhm | POLARIZED | - | - | - | 2626 | 6.3V | 151μA | 3A | 2000 hours | - | - | 3A @ 100kHz | 0.12 % | - | 6.3mm | 6mm | 0.236 6.00mm | 7.3mm | - | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() ECASD90J337M009K00 Murata Electronics | 358 | - | Datasheet | 10 Weeks | - | Surface Mount | 2917 (7343 Metric) | - | - | - | - | 0.287Lx0.169W 7.30mmx4.30mm | 1000 Hrs @ 105°C | - | -40°C~105°C | Tape & Reel (TR) | - | ECAS | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | - | yes | Active | 3 (168 Hours) | - | - | EAR99 | Polymer | - | - | General Purpose | - | 8532.24.0020 | 330μF | 6.3V | - | - | - | - | - | - | 9mOhm | - | - | - | - | - | - | - | - | - | - | - | 3.4A @ 100kHz | - | - | - | - | 0.177 4.50mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() EEH-ZC1J330V Panasonic Electronic Components | 3000 |
| Datasheet | 14 Weeks | - | Surface Mount | Radial, Can - SMD | - | - | - | - | 0.327Lx0.327W 8.30mmx8.30mm | 4000 Hrs @ 125°C | 63V | -55°C~125°C | Tape & Reel (TR) | 2013 | ZC, Anti-Vibration | 0.315Dia 8.00mm | ±20% | - | - | Active | 1 (Unlimited) | - | - | - | Hybrid | - | - | Automotive | - | - | 33μF | - | - | - | - | - | - | - | 40mOhm | - | - | - | - | - | - | - | - | - | - | 110mA @ 100Hz | 1.1A @ 100kHz | - | - | - | - | 0.413 10.50mm | - | - | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() PCF1C820MCL1GS Nichicon | 163 | - | Datasheet | 16 Weeks | Surface Mount | Surface Mount | Radial, Can - SMD | FLAT | 2 | - | 4.535924g | 0.327Lx0.327W 8.30mmx8.30mm | 2000 Hrs @ 105°C | - | -55°C~105°C | Tape & Reel (TR) | 2009 | PCF | 0.315Dia 8.00mm | ±20% | e4 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Polymer | - | Silver (Ag) | General Purpose | - | - | 82μF | 16V | - | - | - | - | - | - | 28mOhm | Polar | - | - | - | 3333 | 16V | 262μA | 3.2A | 2000 hours | - | - | 2.9A @ 100kHz | 0.12 % | - | 8mm | 6mm | 0.276 7.00mm | 9mm | 8.3mm | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() A767KN566M1VLAE031 KEMET | 112 |
| Datasheet | 50 Weeks | - | Surface Mount | Radial, Can - SMD | - | - | - | - | 0.327Lx0.327W 8.30mmx8.30mm | 2000 Hrs @ 105°C | - | -55°C~105°C | Tape & Reel (TR) | 2016 | A767 | 0.315Dia 8.00mm | ±20% | - | yes | Active | 1 (Unlimited) | - | - | - | Polymer | - | - | General Purpose | - | - | 56μF | 35V | - | - | - | - | - | - | 31mOhm | - | - | - | - | - | - | - | - | 2000 hours | - | 95mA @ 120Hz | 1.9A @ 100kHz | - | - | 8mm | 9.7mm | 0.394 10.00mm | - | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() PCS0G151MCL1GS Nichicon | 41 |
| Datasheet | 17 Weeks | Surface Mount | Surface Mount | Radial, Can - SMD | FLAT | - | - | - | 0.209Lx0.209W 5.30mmx5.30mm | 5000 Hrs @ 105°C | - | -55°C~105°C | Tape & Reel (TR) | 2009 | PCS | 0.197Dia 5.00mm | ±20% | e4 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Polymer | - | Silver (Ag) | General Purpose | - | 8532.22.00 | 150μF | 4V | - | - | - | - | - | - | 25mOhm | POLARIZED | - | - | - | 2121 | 4V | 120μA | 2.2A | 5000 hours | 0.12 | - | 2.2A @ 100kHz | - | - | 5mm | 6mm | 0.236 6.00mm | - | 5.3mm | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() EEF-UE0E271R Panasonic Electronic Components | In Stock | - | Datasheet | 14 Weeks | Surface Mount | Surface Mount | 2917 (7343 Metric) | WRAPAROUND | - | - | - | 0.287Lx0.169W 7.30mmx4.30mm | 1000 Hrs @ 105°C | - | -40°C~105°C | Tape & Reel (TR) | 2003 | SP-Cap UE | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e3 | yes | Obsolete | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Polymer | 12mOhm | Tin (Sn) | General Purpose | - | - | 270μF | 2.5V | BULK | - | 4.3mm | 7343 | 2917 | - | 12mOhm | POLARIZED | - | - | - | - | - | 0.0405mA | 3.3A | 1000 hours | 0.1 | - | - | 0.1 % | - | - | 4.2mm | 0.165 4.20mm | 7.3mm | - | No | - | RoHS Compliant | Lead Free | - | ||
![]() PCF1A121MCL1GS Nichicon | 9000 |
| Datasheet | 16 Weeks | Surface Mount | Surface Mount | Radial, Can - SMD | FLAT | 2 | - | - | 0.327Lx0.327W 8.30mmx8.30mm | 2000 Hrs @ 105°C | - | -55°C~105°C | Tape & Reel (TR) | 2009 | PCF | 0.315Dia 8.00mm | ±20% | e4 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Polymer | - | Silver (Ag) | General Purpose | - | - | 120μF | 10V | - | - | - | - | - | - | 23mOhm | Polar | - | - | - | 3333 | 10V | 240μA | 3A | 2000 hours | - | - | 3A @ 100kHz | 0.12 % | - | 8mm | 6mm | 0.276 7.00mm | 9mm | 8.3mm | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() A759MS226M2AAAE045 KEMET | 268 |
| Datasheet | 20 Weeks | - | Through Hole | Radial, Can | - | - | - | - | - | 2000 Hrs @ 125°C | - | -55°C~125°C | Bulk | 2016 | A759 | 0.394Dia 10.00mm | ±20% | - | yes | Active | 1 (Unlimited) | - | - | EAR99 | Polymer | - | - | General Purpose | - | 8532.24.0060 | 22μF | 100V | - | - | - | - | - | - | 45mOhm | - | 0.197 5.00mm | - | - | - | - | - | - | 2000 hours | - | 115mA @ 120Hz | 2.3A @ 100kHz | - | - | 10mm | 12mm | 0.512 13.00mm | - | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() A758EK477M0JAAE015 KEMET | 7876 |
| Datasheet | 50 Weeks | - | Through Hole | Radial, Can | - | - | - | - | - | 5000 Hrs @ 105°C | - | -55°C~105°C | Bulk | 2016 | A758 | 0.248Dia 6.30mm | ±20% | - | yes | Active | 1 (Unlimited) | - | - | - | Polymer | - | - | General Purpose | - | - | 470μF | 6.3V | - | - | - | - | - | - | 15mOhm | - | 0.098 2.50mm | - | - | - | - | - | - | 5000 hours | - | - | 3.1A @ 100kHz | - | - | 6.3mm | 8mm | 0.354 9.00mm | - | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() 20SVF56M Panasonic Electronic Components | 7000 |
| Datasheet | 10 Weeks | - | Surface Mount | Radial, Can - SMD | - | - | - | - | 0.209Lx0.209W 5.30mmx5.30mm | 1000 Hrs @ 125°C | 20V | -55°C~125°C | Tape & Reel (TR) | - | OS-CON™, SVF | 0.197Dia 5.00mm | ±20% | - | - | Active | 1 (Unlimited) | - | - | - | Polymer | - | - | General Purpose | - | - | 56μF | 20V | - | - | - | - | - | - | 30mOhm | - | - | - | - | - | - | - | - | - | - | 44mA @ 120Hz | 880mA @ 100kHz | - | - | - | - | 0.236 6.00mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() RPS0J561MCN1GS Nichicon | 25 |
| Datasheet | 18 Weeks | Surface Mount | Surface Mount | Radial, Can - SMD | FLAT | - | - | - | 0.327Lx0.327W 8.30mmx8.30mm | 2000 Hrs @ 105°C | - | -55°C~105°C | Tape & Reel (TR) | 2009 | FPCAP, RPS | 0.315Dia 8.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Polymer | - | Matte Tin (Sn) | General Purpose | - | 8532.22.00 | 560μF | 6.3V | - | - | - | - | - | 1.1mm | 14mOhm | POLARIZED | - | - | - | 3333 | 6.3V | 706μA | 4.4A | 2000 hours | - | 440mA @ 120Hz | 4.4A @ 100kHz | 0.15 % | - | 8mm | 11.7mm | 0.461 11.70mm | 9mm | 8.3mm | No | - | ROHS3 Compliant | - | - | ||
![]() 25SVPG15M Panasonic Electronic Components | 4782000 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | Radial, Can - SMD | FLAT | - | - | - | 0.209Lx0.209W 5.30mmx5.30mm | 5000 Hrs @ 105°C | - | -55°C~105°C | Tape & Reel (TR) | 2016 | OS-CON™, SVPG | 0.197Dia 5.00mm | ±20% | - | - | Active | 2A (4 Weeks) | 2 | - | EAR99 | Polymer | - | - | General Purpose | - | - | 15μF | 25V | TR, 15 INCH | 1.4mm | - | - | - | - | 30mOhm | Polar | - | - | - | 2021 | - | 0.075mA | 2.8A | 5000 hours | 0.12 | 140mA @ 120Hz | 2.8A @ 100kHz | - | - | 5mm | - | 0.177 4.50mm | 4.4mm | 5.3mm | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() 10SXB22M Rubycon | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 2917 (7343 Metric) | WRAPAROUND | - | - | - | 0.287Lx0.169W 7.30mmx4.30mm | 2000 Hrs @ 105°C | - | -55°C~105°C | Cut Tape (CT) | 2012 | PC-CON, SXB | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | - | - | Obsolete | 3 (168 Hours) | 2 | - | EAR99 | Polymer | - | - | General Purpose | - | - | 22μF | 10V | - | - | - | 7343 | 2917 | - | 30mOhm | POLARIZED | - | - | - | - | - | 0.0088mA | 1.6A | 2000 hours | 0.1 | - | 1.6A @ 100kHz | - | 1.6A | - | 1.9mm | 0.075 1.90mm | - | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() RL80J471MDNASQPX Nichicon | 11 |
| - | 18 Weeks | Through Hole | Through Hole | Radial, Can | - | - | ALUMINUM (DRY/SOLID) | - | - | 5000 Hrs @ 105°C | - | -55°C~105°C | Tape & Box (TB) | 2009 | FPCAP, RL8 | 0.315Dia 8.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Polymer | - | Tin (Sn) | General Purpose | - | 8532.22.00 | 470μF | 6.3V | - | - | - | - | - | 3.5mm | 8mOhm | Polar | 0.138 3.50mm | - | 600 μm | - | 6.3V | 592.2μA | 5.7A | 5000 hours | - | 570mA @ 120Hz | 5.7A @ 100kHz | 0.12 % | - | 8mm | 8mm | 0.354 9.00mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 2R5SVPC180MY Panasonic Electronic Components | 4500 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | Radial, Can - SMD | ONE SURFACE | 6 | ALUMINUM (WET) | - | 0.209Lx0.209W 5.30mmx5.30mm | 2000 Hrs @ 105°C | - | -55°C~105°C | Cut Tape (CT) | 2012 | OS-CON™, SVPC | 0.197Dia 5.00mm | ±20% | e1 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Polymer | - | Tin/Silver/Copper (Sn/Ag/Cu) | General Purpose | - | - | 180μF | 2.5V | TR | - | - | - | - | - | 24mOhm | Polar | - | - | - | 2121 | 2.5V | 300μA | 2.2A | 2000 hours | 0.12 | 110mA @ 120Hz | 2.2A @ 100kHz | 12 % | 2.2A | 5mm | 5.9mm | 0.236 6.00mm | - | 5.3mm | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() 2.5SWZ330MR09 Rubycon | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 2917 (7343 Metric) | WRAPAROUND | - | - | - | 0.287Lx0.169W 7.30mmx4.30mm | 2000 Hrs @ 105°C | - | -55°C~105°C | Cut Tape (CT) | - | PC-CON, SWZ | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | - | - | Obsolete | 3 (168 Hours) | 2 | - | EAR99 | Polymer | - | - | General Purpose | - | - | 330μF | 2.5V | TR, 13 Inch | - | - | 7343 | 2917 | - | 9mOhm | POLARIZED | - | - | - | - | - | 0.033mA | 3A | 2000 hours | 0.1 | - | 3A @ 100kHz | - | 3A | - | 1.9mm | 0.075 1.90mm | 7.3mm | 4.3mm | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() PLG0J122MDO1 Nichicon | 147 |
| Datasheet | 17 Weeks | Through Hole | Through Hole | Radial, Can | WIRE | - | - | - | - | 2000 Hrs @ 105°C | - | -55°C~105°C | Bulk | 2009 | PLG | 0.315Dia 8.00mm | ±20% | e4 | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Polymer | - | Silver (Ag) | General Purpose | - | 8532.22.00 | 1200μF | 6.3V | - | - | - | - | - | 3.5mm | 9mOhm | Polar | 0.138 3.50mm | - | 600 μm | - | 6.3V | 1.512mA | 6.1A | 2000 hours | - | - | 6.1A @ 100kHz | 0.08 % | - | 8mm | 12mm | 0.472 12.00mm | - | - | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() 227ULR035MGU Illinois Capacitor | In Stock | - | Datasheet | 22 Weeks | Through Hole | Through Hole | Radial, Can | - | - | ALUMINUM (WET) | - | - | 2000 Hrs @ 105°C | 35V | -55°C~105°C | Bulk | 2016 | ULR | 0.394Dia 10.00mm | ±20% | - | - | Active | 1 (Unlimited) | 2 | - | - | Polymer | - | - | Decoupling | - | - | 220μF | - | - | - | - | - | - | 5.0038mm | 50mOhm | Polar | 0.197 5.00mm | - | - | - | - | - | 2.5A | 2000 hours | - | 125mA @ 120Hz | 2.5A @ 100kHz | - | - | - | - | 0.551 14.00mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 94SVPD566X0010C6 Vishay Sprague | In Stock | - | Datasheet | 19 Weeks | Surface Mount | Surface Mount | Radial, Can - SMD | FLAT | - | - | - | 0.260Lx0.260W 6.60mmx6.60mm | 2000 Hrs @ 125°C | 10V | -55°C~125°C | Tape & Reel (TR) | 2016 | 94SVPD | 0.248Dia 6.30mm | ±20% | - | yes | Active | 3 (168 Hours) | 2 | - | EAR99 | Polymer | - | - | General Purpose | ESR MEASURED AT 100 TO 300 KHZ | - | 56μF | - | TR | - | - | - | - | - | 45mOhm | Polar | - | 10V | - | 2926 | - | 0.112mA | 538mA | 2000 hours | 0.12 | 26.9mA @ 120Hz | 538mA @ 100kHz | - | - | - | - | 0.236 6.00mm | 7.3mm | 6.6mm | - | - | ROHS3 Compliant | - | - |