- Manufacturer
- Applications
- Capacitance
- ESR (Equivalent Series Resistance)
- Height Seated (Max)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Series
- Size / Dimension
- Tolerance
Attribute column
Categories
Aluminum - Polymer Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Terminal Shape | Number of Pins | Dielectric Material | Weight | Surface Mount Land Size | Lifetime @ Temp. | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Resistance | Terminal Finish | Applications | HTS Code | Capacitance | Voltage - Rated DC | Packing Method | Depth | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | ESR (Equivalent Series Resistance) | Polarity | Lead Spacing | Rated (DC) Voltage (URdc) | Lead Diameter | Size Code | Voltage | Leakage Current | Ripple Current | Life (Hours) | Tan Delta | Ripple Current @ Low Frequency | Ripple Current @ High Frequency | Dissipation Factor | Ripple Current (AC) | Diameter | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PCV1C681MCL2GS Nichicon | 31200 |
| Datasheet | 17 Weeks | PCB, Surface Mount | Surface Mount | Radial, Can - SMD | FLAT | - | - | - | 0.406Lx0.406W 10.30mmx10.30mm | 3000 Hrs @ 105°C | - | -55°C~105°C | Tape & Reel (TR) | 2009 | PCV | 0.394Dia 10.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Polymer | - | Tin (Sn) | General Purpose | 8532.22.00 | 680μF | 16V | - | - | - | - | 4.6mm | 19mOhm | Polar | - | - | - | 4141 | 16V | 2.176mA | 4.4A | 3000 hours | 0.12 | - | 4.4A @ 100kHz | - | - | 10mm | 12.7mm | 0.500 12.70mm | 11mm | 10.3mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() RSA0G331MCN1GS Nichicon | 2225 |
| Datasheet | 18 Weeks | Surface Mount | Surface Mount | Radial, Can - SMD | FLAT | - | - | - | 0.256Lx0.256W 6.50mmx6.50mm | 2000 Hrs @ 105°C | - | -55°C~105°C | Cut Tape (CT) | 2015 | FPCAP, RSA | 0.248Dia 6.30mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Polymer | - | Tin (Sn) | General Purpose | 8532.22.00 | 330μF | 4V | - | - | - | - | - | 14mOhm | POLARIZED | - | 4V | - | 2626 | - | 700μA | 3.16A | 2000 hours | - | 316mA @ 120Hz | 3.16A @ 100kHz | 0.12 % | - | - | - | 0.236 6.00mm | 7.2mm | 6.5mm | - | - | ROHS3 Compliant | - | ||
![]() 567ULR2R5MDF Illinois Capacitor | In Stock | - | Datasheet | 22 Weeks | Through Hole | Through Hole | Radial, Can | - | - | ALUMINUM (WET) | - | - | 2000 Hrs @ 105°C | 2.5V | -55°C~105°C | Bulk | 2016 | ULR | 0.197Dia 5.00mm | ±20% | - | - | Active | 1 (Unlimited) | 2 | - | - | Polymer | - | - | Decoupling | - | 560μF | - | - | - | - | - | 2.0066mm | 7mOhm | Polar | 0.079 2.00mm | - | - | - | - | - | 4.18A | 2000 hours | - | 209mA @ 120Hz | 4.18A @ 100kHz | - | - | - | - | 0.354 9.00mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() 107UER016MED Illinois Capacitor | In Stock | - | Datasheet | 22 Weeks | Through Hole | Through Hole | Radial, Can | - | - | ALUMINUM (WET) | - | - | 5000 Hrs @ 105°C | 16V | -55°C~105°C | Bulk | 2016 | UER | 0.248Dia 6.30mm | ±20% | - | - | Active | 1 (Unlimited) | 2 | - | - | Polymer | - | - | Decoupling | - | 100μF | - | - | - | - | - | 2.4892mm | 24mOhm | Polar | 0.098 2.50mm | - | - | - | - | - | 2.49A | 5000 hours | - | 141mA @ 120Hz | 2.82A @ 100kHz | - | - | - | - | 0.236 6.00mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() 397AVG035MGBJ Illinois Capacitor | In Stock | - | Datasheet | 22 Weeks | Through Hole | Through Hole | Radial, Can | - | - | - | - | - | 1500 Hrs @ 125°C | 35V | -55°C~125°C | Bulk | 2016 | AVG | 0.394Dia 10.00mm | ±20% | - | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Polymer | - | - | General Purpose | - | 390μF | - | - | - | - | - | 5.0038mm | 24mOhm | Polar | 0.197 5.00mm | - | - | - | - | - | 3.4A | 1500 hours | - | 170mA @ 120Hz | 3.4A @ 100kHz | - | - | - | - | 0.532 13.50mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() PCK0G102MCO1GS Nichicon | 20 |
| Datasheet | 16 Weeks | Surface Mount | Surface Mount | Radial, Can - SMD | FLAT | - | Aluminium | - | 0.406Lx0.406W 10.30mmx10.30mm | 2000 Hrs @ 105°C | - | -55°C~105°C | Tape & Reel (TR) | 2009 | PCK | 0.394Dia 10.00mm | ±20% | e4 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Polymer | - | Silver (Ag) | General Purpose | 8532.22.00 | 1000μF | 4V | - | - | - | - | - | 9mOhm | POLARIZED | - | - | - | 4141 | 4V | 1.2mA | 5A | 2000 hours | 0.12 | - | 5A @ 100kHz | - | 5A | 10mm | 8mm | 0.315 8.00mm | 11mm | 10.3mm | No | No SVHC | ROHS3 Compliant | - | ||
![]() 2R5SEP1500M+T Panasonic Electronic Components | 50 |
| - | 10 Weeks | Through Hole | Through Hole | Radial, Can | WIRE | 13 | - | - | - | 2000 Hrs @ 105°C | - | -55°C~105°C | Tape & Box (TB) | - | OS-CON™, SEP | 0.394Dia 10.00mm | ±20% | - | - | Active | Not Applicable | 2 | Radial | EAR99 | Polymer | - | - | General Purpose | - | 1500μF | 2.5V | - | - | - | - | 5mm | 12mOhm | Polar | 0.197 5.00mm | - | 600 μm | - | 2.5V | 750μA | 5.44A | 2000 hours | 0.18 | 272mA @ 120Hz | 5.44A @ 100kHz | 18 % | - | 10mm | - | 0.512 13.00mm | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() 108AVG016MGBJ Illinois Capacitor | In Stock | - | Datasheet | 22 Weeks | Through Hole | Through Hole | Radial, Can | - | - | - | - | - | 1500 Hrs @ 125°C | 16V | -55°C~125°C | Bulk | 2016 | AVG | 0.394Dia 10.00mm | ±20% | - | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Polymer | - | - | General Purpose | - | 1000μF | - | - | - | - | - | 5.0038mm | 12mOhm | Polar | 0.197 5.00mm | - | - | - | - | - | 5.6A | 1500 hours | - | 280mA @ 120Hz | 5.6A @ 100kHz | - | - | - | - | 0.532 13.50mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() 227ULR035MGU Illinois Capacitor | In Stock | - | Datasheet | 22 Weeks | Through Hole | Through Hole | Radial, Can | - | - | ALUMINUM (WET) | - | - | 2000 Hrs @ 105°C | 35V | -55°C~105°C | Bulk | 2016 | ULR | 0.394Dia 10.00mm | ±20% | - | - | Active | 1 (Unlimited) | 2 | - | - | Polymer | - | - | Decoupling | - | 220μF | - | - | - | - | - | 5.0038mm | 50mOhm | Polar | 0.197 5.00mm | - | - | - | - | - | 2.5A | 2000 hours | - | 125mA @ 120Hz | 2.5A @ 100kHz | - | - | - | - | 0.551 14.00mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() 476AVG050MFBJ Illinois Capacitor | In Stock | - | Datasheet | 22 Weeks | Through Hole | Through Hole | Radial, Can | - | - | - | - | - | 2000 Hrs @ 125°C | 50V | -55°C~125°C | Bulk | 2016 | AVG | 0.315Dia 8.00mm | ±20% | - | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Polymer | - | - | General Purpose | - | 47μF | - | - | - | - | - | 3.5052mm | 32mOhm | Polar | 0.138 3.50mm | - | - | - | - | - | 2.25A | 2000 hours | - | 112.5mA @ 120Hz | 2.25A @ 100kHz | - | - | - | - | 0.532 13.50mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() PCR1H820MCL6GS Nichicon | 1000 |
| Datasheet | 17 Weeks | PCB, Surface Mount | Surface Mount | Radial, Can - SMD | FLAT | - | - | 749.986634mg | 0.327Lx0.327W 8.30mmx8.30mm | 4000 Hrs @ 125°C | - | -55°C~125°C | Tape & Reel (TR) | 2009 | PCR | 0.315Dia 8.00mm | ±20% | e4 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Polymer | - | Silver (Ag) | General Purpose | 8532.24.0020 | 82μF | 50V | - | 8.3mm | - | - | 3.2mm | 26mOhm | POLARIZED | - | - | - | 3333 | 50V | 3μA | 2.9A | 4000 hours | - | - | 2.9A @ 100kHz | 0.08 % | - | 8mm | 10mm | 0.394 10.00mm | 9mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() A765EB397M0ELAE020 KEMET | 4425 |
| Datasheet | 20 Weeks | - | Surface Mount | Radial, Can - SMD | - | - | - | - | 0.260Lx0.260W 6.60mmx6.60mm | 2000 Hrs @ 105°C | - | -55°C~105°C | Tape & Reel (TR) | 2016 | A765 | 0.248Dia 6.30mm | ±20% | - | yes | Active | 1 (Unlimited) | - | - | - | Polymer | - | - | General Purpose | - | 390μF | 2.5V | - | - | - | - | - | 20mOhm | - | - | - | - | - | - | - | - | 2000 hours | - | 140mA @ 120Hz | 2.8A @ 100kHz | - | - | 6.3mm | 5.7mm | 0.236 6.00mm | - | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() PCS0J101MCL1GS Nichicon | 734 |
| Datasheet | 17 Weeks | Surface Mount | Surface Mount | Radial, Can - SMD | FLAT | - | - | - | 0.209Lx0.209W 5.30mmx5.30mm | 5000 Hrs @ 105°C | - | -55°C~105°C | Tape & Reel (TR) | 2009 | PCS | 0.197Dia 5.00mm | ±20% | e4 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Polymer | - | Silver (Ag) | General Purpose | 8532.22.00 | 100μF | 6.3V | - | - | - | - | - | 25mOhm | POLARIZED | - | - | - | 2121 | 6.3V | 126μA | 2.4A | 5000 hours | 0.12 | - | 2.4A @ 100kHz | - | - | 5mm | 6mm | 0.236 6.00mm | - | 5.3mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() EEF-SL0D151ER Panasonic Electronic Components | 6900 | - | Datasheet | 14 Weeks | Surface Mount | Surface Mount | 2917 (7343 Metric) | WRAPAROUND | - | - | 130.010913mg | 0.287Lx0.169W 7.30mmx4.30mm | 1000 Hrs @ 105°C | - | -40°C~105°C | Tape & Reel (TR) | 2006 | SP-Cap SL | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e3 | yes | Obsolete | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Polymer | 9mOhm | Tin (Sn) | General Purpose | - | 150μF | 2V | BULK | 4.3mm | 7343 | 2917 | - | 9mOhm | POLARIZED | - | 2V | - | - | - | 30μA | 3A | 1000 hours | - | - | 3A @ 100kHz | 0.06 % | - | - | 1.8mm | 0.071 1.80mm | 7.3mm | - | No | - | RoHS Compliant | Lead Free | ||
![]() EEF-CD0K470ER Panasonic Electronic Components | In Stock | - | Datasheet | 14 Weeks | PCB, Surface Mount | Surface Mount | 2917 (7343 Metric) | WRAPAROUND | - | - | - | 0.287Lx0.169W 7.30mmx4.30mm | 1000 Hrs @ 105°C | - | -40°C~105°C | Tape & Reel (TR) | 2011 | SP-Cap CD | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e3 | yes | Obsolete | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Polymer | 25mOhm | Tin (Sn) | General Purpose | - | 47μF | 8V | BULK | 4.3mm | 7343 | 2917 | - | 25mOhm | POLARIZED | - | 8V | - | - | - | 37.6μA | 1.8A | 1000 hours | - | - | 1.8A @ 100kHz | 0.06 % | 1.8A | - | 1.8mm | 0.075 1.90mm | 7.3mm | - | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() EEF-UE0G331R Panasonic Electronic Components | In Stock | - | Datasheet | 14 Weeks | Surface Mount | Surface Mount | 2917 (7343 Metric) | WRAPAROUND | - | - | - | 0.287Lx0.169W 7.30mmx4.30mm | 1000 Hrs @ 105°C | - | -40°C~105°C | Tape & Reel (TR) | 2003 | SP-Cap UE | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e3 | yes | Obsolete | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Polymer | 12mOhm | Tin (Sn) | General Purpose | - | 330μF | 4V | BULK | 4.3mm | 7343 | 2917 | - | 12mOhm | POLARIZED | - | 4V | - | - | - | 0.0792mA | 3.3A | 1000 hours | 0.1 | - | - | 0.1 % | - | - | 4.2mm | 0.165 4.20mm | 7.3mm | - | No | - | RoHS Compliant | Lead Free | ||
![]() GYA1J220MCQ1GS Nichicon | 786 |
| Datasheet | 23 Weeks | - | Surface Mount | Radial, Can - SMD | - | - | - | - | 0.260Lx0.260W 6.60mmx6.60mm | 4000 Hrs @ 125°C | - | -55°C~125°C | Tape & Reel (TR) | 2017 | GYA | 0.248Dia 6.30mm | ±20% | - | - | Active | 1 (Unlimited) | - | - | - | Hybrid | - | - | General Purpose | - | 22μF | 63V | - | - | - | - | - | 80mOhm | - | - | - | - | - | - | - | - | - | - | - | 900mA @ 100kHz | - | - | - | - | 0.315 8.00mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() A767MU157M1VLAE028 KEMET | 876 |
| Datasheet | 50 Weeks | - | Surface Mount | Radial, Can - SMD | - | - | - | - | 0.406Lx0.406W 10.30mmx10.30mm | 2000 Hrs @ 105°C | - | -55°C~105°C | Tape & Reel (TR) | 2016 | A767 | 0.394Dia 10.00mm | ±20% | - | yes | Active | 1 (Unlimited) | - | - | - | Polymer | - | - | General Purpose | - | 150μF | 35V | - | - | - | - | - | 28mOhm | - | - | - | - | - | - | - | - | 2000 hours | - | 130mA @ 120Hz | 2.6A @ 100kHz | - | - | 10mm | 12.6mm | 0.508 12.90mm | - | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() 25SEP6R8M+TSS Panasonic Electronic Components | 41 |
| Datasheet | 10 Weeks | Through Hole | Through Hole | Radial, Can | WIRE | 6 | - | - | - | 3000 Hrs @ 105°C | - | -55°C~105°C | Cut Tape (CT) | 2012 | OS-CON™, SEP | 0.248Dia 6.30mm | ±20% | - | - | Active | Not Applicable | 2 | Radial | EAR99 | Polymer | - | - | General Purpose | - | 6.8μF | 25V | - | - | - | - | 2.5mm | 80mOhm | Polar | 0.098 2.50mm | - | 450 μm | - | 25V | 170μA | 1.2A | 3000 hours | 0.1 | 60mA @ 120Hz | 1.2A @ 100kHz | 10 % | - | 6.3mm | - | 0.236 6.00mm | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() APXA100ARA560MF60G United Chemi-Con | 594 |
| Datasheet | 16 Weeks | Surface Mount | Surface Mount | Radial, Can - SMD | - | - | - | - | 0.260Lx0.260W 6.60mmx6.60mm | 15000 Hrs @ 105°C | - | -55°C~105°C | Tape & Reel (TR) | 2010 | NPCAP™-PXA | 0.248Dia 6.30mm | ±20% | - | yes | Active | 1 (Unlimited) | - | SMD/SMT | - | Polymer | - | - | General Purpose | - | 56μF | 10V | - | - | - | - | - | 31mOhm | - | - | - | - | - | - | - | 2.25A | 2000 hours | - | - | 2.25A @ 100kHz | - | - | - | - | 0.224 5.70mm | - | - | - | - | ROHS3 Compliant | Lead Free |