- Manufacturer
- Applications
- Capacitance
- ESR (Equivalent Series Resistance)
- Height Seated (Max)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Series
- Size / Dimension
- Tolerance
Attribute column
Categories
Aluminum - Polymer Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Dielectric Material | Weight | Surface Mount Land Size | Lifetime @ Temp. | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Terminal Finish | Applications | HTS Code | Capacitance | Voltage - Rated DC | Packing Method | Terminal Pitch | Reach Compliance Code | Lead Pitch | ESR (Equivalent Series Resistance) | Polarity | Lead Spacing | Rated (DC) Voltage (URdc) | Size Code | Voltage | Leakage Current | Ripple Current | Life (Hours) | Tan Delta | Ripple Current @ Low Frequency | Ripple Current @ High Frequency | Dissipation Factor | Ripple Current (AC) | Diameter | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() A758EK477M0EAAE018 KEMET | 1112 |
| Datasheet | 50 Weeks | - | Through Hole | Radial, Can | - | - | - | - | - | 5000 Hrs @ 105°C | - | -55°C~105°C | Bulk | 2016 | A758 | 0.248Dia 6.30mm | ±20% | - | yes | Active | 1 (Unlimited) | - | - | - | Polymer | - | General Purpose | - | 470μF | 2.5V | - | - | - | - | 18mOhm | - | 0.098 2.50mm | - | - | - | - | - | 5000 hours | - | - | 3.1A @ 100kHz | - | - | 6.3mm | 8mm | 0.354 9.00mm | - | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() 20SVPB22M Panasonic Electronic Components | 1200 |
| Datasheet | 10 Weeks | - | Surface Mount | Radial, Can - SMD | - | FLAT | ALUMINUM (WET) | - | 0.260Lx0.260W 6.60mmx6.60mm | 1000 Hrs @ 105°C | - | -55°C~105°C | Tape & Reel (TR) | 2016 | OS-CON™, SVPB | 0.248Dia 6.30mm | ±20% | - | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Polymer | - | General Purpose | - | 22μF | 20V | TR | - | - | - | 35mOhm | POLARIZED | - | - | 2626 | - | 0.088mA | - | 1000 hours | 0.12 | 100mA @ 120Hz | 2A @ 100kHz | - | - | - | - | 0.217 5.50mm | 7.3mm | 6.6mm | - | No SVHC | ROHS3 Compliant | - | ||
![]() 4SVPA270MAA Panasonic Electronic Components | 999 |
| Datasheet | 10 Weeks | - | Surface Mount | Radial, Can - SMD | - | FLAT | ALUMINUM (WET) | - | 0.327Lx0.327W 8.30mmx8.30mm | 2000 Hrs @ 105°C | - | -55°C~105°C | Tape & Reel (TR) | 2014 | OS-CON™, SVPA | 0.315Dia 8.00mm | ±20% | - | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Polymer | - | General Purpose | - | 270μF | 4V | TR | - | - | - | 22mOhm | POLARIZED | - | 4V | 3333 | - | 0.5mA | - | 2000 hours | 0.12 | 161mA @ 120Hz | 3.22A @ 100kHz | - | - | - | - | 0.276 7.00mm | 9mm | 8.3mm | - | No SVHC | ROHS3 Compliant | - | ||
![]() PCX1C101MCL1GS Nichicon | 20 |
| Datasheet | 17 Weeks | PCB, Surface Mount | Surface Mount | Radial, Can - SMD | - | - | - | 400.011771mg | 0.260Lx0.260W 6.60mmx6.60mm | 1500 Hrs @ 125°C | - | -55°C~125°C | Tape & Reel (TR) | 2009 | PCX | 0.248Dia 6.30mm | ±20% | e6 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Polymer | Tin/Bismuth (Sn/Bi) | General Purpose | - | 100μF | 16V | - | - | - | 2.1mm | 33mOhm | POLARIZED | - | - | 2926 | 16V | 320μA | 1.5A | 1500 hours | - | - | 1.5A @ 100kHz | 0.12 % | - | 6.3mm | 8mm | 0.319 8.10mm | 7.3mm | 6.6mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() APSC2R5ELL152MHB5S United Chemi-Con | 25 |
| Datasheet | 16 Weeks | Through Hole | Through Hole | Radial, Can | - | - | - | - | - | 2000 Hrs @ 105°C | - | -55°C~105°C | Bulk | 2014 | NPCAP™-PSC | 0.315Dia 8.00mm | ±20% | - | - | Active | 1 (Unlimited) | - | Radial | - | Polymer | - | General Purpose | - | 1500μF | 2.5V | - | - | - | 3.5mm | 7mOhm | - | 0.138 3.50mm | - | - | - | - | 6.1A | 2000 hours | - | - | 6.1A @ 100kHz | 0.1 % | - | - | - | 0.512 13.00mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() RPS1H220MCN1GS Nichicon | 39 |
| Datasheet | 18 Weeks | Surface Mount | Surface Mount | Radial, Can - SMD | - | - | ALUMINUM (DRY/SOLID) | - | 0.327Lx0.327W 8.30mmx8.30mm | 2000 Hrs @ 105°C | - | -55°C~105°C | Tape & Reel (TR) | 2013 | FPCAP, RPS | 0.315Dia 8.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Polymer | Tin (Sn) | General Purpose | 8532.22.00 | 22μF | 50V | - | - | - | 1.1mm | 37mOhm | POLARIZED | - | - | 3333 | - | 220μA | 1.55A | 2000 hours | - | 155mA @ 120Hz | 1.55A @ 100kHz | 0.12 % | 1.55A | 8mm | 6.7mm | 0.276 7.00mm | 9mm | 8.3mm | - | No SVHC | ROHS3 Compliant | - | ||
![]() A765KN687M0JLAE012 KEMET | 3000 |
| Datasheet | 20 Weeks | - | Surface Mount | Radial, Can - SMD | - | - | - | - | 0.327Lx0.327W 8.30mmx8.30mm | 2000 Hrs @ 105°C | - | -55°C~105°C | Tape & Reel (TR) | 2016 | A765 | 0.315Dia 8.00mm | ±20% | - | yes | Active | 1 (Unlimited) | - | - | - | Polymer | - | General Purpose | - | 680μF | 6.3V | - | - | - | - | 12mOhm | - | - | - | - | - | - | - | 2000 hours | - | 250mA @ 120Hz | 5A @ 100kHz | - | - | 8mm | 9.7mm | 0.394 10.00mm | - | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() PCV2B6R8MCL1GS Nichicon | 30 |
| Datasheet | 17 Weeks | PCB | Surface Mount | Radial, Can - SMD | - | FLAT | - | - | 0.327Lx0.327W 8.30mmx8.30mm | 3000 Hrs @ 105°C | - | -55°C~105°C | Tape & Reel (TR) | 2009 | PCV | 0.315Dia 8.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Polymer | Tin (Sn) | General Purpose | 8532.22.00 | 6.8μF | 125V | TR, 15 INCH | - | - | - | 93mOhm | POLARIZED | - | - | 3333 | - | 170μA | 1.1A | - | 0.12 | - | 1.1A @ 100kHz | - | - | 8mm | 10mm | 0.398 10.10mm | 9mm | 8.3mm | - | - | ROHS3 Compliant | - | ||
![]() 6SEQP150M Panasonic Electronic Components | 809 |
| Datasheet | 10 Weeks | - | Through Hole | Radial, Can | NO | WIRE | - | - | - | 1000 Hrs @ 125°C | - | -55°C~125°C | Bulk | - | OS-CON™, SEQP | 0.315Dia 8.00mm | ±20% | - | - | Active | Not Applicable | 2 | - | EAR99 | Polymer | - | General Purpose | - | 150μF | 6.3V | - | 3.5mm | - | - | 35mOhm | POLARIZED | 0.138 3.50mm | - | - | - | 0.472mA | - | 1000 hours | 0.12 | 128mA @ 120Hz | 2.56A @ 100kHz | - | - | 8mm | - | 0.276 7.00mm | 7mm | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 63SXE18M Panasonic Electronic Components | 30078 |
| Datasheet | 10 Weeks | - | Through Hole | Radial, Can | - | - | - | - | - | 1000 Hrs @ 125°C | - | -55°C~125°C | Bulk | 2017 | OS-CON™, SXE | 0.315Dia 8.00mm | ±20% | - | - | Active | Not Applicable | - | - | - | Polymer | - | General Purpose | - | 18μF | 63V | - | - | - | - | 60mOhm | - | 0.138 3.50mm | - | - | - | - | - | - | - | 17mA @ 120Hz | 340mA @ 100kHz | - | - | - | - | 0.276 7.00mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() 107AVG063MFBJ Illinois Capacitor | In Stock | - | Datasheet | 22 Weeks | Through Hole | Through Hole | Radial, Can | - | - | - | - | - | 2000 Hrs @ 125°C | - | -55°C~125°C | Bulk | 2014 | AVG | 0.315Dia 8.00mm | ±20% | - | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Polymer | - | General Purpose | - | 100μF | 63V | - | - | - | 3.5052mm | 32mOhm | Polar | 0.138 3.50mm | - | - | - | - | 2.1A | 2000 hours | - | 105mA @ 120Hz | 2.1A @ 100kHz | - | - | 8mm | 12mm | 0.532 13.50mm | - | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 20SVF560M Panasonic Electronic Components | 37200 |
| Datasheet | 10 Weeks | - | Surface Mount | Radial, Can - SMD | - | - | - | - | 0.406Lx0.406W 10.30mmx10.30mm | 1000 Hrs @ 125°C | 20V | -55°C~125°C | Tape & Reel (TR) | - | OS-CON™, SVF | 0.394Dia 10.00mm | ±20% | - | - | Active | 1 (Unlimited) | - | - | - | Polymer | - | General Purpose | - | 560μF | 20V | - | - | - | - | 12mOhm | - | - | - | - | - | - | - | - | - | 85mA @ 120Hz | 1.7A @ 100kHz | - | - | - | - | 0.500 12.70mm | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() 10SVPS68M Panasonic Electronic Components | 68000 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | Radial, Can - SMD | - | FLAT | - | - | 0.260Lx0.260W 6.60mmx6.60mm | 5000 Hrs @ 105°C | - | -55°C~105°C | Tape & Reel (TR) | 2011 | OS-CON™, SVPS | 0.248Dia 6.30mm | ±20% | - | - | Active | 2A (4 Weeks) | 2 | SMD/SMT | EAR99 | Polymer | - | General Purpose | - | 68μF | 10V | TR | - | - | - | 30mOhm | Polar | - | - | 2626 | - | 0.3mA | 2.2A | 5000 hours | 0.12 | 110mA @ 120Hz | 2.2A @ 100kHz | 12 % | - | 6.3mm | 6.6mm | 0.236 6.00mm | 7.3mm | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() 476UVG025MFE Illinois Capacitor | In Stock | - | Datasheet | 22 Weeks | Surface Mount | Surface Mount | Radial, Can - SMD | - | - | - | - | 0.327Lx0.327W 8.30mmx8.30mm | 2000 Hrs @ 105°C | 25V | -55°C~105°C | Bulk | 2016 | UVG | 0.315Dia 8.00mm | ±20% | - | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Polymer | - | Decoupling | - | 47μF | - | - | - | - | - | 45mOhm | Polar | - | - | - | - | - | 1.6A | 2000 hours | - | 80mA @ 120Hz | 1.6A @ 120kHz | - | - | - | - | 0.413 10.50mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() APXA4R0ARA471MJ80G United Chemi-Con | In Stock | - | Datasheet | 16 Weeks | Surface Mount | Surface Mount | Radial, Can - SMD | - | - | - | - | 0.406Lx0.406W 10.30mmx10.30mm | 15000 Hrs @ 105°C | - | -55°C~105°C | Tape & Reel (TR) | 2010 | NPCAP™-PXA | 0.394Dia 10.00mm | ±20% | - | yes | Active | 1 (Unlimited) | - | SMD/SMT | - | Polymer | - | General Purpose | - | 470μF | 4V | - | - | - | - | 20mOhm | - | - | - | - | - | - | 4.13A | 2000 hours | - | - | 4.13A @ 100kHz | - | - | - | - | 0.303 7.70mm | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() 227XMPL6R3MG28 Illinois Capacitor | In Stock | - | Datasheet | 22 Weeks | Surface Mount | Surface Mount | 2917 (7343 Metric) | - | - | - | - | - | 1000 Hrs @ 105°C | 6.3V | -40°C~105°C | Tape & Reel (TR) | 2016 | XMPL | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | - | yes | Active | 1 (Unlimited) | - | - | - | Polymer | - | Decoupling | - | 220μF | - | - | - | unknown | - | 15mOhm | Polar | - | - | - | - | - | 3A | 1000 hours | - | - | 3A @ 100kHz | - | - | - | - | 0.118 3.00mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() APXA6R3ARA101ME60G United Chemi-Con | 20 |
| Datasheet | 11 Weeks | Surface Mount | Surface Mount | Radial, Can - SMD | - | - | - | - | 0.209Lx0.209W 5.30mmx5.30mm | 15000 Hrs @ 105°C | - | -55°C~105°C | Digi-Reel® | 2014 | NPCAP™-PXA | 0.197Dia 5.00mm | ±20% | - | yes | Discontinued | 1 (Unlimited) | - | SMD/SMT | - | Polymer | - | General Purpose | - | 100μF | 6.3V | - | - | - | - | 35mOhm | Polar | - | - | - | - | 126μA | 1.38A | 2000 hours | - | - | 1.38A @ 100kHz | 0.12 % | - | - | - | 0.236 6.00mm | - | - | No | - | ROHS3 Compliant | - | ||
![]() 128ALG016MGBJ Illinois Capacitor | In Stock | - | Datasheet | 22 Weeks | Through Hole | Through Hole | Radial, Can | - | - | - | - | - | 1500 Hrs @ 125°C | 16V | -55°C~125°C | Bulk | 2016 | ALG | 0.394Dia 10.00mm | ±20% | - | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Polymer | - | Automotive | - | 1200μF | - | - | - | unknown | 5.0038mm | 11mOhm | Polar | 0.197 5.00mm | - | - | - | - | 6.1A | 1500 hours | - | 305mA @ 120Hz | 6.1A @ 100kHz | - | - | - | - | 0.532 13.50mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() PCX1D680MCS1GS Nichicon | 34 |
| Datasheet | 17 Weeks | PCB, Surface Mount | Surface Mount | Radial, Can - SMD | - | - | - | 400.011771mg | 0.260Lx0.260W 6.60mmx6.60mm | 1500 Hrs @ 125°C | - | -55°C~125°C | Tape & Reel (TR) | 2009 | PCX | 0.248Dia 6.30mm | ±20% | e6 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Polymer | TIN BISMUTH | General Purpose | - | 68μF | 20V | - | - | - | 2.1mm | 34mOhm | POLARIZED | - | - | 2926 | 20V | 272μA | 1.45A | 1500 hours | - | - | 1.45A @ 100kHz | 0.12 % | - | 6.3mm | 8mm | 0.319 8.10mm | 7.3mm | 6.6mm | - | - | ROHS3 Compliant | - | ||
![]() 227ULR010MEF Illinois Capacitor | In Stock | - | Datasheet | 22 Weeks | Through Hole | Through Hole | Radial, Can | - | - | ALUMINUM (WET) | - | - | 2000 Hrs @ 105°C | 10V | -55°C~105°C | Bulk | 2016 | ULR | 0.248Dia 6.30mm | ±20% | - | - | Active | 1 (Unlimited) | 2 | - | - | Polymer | - | Decoupling | - | 220μF | - | - | - | - | 2.4892mm | 12mOhm | Polar | 0.098 2.50mm | - | - | - | - | 3.2A | 2000 hours | - | 160mA @ 120Hz | 3.2A @ 100kHz | - | - | - | - | 0.354 9.00mm | - | - | - | - | ROHS3 Compliant | - |