- Manufacturer
- Applications
- Capacitance
- ESR (Equivalent Series Resistance)
- Height Seated (Max)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Series
- Size / Dimension
- Tolerance
Attribute column
Categories
Aluminum - Polymer Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Number of Pins | Dielectric Material | Weight | Surface Mount Land Size | Lifetime @ Temp. | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | HTS Code | Capacitance | Voltage - Rated DC | Packing Method | Terminal Pitch | Depth | Reach Compliance Code | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | Capacitor Type | ESR (Equivalent Series Resistance) | Polarity | Lead Spacing | Rated (DC) Voltage (URdc) | Lead Diameter | Size Code | Voltage | Leakage Current | Ripple Current | Life (Hours) | Tan Delta | Ripple Current @ Low Frequency | Ripple Current @ High Frequency | Dissipation Factor | Current - Leakage | Ripple Current (AC) | Diameter | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 2SEPC820MD+TSS Panasonic Electronic Components | 11 |
| - | 10 Weeks | Through Hole | Through Hole | Radial, Can | - | - | 7 | ALUMINUM | - | - | 5000 Hrs @ 105°C | - | -55°C~105°C | Tape & Box (TB) | - | OS-CON™, SEPC | 0.315Dia 8.00mm | ±20% | - | yes | Active | Not Applicable | 2 | Radial | - | Polymer | - | - | - | General Purpose | - | 820μF | 2.5V | Box | - | - | - | - | - | 3.5mm | - | 8mOhm | POLARIZED | 0.138 3.50mm | - | 600 μm | - | 2.5V | 500μA | 5.3A | 5000 hours | - | 265mA @ 120Hz | 5.3A @ 100kHz | 10 % | - | - | 8mm | - | 0.276 7.00mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() 6SXB33M Rubycon | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 2917 (7343 Metric) | - | WRAPAROUND | 2 | Aluminium | - | 0.287Lx0.169W 7.30mmx4.30mm | 2000 Hrs @ 105°C | - | -55°C~105°C | Cut Tape (CT) | 2012 | PC-CON, SXB | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e4 | yes | Obsolete | 3 (168 Hours) | 2 | - | EAR99 | Polymer | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | General Purpose | - | 33μF | 6.3V | - | - | - | unknown | 7343 | 2917 | - | - | 13mOhm | POLARIZED | - | - | - | - | - | 0.008316mA | 3A | 2000 hours | 0.1 | - | 3A @ 100kHz | - | - | 3A | - | 1.9mm | 0.075 1.90mm | - | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() PCX1V100MCL1GS Nichicon | 196800 |
| Datasheet | 17 Weeks | PCB, Surface Mount | Surface Mount | Radial, Can - SMD | - | FLAT | - | - | - | 0.260Lx0.260W 6.60mmx6.60mm | 1500 Hrs @ 125°C | - | -55°C~125°C | Tape & Reel (TR) | 2009 | PCX | 0.248Dia 6.30mm | ±20% | - | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Polymer | - | - | - | General Purpose | 8532.22.00 | 10μF | 35V | - | - | - | - | - | - | 2.1mm | - | 85mOhm | POLARIZED | - | - | 800 μm | 2626 | 35V | 70μA | 800mA | 1500 hours | - | - | 800mA @ 100kHz | 0.12 % | - | - | 6.3mm | 6mm | 0.236 6.00mm | 7.3mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() A759MS157M1VAAE030 KEMET | 2026 |
| Datasheet | 50 Weeks | - | Through Hole | Radial, Can | - | - | - | - | - | - | 2000 Hrs @ 125°C | - | -55°C~125°C | Bulk | 2016 | A759 | 0.394Dia 10.00mm | ±20% | - | yes | Active | 1 (Unlimited) | - | - | - | Polymer | - | - | - | General Purpose | - | 150μF | 35V | - | - | - | - | - | - | - | - | 30mOhm | - | 0.197 5.00mm | - | - | - | - | - | - | 2000 hours | - | 231.5mA @ 120Hz | 4.63A @ 100kHz | - | - | - | 10mm | 12mm | 0.512 13.00mm | - | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() 16SEPC220MD+S Panasonic Electronic Components | 368 |
| - | 10 Weeks | Through Hole | Through Hole | Radial, Can | - | - | 7 | - | - | - | 5000 Hrs @ 105°C | - | -55°C~105°C | Tape & Box (TB) | - | OS-CON™, SEPC | 0.315Dia 8.00mm | ±20% | - | yes | Active | Not Applicable | 2 | Radial | - | Polymer | - | - | - | General Purpose | - | 220μF | 16V | Box | - | - | - | - | - | 3.5mm | - | 13mOhm | POLARIZED | 0.138 3.50mm | - | 600 μm | - | 16V | 500μA | 4.15A | 5000 hours | - | 207.5mA @ 120Hz | 4.15A @ 100kHz | 10 % | - | - | 8mm | - | 0.276 7.00mm | - | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() 4SEQP330M Panasonic Electronic Components | 1114 |
| Datasheet | 10 Weeks | - | Through Hole | Radial, Can | NO | WIRE | - | - | - | - | 1000 Hrs @ 125°C | - | -55°C~125°C | Bulk | - | OS-CON™, SEQP | 0.315Dia 8.00mm | ±20% | - | - | Active | Not Applicable | 2 | - | EAR99 | Polymer | - | - | - | General Purpose | - | 330μF | 4V | - | 3.5mm | - | - | - | - | - | - | 35mOhm | POLARIZED | 0.138 3.50mm | 4V | - | - | - | 0.66mA | - | 1000 hours | 0.12 | 128mA @ 120Hz | 2.56A @ 100kHz | - | - | - | 8mm | - | 0.276 7.00mm | 7mm | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() EEF-CD1A390ER Panasonic Electronic Components | In Stock | - | Datasheet | 14 Weeks | PCB, Surface Mount | Surface Mount | 2917 (7343 Metric) | - | WRAPAROUND | - | - | - | 0.287Lx0.169W 7.30mmx4.30mm | 1000 Hrs @ 105°C | - | -40°C~105°C | Tape & Reel (TR) | 2012 | SP-Cap CD | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e3 | yes | Obsolete | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Polymer | Tin (Sn) | - | - | General Purpose | - | 39μF | 10V | BULK | - | 4.3mm | - | 7343 | 2917 | - | - | 25mOhm | POLARIZED | - | - | 2.4 mm | - | 10V | 39μA | 1.8A | 1000 hours | - | - | 1.8A @ 100kHz | 0.06 % | - | 1.8A | - | 1.8mm | 0.075 1.90mm | 7.3mm | - | - | No SVHC | RoHS Compliant | Lead Free | ||
![]() 2SWZ270MR09 Rubycon | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 2917 (7343 Metric) | - | WRAPAROUND | - | - | - | 0.287Lx0.169W 7.30mmx4.30mm | 2000 Hrs @ 105°C | - | -55°C~105°C | Cut Tape (CT) | 2012 | PC-CON, SWZ | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e4 | yes | Obsolete | 3 (168 Hours) | 2 | - | EAR99 | Polymer | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | General Purpose | - | 270μF | 2V | TR | - | - | - | 7343 | 2917 | - | - | 9mOhm | POLARIZED | - | 2V | - | - | - | 0.0216mA | 3A | 2000 hours | 0.1 | - | 3A @ 100kHz | - | - | 3A | - | 1.9mm | 0.075 1.90mm | 7.3mm | 4.3mm | - | No SVHC | ROHS3 Compliant | - | ||
![]() RSA0J331MCN1GS Nichicon | 15 |
| Datasheet | 18 Weeks | Surface Mount | Surface Mount | Radial, Can - SMD | - | FLAT | - | - | - | 0.256Lx0.256W 6.50mmx6.50mm | 2000 Hrs @ 105°C | - | -55°C~105°C | Cut Tape (CT) | 2015 | FPCAP, RSA | 0.248Dia 6.30mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Polymer | Tin (Sn) | - | - | General Purpose | 8532.22.00 | 330μF | 6.3V | - | - | - | - | - | - | - | - | 14mOhm | POLARIZED | - | - | - | 2626 | - | 700μA | 3.16A | 2000 hours | - | 316mA @ 120Hz | 3.16A @ 100kHz | 0.12 % | - | - | - | - | 0.236 6.00mm | 7.2mm | 6.5mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() 2.5SXB120M Rubycon | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 2917 (7343 Metric) | - | WRAPAROUND | - | - | - | 0.287Lx0.169W 7.30mmx4.30mm | 2000 Hrs @ 105°C | - | -55°C~105°C | Cut Tape (CT) | - | PC-CON, SXB | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e4 | yes | Obsolete | 3 (168 Hours) | 2 | - | EAR99 | Polymer | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | General Purpose | - | 120μF | 2.5V | - | - | - | unknown | 7343 | 2917 | - | - | 13mOhm | POLARIZED | - | - | - | - | - | 0.012mA | 3A | 2000 hours | 0.1 | - | 3A @ 100kHz | - | - | 3A | - | 1.9mm | 0.075 1.90mm | - | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() 16SEPC180MX+S Panasonic | 31 |
| - | 8 Weeks | Through Hole | - | Radial | - | - | 9 | ALUMINUM (SOLID POLYMER) | - | - | - | - | - | Tape and Reel | - | - | - | 20% | - | yes | - | - | 2 | - | - | - | - | 105°C | -55°C | - | - | 180μF | 16V | Box | - | - | - | - | - | 3.5mm | ALUMINUM ELECTROLYTIC CAPACITOR | 10mOhm | Polar | - | - | 600 μm | - | 16V | - | 5A | 5000 hours | - | - | - | 10 % | 576μA | - | 8mm | - | 8.9916mm | 9mm | - | - | - | RoHS Compliant | - | ||
![]() A750KK827M0JAAE016 KEMET | 797 |
| Datasheet | 50 Weeks | - | Through Hole | Radial, Can | - | - | - | - | - | - | 2000 Hrs @ 105°C | - | -55°C~105°C | Bulk | 2016 | A750 | 0.315Dia 8.00mm | ±20% | - | yes | Active | 1 (Unlimited) | - | - | - | Polymer | - | - | - | General Purpose | - | 820μF | 6.3V | - | - | - | - | - | - | - | - | 16mOhm | - | 0.138 3.50mm | - | - | - | - | - | - | 2000 hours | - | 205mA @ 120Hz | 4.1A @ 100kHz | - | - | - | 8mm | 8mm | 0.354 9.00mm | - | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() RS61A151MCN1 Nichicon | 11 |
| - | 18 Weeks | Through Hole | Through Hole | Radial, Can | - | WIRE | - | - | - | - | 2000 Hrs @ 105°C | 10V | -55°C~105°C | Bulk | 2015 | FPCAP, RS6 | 0.248Dia 6.30mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Polymer | Tin (Sn) | - | - | General Purpose | 8532.22.00 | 150μF | - | TAPE | - | - | - | - | - | 2.4892mm | - | 25mOhm | Polar | 0.098 2.50mm | 10V | - | - | - | 0.45mA | 2.5A | 2000 hours | 0.1 | 250mA @ 120Hz | 2.5A @ 100kHz | - | - | - | - | - | 0.236 6.00mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() PLF0J681MDO1TD Nichicon | 34 |
| - | 17 Weeks | Through Hole | Through Hole | Radial, Can | - | WIRE | - | - | - | - | 2000 Hrs @ 105°C | 6.3V | -55°C~105°C | Tape & Box (TB) | 2015 | PLF | 0.394Dia 10.00mm | ±20% | e4 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Polymer | Silver (Ag) | - | - | General Purpose | 8532.22.00 | 680μF | - | - | 5mm | - | - | - | - | 5.0038mm | - | 6mOhm | Polar | 0.197 5.00mm | 6.3V | - | - | - | 0.857mA | 6.3A | 2000 hours | 0.08 | - | 6.3A @ 100kHz | - | - | - | 10mm | - | 0.512 13.00mm | 13mm | - | - | - | ROHS3 Compliant | - | ||
![]() 4SVPB100M Panasonic Electronic Components | 1453 |
| Datasheet | 10 Weeks | - | Surface Mount | Radial, Can - SMD | - | FLAT | - | ALUMINUM (WET) | - | 0.260Lx0.260W 6.60mmx6.60mm | 1000 Hrs @ 105°C | - | -55°C~105°C | Tape & Reel (TR) | - | OS-CON™, SVPB | 0.248Dia 6.30mm | ±20% | - | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Polymer | - | - | - | General Purpose | - | 100μF | 4V | TR | - | - | - | - | - | - | - | 40mOhm | POLARIZED | - | 4V | - | 2626 | - | 0.16mA | - | - | 0.12 | 83.5mA @ 120Hz | 1.67A @ 100kHz | - | - | - | - | - | 0.197 5.00mm | 7.3mm | 6.6mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() 25SVF180M Panasonic Electronic Components | 7000 |
| Datasheet | 10 Weeks | - | Surface Mount | Radial, Can - SMD | - | - | - | - | - | 0.327Lx0.327W 8.30mmx8.30mm | 1000 Hrs @ 125°C | 25V | -55°C~125°C | Tape & Reel (TR) | - | OS-CON™, SVF | 0.315Dia 8.00mm | ±20% | - | - | Active | 1 (Unlimited) | - | - | - | Polymer | - | - | - | General Purpose | - | 180μF | 25V | - | - | - | - | - | - | - | - | 16mOhm | - | - | - | - | - | - | - | - | - | - | 73.5mA @ 120Hz | 1.47A @ 100kHz | - | - | - | - | - | 0.472 12.00mm | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() 4SVPC150MY Panasonic Electronic Components | 4782000 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | Radial, Can - SMD | - | ONE SURFACE | 6 | ALUMINUM (WET) | - | 0.209Lx0.209W 5.30mmx5.30mm | 2000 Hrs @ 105°C | - | -55°C~105°C | Cut Tape (CT) | 2012 | OS-CON™, SVPC | 0.197Dia 5.00mm | ±20% | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Polymer | - | - | - | General Purpose | - | 150μF | 4V | TR | - | - | - | - | - | - | - | 23mOhm | Polar | - | - | - | 2121 | 4V | 300μA | 2.24A | 2000 hours | 0.12 | 112mA @ 120Hz | 2.24A @ 100kHz | 12 % | - | 2.24A | 5mm | 5.9mm | 0.236 6.00mm | - | 5.3mm | - | No SVHC | ROHS3 Compliant | - | ||
![]() 32SEQP6R8M Panasonic Electronic Components | 90 |
| Datasheet | 10 Weeks | - | Through Hole | Radial, Can | NO | WIRE | - | - | - | - | 1000 Hrs @ 125°C | - | -55°C~125°C | Bulk | - | OS-CON™, SEQP | 0.315Dia 8.00mm | ±20% | - | - | Active | Not Applicable | 2 | - | EAR99 | Polymer | - | - | - | General Purpose | - | 6.8μF | 32V | - | 3.5mm | - | - | - | - | - | - | 100mOhm | POLARIZED | 0.138 3.50mm | - | - | - | - | 0.044mA | - | 1000 hours | 0.1 | 70mA @ 120Hz | 1.4A @ 100kHz | - | - | - | 8mm | - | 0.276 7.00mm | 7mm | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() SPA331M0ER Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | 24 Weeks | Surface Mount | Surface Mount | 2917 (7343 Metric) | - | WRAPAROUND | - | - | - | 0.287Lx0.169W 7.30mmx4.30mm | 1000 Hrs @ 105°C | - | -40°C~105°C | Tape & Reel (TR) | 2007 | SPA | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e3 | yes | Obsolete | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Polymer | Tin (Sn) | - | - | General Purpose | 8532.22.00.20 | 330μF | 2.5V | TR | - | 4.3mm | - | - | - | - | - | 5mOhm | POLARIZED | - | - | - | - | - | 0.0495mA | 4A | 1000 hours | - | - | 4A @ 100kHz | - | - | - | - | - | 0.165 4.20mm | 7.3mm | - | No | - | ROHS3 Compliant | - | ||
![]() PCR1J470MCL1GS Nichicon | 1000 | - | Datasheet | 17 Weeks | PCB, Surface Mount | Surface Mount | Radial, Can - SMD | - | FLAT | - | - | 850.003752mg | 0.406Lx0.406W 10.30mmx10.30mm | 4000 Hrs @ 125°C | - | -55°C~125°C | Tape & Reel (TR) | 2009 | PCR | 0.394Dia 10.00mm | ±20% | - | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Polymer | - | - | - | General Purpose | 8532.24.0020 | 47μF | 63V | - | - | 10.3mm | - | - | - | 4.6mm | - | 35mOhm | POLARIZED | - | - | - | 4141 | 63V | 3μA | 2.1A | 4000 hours | - | - | 1.8A @ 100kHz | 0.08 % | - | - | 10mm | 8mm | 0.315 8.00mm | 11mm | - | - | - | ROHS3 Compliant | - |