- Manufacturer
- Applications
- Capacitance
- ESR (Equivalent Series Resistance)
- Height Seated (Max)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Series
- Size / Dimension
- Tolerance
Attribute column
Categories
Aluminum - Polymer Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Number of Pins | Dielectric Material | Weight | Surface Mount Land Size | Lifetime @ Temp. | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Terminal Finish | Applications | Additional Feature | HTS Code | Capacitance | Voltage - Rated DC | Packing Method | Depth | Reach Compliance Code | Reference Standard | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | ESR (Equivalent Series Resistance) | Polarity | Lead Spacing | Rated (DC) Voltage (URdc) | Size Code | Voltage | Leakage Current | Ripple Current | Life (Hours) | Tan Delta | Ripple Current @ Low Frequency | Ripple Current @ High Frequency | Dissipation Factor | Ripple Current (AC) | Diameter | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 6SVQP220M Panasonic Electronic Components | 41 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | Radial, Can - SMD | - | FLAT | - | ALUMINUM (WET) | - | 0.327Lx0.327W 8.30mmx8.30mm | 1000 Hrs @ 125°C | - | -55°C~125°C | Tape & Reel (TR) | 2016 | OS-CON™, SVQP | 0.315Dia 8.00mm | ±20% | - | - | Active | 2A (4 Weeks) | 2 | SMD/SMT | EAR99 | Polymer | - | General Purpose | ESR MEASURED AT 100KHZ-300KHZ | - | 220μF | 6.3V | TR | - | - | - | - | - | - | 35mOhm | Polar | - | - | 3333 | - | 0.693mA | 2.56A | 1000 hours | 0.12 | 40.5mA @ 120Hz | 810mA @ 100kHz | 12 % | - | 8mm | 8.3mm | 0.276 7.00mm | 9mm | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 2R5SVPC820M Panasonic Electronic Components | 4782000 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | Radial, Can - SMD | - | ONE SURFACE | 12 | ALUMINUM (WET) | - | 0.327Lx0.327W 8.30mmx8.30mm | 2000 Hrs @ 105°C | - | -55°C~105°C | Cut Tape (CT) | 2012 | OS-CON™, SVPC | 0.315Dia 8.00mm | ±20% | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Polymer | - | General Purpose | - | - | 820μF | 2.5V | TR | - | - | - | - | - | - | 9mOhm | Polar | - | - | 3333 | 2.5V | 500μA | 5.38A | 2000 hours | 0.15 | 269mA @ 120Hz | 5.38A @ 100kHz | 15 % | 5.38A | 8mm | 11.9mm | 0.472 12.00mm | - | 8.3mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() APXF4R0ARA681MH80G United Chemi-Con | 41 |
| Datasheet | 16 Weeks | Surface Mount | Surface Mount | Radial, Can - SMD | - | - | - | - | - | 0.327Lx0.327W 8.30mmx8.30mm | 15000 Hrs @ 105°C | - | -55°C~105°C | Tape & Reel (TR) | 2016 | NPCAP™-PXF | 0.315Dia 8.00mm | ±20% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Polymer | - | General Purpose | - | - | 680μF | 4V | - | - | - | - | - | - | - | 9mOhm | Polar | - | - | - | - | 672μA | 4.5A | 15000 hours | - | - | 4.5A @ 100kHz | 0.12 % | - | - | - | 0.315 8.00mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() A767KN826M1VLAE031 KEMET | 34 |
| Datasheet | 50 Weeks | - | Surface Mount | Radial, Can - SMD | - | - | - | - | - | 0.327Lx0.327W 8.30mmx8.30mm | 2000 Hrs @ 105°C | - | -55°C~105°C | Tape & Reel (TR) | 2016 | A767 | 0.315Dia 8.00mm | ±20% | - | yes | Active | 1 (Unlimited) | - | - | EAR99 | Polymer | - | General Purpose | - | 8532.24.0020 | 82μF | 35V | - | - | - | - | - | - | - | 31mOhm | - | - | - | - | - | - | - | 2000 hours | - | 180mA @ 120Hz | 3.6A @ 100kHz | - | - | 8mm | 9.7mm | 0.394 10.00mm | - | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() RHA0J391MCN1GS Nichicon | 49 |
| Datasheet | 18 Weeks | - | Surface Mount | Radial, Can - SMD | - | FLAT | - | - | - | 0.327Lx0.327W 8.30mmx8.30mm | 2000 Hrs @ 105°C | - | -55°C~105°C | Tape & Reel (TR) | 2009 | FPCAP, RHA | 0.315Dia 8.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Polymer | Tin (Sn) | General Purpose | - | 8532.22.00 | 390μF | 6.3V | - | - | - | - | - | - | - | 9mOhm | POLARIZED | - | - | 3333 | - | 737.1μA | 4.5A | - | - | 450mA @ 120Hz | 4.5A @ 100kHz | 0.12 % | - | 8mm | 8.3mm | 0.264 6.70mm | 9mm | - | - | - | ROHS3 Compliant | - | ||
![]() A765KN128M0ELAE012 KEMET | In Stock | - | Datasheet | 50 Weeks | - | Surface Mount | Radial, Can - SMD | - | - | - | - | - | 0.327Lx0.327W 8.30mmx8.30mm | 2000 Hrs @ 105°C | - | -55°C~105°C | Tape & Reel (TR) | 2016 | A765 | 0.315Dia 8.00mm | ±20% | - | yes | Active | 1 (Unlimited) | - | - | - | Polymer | - | General Purpose | - | - | 1200μF | 2.5V | - | - | - | - | - | - | - | 12mOhm | - | - | - | - | - | - | - | 2000 hours | - | 255mA @ 120Hz | 5.1A @ 100kHz | - | - | 8mm | 9.7mm | 0.394 10.00mm | - | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() EEF-CX1C220R Panasonic Electronic Components | 41 |
| Datasheet | 11 Weeks | PCB, Surface Mount | Surface Mount | 2917 (7343 Metric) | - | - | - | Aluminium | 130.010913mg | - | 2000 Hrs @ 105°C | - | -55°C~105°C | Tape & Reel (TR) | 2016 | SP-Cap CX | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | - | - | Not For New Designs | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Polymer | - | General Purpose | - | - | 22μF | 16V | Tape, Embossed | 4.3mm | - | - | 7343 | 2917 | - | 40mOhm | POLARIZED | - | - | - | 16V | 105.6μA | 3A | 1000 hours | - | - | 3.2A @ 100kHz | - | 3A | - | 1.9mm | 0.075 1.90mm | 7.3mm | - | No | Unknown | ROHS3 Compliant | - | ||
![]() A755KS277M1CAAE015 KEMET | 1795 | - | Datasheet | 50 Weeks | - | Through Hole | Radial, Can | - | - | - | - | - | - | 5000 Hrs @ 105°C | - | -55°C~105°C | Bulk | 2016 | A755 | 0.315Dia 8.00mm | ±20% | - | yes | Active | 1 (Unlimited) | 2 | - | - | Polymer | - | General Purpose | - | - | 270μF | 16V | - | - | - | - | - | - | - | 15mOhm | - | 0.138 3.50mm | - | - | - | - | - | 5000 hours | - | 205mA @ 120Hz | 4.1A @ 100kHz | - | - | 8mm | 12mm | 0.512 13.00mm | - | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() 25SVP22M Panasonic Electronic Components | 80000 |
| - | 10 Weeks | Surface Mount | Surface Mount | Radial, Can - SMD | - | FLAT | - | - | - | 0.406Lx0.406W 10.30mmx10.30mm | 2000 Hrs @ 105°C | - | -55°C~105°C | Cut Tape (CT) | 2006 | OS-CON™, SVP | 0.394Dia 10.00mm | ±20% | - | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Polymer | - | General Purpose | - | - | 22μF | 25V | TR | - | - | - | - | - | - | 50mOhm | Polar | - | - | 4141 | 25V | 275μA | 2A | 2000 hours | 0.1 | - | - | 10 % | - | 10mm | - | 0.315 8.00mm | 11mm | 10.3mm | No | Unknown | ROHS3 Compliant | Lead Free | ||
![]() 827AVG016MFBJ Illinois Capacitor | In Stock | - | Datasheet | 22 Weeks | Through Hole | Through Hole | Radial, Can | - | - | - | - | - | - | 1500 Hrs @ 125°C | - | -55°C~125°C | Bulk | 2014 | AVG | 0.315Dia 8.00mm | ±20% | - | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Polymer | - | General Purpose | - | - | 820μF | 16V | - | - | - | - | - | - | 3.5052mm | 13mOhm | Polar | 0.138 3.50mm | - | - | - | - | 232.5mA | 1500 hours | - | 232.5mA @ 120Hz | 4.65A @ 100kHz | - | - | - | - | 0.532 13.50mm | - | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() PLX1V560MDL1TD Nichicon | 41 |
| Datasheet | 17 Weeks | Through Hole | Through Hole | Radial, Can | - | WIRE | - | - | - | - | 3000 Hrs @ 125°C | - | -55°C~125°C | Tape & Box (TB) | 2009 | PLX | 0.315Dia 8.00mm | ±20% | - | yes | Active | 1 (Unlimited) | 2 | Radial | - | Polymer | - | General Purpose | - | - | 56μF | 35V | TR | - | - | AEC-Q200 | - | - | 3.5mm | 31mOhm | Polar | 0.138 3.50mm | - | - | - | 392μA | 830mA | 3000 hours | 0.12 | - | 2.1A @ 100kHz | - | - | 8mm | 12mm | 0.472 12.00mm | - | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() A755KS476M1EAAE025 KEMET | 208 |
| Datasheet | 50 Weeks | - | Through Hole | Radial, Can | NO | WIRE | - | - | - | - | 5000 Hrs @ 105°C | - | -55°C~105°C | Bulk | 2016 | A755 | 0.315Dia 8.00mm | ±20% | - | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Polymer | - | General Purpose | - | 8532.24.0060 | 47μF | 25V | - | - | - | - | - | - | - | 25mOhm | POLARIZED | 0.138 3.50mm | - | - | - | - | - | 5000 hours | 0.1 | 116mA @ 120Hz | 2.32A @ 100kHz | - | - | 8mm | 12mm | 0.512 13.00mm | - | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() APXF6R3ARA221MF61G United Chemi-Con | 60035 |
| Datasheet | 16 Weeks | Surface Mount | Surface Mount | Radial, Can - SMD | - | - | - | - | - | 0.260Lx0.260W 6.60mmx6.60mm | 2000 Hrs @ 105°C | - | -55°C~105°C | Tape & Reel (TR) | 2012 | NPCAP™-PXF | 0.248Dia 6.30mm | ±20% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Polymer | - | General Purpose | - | - | 220μF | 6.3V | - | - | - | - | - | - | - | 10mOhm | - | - | - | - | - | 415μA | 3.9A | 2000 hours | - | - | 3.9A @ 100kHz | 0.12 % | - | - | - | 0.228 5.80mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() 35SVF22M Panasonic Electronic Components | 7000 |
| Datasheet | 10 Weeks | - | Surface Mount | Radial, Can - SMD | - | - | - | - | - | 0.260Lx0.260W 6.60mmx6.60mm | 1000 Hrs @ 125°C | 35V | -55°C~125°C | Tape & Reel (TR) | - | OS-CON™, SVF | 0.248Dia 6.30mm | ±20% | - | - | Active | 1 (Unlimited) | - | - | - | Polymer | - | General Purpose | - | - | 22μF | 35V | - | - | - | - | - | - | - | 35mOhm | - | - | - | - | - | - | - | - | - | 41mA @ 120Hz | 820mA @ 100kHz | - | - | - | - | 0.236 6.00mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() PCV1C221MCL6GS Nichicon | 38 |
| Datasheet | 17 Weeks | PCB, Surface Mount | Surface Mount | Radial, Can - SMD | - | FLAT | 2 | - | - | 0.327Lx0.327W 8.30mmx8.30mm | 3000 Hrs @ 105°C | - | -55°C~105°C | Tape & Reel (TR) | 2009 | PCV | 0.315Dia 8.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Polymer | Tin (Sn) | General Purpose | - | - | 220μF | 16V | - | - | - | - | - | - | 3.2mm | 27mOhm | POLARIZED | - | - | 3333 | 16V | 704μA | 2A | 3000 hours | - | - | 2A @ 100kHz | - | - | 8mm | 10mm | 0.394 10.00mm | 9mm | 8.3mm | No | - | ROHS3 Compliant | - | ||
![]() 687ULR4R0MFF Illinois Capacitor | In Stock | - | Datasheet | 22 Weeks | Through Hole | Through Hole | Radial, Can | - | - | - | ALUMINUM (WET) | - | - | 2000 Hrs @ 105°C | 4V | -55°C~105°C | Bulk | 2016 | ULR | 0.315Dia 8.00mm | ±20% | - | - | Active | 1 (Unlimited) | 2 | - | - | Polymer | - | Decoupling | - | - | 680μF | - | - | - | - | - | - | - | 3.5052mm | 7mOhm | Polar | 0.138 3.50mm | - | - | - | - | 6.1A | 2000 hours | - | 305mA @ 120Hz | 6.1A @ 100kHz | - | - | - | - | 0.354 9.00mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() 397XMPL002MG19A Illinois Capacitor | In Stock | - | Datasheet | 22 Weeks | Surface Mount | Surface Mount | 2917 (7343 Metric) | - | - | - | - | - | - | 1000 Hrs @ 105°C | 2V | -40°C~105°C | Bulk | 2016 | XMPL | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | - | yes | Active | 1 (Unlimited) | - | - | - | Polymer | - | Decoupling | - | - | 390μF | - | - | - | - | - | - | - | - | 4.5mOhm | Polar | - | - | - | - | - | 3A | 1000 hours | - | - | 3A @ 100kHz | - | - | - | - | 0.083 2.10mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() 107XMPL002MG19 Illinois Capacitor | In Stock | - | Datasheet | 22 Weeks | Surface Mount | Surface Mount | 2917 (7343 Metric) | - | - | - | - | - | - | 1000 Hrs @ 105°C | 2V | -40°C~105°C | Bulk | 2016 | XMPL | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | - | yes | Active | 1 (Unlimited) | - | - | - | Polymer | - | Decoupling | - | - | 100μF | - | - | - | unknown | - | - | - | - | 16mOhm | Polar | - | - | - | - | - | 2A | 1000 hours | - | - | 2A @ 100kHz | - | - | - | - | 0.083 2.10mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() PCJ0G271MCL1GS Nichicon | 33 |
| Datasheet | 16 Weeks | Surface Mount | Surface Mount | Radial, Can - SMD | - | FLAT | - | - | - | 0.260Lx0.260W 6.60mmx6.60mm | 2000 Hrs @ 105°C | - | -55°C~105°C | Tape & Reel (TR) | 2009 | PCJ | 0.248Dia 6.30mm | ±20% | e4 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Polymer | Silver (Ag) | General Purpose | - | 8532.22.00 | 270μF | 4V | - | - | - | - | - | - | - | 15mOhm | Polar | - | 4V | 2626 | - | 0.216mA | 3.2A | 2000 hours | 0.12 | - | 3.2A @ 100kHz | - | - | 6.3mm | 6mm | 0.236 6.00mm | 7.3mm | - | - | - | ROHS3 Compliant | - | ||
![]() 827AVG016MGBJ Illinois Capacitor | In Stock | - | Datasheet | 22 Weeks | Through Hole | Through Hole | Radial, Can | - | - | - | - | - | - | 1500 Hrs @ 125°C | 16V | -55°C~125°C | Bulk | 2016 | AVG | 0.394Dia 10.00mm | ±20% | - | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Polymer | - | General Purpose | - | - | 820μF | - | - | - | - | - | - | - | 5.0038mm | 12mOhm | Polar | 0.197 5.00mm | - | - | - | - | 5.6A | 1500 hours | - | 124.5mA @ 120Hz | 2.49A @ 100kHz | - | - | - | - | 0.532 13.50mm | - | - | - | - | ROHS3 Compliant | - |