- Manufacturer
- Applications
- Capacitance
- ESR (Equivalent Series Resistance)
- Height Seated (Max)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Series
- Size / Dimension
- Tolerance
Attribute column
Categories
Aluminum - Polymer Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Number of Pins | Dielectric Material | Weight | Surface Mount Land Size | Lifetime @ Temp. | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Resistance | Terminal Finish | Applications | HTS Code | Capacitance | Voltage - Rated DC | Packing Method | Terminal Pitch | Depth | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | ESR (Equivalent Series Resistance) | Polarity | Lead Spacing | Rated (DC) Voltage (URdc) | Lead Diameter | Size Code | Voltage | Leakage Current | Ripple Current | Life (Hours) | Tan Delta | Ripple Current @ Low Frequency | Ripple Current @ High Frequency | Dissipation Factor | Ripple Current (AC) | Diameter | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 50SVPK33M Panasonic Electronic Components | 30000 |
| Datasheet | 10 Weeks | - | Surface Mount | Radial, Can - SMD | - | - | - | - | - | 0.327Lx0.327W 8.30mmx8.30mm | 1000 Hrs @ 125°C | 50V | -55°C~125°C | Tape & Reel (TR) | - | OS-CON™, SVPK | 0.315Dia 8.00mm | ±20% | - | - | Active | 1 (Unlimited) | - | - | - | Polymer | - | - | General Purpose | - | 33μF | 50V | - | - | - | - | - | - | 35mOhm | - | - | - | - | - | - | - | - | - | - | 42.5mA @ 120Hz | 850mA @ 100kHz | - | - | - | - | 0.276 7.00mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 16SEQP39M Panasonic Electronic Components | In Stock |
| Datasheet | 10 Weeks | - | Through Hole | Radial, Can | NO | WIRE | - | - | - | - | 1000 Hrs @ 125°C | - | -55°C~125°C | Bulk | - | OS-CON™, SEQP | 0.248Dia 6.30mm | ±20% | - | - | Active | Not Applicable | 2 | - | EAR99 | Polymer | - | - | General Purpose | - | 39μF | 16V | - | 2.5mm | - | - | - | - | 50mOhm | POLARIZED | 0.098 2.50mm | - | - | - | - | 0.312mA | - | 1000 hours | 0.1 | 81mA @ 120Hz | 1.62A @ 100kHz | - | - | 6.3mm | - | 0.236 6.00mm | 6mm | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() APXH200ARA820MJ80G United Chemi-Con | 23 |
| Datasheet | 16 Weeks | Surface Mount | Surface Mount | Radial, Can - SMD | - | - | - | - | - | 0.406Lx0.406W 10.30mmx10.30mm | 1000 Hrs @ 125°C | - | -55°C~125°C | Tape & Reel (TR) | 2004 | NPCAP™-PXH | 0.394Dia 10.00mm | ±20% | - | yes | Active | 1 (Unlimited) | - | SMD/SMT | - | Polymer | - | - | General Purpose | - | 82μF | 20V | - | - | - | - | - | - | 45mOhm | Polar | - | - | - | - | - | - | 2.4A | 1000 hours | - | - | 2.4A @ 100kHz | - | - | - | 7.7mm | 0.303 7.70mm | - | - | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() APSA6R3ETD681MJB5S United Chemi-Con | 634 |
| - | 16 Weeks | Through Hole | Through Hole | Radial, Can | - | - | - | - | - | - | 2000 Hrs @ 105°C | - | -55°C~105°C | Tape & Reel (TR) | 2010 | NPCAP™-PSA | 0.394Dia 10.00mm | ±20% | - | yes | Active | Not Applicable | - | Radial | - | Polymer | - | - | General Purpose | - | 680μF | 6.3V | - | - | - | - | - | 5mm | 7mOhm | - | 0.197 5.00mm | - | - | - | - | - | 5.86A | 2000 hours | - | - | 5.86A @ 100kHz | 0.08 % | - | - | - | 0.512 13.00mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 10SVPD56M Panasonic Electronic Components | 1200 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | Radial, Can - SMD | - | FLAT | - | - | - | 0.260Lx0.260W 6.60mmx6.60mm | 2000 Hrs @ 125°C | - | -55°C~125°C | Tape & Reel (TR) | 2016 | OS-CON™, SVPD | 0.248Dia 6.30mm | ±20% | - | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Polymer | - | - | General Purpose | - | 56μF | 10V | TR | - | - | - | - | - | 45mOhm | Polar | - | - | - | 2626 | - | 0.112mA | 538mA | 2000 hours | 0.12 | 26.9mA @ 120Hz | 538mA @ 100kHz | - | - | - | - | 0.236 6.00mm | 7.3mm | 6.6mm | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() RNS0J221MDN1KX Nichicon | 34 |
| Datasheet | 18 Weeks | Through Hole | Through Hole | Radial, Can | - | WIRE | - | - | - | - | 2000 Hrs @ 105°C | - | -55°C~105°C | Tape & Box (TB) | 2009 | FPCAP, RNS | 0.315Dia 8.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Polymer | - | Tin (Sn) | General Purpose | 8532.22.00 | 220μF | 6.3V | - | - | - | - | - | 3.5mm | 21mOhm | Polar | 0.138 3.50mm | - | 600 μm | - | 6.3V | 207.9μA | 3.9A | 2000 hours | - | 390mA @ 120Hz | 3.9A @ 100kHz | 0.07 % | - | 8mm | 11.5mm | 0.512 13.00mm | - | - | No | - | ROHS3 Compliant | - | - | ||
![]() PCV1H150MCL1GS Nichicon | 37 |
| Datasheet | 17 Weeks | PCB, Surface Mount | Surface Mount | Radial, Can - SMD | - | FLAT | 2 | - | - | 0.327Lx0.327W 8.30mmx8.30mm | 3000 Hrs @ 105°C | - | -55°C~105°C | Tape & Reel (TR) | 2009 | PCV | 0.315Dia 8.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Polymer | - | Tin (Sn) | General Purpose | - | 15μF | 50V | - | - | - | - | - | 3.2mm | 63mOhm | Polar | - | - | - | 3333 | 50V | 150μA | 1.1A | 3000 hours | - | - | 1.1A @ 100kHz | - | - | 8mm | 7mm | 0.276 7.00mm | 9mm | 8.3mm | - | - | ROHS3 Compliant | - | - | ||
![]() PCR1H820MCL1GS Nichicon | 5000 |
| Datasheet | 17 Weeks | PCB, Surface Mount | Surface Mount | Radial, Can - SMD | - | FLAT | - | - | 850.003752mg | 0.406Lx0.406W 10.30mmx10.30mm | 4000 Hrs @ 125°C | - | -55°C~125°C | Tape & Reel (TR) | 2009 | PCR | 0.394Dia 10.00mm | ±20% | - | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Polymer | - | - | General Purpose | 8532.24.0020 | 82μF | 50V | - | - | 10.3mm | - | - | 4.6mm | 34mOhm | POLARIZED | - | - | - | 4141 | 50V | 3μA | 2.2A | 4000 hours | - | - | 1.9A @ 100kHz | 0.08 % | - | 10mm | 8mm | 0.315 8.00mm | 11mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() PCJ1C221MCL1GS Nichicon | 18 |
| Datasheet | 16 Weeks | Surface Mount | Surface Mount | Radial, Can - SMD | - | FLAT | 2 | Aluminium | - | 0.406Lx0.406W 10.30mmx10.30mm | 2000 Hrs @ 105°C | - | -55°C~105°C | Tape & Reel (TR) | 2007 | PCJ | 0.394Dia 10.00mm | ±20% | e4 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Polymer | - | Silver (Ag) | General Purpose | - | 220μF | 16V | - | - | - | - | - | - | 22mOhm | POLARIZED | - | - | - | 4141 | 16V | 704μA | 3.45A | 2000 hours | - | - | 3.45A @ 100kHz | 0.12 % | - | 10mm | 8mm | 0.315 8.00mm | 11mm | 10.3mm | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() APXH160ARA181MJ80G United Chemi-Con | 39 |
| Datasheet | 16 Weeks | Surface Mount | Surface Mount | Radial, Can - SMD | - | - | - | - | - | 0.406Lx0.406W 10.30mmx10.30mm | 1000 Hrs @ 125°C | - | -55°C~125°C | Tape & Reel (TR) | 2010 | NPCAP™-PXH | 0.394Dia 10.00mm | ±20% | - | yes | Active | 1 (Unlimited) | - | SMD/SMT | - | Polymer | - | - | General Purpose | - | 180μF | 16V | - | - | - | - | - | - | 35mOhm | Polar | - | - | - | - | - | - | 3.02A | 1000 hours | - | - | 3.02A @ 100kHz | - | - | 10mm | 7.7mm | 0.303 7.70mm | - | - | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() EEF-UD0E151R Panasonic Electronic Components | In Stock | - | Datasheet | 14 Weeks | PCB, Surface Mount | Surface Mount | 2917 (7343 Metric) | - | J BEND | - | - | - | 0.287Lx0.169W 7.30mmx4.30mm | 1000 Hrs @ 105°C | - | -40°C~105°C | Tape & Reel (TR) | 2006 | SP-Cap UD | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e3 | yes | Obsolete | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Polymer | - | Tin (Sn) | General Purpose | - | 150μF | 2.5V | - | - | 4.3mm | 7343 | 2917 | - | 15mOhm | POLARIZED | - | - | 2.4 mm | - | 2.5V | 3μA | 3A | 1000 hours | 0.1 | - | - | 0.1 % | - | - | 2.8mm | 0.118 3.00mm | - | - | No | - | RoHS Compliant | Lead Free | - | ||
![]() EEH-ZE1J560V Panasonic Electronic Components | 482 | - | - | 14 Weeks | - | Surface Mount | Radial, Can - SMD | - | - | - | - | - | 0.406Lx0.406W 10.30mmx10.30mm | 2000 Hrs @ 145°C | 63V | -55°C~145°C | Tape & Reel (TR) | - | ZE, Anti-Vibration | 0.394Dia 10.00mm | ±20% | - | - | Active | 1 (Unlimited) | - | - | - | Hybrid | - | - | Automotive | - | 56μF | 63V | - | - | - | - | - | - | 30mOhm | - | - | - | - | - | - | - | - | - | - | 120mA @ 100Hz | 800mA @ 100kHz | - | - | - | - | 0.413 10.50mm | - | - | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() EEF-CD0D121R Panasonic Electronic Components | In Stock | - | Datasheet | 14 Weeks | Surface Mount | Surface Mount | 2917 (7343 Metric) | - | WRAPAROUND | - | - | - | 0.287Lx0.169W 7.30mmx4.30mm | 1000 Hrs @ 105°C | - | -40°C~105°C | Tape & Reel (TR) | 2011 | SP-Cap CD | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e3 | yes | Obsolete | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Polymer | 18mOhm | Tin (Sn) | General Purpose | - | 120μF | 2V | BULK | - | 4.3mm | 7343 | 2917 | - | 18mOhm | POLARIZED | - | 2V | - | - | - | 14.4μA | 2.5A | 1000 hours | - | - | - | 0.06 % | - | - | 1.8mm | 0.075 1.90mm | 7.3mm | - | No | - | RoHS Compliant | Lead Free | - | ||
![]() PCV1C271MCL2GS Nichicon | 41 |
| Datasheet | 17 Weeks | PCB, Surface Mount | Surface Mount | Radial, Can - SMD | - | FLAT | - | - | - | 0.406Lx0.406W 10.30mmx10.30mm | 3000 Hrs @ 105°C | - | -55°C~105°C | Tape & Reel (TR) | 2009 | PCV | 0.394Dia 10.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Polymer | - | Tin (Sn) | General Purpose | 8532.22.00 | 270μF | 16V | - | - | - | - | - | - | 24mOhm | Polar | - | - | - | 4141 | - | 864μA | 3.2A | 3000 hours | 0.12 | - | 3.2A @ 100kHz | - | - | - | - | 0.315 8.00mm | 11mm | 10.3mm | - | - | ROHS3 Compliant | - | - | ||
![]() RNE1C101MDS1 Nichicon | 866 |
| - | 18 Weeks | Through Hole | Through Hole | Radial, Can | - | - | - | ALUMINUM | - | - | 2000 Hrs @ 105°C | - | -55°C~105°C | Bulk | 2015 | FPCAP, RNE | 0.197Dia 5.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Polymer | - | Tin (Sn) | General Purpose | 8532.22.00 | 100μF | 16V | Box | 2mm | - | - | - | 2.0066mm | 35mOhm | Polar | 0.079 2.00mm | - | - | - | - | 320μA | 2.3A | 2000 hours | - | 230mA @ 120Hz | 2.3A @ 100kHz | 0.08 % | - | 5mm | - | 0.433 11.00mm | 10mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() APXD2R5ARA121ME61G United Chemi-Con | 1234 |
| Datasheet | 16 Weeks | Surface Mount | Surface Mount | Radial, Can - SMD | - | - | - | - | - | 0.209Lx0.209W 5.30mmx5.30mm | 2000 Hrs @ 125°C | - | -55°C~125°C | Tape & Reel (TR) | 2016 | NPCAP™-PXD | 0.197Dia 5.00mm | ±20% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Polymer | - | - | General Purpose | - | 120μF | 2.5V | - | - | - | - | - | - | 40mOhm | - | - | - | - | - | - | 60μA | 1.45A | 2000 hours | - | - | 1.45A @ 100kHz | 0.12 % | - | - | - | 0.240 6.10mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() EEF-GX0D471L Panasonic Electronic Components | 643 |
| Datasheet | 18 Weeks | Surface Mount | Surface Mount | 2917 (7343 Metric) | - | WRAPAROUND | - | Aluminium | - | - | 2000 Hrs @ 105°C | - | -55°C~105°C | Cut Tape (CT) | 2013 | SP-Cap GX | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | - | - | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Polymer | - | - | General Purpose | - | 470μF | 2V | Tape, Embossed | - | 4.3mm | 7343 | 2917 | - | 3mOhm | POLARIZED | - | - | - | - | 2V | 94μA | 4A | 1000 hours | 0.06 | - | 10.2A @ 100kHz | - | 4A | - | 1.9mm | 0.079 2.00mm | 7.3mm | - | - | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() A750MS827M1CAAE013 KEMET | 13 |
| Datasheet | 20 Weeks | - | Through Hole | Radial, Can | - | - | - | - | - | - | 2000 Hrs @ 105°C | - | -55°C~105°C | Bulk | 2016 | A750 | 0.394Dia 10.00mm | ±20% | - | yes | Active | 1 (Unlimited) | - | - | - | Polymer | - | - | General Purpose | - | 820μF | 16V | - | - | - | - | - | - | 13mOhm | - | 0.197 5.00mm | - | - | - | - | - | - | 2000 hours | - | 240mA @ 120Hz | 4.8A @ 100kHz | - | - | 10mm | 12mm | 0.512 13.00mm | - | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() PCJ0E181MCL1GS Nichicon | 41 |
| Datasheet | 17 Weeks | Surface Mount | Surface Mount | Radial, Can - SMD | - | FLAT | - | - | - | 0.209Lx0.209W 5.30mmx5.30mm | 2000 Hrs @ 105°C | - | -55°C~105°C | Tape & Reel (TR) | 2009 | PCJ | 0.197Dia 5.00mm | ±20% | e4 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Polymer | - | Silver (Ag) | General Purpose | 8532.22.00 | 180μF | 2.5V | - | - | - | - | - | - | 21mOhm | Polar | - | - | - | 2121 | - | 90μA | 2.67A | 2000 hours | - | - | 2.67A @ 100kHz | 0.12 % | - | 5mm | 6mm | 0.236 6.00mm | - | 5.3mm | - | - | ROHS3 Compliant | - | - | ||
![]() PCJ0G151MCL1GS Nichicon | 1790 |
| Datasheet | 17 Weeks | Surface Mount | Surface Mount | Radial, Can - SMD | - | FLAT | - | - | - | 0.209Lx0.209W 5.30mmx5.30mm | 2000 Hrs @ 105°C | - | -55°C~105°C | Tape & Reel (TR) | 2009 | PCJ | 0.197Dia 5.00mm | ±20% | e4 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Polymer | - | Silver (Ag) | General Purpose | 8532.22.00 | 150μF | 4V | - | - | - | - | - | - | 22mOhm | POLARIZED | - | 4V | - | 2121 | - | 120μA | 2.61A | 2000 hours | - | - | 2.61A @ 100kHz | 0.12 % | - | 5mm | 6mm | 0.236 6.00mm | - | 5.3mm | No | - | ROHS3 Compliant | - | - |