- Manufacturer
- Applications
- Capacitance
- ESR (Equivalent Series Resistance)
- Height Seated (Max)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Series
- Size / Dimension
- Tolerance
Attribute column
Categories
Aluminum - Polymer Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Number of Pins | Dielectric Material | Weight | Surface Mount Land Size | Lifetime @ Temp. | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | Additional Feature | HTS Code | Capacitance | Voltage - Rated DC | Packing Method | Terminal Pitch | Depth | Reach Compliance Code | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | ESR (Equivalent Series Resistance) | Polarity | Lead Spacing | Rated (DC) Voltage (URdc) | Size Code | Voltage | Leakage Current | Ripple Current | Life (Hours) | Tan Delta | Ripple Current @ Low Frequency | Ripple Current @ High Frequency | Dissipation Factor | Ripple Current (AC) | Diameter | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PCG0E471MCL1GS Nichicon | 4782000 |
| Datasheet | 16 Weeks | - | Surface Mount | Surface Mount | Radial, Can - SMD | - | FLAT | - | - | - | 0.260Lx0.260W 6.60mmx6.60mm | 2000 Hrs @ 105°C | - | -55°C~105°C | Tape & Reel (TR) | 2009 | PCG | 0.248Dia 6.30mm | ±20% | e4 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Polymer | - | Silver (Ag) | - | - | General Purpose | - | 8532.22.00 | 470μF | 2.5V | - | - | - | - | - | - | - | 20mOhm | POLARIZED | - | - | 2626 | - | 235μA | 2.9A | 2000 hours | - | - | 2.9A @ 100kHz | 0.12 % | - | 6.3mm | 6mm | 0.236 6.00mm | 7.3mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() A700V336M006ATE028 KEMET | 15000 |
| Datasheet | 15 Weeks | Tin | Surface Mount | Surface Mount | 2917 (7343 Metric) | - | J BEND | 2 | - | - | 0.287Lx0.169W 7.30mmx4.30mm | - | - | -55°C~125°C | Tape & Reel (TR) | 2011 | AO-Cap A700 | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e3 | yes | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Polymer | 28mOhm | - | - | - | General Purpose | - | - | 33μF | 6.3V | TR, 7 INCH | - | 4.3mm | - | 7343 | 2917 | - | 28mOhm | POLARIZED | - | - | - | - | 8.3μA | 3.1A | 2000 hours | 0.06 | - | 3.1A @ 100kHz | 6 % | 3.1A | - | 1.9mm | 0.079 2.00mm | 7.3mm | - | - | Unknown | ROHS3 Compliant | Lead Free | - | ||
![]() PCG0J181MCL1GS Nichicon | 34 |
| Datasheet | 17 Weeks | - | Surface Mount | Surface Mount | Radial, Can - SMD | - | - | - | ALUMINUM (DRY/SOLID) | - | 0.209Lx0.209W 5.30mmx5.30mm | 2000 Hrs @ 105°C | - | -55°C~105°C | Tape & Reel (TR) | 2009 | PCG | 0.197Dia 5.00mm | ±20% | e4 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Polymer | - | Silver (Ag) | - | - | General Purpose | - | 8532.22.00 | 180μF | 6.3V | - | - | - | - | - | - | - | 33mOhm | Polar | - | - | 2121 | - | 500μA | 1.9A | 2000 hours | - | - | 1.9A @ 100kHz | - | - | 5mm | 6mm | 0.236 6.00mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() RSS0E561MCN1GS Nichicon | 25 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Radial, Can - SMD | - | FLAT | - | - | - | 0.256Lx0.256W 6.50mmx6.50mm | 2000 Hrs @ 105°C | - | -55°C~105°C | Tape & Reel (TR) | 2015 | FPCAP, RSS | 0.248Dia 6.30mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Polymer | - | Tin (Sn) | - | - | General Purpose | - | 8532.22.00 | 560μF | 2.5V | - | - | - | - | - | - | - | 25mOhm | Polar | - | - | 2626 | - | 700μA | 2.5A | 2000 hours | - | 250mA @ 120Hz | 2.5A @ 100kHz | 0.12 % | - | - | - | 0.236 6.00mm | 7.2mm | 6.5mm | - | - | ROHS3 Compliant | - | - | ||
![]() APXA200ARA220MF55G United Chemi-Con | 41 |
| Datasheet | 16 Weeks | - | Surface Mount | Surface Mount | Radial, Can - SMD | - | - | - | - | - | 0.260Lx0.260W 6.60mmx6.60mm | 15000 Hrs @ 105°C | - | -55°C~105°C | Tape & Reel (TR) | 2012 | NPCAP™-PXA | 0.248Dia 6.30mm | ±20% | - | yes | Active | 1 (Unlimited) | - | SMD/SMT | - | Polymer | - | - | - | - | General Purpose | - | - | 22μF | 20V | - | - | - | - | - | - | - | 50mOhm | - | - | - | - | - | - | 1.65A | 2000 hours | - | - | 1.65A @ 100kHz | - | - | - | - | 0.217 5.50mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() PCG0G681MCL1GS Nichicon | 25 |
| Datasheet | 16 Weeks | - | Surface Mount | Surface Mount | Radial, Can - SMD | - | FLAT | - | - | - | 0.327Lx0.327W 8.30mmx8.30mm | 2000 Hrs @ 105°C | - | -55°C~105°C | Tape & Reel (TR) | 2012 | PCG | 0.315Dia 8.00mm | ±20% | e4 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Polymer | - | Silver (Ag) | - | - | General Purpose | - | 8532.22.00 | 680μF | 4V | - | - | - | - | - | - | - | 21mOhm | POLARIZED | - | 4V | 3333 | - | 544μA | 3.2A | 2000 hours | - | - | 3.2A @ 100kHz | 0.12 % | - | - | - | 0.276 7.00mm | 9mm | 8.3mm | - | - | ROHS3 Compliant | - | - | ||
![]() PLG0E182MCO1 Nichicon | 400 |
| Datasheet | 17 Weeks | - | Through Hole | Through Hole | Radial, Can | - | WIRE | - | - | - | - | 2000 Hrs @ 105°C | - | -55°C~105°C | Bulk | 2009 | PLG | 0.315Dia 8.00mm | ±20% | e4 | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Polymer | - | Silver (Ag) | - | - | General Purpose | - | 8532.22.00 | 1800μF | 2.5V | - | 3.5mm | - | - | - | - | 3.5052mm | 9mOhm | POLARIZED | 0.138 3.50mm | - | - | - | 900μA | 6A | 2000 hours | - | - | 6A @ 100kHz | 0.08 % | - | 8mm | 9mm | 0.354 9.00mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 94SVP475X0010A5 Vishay Sprague | In Stock | - | Datasheet | 19 Weeks | - | Surface Mount | Surface Mount | Radial, Can - SMD | - | FLAT | - | ALUMINUM (WET) | - | 0.169Lx0.169W 4.30mmx4.30mm | 1000 Hrs @ 105°C | 10V | -55°C~105°C | Tape & Reel (TR) | - | 94SVP | 0.157Dia 4.00mm | ±20% | e4 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Polymer | - | Silver (Ag) | - | - | General Purpose | ESR MEASURED AT 100KHZ-300KHZ | - | 4.7μF | - | TR | - | - | - | - | - | - | 260mOhm | Polar | - | 10V | 2017 | - | 0.0235mA | 660mA | 1000 hours | 0.08 | - | 660mA @ 100kHz | - | - | - | - | 0.217 5.50mm | 5mm | 4.3mm | - | - | ROHS3 Compliant | - | - | ||
![]() RL80E102MDN1KX Nichicon | 9 |
| Datasheet | 18 Weeks | - | Through Hole | Through Hole | Radial, Can | - | WIRE | - | - | - | - | 2000 Hrs @ 105°C | - | -55°C~105°C | Tape & Box (TB) | 2009 | FPCAP, RL8 | 0.315Dia 8.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Polymer | - | Matte Tin (Sn) | - | - | General Purpose | - | 8532.22.00 | 1000μF | 2.5V | - | - | - | - | - | - | 3.5mm | 6mOhm | Polar | 0.138 3.50mm | - | - | - | 625μA | 6.1A | 2000 hours | - | 610mA @ 120Hz | 6.1A @ 100kHz | 0.12 % | - | 8mm | 8mm | 0.315 8.00mm | - | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() RPS1C390MCN1GS Nichicon | 48 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Radial, Can - SMD | - | FLAT | - | - | - | 0.256Lx0.256W 6.50mmx6.50mm | 2000 Hrs @ 105°C | - | -55°C~105°C | Tape & Reel (TR) | 2009 | FPCAP, RPS | 0.248Dia 6.30mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Polymer | - | Matte Tin (Sn) | - | - | General Purpose | - | 8532.22.00 | 39μF | 16V | - | - | - | - | - | - | 900μm | 45mOhm | POLARIZED | - | - | 2626 | 16V | 125μA | 2A | 2000 hours | 0.1 | 200mA @ 120Hz | 2A @ 100kHz | 0.1 % | - | 6.3mm | 5.7mm | 0.224 5.70mm | 7.2mm | 6.5mm | No | - | ROHS3 Compliant | - | - | ||
![]() APXA4R0ARA331MH70G United Chemi-Con | 41 |
| Datasheet | 16 Weeks | - | Surface Mount | Surface Mount | Radial, Can - SMD | - | - | - | - | - | 0.327Lx0.327W 8.30mmx8.30mm | 15000 Hrs @ 105°C | - | -55°C~105°C | Tape & Reel (TR) | 2008 | NPCAP™-PXA | 0.315Dia 8.00mm | ±20% | - | yes | Active | 1 (Unlimited) | - | SMD/SMT | - | Polymer | - | - | - | - | General Purpose | - | - | 330μF | 4V | - | - | - | - | - | - | - | 25mOhm | - | - | - | - | - | - | 3.02A | 2000 hours | - | - | 3.02A @ 100kHz | - | - | - | - | 0.264 6.70mm | - | - | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() HHXA500ARA101MJA0G United Chemi-Con | 855 | - | Datasheet | 16 Weeks | - | Surface Mount | Surface Mount | Radial, Can - SMD | - | - | - | - | - | 0.406Lx0.406W 10.30mmx10.30mm | 4000 Hrs @ 125°C | - | -55°C~125°C | Tape & Reel (TR) | 2014 | HXA | 0.394Dia 10.00mm | ±20% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Hybrid | - | - | - | - | Automotive | - | - | 100μF | 50V | - | - | - | - | - | - | - | 28mOhm | Polar | - | - | - | - | - | 1.6A | 4000 hours | - | - | 1.6A @ 100kHz | 0.1 % | - | 10mm | 10mm | 0.406 10.30mm | - | - | - | Unknown | RoHS Compliant | Lead Free | AEC-Q200 | ||
![]() EEH-ZC1K330P Panasonic Electronic Components | 1391 |
| Datasheet | 12 Weeks | - | Surface Mount | Surface Mount | Radial, Can - SMD | - | - | - | - | - | 0.406Lx0.406W 10.30mmx10.30mm | 4000 Hrs @ 125°C | 80V | -55°C~125°C | Tape & Reel (TR) | 2013 | ZC | 0.394Dia 10.00mm | ±20% | - | - | Active | 1 (Unlimited) | - | - | - | Hybrid | - | - | 125°C | -55°C | Automotive | - | - | 33μF | - | - | - | - | - | - | - | - | 36mOhm | Polar | - | - | - | - | - | 136mA | 4000 hours | - | 136mA @ 100Hz | 1.36A @ 100kHz | - | - | - | - | 0.413 10.50mm | - | - | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() 16SEQP180M Panasonic Electronic Components | 25 |
| Datasheet | 10 Weeks | - | - | Through Hole | Radial, Can | NO | WIRE | - | - | - | - | 1000 Hrs @ 125°C | - | -55°C~125°C | Bulk | - | OS-CON™, SEQP | 0.315Dia 8.00mm | ±20% | - | - | Active | Not Applicable | 2 | - | EAR99 | Polymer | - | - | - | - | General Purpose | - | - | 180μF | 16V | - | 3.5mm | - | - | - | - | - | 20mOhm | POLARIZED | 0.138 3.50mm | - | - | - | 0.576mA | - | 1000 hours | 0.15 | 182mA @ 120Hz | 3.64A @ 100kHz | - | - | 8mm | - | 0.472 12.00mm | 12mm | - | - | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() 4SWZ180MR09 Rubycon | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 2917 (7343 Metric) | - | WRAPAROUND | - | - | - | 0.287Lx0.169W 7.30mmx4.30mm | 2000 Hrs @ 105°C | - | -55°C~105°C | Cut Tape (CT) | 2012 | PC-CON, SWZ | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e4 | yes | Obsolete | 3 (168 Hours) | 2 | - | EAR99 | Polymer | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | General Purpose | - | - | 180μF | 4V | TR | - | - | - | 7343 | 2917 | - | 9mOhm | POLARIZED | - | 4V | - | - | 0.0288mA | 3A | 2000 hours | 0.1 | - | 3A @ 100kHz | - | 3A | - | 1.9mm | 0.075 1.90mm | 7.3mm | 4.3mm | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() 397XMPL002MG19R Illinois Capacitor | In Stock | - | Datasheet | 22 Weeks | - | Surface Mount | Surface Mount | 2917 (7343 Metric) | - | - | - | - | - | - | 1000 Hrs @ 105°C | 2V | -40°C~105°C | Bulk | 2016 | XMPL | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | - | yes | Active | 1 (Unlimited) | - | - | - | Polymer | - | - | - | - | Decoupling | - | - | 390μF | - | - | - | - | unknown | - | - | - | 6mOhm | Polar | - | - | - | - | - | 3A | 1000 hours | - | - | 3A @ 100kHz | - | - | - | - | 0.083 2.10mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() A767KN476M1VLAE031 KEMET | 3850 | - | Datasheet | 20 Weeks | - | - | Surface Mount | Radial, Can - SMD | - | - | - | - | - | 0.327Lx0.327W 8.30mmx8.30mm | 2000 Hrs @ 105°C | - | -55°C~105°C | Tape & Reel (TR) | 2016 | A767 | 0.315Dia 8.00mm | ±20% | - | yes | Active | 1 (Unlimited) | - | - | - | Polymer | - | - | - | - | General Purpose | - | - | 47μF | 35V | - | - | - | - | - | - | - | 31mOhm | - | - | - | - | - | - | - | 2000 hours | - | 95mA @ 120Hz | 1.9A @ 100kHz | - | - | 8mm | 9.7mm | 0.394 10.00mm | - | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() PCR1D681MCL1GS Nichicon | 34 | - | Datasheet | 17 Weeks | - | PCB, Surface Mount | Surface Mount | Radial, Can - SMD | - | FLAT | - | - | 1.299996g | 0.406Lx0.406W 10.30mmx10.30mm | 4000 Hrs @ 125°C | - | -55°C~125°C | Tape & Reel (TR) | 2009 | PCR | 0.394Dia 10.00mm | ±20% | - | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Polymer | - | - | - | - | General Purpose | - | 8532.24.0020 | 680μF | 20V | - | - | 10.3mm | - | - | - | 4.6mm | 14mOhm | POLARIZED | - | - | 4141 | 20V | 3μA | 4.2A | 4000 hours | - | - | 4.2A @ 100kHz | 0.08 % | - | 10mm | 12.7mm | 0.500 12.70mm | 11mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() 6SVPC120MV Panasonic Electronic Components | 3000 | - | Datasheet | 10 Weeks | - | Surface Mount | Surface Mount | Radial, Can - SMD | - | ONE SURFACE | 6 | ALUMINUM (WET) | - | 0.209Lx0.209W 5.30mmx5.30mm | 2000 Hrs @ 105°C | - | -55°C~105°C | Cut Tape (CT) | 2006 | OS-CON™, SVPC | 0.197Dia 5.00mm | ±20% | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Polymer | - | - | - | - | General Purpose | - | - | 120μF | 6.3V | TR | - | - | - | - | - | - | 21mOhm | Polar | - | - | 2121 | 6.3V | 300μA | 2.66A | 2000 hours | 0.12 | 98.5mA @ 120Hz | 1.97A @ 100kHz | 12 % | 2.66A | 5mm | 5.9mm | 0.236 6.00mm | - | 5.3mm | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() HZA227M025F24VT-F Cornell Dubilier Electronics (CDE) | 37 |
| Datasheet | 16 Weeks | - | Surface Mount | Surface Mount | Radial, Can - SMD | - | - | - | - | - | 0.327Lx0.327W 8.30mmx8.30mm | 10000 Hrs @ 105°C | 25V | -55°C~105°C | Tape & Reel (TR) | 2015 | HZA_V | 0.315Dia 8.00mm | ±20% | - | yes | Active | 1 (Unlimited) | - | - | - | Hybrid | - | - | - | - | Automotive, Bypass, Decoupling | - | - | 220μF | - | - | - | - | unknown | - | - | - | 27mOhm | Polar | - | - | - | - | - | 230mA | 10000 hours | - | 230mA @ 120Hz | 2.3A @ 100kHz | - | - | - | - | 0.413 10.50mm | - | - | - | - | ROHS3 Compliant | - | AEC-Q200 |