- Manufacturer
- Applications
- Capacitance
- ESR (Equivalent Series Resistance)
- Height Seated (Max)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Series
- Size / Dimension
- Tolerance
Attribute column
Categories
Aluminum - Polymer Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Number of Pins | Dielectric Material | Surface Mount Land Size | Lifetime @ Temp. | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Resistance | Terminal Finish | Applications | HTS Code | Capacitance | Voltage - Rated DC | Packing Method | Terminal Pitch | Depth | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | Lead Length | ESR (Equivalent Series Resistance) | Polarity | Lead Spacing | Rated (DC) Voltage (URdc) | Lead Diameter | Size Code | Voltage | Leakage Current | Ripple Current | Life (Hours) | Tan Delta | Ripple Current @ Low Frequency | Ripple Current @ High Frequency | Dissipation Factor | Ripple Current (AC) | Diameter | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RL80G821MDN1KX Nichicon | 380 |
| Datasheet | 18 Weeks | - | Through Hole | Through Hole | Radial, Can | - | WIRE | - | - | - | 2000 Hrs @ 105°C | - | -55°C~105°C | Tape & Box (TB) | 2009 | FPCAP, RL8 | 0.315Dia 8.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Polymer | - | Matte Tin (Sn) | General Purpose | 8532.22.00 | 820μF | 4V | - | 3.5mm | - | - | - | 3.5052mm | - | 6mOhm | Polar | 0.138 3.50mm | 4V | - | - | - | 820μA | 6.1A | 2000 hours | - | 610mA @ 120Hz | 6.1A @ 100kHz | 0.12 % | - | 8mm | 8mm | 0.315 8.00mm | - | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() 10SEP56M Panasonic Electronic Components | 12 |
| - | 10 Weeks | - | Through Hole | Through Hole | Radial, Can | - | WIRE | 6 | - | - | 3000 Hrs @ 105°C | - | -55°C~105°C | Bulk | 2008 | OS-CON™, SEP | 0.248Dia 6.30mm | ±20% | - | - | Active | Not Applicable | 2 | Radial | EAR99 | Polymer | - | - | General Purpose | - | 56μF | 10V | - | - | - | - | - | 2.5mm | - | 45mOhm | Polar | 0.098 2.50mm | - | 450 μm | - | 10V | 280μA | 1.7A | 3000 hours | 0.12 | 85mA @ 120Hz | 1.7A @ 100kHz | 12 % | - | 6.3mm | 6mm | 0.236 6.00mm | - | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() APSF160ELL101MF05S United Chemi-Con | 27 |
| Datasheet | 16 Weeks | - | Through Hole | Through Hole | Radial, Can | - | - | - | - | - | 5000 Hrs @ 105°C | - | -55°C~105°C | Bulk | 2012 | NPCAP™-PSF | 0.248Dia 6.30mm | ±20% | - | yes | Active | Not Applicable | - | Radial | - | Polymer | - | - | General Purpose | - | 100μF | 16V | - | - | - | - | - | 2.5mm | - | 24mOhm | Polar | 0.098 2.50mm | - | 450 μm | - | - | - | 2.49A | 5000 hours | - | - | 2.49A @ 100kHz | 0.1 % | - | - | - | 0.197 5.00mm | - | - | No | - | ROHS3 Compliant | - | ||
![]() A758BG277M0GAAE020 KEMET | 1030 |
| Datasheet | 50 Weeks | - | - | Through Hole | Radial, Can | - | - | - | - | - | 5000 Hrs @ 105°C | - | -55°C~105°C | Bulk | 2016 | A758 | 0.197Dia 5.00mm | ±20% | - | yes | Active | 1 (Unlimited) | - | - | - | Polymer | - | - | General Purpose | - | 270μF | 4V | - | - | - | - | - | - | - | 20mOhm | - | 0.079 2.00mm | - | - | - | - | - | - | 5000 hours | - | - | 2.5A @ 100kHz | - | - | 5mm | 7mm | 0.315 8.00mm | - | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() A759KS335M2EAAE512 KEMET | 1770 |
| Datasheet | 20 Weeks | - | - | Through Hole | Radial, Can | - | - | - | - | - | 2000 Hrs @ 125°C | - | -55°C~125°C | Bulk | 2016 | A759 | 0.315Dia 8.00mm | ±20% | - | yes | Active | 1 (Unlimited) | - | - | - | Polymer | - | - | General Purpose | - | 3.3μF | 250V | - | - | - | - | - | - | - | 512mOhm | - | 0.138 3.50mm | - | - | - | - | - | - | 2000 hours | - | 22.5mA @ 120Hz | 450mA @ 100kHz | - | - | 8mm | 12mm | 0.512 13.00mm | - | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() 2R5SVPC180MV Panasonic Electronic Components | 4782000 |
| Datasheet | 10 Weeks | - | PCB, Surface Mount | Surface Mount | Radial, Can - SMD | - | ONE SURFACE | 6 | ALUMINUM (WET) | 0.209Lx0.209W 5.30mmx5.30mm | 2000 Hrs @ 105°C | - | -55°C~105°C | Cut Tape (CT) | 2005 | OS-CON™, SVPC | 0.197Dia 5.00mm | ±20% | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Polymer | - | - | General Purpose | - | 180μF | 2.5V | TR | - | - | - | - | - | - | 19mOhm | Polar | - | - | - | 2121 | 2.5V | 300μA | 2.8A | 2000 hours | 0.12 | 140mA @ 120Hz | 2.8A @ 100kHz | 12 % | 2.8A | 5mm | 5.9mm | 0.236 6.00mm | - | 5.3mm | - | No SVHC | ROHS3 Compliant | - | ||
![]() 2R5SVPC2700M Panasonic Electronic Components | 4782000 |
| Datasheet | 10 Weeks | - | Surface Mount | Surface Mount | Radial, Can - SMD | - | ONE SURFACE | 12 | ALUMINUM (WET) | 0.406Lx0.406W 10.30mmx10.30mm | 2000 Hrs @ 105°C | - | -55°C~105°C | Cut Tape (CT) | 2012 | OS-CON™, SVPC | 0.394Dia 10.00mm | ±20% | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Polymer | - | - | General Purpose | - | 2700μF | 2.5V | TR | - | - | - | - | - | - | 12mOhm | Polar | - | - | - | 4141 | 2.5V | 1.35mA | 5.07A | 2000 hours | 0.15 | 253.5mA @ 120Hz | 5.07A @ 100kHz | 15 % | 5.07A | 10mm | 12.6mm | 0.500 12.70mm | 11mm | 10.3mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() A767MU107M1HLAE027 KEMET | 153 | - | Datasheet | 20 Weeks | - | - | Surface Mount | Radial, Can - SMD | - | - | - | - | 0.406Lx0.406W 10.30mmx10.30mm | 2000 Hrs @ 105°C | - | -55°C~105°C | Tape & Reel (TR) | 2016 | A767 | 0.394Dia 10.00mm | ±20% | - | yes | Active | 1 (Unlimited) | - | - | - | Polymer | - | - | General Purpose | - | 100μF | 50V | - | - | - | - | - | - | - | 27mOhm | - | - | - | - | - | - | - | - | 2000 hours | - | 85mA @ 120Hz | 1.7A @ 100kHz | - | - | 10mm | 12.6mm | 0.508 12.90mm | - | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() APSE4R0ELL561MF08S United Chemi-Con | 21 |
| Datasheet | 16 Weeks | - | Through Hole | Through Hole | Radial, Can | - | - | - | - | - | 5000 Hrs @ 105°C | - | -55°C~105°C | Bulk | 2008 | NPCAP™-PSE | 0.248Dia 6.30mm | ±20% | - | - | Active | 1 (Unlimited) | - | Radial | - | Polymer | - | - | General Purpose | - | 560μF | 4V | - | - | - | - | - | 2.4892mm | - | 7mOhm | Polar | 0.098 2.50mm | - | - | - | - | - | 5A | 5000 hours | - | - | 5A @ 100kHz | 0.1 % | - | - | - | 0.315 8.00mm | - | - | - | - | RoHS Compliant | - | ||
![]() PLV1V680MDL1 Nichicon | In Stock | - | Datasheet | - | - | Through Hole | Through Hole | Radial, Can | - | WIRE | - | - | - | 3000 Hrs @ 105°C | - | -55°C~105°C | Bulk | 2009 | PLV | 0.394Dia 10.00mm | ±20% | e3 | - | Obsolete | 1 (Unlimited) | 2 | Radial | EAR99 | Polymer | - | Tin (Sn) | General Purpose | 8532.22.00 | 68μF | 35V | - | - | - | - | - | 5mm | - | 28mOhm | POLARIZED | 0.197 5.00mm | - | 600 μm | - | 35V | 476μA | 2.7A | 3000 hours | - | - | 2.7A @ 100kHz | 0.12 % | - | 10mm | 13mm | 0.512 13.00mm | - | - | No | - | RoHS Compliant | - | ||
![]() PCX1V390MCL6GS Nichicon | 25 |
| Datasheet | 17 Weeks | - | PCB, Surface Mount | Surface Mount | Radial, Can - SMD | - | FLAT | - | - | 0.327Lx0.327W 8.30mmx8.30mm | 3000 Hrs @ 125°C | - | -55°C~125°C | Tape & Reel (TR) | 2009 | PCX | 0.315Dia 8.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Polymer | - | TIN OVER COPPER | General Purpose | 8532.22.00 | 39μF | 35V | - | - | - | - | - | 3.2mm | - | 35mOhm | POLARIZED | - | - | 1.1 mm | 3333 | 35V | 273μA | 1.8A | 3000 hours | - | - | 1.8A @ 100kHz | 0.12 % | - | 8mm | 10mm | 0.394 10.00mm | 9mm | 8.3mm | No | No SVHC | ROHS3 Compliant | - | ||
![]() A700V686M004ATE028 KEMET | 37 |
| Datasheet | 15 Weeks | - | Surface Mount | Surface Mount | 2917 (7343 Metric) | - | J BEND | - | - | 0.287Lx0.169W 7.30mmx4.30mm | - | - | -55°C~125°C | Tape & Reel (TR) | 2016 | AO-Cap A700 | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e3 | yes | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Polymer | 28mOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | General Purpose | 8532.29.00.40 | 68μF | 4V | TR, 7 INCH | - | 4.3mm | 7343 | 2917 | - | - | 28mOhm | POLARIZED | - | 4V | - | - | - | 16.3μA | 3.1A | - | 0.06 | - | 3.1A @ 100kHz | - | - | - | 2mm | 0.079 2.00mm | 7.3mm | - | - | - | ROHS3 Compliant | - | ||
![]() A759KS476M1JAAE068 KEMET | 181 |
| Datasheet | 20 Weeks | - | - | Through Hole | Radial, Can | - | - | - | - | - | 2000 Hrs @ 125°C | - | -55°C~125°C | Bulk | 2016 | A759 | 0.315Dia 8.00mm | ±20% | - | yes | Active | 1 (Unlimited) | - | - | - | Polymer | - | - | General Purpose | - | 47μF | 63V | - | - | - | - | - | - | - | 68mOhm | - | 0.138 3.50mm | - | - | - | - | - | - | 2000 hours | - | 81.5mA @ 120Hz | 1.63A @ 100kHz | - | - | 8mm | 12mm | 0.512 13.00mm | - | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() RL80G561MDNASQKX Nichicon | 18 |
| Datasheet | 18 Weeks | - | Through Hole | Through Hole | Radial, Can | - | - | - | ALUMINUM | - | 5000 Hrs @ 105°C | - | -55°C~105°C | Tape & Box (TB) | 2009 | FPCAP, RL8 | 0.315Dia 8.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Polymer | - | Tin (Sn) | General Purpose | 8532.22.00 | 560μF | 4V | - | 3.5mm | - | - | - | 3.5052mm | - | 6mOhm | POLARIZED | 0.138 3.50mm | 4V | - | - | - | 560μA | 6.1A | 5000 hours | - | 610mA @ 120Hz | 6.1A @ 100kHz | 0.12 % | - | 8mm | 8mm | 0.315 8.00mm | - | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() 25SEPF82M Panasonic Electronic Components | 600 |
| - | 10 Weeks | - | Through Hole | Through Hole | Radial, Can | - | WIRE | 7 | - | - | 5000 Hrs @ 105°C | - | -55°C~105°C | Bulk | 2013 | OS-CON™, SEPF | 0.315Dia 8.00mm | ±20% | - | - | Active | Not Applicable | 2 | Radial | EAR99 | Polymer | - | - | General Purpose | - | 82μF | 25V | - | - | - | - | - | 3.5mm | - | 28mOhm | Polar | 0.138 3.50mm | - | 500 μm | - | 25V | 410μA | 3A | 5000 hours | 0.12 | 150mA @ 120Hz | 3A @ 100kHz | 12 % | - | 8mm | 7mm | 0.276 7.00mm | - | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() A700V826M004ATE018 KEMET | 50 |
| Datasheet | 15 Weeks | Tin | Surface Mount | Surface Mount | 2917 (7343 Metric) | - | J BEND | - | Aluminium | 0.287Lx0.169W 7.30mmx4.30mm | 2000 Hrs @ 125°C | - | -55°C~125°C | Tape & Reel (TR) | 2005 | AO-Cap A700 | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e3 | yes | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Polymer | - | - | General Purpose | 8532.29.00.40 | 82μF | 4V | TR, EMBOSSED PLASTIC, 7/13 INCH | - | 4.3mm | 7343 | 2917 | - | 1.3mm | 18mOhm | POLARIZED | - | - | - | - | 4V | 19.7μA | 3.9A | 2000 hours | 0.06 | - | 3.9A @ 100kHz | 6 % | - | - | 2mm | 0.079 2.00mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() A755KS567M1AAAE015 KEMET | 2578 | - | Datasheet | 50 Weeks | - | - | Through Hole | Radial, Can | NO | WIRE | - | - | - | 5000 Hrs @ 105°C | - | -55°C~105°C | Bulk | 2016 | A755 | 0.315Dia 8.00mm | ±20% | - | yes | Active | 1 (Unlimited) | 2 | - | - | Polymer | - | - | General Purpose | - | 560μF | 10V | - | - | - | - | - | - | - | 15mOhm | POLARIZED | 0.138 3.50mm | - | - | - | - | - | - | 5000 hours | 0.1 | 241mA @ 120Hz | 4.82A @ 100kHz | - | - | 8mm | 12mm | 0.512 13.00mm | - | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() APSG200ELL331MH08S United Chemi-Con | 704 |
| Datasheet | 16 Weeks | - | Through Hole | Through Hole | Radial, Can | - | - | - | - | - | 15000 Hrs @ 105°C | 20V | -55°C~105°C | Bulk | 2016 | NPCAP™-PSG | 0.315Dia 8.00mm | ±20% | - | - | Active | 1 (Unlimited) | - | - | - | Polymer | - | - | General Purpose | - | 330μF | - | - | - | - | - | - | 3.5052mm | - | 17mOhm | Polar | 0.138 3.50mm | - | - | - | - | - | 3.88A | 15000 hours | - | - | 3.88A @ 100kHz | - | - | - | - | 0.354 9.00mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() PCF1D100MCL1GS Nichicon | 20 |
| Datasheet | 17 Weeks | - | - | Surface Mount | Radial, Can - SMD | - | FLAT | - | - | 0.209Lx0.209W 5.30mmx5.30mm | 2000 Hrs @ 105°C | - | -55°C~105°C | Tape & Reel (TR) | 2015 | PCF | 0.197Dia 5.00mm | ±20% | e4 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Polymer | - | Silver (Ag) | General Purpose | 8532.22.00 | 10μF | 4V | - | - | - | - | - | - | - | 120mOhm | POLARIZED | - | 20V | - | 2121 | - | 100μA | 900mA | - | 0.12 | - | 900mA @ 100kHz | - | - | - | - | 0.236 6.00mm | 6mm | 5.3mm | - | - | ROHS3 Compliant | - | ||
![]() PCV1D331MCL1GS Nichicon | 48 |
| Datasheet | 17 Weeks | - | PCB, Surface Mount | Surface Mount | Radial, Can - SMD | - | FLAT | 2 | - | 0.406Lx0.406W 10.30mmx10.30mm | 3000 Hrs @ 105°C | - | -55°C~105°C | Tape & Reel (TR) | 2009 | PCV | 0.394Dia 10.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Polymer | - | Tin (Sn) | General Purpose | - | 330μF | 20V | - | - | - | - | - | 4.6mm | - | 26mOhm | Polar | - | - | - | 4141 | 20V | 1.32mA | 2.7A | 3000 hours | - | - | 2.7A @ 100kHz | - | - | 10mm | 12.7mm | 0.500 12.70mm | 11mm | 10.3mm | - | - | ROHS3 Compliant | - |