- Manufacturer
- Applications
- Capacitance
- ESR (Equivalent Series Resistance)
- Height Seated (Max)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Series
- Size / Dimension
- Tolerance
Attribute column
Categories
Aluminum - Polymer Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Terminal Shape | Number of Pins | Dielectric Material | Surface Mount Land Size | Lifetime @ Temp. | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Resistance | Terminal Finish | Applications | Additional Feature | HTS Code | Capacitance | Voltage - Rated DC | Packing Method | Depth | Reach Compliance Code | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | ESR (Equivalent Series Resistance) | Polarity | Lead Spacing | Rated (DC) Voltage (URdc) | Lead Diameter | Size Code | Voltage | Leakage Current | Ripple Current | Life (Hours) | Tan Delta | Ripple Current @ Low Frequency | Ripple Current @ High Frequency | Dissipation Factor | Ripple Current (AC) | Diameter | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PCV1C391MCL2GS Nichicon | 50 |
| Datasheet | 17 Weeks | PCB | Surface Mount | Radial, Can - SMD | FLAT | - | - | 0.327Lx0.327W 8.30mmx8.30mm | 3000 Hrs @ 105°C | - | -55°C~105°C | Tape & Reel (TR) | 2009 | PCV | 0.315Dia 8.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Polymer | - | Tin (Sn) | General Purpose | - | 8532.22.00 | 390μF | 16V | - | - | - | - | - | 3.2mm | 20mOhm | POLARIZED | - | - | - | 3333 | 16V | 1.248mA | 4.1A | - | 0.12 | - | 4.1A @ 100kHz | - | - | 8mm | 12mm | 0.472 12.00mm | 9mm | 8.3mm | - | - | ROHS3 Compliant | - | - | ||
![]() EEF-UE0E471R Panasonic Electronic Components | In Stock | - | Datasheet | 14 Weeks | Surface Mount | Surface Mount | 2917 (7343 Metric) | WRAPAROUND | - | - | 0.287Lx0.169W 7.30mmx4.30mm | 1000 Hrs @ 105°C | - | -40°C~105°C | Tape & Reel (TR) | 2006 | SP-Cap UE | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e3 | yes | Obsolete | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Polymer | - | Tin (Sn) | General Purpose | - | - | 470μF | 2.5V | BULK | 4.3mm | - | 7343 | 2917 | - | 12mOhm | POLARIZED | - | - | - | - | - | 0.0705mA | 3.3A | 1000 hours | 0.1 | - | - | 0.1 % | - | - | 4.2mm | 0.165 4.20mm | 7.3mm | - | No | - | RoHS Compliant | Lead Free | - | ||
![]() PCV1V220MCL2GS Nichicon | In Stock |
| Datasheet | 17 Weeks | PCB, Surface Mount | Surface Mount | Radial, Can - SMD | FLAT | - | - | 0.260Lx0.260W 6.60mmx6.60mm | 3000 Hrs @ 105°C | - | -55°C~105°C | Tape & Reel (TR) | 2009 | PCV | 0.248Dia 6.30mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Polymer | - | Tin (Sn) | General Purpose | - | 8532.22.00 | 22μF | 35V | - | - | - | - | - | 2.1mm | 50mOhm | POLARIZED | - | - | - | 2626 | 35V | 154μA | 1.3A | 3000 hours | - | - | 1.3A @ 100kHz | 0.12 % | - | 6.3mm | 6mm | 0.236 6.00mm | 7.3mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() APXA4R0ARA221MH70G United Chemi-Con | 34 |
| Datasheet | 16 Weeks | Surface Mount | Surface Mount | Radial, Can - SMD | - | - | - | 0.327Lx0.327W 8.30mmx8.30mm | 15000 Hrs @ 105°C | - | -55°C~105°C | Tape & Reel (TR) | 2010 | NPCAP™-PXA | 0.315Dia 8.00mm | ±20% | - | yes | Active | 1 (Unlimited) | - | SMD/SMT | - | Polymer | - | - | General Purpose | - | - | 220μF | 4V | - | - | - | - | - | - | 25mOhm | - | - | - | - | - | - | - | 3.02A | 2000 hours | - | - | 3.02A @ 100kHz | - | - | 8mm | 6.7mm | 0.264 6.70mm | - | - | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() 477XMPL002MG19R Illinois Capacitor | In Stock | - | Datasheet | 22 Weeks | Surface Mount | Surface Mount | 2917 (7343 Metric) | - | - | - | - | 1000 Hrs @ 105°C | 2V | -40°C~105°C | Bulk | 2016 | XMPL | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | - | yes | Active | 1 (Unlimited) | - | - | - | Polymer | - | - | Decoupling | - | - | 470μF | - | - | - | unknown | - | - | - | 6mOhm | Polar | - | - | - | - | - | - | 3A | 1000 hours | - | - | 3A @ 100kHz | - | - | - | - | 0.083 2.10mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 477ULR010MFF Illinois Capacitor | In Stock | - | Datasheet | 22 Weeks | Through Hole | Through Hole | Radial, Can | - | - | ALUMINUM (WET) | - | 2000 Hrs @ 105°C | 10V | -55°C~105°C | Bulk | 2016 | ULR | 0.315Dia 8.00mm | ±20% | - | - | Active | 1 (Unlimited) | 2 | - | - | Polymer | - | - | Decoupling | - | - | 470μF | - | - | - | - | - | - | 3.5052mm | 11mOhm | Polar | 0.138 3.50mm | - | - | - | - | - | 5A | 2000 hours | - | 250mA @ 120Hz | 5A @ 100kHz | - | - | - | - | 0.354 9.00mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 337XMPL002MG19R Illinois Capacitor | In Stock | - | Datasheet | 22 Weeks | Surface Mount | Surface Mount | 2917 (7343 Metric) | - | - | - | - | 1000 Hrs @ 105°C | 2V | -40°C~105°C | Bulk | 2016 | XMPL | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | - | yes | Active | 1 (Unlimited) | - | - | - | Polymer | - | - | Decoupling | - | - | 330μF | - | - | - | unknown | - | - | - | 6mOhm | Polar | - | - | - | - | - | - | 3A | 1000 hours | - | - | 3A @ 100kHz | - | - | - | - | 0.083 2.10mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 16SEPF150M Panasonic Electronic Components | 100 |
| - | 10 Weeks | Through Hole | Through Hole | Radial, Can | WIRE | 55 | - | - | 5000 Hrs @ 105°C | - | -55°C~105°C | Bulk | 2013 | OS-CON™, SEPF | 0.248Dia 6.30mm | ±20% | - | - | Active | Not Applicable | 2 | Radial | EAR99 | Polymer | - | - | General Purpose | - | - | 150μF | 16V | - | - | - | - | - | 2.5mm | 30mOhm | Polar | 0.098 2.50mm | - | 450 μm | - | 16V | 480μA | 2.59A | 5000 hours | 0.12 | 129.5mA @ 120Hz | 2.59A @ 100kHz | 12 % | - | 6.3mm | 5.5mm | 0.217 5.50mm | - | - | - | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() PCV1D271MCL2GS Nichicon | 34 |
| Datasheet | 17 Weeks | PCB, Surface Mount | Surface Mount | Radial, Can - SMD | FLAT | - | - | 0.327Lx0.327W 8.30mmx8.30mm | 3000 Hrs @ 105°C | - | -55°C~105°C | Tape & Reel (TR) | 2009 | PCV | 0.315Dia 8.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Polymer | - | Tin (Sn) | General Purpose | - | 8532.22.00 | 270μF | 20V | - | - | - | - | - | 3.2mm | 21mOhm | POLARIZED | - | - | - | 3333 | 20V | 1.08mA | 4A | 3000 hours | 0.12 | - | 4A @ 100kHz | - | - | 8mm | 12mm | 0.472 12.00mm | 9mm | 8.3mm | - | - | ROHS3 Compliant | - | - | ||
![]() 227ULR010MEW Illinois Capacitor | In Stock | - | Datasheet | 22 Weeks | Through Hole | Through Hole | Radial, Can | - | - | ALUMINUM (WET) | - | 2000 Hrs @ 105°C | 10V | -55°C~105°C | Bulk | 2016 | ULR | 0.248Dia 6.30mm | ±20% | - | - | Active | 1 (Unlimited) | 2 | - | - | Polymer | - | - | Decoupling | - | - | 220μF | - | - | - | - | - | - | 2.4892mm | 15mOhm | Polar | 0.098 2.50mm | - | - | - | - | - | 2.7A | 2000 hours | - | 135mA @ 120Hz | 2.7A @ 100kHz | - | - | - | - | 0.276 7.00mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() A765KH187M1CLAE016 KEMET | 50 |
| Datasheet | 20 Weeks | - | Surface Mount | Radial, Can - SMD | - | - | - | 0.327Lx0.327W 8.30mmx8.30mm | 2000 Hrs @ 105°C | - | -55°C~105°C | Tape & Reel (TR) | 2016 | A765 | 0.315Dia 8.00mm | ±20% | - | yes | Active | 1 (Unlimited) | - | - | - | Polymer | - | - | General Purpose | - | - | 180μF | 16V | - | - | - | - | - | - | 16mOhm | - | - | - | - | - | - | - | - | 2000 hours | - | 140mA @ 120Hz | 2.8A @ 100kHz | - | - | 8mm | 7.5mm | 0.307 7.80mm | - | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() 94SVPD476X0025E12 Vishay Sprague | In Stock | - | Datasheet | 19 Weeks | Surface Mount | Surface Mount | Radial, Can - SMD | FLAT | - | - | 0.327Lx0.327W 8.30mmx8.30mm | 2000 Hrs @ 125°C | 25V | -55°C~125°C | Tape & Reel (TR) | - | 94SVPD | 0.315Dia 8.00mm | ±20% | - | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Polymer | - | - | General Purpose | ESR MEASURED AT 100 TO 300 KHZ | - | 47μF | - | TR | - | - | - | - | - | 30mOhm | Polar | - | 25V | - | 3533 | - | 0.235mA | 47.15mA | 2000 hours | 0.12 | 47.15mA @ 120Hz | 943mA @ 100kHz | - | - | - | - | 0.472 12.00mm | 9mm | 8.3mm | - | - | ROHS3 Compliant | - | - | ||
![]() 476XMPL6R3MG19 Illinois Capacitor | In Stock | - | Datasheet | 22 Weeks | Surface Mount | Surface Mount | 2917 (7343 Metric) | - | - | - | - | 1000 Hrs @ 105°C | 6.3V | -40°C~105°C | Bulk | 2016 | XMPL | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | - | yes | Active | 1 (Unlimited) | - | - | - | Polymer | - | - | Decoupling | - | - | 47μF | - | - | - | - | - | - | - | 25mOhm | Polar | - | - | - | - | - | - | 1.8A | 1000 hours | - | - | 1.8A @ 100kHz | - | - | - | - | 0.083 2.10mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 477ALG025MGBJ Illinois Capacitor | In Stock | - | Datasheet | 22 Weeks | Through Hole | Through Hole | Radial, Can | - | - | - | - | 1500 Hrs @ 125°C | 25V | -55°C~125°C | Bulk | 2016 | ALG | 0.394Dia 10.00mm | ±20% | - | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Polymer | - | - | Automotive | - | - | 470μF | - | - | - | unknown | - | - | 5.0038mm | 14mOhm | Polar | 0.197 5.00mm | - | - | - | - | - | 5.05A | 1500 hours | - | 252.5mA @ 120Hz | 5.05A @ 100kHz | - | - | - | - | 0.532 13.50mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 226XMPL016MG19 Illinois Capacitor | In Stock | - | Datasheet | 22 Weeks | Surface Mount | Surface Mount | 2917 (7343 Metric) | - | - | - | - | 1000 Hrs @ 105°C | 16V | -40°C~105°C | Bulk | 2016 | XMPL | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | - | yes | Active | 1 (Unlimited) | - | - | - | Polymer | - | - | Decoupling | - | - | 22μF | - | - | - | unknown | - | - | - | 40mOhm | Polar | - | - | - | - | - | - | 3A | 1000 hours | - | - | 3A @ 100kHz | - | - | - | - | 0.083 2.10mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 187AVG050MGBJ Illinois Capacitor | In Stock | - | Datasheet | 22 Weeks | Through Hole | Through Hole | Radial, Can | - | - | - | - | 2000 Hrs @ 125°C | 50V | -55°C~125°C | Bulk | 2016 | AVG | 0.394Dia 10.00mm | ±20% | - | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Polymer | - | - | General Purpose | - | - | 180μF | - | - | - | - | - | - | 5.0038mm | 28mOhm | Polar | 0.197 5.00mm | - | - | - | - | - | 2.65A | 2000 hours | - | 132.5mA @ 120Hz | 2.65A @ 100kHz | - | - | - | - | 0.532 13.50mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() APXK6R3ARA331MF61G United Chemi-Con | 50 |
| Datasheet | 16 Weeks | Surface Mount | Surface Mount | Radial, Can - SMD | - | - | - | 0.260Lx0.260W 6.60mmx6.60mm | 2000 Hrs @ 105°C | - | -55°C~105°C | Tape & Reel (TR) | 2013 | NPCAP™-PXK | 0.248Dia 6.30mm | ±20% | - | yes | Active | 1 (Unlimited) | - | SMD/SMT | - | Polymer | - | - | General Purpose | - | - | 330μF | 6.3V | - | - | - | - | - | - | 17mOhm | - | - | - | - | - | - | 1.04mA | 3.39A | 1000 hours | - | - | 3.39A @ 100kHz | - | - | 6.3mm | 5.8mm | 0.228 5.80mm | - | - | No | - | RoHS Compliant | Lead Free | - | ||
![]() EEF-CD1A330ER Panasonic Electronic Components | In Stock | - | Datasheet | 14 Weeks | Surface Mount | Surface Mount | 2917 (7343 Metric) | WRAPAROUND | - | - | 0.287Lx0.169W 7.30mmx4.30mm | 1000 Hrs @ 105°C | - | -40°C~105°C | Tape & Reel (TR) | 2011 | SP-Cap CD | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e3 | yes | Obsolete | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Polymer | - | Tin (Sn) | General Purpose | - | - | 33μF | 10V | BULK | 4.3mm | - | 7343 | 2917 | - | 25mOhm | POLARIZED | - | - | - | - | - | 33μA | 1.8A | 1000 hours | - | - | 1.8A @ 100kHz | 0.06 % | 1.8A | - | 1.8mm | 0.075 1.90mm | 7.3mm | - | - | No SVHC | RoHS Compliant | - | - | ||
![]() EEF-CD1B150R Panasonic Electronic Components | In Stock | - | Datasheet | 14 Weeks | Surface Mount | Surface Mount | 2917 (7343 Metric) | WRAPAROUND | - | - | 0.287Lx0.169W 7.30mmx4.30mm | 1000 Hrs @ 105°C | - | -40°C~105°C | Tape & Reel (TR) | 2011 | SP-Cap CD | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e3 | yes | Obsolete | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Polymer | 50mOhm | Tin (Sn) | General Purpose | - | - | 15μF | 12.5V | BULK | 4.3mm | - | 7343 | 2917 | - | 50mOhm | POLARIZED | - | - | - | - | - | 7.5μA | 1.3A | 1000 hours | - | - | 1.3A @ 100kHz | 0.06 % | - | - | 1.8mm | 0.075 1.90mm | 7.3mm | - | No | - | RoHS Compliant | Lead Free | - | ||
![]() 35PFV270M10X10.5 Rubycon | 450 | - | - | 18 Weeks | Surface Mount | Surface Mount | Radial, Can - SMD | FLAT | - | ALUMINUM (SOLID POLYMER) | 0.406Lx0.406W 10.30mmx10.30mm | 4000 Hrs @ 125°C | 35V | -55°C~125°C | Tape & Reel (TR) | - | PFV | 0.394Dia 10.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Hybrid | - | Tin (Sn) | Automotive | - | 8532.24.0020 | 270μF | - | BULK; TR, 15 INCH | - | - | - | - | - | 20mOhm | Polar | - | 35V | - | 4141 | - | 0.0945mA | 100mA | 4000 hours | 0.12 | 100mA @ 120Hz | 2A @ 100kHz | - | - | - | - | 0.413 10.50mm | - | - | - | - | ROHS3 Compliant | - | AEC-Q200 |