- Manufacturer
- Applications
- Capacitance
- ESR (Equivalent Series Resistance)
- Height Seated (Max)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Series
- Size / Dimension
- Tolerance
Attribute column
Categories
Aluminum - Polymer Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Terminal Shape | Number of Pins | Dielectric Material | Weight | Surface Mount Land Size | Lifetime @ Temp. | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | HTS Code | Capacitance | Voltage - Rated DC | Packing Method | Terminal Pitch | Depth | Reach Compliance Code | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | Capacitor Type | ESR (Equivalent Series Resistance) | Polarity | Lead Spacing | Rated (DC) Voltage (URdc) | Lead Diameter | Size Code | Voltage | Leakage Current | Ripple Current | Life (Hours) | Tan Delta | Ripple Current @ Low Frequency | Ripple Current @ High Frequency | Dissipation Factor | Ripple Current (AC) | Diameter | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PLV1V151MDL1TD Nichicon | 1000 |
| - | 17 Weeks | - | Through Hole | Through Hole | Radial, Can | - | - | ALUMINUM | - | - | 3000 Hrs @ 105°C | - | -55°C~105°C | Tape & Box (TB) | 2009 | PLV | 0.394Dia 10.00mm | ±20% | e3 | - | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Polymer | Matte Tin (Sn) | - | - | General Purpose | 8532.22.00 | 150μF | 35V | - | 5mm | - | - | - | - | 5.0038mm | - | 26mOhm | POLARIZED | 0.197 5.00mm | - | - | - | - | 1.05mA | 2.7A | 3000 hours | - | - | 2.7A @ 100kHz | 0.12 % | - | 10mm | 13mm | 0.512 13.00mm | - | - | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() 6SEP150M Panasonic Electronic Components | 28323 |
| Datasheet | 10 Weeks | - | Through Hole | Through Hole | Radial, Can | WIRE | 7 | - | - | - | 3000 Hrs @ 105°C | - | -55°C~105°C | Bulk | 2008 | OS-CON™, SEP | 0.315Dia 8.00mm | ±20% | - | - | Active | Not Applicable | 2 | Radial | EAR99 | Polymer | - | - | - | General Purpose | - | 150μF | 6.3V | - | - | - | - | - | - | 3.5mm | - | 35mOhm | Polar | 0.138 3.50mm | - | 450 μm | - | 6.3V | 472μA | 2.56A | 3000 hours | 0.12 | 128mA @ 120Hz | 2.56A @ 100kHz | 12 % | - | 8mm | 7mm | 0.276 7.00mm | - | - | - | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() EEH-ZK1E680P Panasonic Electronic Components | 22000 |
| Datasheet | 12 Weeks | - | - | Surface Mount | Radial, Can - SMD | - | - | - | - | 0.260Lx0.260W 6.60mmx6.60mm | 4000 Hrs @ 125°C | 25V | -55°C~125°C | Tape & Reel (TR) | 2014 | ZK | 0.248Dia 6.30mm | ±20% | - | - | Active | 1 (Unlimited) | - | - | - | Hybrid | - | - | - | Automotive | - | 68μF | - | - | - | - | - | - | - | - | - | 50mOhm | - | - | - | - | - | - | - | - | - | - | - | 1.3A @ 100kHz | - | - | - | - | 0.240 6.10mm | - | - | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() A700D227M004ATE009 KEMET | 46 |
| Datasheet | 15 Weeks | Tin | Surface Mount | Surface Mount | 2917 (7343 Metric) | J BEND | - | - | - | - | 2000 Hrs @ 125°C | - | -55°C~125°C | Tape & Reel (TR) | 2012 | AO-Cap A700 | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e3 | yes | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Polymer | - | - | - | General Purpose | 8532.29.00.40 | 220μF | 4V | TR, 7 INCH | - | 4.3mm | - | 7343 | 2917 | - | - | 9mOhm | Polar | - | 4V | - | - | - | 52.8μA | 5.3A | 2000 hours | 0.06 | - | 5.3A @ 100kHz | 6 % | - | - | 3.1mm | 0.122 3.10mm | 7.3mm | - | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() HZC157M035F24VT-F Cornell Dubilier Electronics (CDE) | 50 |
| - | 14 Weeks | - | - | Surface Mount | Radial, Can - SMD | - | - | - | - | 0.327Lx0.327W 8.30mmx8.30mm | 4000 Hrs @ 125°C | 35V | -55°C~125°C | Tape & Reel (TR) | - | HZC_V | 0.315Dia 8.00mm | ±20% | - | - | Active | 1 (Unlimited) | - | - | - | Hybrid | - | - | - | Automotive, Bypass, Decoupling | - | 150μF | - | - | - | - | - | - | - | - | - | 27mOhm | - | - | - | - | - | - | - | - | - | - | 160mA @ 120Hz | 1.6A @ 100kHz | - | - | - | - | 0.425 10.80mm | - | - | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() A765KN227M1ALAE020 KEMET | 26 |
| Datasheet | - | - | - | - | Radial | - | - | - | - | - | - | - | - | Cut Tape | - | - | - | 20% | - | yes | - | - | - | - | - | - | - | 105°C | -55°C | - | - | 220μF | 10V | - | - | - | - | - | - | - | - | 20mOhm | - | - | - | - | - | - | - | - | 2000 hours | - | - | - | - | - | 8mm | 9.7mm | - | - | - | - | No SVHC | RoHS Compliant | - | - | ||
![]() A755KS107M1EAAE025 KEMET | 385 |
| Datasheet | - | - | - | - | Radial | - | - | ALUMINUM (SOLID POLYMER) | - | - | - | - | - | - | - | - | - | 20% | - | yes | - | - | 2 | - | - | - | - | 105°C | -55°C | - | - | 100μF | 25V | - | - | - | - | - | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | 25mOhm | - | - | - | - | - | - | - | - | 5000 hours | - | - | - | - | - | 8mm | 12mm | - | - | - | - | No SVHC | RoHS Compliant | - | - | ||
![]() A767MU476M1KLAE040 KEMET | 27 |
| Datasheet | 20 Weeks | - | - | Surface Mount | Radial, Can - SMD | - | - | - | - | 0.406Lx0.406W 10.30mmx10.30mm | 2000 Hrs @ 105°C | - | -55°C~105°C | Tape & Reel (TR) | - | A767 | 0.394Dia 10.00mm | ±20% | - | - | Active | 1 (Unlimited) | - | - | - | Polymer | - | - | - | General Purpose | - | 47μF | 80V | - | - | - | - | - | - | - | - | 40mOhm | - | - | - | - | - | - | - | - | - | - | 125mA @ 120Hz | 2.5A @ 100kHz | - | - | - | - | 0.508 12.90mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() PCF0J471MCL6GS Nichicon | 3030 |
| Datasheet | 16 Weeks | Tin | Surface Mount | Surface Mount | Radial, Can - SMD | FLAT | - | - | - | 0.406Lx0.406W 10.30mmx10.30mm | 2000 Hrs @ 105°C | - | -55°C~105°C | Tape & Reel (TR) | 2007 | PCF | 0.394Dia 10.00mm | ±20% | e4 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Polymer | Silver (Ag) | - | - | General Purpose | 8532.22.00 | 470μF | 6.3V | - | - | - | - | - | - | - | - | 18mOhm | Polar | - | - | - | 4141 | 6.3V | 592μA | 4.3A | 2000 hours | - | - | 4.3A @ 100kHz | 0.12 % | - | 10mm | 8mm | 0.315 8.00mm | 11mm | 10.3mm | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() RFS1C330MCN1GS Nichicon | 48 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Radial, Can - SMD | - | - | ALUMINUM (DRY/SOLID) | - | 0.209Lx0.209W 5.30mmx5.30mm | 2000 Hrs @ 105°C | - | -55°C~105°C | Tape & Reel (TR) | 2012 | FPCAP, RFS | 0.197Dia 5.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Polymer | Tin (Sn) | - | - | General Purpose | 8532.22.00 | 33μF | 16V | - | - | - | - | - | - | - | - | 35mOhm | POLARIZED | - | - | - | 2121 | - | 105μA | 2.07A | 2000 hours | - | 207mA @ 120Hz | 2.07A @ 100kHz | 0.12 % | 2.07A | 5mm | 5.7mm | 0.236 6.00mm | 5.9mm | 5.3mm | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() ESRD220M08R Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 2917 (7343 Metric) | J BEND | - | - | 670.01263mg | 0.287Lx0.169W 7.30mmx4.30mm | 1000 Hrs @ 105°C | - | -55°C~105°C | Tape & Reel (TR) | 2015 | ESRD | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e3 | yes | Obsolete | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Polymer | Tin (Sn) | - | - | Bypass, Decoupling | - | 22μF | 8V | TR | - | 4.3mm | unknown | 7343 | 2917 | - | - | 28mOhm | POLARIZED | - | 8V | - | - | - | 3μA | 2A | 1000 hours | - | - | 2A @ 100kHz | 0.06 % | - | - | 1.8mm | 0.071 1.80mm | 7.3mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() APXE160ARA331MJA0G United Chemi-Con | 20 |
| Datasheet | 16 Weeks | - | Surface Mount | Surface Mount | Radial, Can - SMD | - | - | - | - | 0.406Lx0.406W 10.30mmx10.30mm | 2000 Hrs @ 105°C | - | -55°C~105°C | Tape & Reel (TR) | 2011 | NPCAP™-PXE | 0.394Dia 10.00mm | ±20% | - | yes | Active | 1 (Unlimited) | - | SMD/SMT | - | Polymer | - | - | - | General Purpose | - | 330μF | 16V | - | - | - | - | - | - | 4.5mm | - | 16mOhm | - | - | - | 1.1 mm | - | 16V | 1.05mA | 4.35A | 2000 hours | - | - | 4.35A @ 100kHz | 0.12 % | - | 10mm | 10.3mm | 0.406 10.30mm | - | - | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() A755KS227M1EAAE025 KEMET | 378 |
| Datasheet | - | - | - | - | Radial | - | - | ALUMINUM (SOLID POLYMER) | - | - | - | - | - | - | - | - | - | 20% | - | yes | - | - | 2 | - | - | - | - | 105°C | -55°C | - | - | 220μF | 25V | - | - | - | - | - | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | 25mOhm | - | - | - | - | - | - | - | - | 5000 hours | - | - | - | - | - | 8mm | 12mm | - | - | - | - | No SVHC | RoHS Compliant | - | - | ||
![]() 32SEQP15M Panasonic Electronic Components | 34 |
| Datasheet | 10 Weeks | - | Through Hole | Through Hole | Radial, Can | WIRE | - | - | - | - | 1000 Hrs @ 125°C | - | -55°C~125°C | Bulk | - | OS-CON™, SEQP | 0.394Dia 10.00mm | ±20% | - | - | Active | Not Applicable | 2 | Radial | EAR99 | Polymer | - | - | - | General Purpose | - | 15μF | 32V | - | 5mm | - | - | - | - | 5.0038mm | - | 80mOhm | Polar | 0.197 5.00mm | - | - | - | - | 0.096mA | 1.8A | 1000 hours | 0.1 | 28mA @ 120Hz | 560mA @ 100kHz | 10 % | - | 10mm | - | 0.315 8.00mm | - | - | - | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() A755MS108M1AAAE013 KEMET | 416 |
| Datasheet | 20 Weeks | - | - | Through Hole | Radial, Can | - | - | - | - | - | 5000 Hrs @ 105°C | - | -55°C~105°C | Bulk | 2016 | A755 | 0.394Dia 10.00mm | ±20% | - | yes | Active | 1 (Unlimited) | 2 | - | - | Polymer | - | - | - | General Purpose | - | 1000μF | 10V | - | - | - | - | - | - | - | - | 13mOhm | - | 0.197 5.00mm | - | - | - | - | - | - | 5000 hours | - | 255mA @ 120Hz | 5.1A @ 100kHz | - | - | 10mm | 12mm | 0.512 13.00mm | - | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() RHA0J471MCN1GS Nichicon | In Stock |
| Datasheet | 18 Weeks | Silver | Surface Mount | Surface Mount | Radial, Can - SMD | FLAT | - | - | - | 0.327Lx0.327W 8.30mmx8.30mm | 2000 Hrs @ 105°C | - | -55°C~105°C | Tape & Reel (TR) | 2009 | FPCAP, RHA | 0.315Dia 8.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Polymer | Matte Tin (Sn) | - | - | General Purpose | 8532.22.00 | 470μF | 6.3V | - | - | - | - | - | - | - | - | 9mOhm | POLARIZED | - | - | - | 3333 | - | 888.3μA | 4.5A | 2000 hours | - | 450mA @ 120Hz | 4.5A @ 100kHz | 0.12 % | - | 8mm | 8.3mm | 0.264 6.70mm | 9mm | - | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() APSF2R5ELL821MF08S United Chemi-Con | 30 |
| Datasheet | 16 Weeks | - | Through Hole | Through Hole | Radial, Can | - | - | - | - | - | 5000 Hrs @ 105°C | - | -55°C~105°C | Tape & Reel (TR) | 2015 | NPCAP™-PSF | 0.248Dia 6.30mm | ±20% | - | yes | Active | Not Applicable | - | Radial | - | Polymer | - | - | - | General Purpose | - | 820μF | 2.5V | - | - | - | - | - | - | 2.4892mm | - | 5mOhm | - | 0.098 2.50mm | - | - | - | - | - | 5.9A | 5000 hours | - | - | 5.9A @ 100kHz | 0.1 % | - | - | - | 0.354 9.00mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() EEH-ZK1E271P Panasonic Electronic Components | 20000 |
| Datasheet | 12 Weeks | - | - | Surface Mount | Radial, Can - SMD | - | - | - | - | 0.327Lx0.327W 8.30mmx8.30mm | 4000 Hrs @ 125°C | 25V | -55°C~125°C | Tape & Reel (TR) | 2014 | ZK | 0.315Dia 8.00mm | ±20% | - | - | Active | 1 (Unlimited) | - | - | - | Hybrid | - | - | - | Automotive | - | 270μF | - | - | - | - | - | - | - | - | - | 27mOhm | - | - | - | - | - | - | - | - | - | - | - | 2A @ 100kHz | - | - | - | - | 0.413 10.50mm | - | - | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() RPS1C271MCN1GS Nichicon | 483 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Radial, Can - SMD | - | - | ALUMINUM (DRY/SOLID) | - | 0.327Lx0.327W 8.30mmx8.30mm | 2000 Hrs @ 105°C | - | -55°C~105°C | Tape & Reel (TR) | 2013 | FPCAP, RPS | 0.315Dia 8.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Polymer | Tin (Sn) | - | - | General Purpose | 8532.22.00 | 270μF | 16V | - | - | - | - | - | - | 1.1mm | - | 14mOhm | POLARIZED | - | - | - | 4141 | - | 864μA | 4.4A | 2000 hours | - | 440mA @ 120Hz | 4.4A @ 100kHz | 0.12 % | - | 8mm | 11.7mm | 0.472 12.00mm | 9mm | 8.3mm | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() PCX1E390MCS1GS Nichicon | 34 |
| Datasheet | 18 Weeks | - | PCB, Surface Mount | Surface Mount | Radial, Can - SMD | - | - | - | - | 0.327Lx0.327W 8.30mmx8.30mm | 3000 Hrs @ 125°C | - | -55°C~125°C | Tape & Reel (TR) | - | PCX | 0.315Dia 8.00mm | ±20% | e6 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Polymer | Tin/Bismuth (Sn/Bi) | - | - | General Purpose | - | 39μF | 25V | - | - | - | - | - | - | 2.5mm | - | 55mOhm | POLARIZED | - | - | - | 3533 | 25V | 195μA | 1.2A | 3000 hours | - | - | 1.2A @ 100kHz | 0.12 % | - | 8mm | 7.5mm | 0.315 8.00mm | 9mm | 8.3mm | - | - | ROHS3 Compliant | - | - |