- Manufacturer
- Applications
- Capacitance
- ESR (Equivalent Series Resistance)
- Height Seated (Max)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Series
- Size / Dimension
- Tolerance
Attribute column
Categories
Aluminum - Polymer Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Terminal Shape | Number of Pins | Dielectric Material | Weight | Surface Mount Land Size | Lifetime @ Temp. | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | Additional Feature | HTS Code | Capacitance | Voltage - Rated DC | Packing Method | Depth | Reference Standard | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | ESR (Equivalent Series Resistance) | Polarity | Lead Spacing | Lead Diameter | Size Code | Voltage | Leakage Current | Ripple Current | Life (Hours) | Tan Delta | Ripple Current @ Low Frequency | Ripple Current @ High Frequency | Dissipation Factor | Ripple Current (AC) | Diameter | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PLX1D121MCL1TD Nichicon | 25 |
| Datasheet | 17 Weeks | - | Through Hole | Through Hole | Radial, Can | WIRE | - | - | - | - | 3000 Hrs @ 125°C | - | -55°C~125°C | Tape & Box (TB) | 2009 | PLX | 0.315Dia 8.00mm | ±20% | - | yes | Active | 1 (Unlimited) | 2 | Radial | - | Polymer | - | - | - | - | General Purpose | - | - | 120μF | 20V | TR | - | AEC-Q200 | - | - | 3.5mm | 27mOhm | Polar | 0.138 3.50mm | - | - | - | 480μA | 800mA | 3000 hours | 0.12 | - | 2A @ 100kHz | - | - | 8mm | 9mm | 0.354 9.00mm | - | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() APXG250ARA560MF61G United Chemi-Con | 28 |
| Datasheet | 16 Weeks | - | - | Surface Mount | Radial, Can - SMD | - | - | - | - | 0.260Lx0.260W 6.60mmx6.60mm | 15000 Hrs @ 105°C | 25V | -55°C~105°C | Tape & Reel (TR) | 2016 | NPCAP™-PXG | 0.248Dia 6.30mm | ±20% | - | - | Active | 1 (Unlimited) | - | - | - | Polymer | - | - | - | - | General Purpose | - | - | 56μF | - | - | - | - | - | - | - | 30mOhm | - | - | - | - | - | - | - | - | - | - | 2.8A @ 100kHz | - | - | - | - | 0.240 6.10mm | - | - | - | - | RoHS Compliant | - | - | ||
![]() PLF1A470MDL4 Nichicon | 87 |
| - | 17 Weeks | - | Through Hole | Through Hole | Radial, Can | WIRE | - | - | - | - | 2000 Hrs @ 105°C | - | -55°C~105°C | Bulk | 2015 | PLF | 0.248Dia 6.30mm | ±20% | e4 | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Polymer | - | Silver (Ag) | - | - | General Purpose | - | 8532.22.00 | 47μF | 10V | - | - | - | - | - | 2.5mm | 25mOhm | Polar | 0.098 2.50mm | 500 μm | - | - | 94μA | 2.9A | 2000 hours | 0.08 | - | 2.9A @ 100kHz | - | - | 6.3mm | 10.5mm | 0.413 10.50mm | - | - | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() PCR1V151MCL1GS Nichicon | 425 |
| Datasheet | 17 Weeks | - | PCB, Surface Mount | Surface Mount | Radial, Can - SMD | FLAT | - | - | 850.003752mg | 0.406Lx0.406W 10.30mmx10.30mm | 4000 Hrs @ 125°C | - | -55°C~125°C | Tape & Reel (TR) | 2009 | PCR | 0.394Dia 10.00mm | ±20% | - | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Polymer | - | - | - | - | General Purpose | - | 8532.24.0020 | 150μF | 35V | - | 10.3mm | - | - | - | 4.6mm | 25mOhm | POLARIZED | - | - | 4141 | 35V | 3μA | 2.5A | 4000 hours | - | - | 2.1A @ 100kHz | 0.08 % | - | 10mm | 8mm | 0.315 8.00mm | 11mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() APSC2R5ELL561MH08S United Chemi-Con | 820 |
| Datasheet | 16 Weeks | - | Through Hole | Through Hole | Radial, Can | - | - | - | - | - | 2000 Hrs @ 105°C | - | -55°C~105°C | Bulk | 2014 | NPCAP™-PSC | 0.315Dia 8.00mm | ±20% | - | - | Active | 1 (Unlimited) | - | Radial | - | Polymer | - | - | - | - | General Purpose | - | - | 560μF | 2.5V | - | - | - | - | - | 3.5mm | 7mOhm | - | 0.138 3.50mm | - | - | - | - | 6.1A | 2000 hours | - | - | 6.1A @ 100kHz | 0.1 % | - | - | - | 0.315 8.00mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() PCG1A102MCL1GS Nichicon | 23648 |
| Datasheet | 16 Weeks | - | Surface Mount | Surface Mount | Radial, Can - SMD | FLAT | 2 | Aluminium | - | 0.406Lx0.406W 10.30mmx10.30mm | 2000 Hrs @ 105°C | - | -55°C~105°C | Tape & Reel (TR) | 2009 | PCG | 0.394Dia 10.00mm | ±20% | e4 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Polymer | - | Silver (Ag) | - | - | General Purpose | - | - | 1000μF | 10V | - | - | - | - | - | - | 13mOhm | Polar | - | - | 4141 | - | 2mA | 4.8A | 2000 hours | - | - | 4.8A @ 100kHz | 0.12 % | 4.8A | 10mm | 12.7mm | 0.500 12.70mm | 11mm | 10.3mm | No | No SVHC | ROHS3 Compliant | Contains Lead | - | ||
![]() APSF2R5ELL471MF08S United Chemi-Con | 37 |
| Datasheet | 16 Weeks | - | Through Hole | Through Hole | Radial, Can | - | - | - | - | - | 5000 Hrs @ 105°C | - | -55°C~105°C | Bulk | 2012 | NPCAP™-PSF | 0.248Dia 6.30mm | ±20% | - | yes | Active | Not Applicable | - | Radial | - | Polymer | - | - | - | - | General Purpose | - | - | 470μF | 2.5V | - | - | - | - | - | 2.5mm | 5mOhm | - | 0.098 2.50mm | 600 μm | - | - | - | 5.9A | 5000 hours | - | - | 5.9A @ 100kHz | 0.1 % | - | - | - | 0.315 8.00mm | - | - | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() PCG0J272MCL1GS Nichicon | 27811 |
| Datasheet | 16 Weeks | - | Surface Mount | Surface Mount | Radial, Can - SMD | FLAT | - | ALUMINUM | - | 0.406Lx0.406W 10.30mmx10.30mm | 2000 Hrs @ 105°C | - | -55°C~105°C | Tape & Reel (TR) | 2009 | PCG | 0.394Dia 10.00mm | ±20% | e4 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Polymer | - | Silver (Ag) | - | - | General Purpose | ESR IS MEASURED AT 100KHZ | 8532.22.00 | 2700μF | 6.3V | - | - | - | - | - | - | 12mOhm | POLARIZED | - | - | 4040 | - | 3.402mA | 5.1A | 2000 hours | 0.12 | - | 5.1A @ 100kHz | - | - | 10mm | 12.7mm | 0.500 12.70mm | 10.3mm | 10.3mm | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() A700V106M016ATE045 KEMET | 6000 | - | Datasheet | 15 Weeks | Tin | Surface Mount | Surface Mount | 2917 (7343 Metric) | J BEND | - | - | - | 0.287Lx0.169W 7.30mmx4.30mm | - | - | -55°C~125°C | Tape & Reel (TR) | 2013 | AO-Cap A700 | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e3 | yes | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Polymer | 45mOhm | - | - | - | General Purpose | - | 8532.29.00.40 | 10μF | 16V | TR, 7 INCH | 4.3mm | - | 7343 | 2917 | - | 45mOhm | POLARIZED | - | - | - | - | 0.0064mA | 2.4A | 2000 hours | 0.06 | - | 2.4A @ 100kHz | 6 % | - | - | 2mm | 0.079 2.00mm | 7.3mm | - | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() 35SEK47M Panasonic Electronic Components | In Stock |
| Datasheet | 10 Weeks | - | - | Through Hole | Radial, Can | - | - | - | - | - | 1000 Hrs @ 125°C | - | -55°C~125°C | Bulk | - | OS-CON™, SEK | 0.248Dia 6.30mm | ±20% | - | - | Active | Not Applicable | - | - | - | Polymer | - | - | - | - | General Purpose | - | - | 47μF | 35V | - | - | - | - | - | - | 27mOhm | - | 0.098 2.50mm | - | - | - | - | - | - | - | 46.5mA @ 120Hz | 930mA @ 100kHz | - | - | - | - | 0.236 6.00mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 10SVP6R8M Panasonic Electronic Components | 22 |
| - | 10 Weeks | - | Surface Mount | Surface Mount | Radial, Can - SMD | FLAT | 5 | - | - | 0.169Lx0.169W 4.30mmx4.30mm | 2000 Hrs @ 105°C | - | -55°C~105°C | Tape & Reel (TR) | 2013 | OS-CON™, SVP | 0.157Dia 4.00mm | ±20% | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Polymer | - | - | - | - | General Purpose | - | - | 6.8μF | 10V | TR | - | - | - | - | - | 240mOhm | Polar | - | - | 1717 | 10V | 34μA | 670mA | 2000 hours | 0.09 | 33.5mA @ 120Hz | 670mA @ 100kHz | 9 % | 670mA | 4mm | 5.4mm | 0.217 5.50mm | - | 4.3mm | - | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() A765KN277M1ALAE020 KEMET | 47 |
| Datasheet | 9 Weeks | - | - | - | Radial | - | - | - | - | - | - | - | - | Cut Tape | 2016 | - | - | 20% | - | yes | Active | - | - | - | - | - | - | - | 105°C | -55°C | - | - | - | 270μF | 10V | - | - | - | - | - | - | 20mOhm | - | - | - | - | - | - | - | 2000 hours | - | - | - | - | - | 8mm | 9.7mm | - | - | - | - | No SVHC | RoHS Compliant | - | - | ||
![]() 100SXE15MX Panasonic Electronic Components | In Stock |
| Datasheet | 10 Weeks | - | - | Through Hole | Radial, Can | - | - | - | - | - | 1000 Hrs @ 125°C | 100V | -55°C~125°C | Bulk | - | OS-CON™, SXE | 0.394Dia 10.00mm | ±20% | - | - | Active | Not Applicable | - | - | - | Polymer | - | - | - | - | General Purpose | - | - | 15μF | 100V | - | - | - | - | - | - | 60mOhm | - | 0.197 5.00mm | - | - | - | - | - | - | - | 100mA @ 120Hz | 2A @ 100kHz | - | - | - | - | 0.315 8.00mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() APXA4R0ARA561MHC0G United Chemi-Con | In Stock | - | Datasheet | 16 Weeks | - | Surface Mount | Surface Mount | Radial, Can - SMD | - | - | - | - | 0.327Lx0.327W 8.30mmx8.30mm | 15000 Hrs @ 105°C | - | -55°C~105°C | Tape & Reel (TR) | 2010 | NPCAP™-PXA | 0.315Dia 8.00mm | ±20% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Polymer | - | - | - | - | General Purpose | - | - | 560μF | 4V | - | - | - | - | - | - | 12mOhm | - | - | - | - | - | - | 4.77A | 2000 hours | - | - | 4.77A @ 100kHz | - | - | - | - | 0.472 12.00mm | - | - | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() APXK6R3ARA221MF46G United Chemi-Con | 13 |
| Datasheet | 16 Weeks | - | Surface Mount | Surface Mount | Radial, Can - SMD | - | - | - | - | 0.260Lx0.260W 6.60mmx6.60mm | 1000 Hrs @ 105°C | - | -55°C~105°C | Tape & Reel (TR) | 2013 | NPCAP™-PXK | 0.248Dia 6.30mm | ±20% | - | yes | Active | 1 (Unlimited) | - | SMD/SMT | - | Polymer | - | - | - | - | General Purpose | - | - | 220μF | 6.3V | - | - | - | - | - | - | 18mOhm | - | - | - | - | - | 700μA | 3.2A | 1000 hours | - | - | 3.2A @ 100kHz | - | - | - | - | 0.177 4.50mm | - | - | No | - | RoHS Compliant | Lead Free | - | ||
![]() APXA200ARA220MF60G United Chemi-Con | 43 |
| Datasheet | 16 Weeks | - | Surface Mount | Surface Mount | Radial, Can - SMD | - | - | - | - | 0.260Lx0.260W 6.60mmx6.60mm | 15000 Hrs @ 105°C | - | -55°C~105°C | Tape & Reel (TR) | 2012 | NPCAP™-PXA | 0.248Dia 6.30mm | ±20% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Polymer | - | - | - | - | General Purpose | - | - | 22μF | 20V | - | - | - | - | - | - | 50mOhm | Polar | - | - | - | - | - | 1.65A | 15000 hours | - | - | 1.65A @ 100kHz | - | - | - | - | 0.236 6.00mm | - | - | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() PCV1V270MCL1GS Nichicon | 1 |
| Datasheet | 17 Weeks | - | PCB, Surface Mount | Surface Mount | Radial, Can - SMD | FLAT | 2 | - | - | 0.327Lx0.327W 8.30mmx8.30mm | 3000 Hrs @ 105°C | - | -55°C~105°C | Tape & Reel (TR) | 2009 | PCV | 0.315Dia 8.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Polymer | - | Tin (Sn) | - | - | General Purpose | - | - | 27μF | 35V | - | - | - | - | - | 3.2mm | 55mOhm | Polar | - | 1.1 mm | 3333 | 35V | 189μA | 1.2A | 3000 hours | - | - | 1.2A @ 100kHz | - | - | 8mm | 7mm | 0.276 7.00mm | 9mm | 8.3mm | No | - | ROHS3 Compliant | - | - | ||
![]() APSC4R0ELL561MH08S United Chemi-Con | 37 |
| Datasheet | 16 Weeks | - | Through Hole | Through Hole | Radial, Can | - | - | - | - | - | 2000 Hrs @ 105°C | - | -55°C~105°C | Bulk | 2014 | NPCAP™-PSC | 0.315Dia 8.00mm | ±20% | - | - | Active | 1 (Unlimited) | - | Radial | - | Polymer | - | - | - | - | General Purpose | - | - | 560μF | 4V | - | - | - | - | - | 3.5mm | 7mOhm | - | 0.138 3.50mm | - | - | - | - | 6.1A | 2000 hours | - | - | 6.1A @ 100kHz | 0.1 % | - | - | - | 0.315 8.00mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() GYA1H680MCQ1GS Nichicon | 3542 |
| - | 23 Weeks | - | - | Surface Mount | Radial, Can - SMD | - | - | - | - | 0.327Lx0.327W 8.30mmx8.30mm | 4000 Hrs @ 125°C | 50V | -55°C~125°C | Tape & Reel (TR) | 2017 | GYA | 0.315Dia 8.00mm | ±20% | - | - | Active | 1 (Unlimited) | - | - | - | Hybrid | - | - | - | - | General Purpose | - | - | 68μF | - | - | - | - | - | - | - | 30mOhm | - | - | - | - | - | - | - | - | - | - | 1.25A @ 100kHz | - | - | - | - | 0.413 10.50mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() HHXC350ARA470MF61G United Chemi-Con | 21 |
| Datasheet | 16 Weeks | - | - | Surface Mount | Radial, Can - SMD | - | - | - | - | 0.260Lx0.260W 6.60mmx6.60mm | 4000 Hrs @ 125°C | 35V | -55°C~125°C | Tape & Reel (TR) | - | HXC | 0.248Dia 6.30mm | ±20% | - | - | Active | 1 (Unlimited) | - | - | - | Hybrid | - | - | - | - | Automotive | - | - | 47μF | - | - | - | - | - | - | - | 60mOhm | - | - | - | - | - | - | - | - | - | - | 900mA @ 100kHz | - | - | - | - | 0.240 6.10mm | - | - | - | - | RoHS Compliant | - | AEC-Q200 |