- Manufacturer
- Applications
- Capacitance
- ESR (Equivalent Series Resistance)
- Height Seated (Max)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Series
- Size / Dimension
- Tolerance
Attribute column
Categories
Aluminum - Polymer Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount Land Size | Automotive | Brand | Dissipation Factor DF | ECCN (US) | EU RoHS | Factory Pack QuantityFactory Pack Quantity | HTS | Lifetime @ Temp. | Manufacturer | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Package | Package Type | PPAP | Product Status | Qualification | RoHS | Voltage Rated | Voltage Rating DC | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Type | Applications | Capacitance | Subcategory | Termination Style | ESR (Equivalent Series Resistance) | Lead Spacing | Leakage Current | Ripple Current | Ripple Current @ Low Frequency | Ripple Current @ High Frequency | Product Type | ESR | Product | Product Category | Diameter | Height Seated (Max) | Length | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 35PHV47M6.3X6.1 Rubycon | 8513 | - | - | Surface Mount | Radial, Can - SMD | 0.260" L x 0.260" W (6.60mm x 6.60mm) | - | Rubycon | - | - | - | 1000 | - | 2000 Hrs @ 135°C | Rubycon | + 135 C | Rubycon | - 55 C | - | Can | - | Active | AEC-Q200 | Details | 35 V | 35 VDC | -55°C ~ 135°C | Reel | PHV | 0.248" Dia (6.30mm) | ±20% | - | Hybrid | Automotive | 47 μF | Capacitors | SMD/SMT | 60mOhm | - | - | - | 70 mA @ 100 Hz | 1.4 A @ 100 kHz | Electrolytic Capacitors | - | Aluminum Hybrid Polymer Capacitors | Aluminum Organic Polymer Capacitors | 6.3 mm | 0.240" (6.10mm) | 6.1 mm | AEC-Q200 | ||
![]() 35PZS270M10X9 Rubycon | 1731 |
| - | Through Hole | Radial, Can | - | - | Rubycon | 0.12 | - | - | 1000 | - | 3000 Hrs @ 135°C | Rubycon | + 125 C | Rubycon | - 40 C | - | Can | - | Active | AEC-Q200 | Details | 35 V | 35 VDC | -55°C ~ 135°C | - | PZS | 0.394" Dia (10.00mm) | ±20% | - | Hybrid | Automotive | 270 μF | Capacitors | Radial | 20mOhm | 0.197" (5.00mm) | 3 uA | 3 A | 300 mA @ 100 Hz | 3 A @ 100 kHz | Electrolytic Capacitors | 16 mOhms | Aluminum Hybrid Polymer Capacitors | Aluminum Organic Polymer Capacitors | 10 mm | 0.413" (10.50mm) | 9 mm | AEC-Q200 | ||
![]() 50PJV150M10X10.5 Rubycon | 32 |
| - | Surface Mount | Radial, Can - SMD | 0.406" L x 0.406" W (10.30mm x 10.30mm) | - | Rubycon | 0.1 | - | - | 500 | - | 4000 Hrs @ 125°C | Rubycon | + 125 C | Rubycon | - 40 C | - | Can | - | Active | AEC-Q200 | Details | 50 V | 50 VDC | -55°C ~ 125°C | - | PJV | 0.394" Dia (10.00mm) | ±20% | - | Hybrid | Automotive | 150 μF | Capacitors | SMD/SMT | 28mOhm | - | 3 uA | 2.2 A | 110 mA @ 100 Hz | 2.2 A @ 100 kHz | Electrolytic Capacitors | 28 mOhms | Aluminum Hybrid Polymer Capacitors | Aluminum Organic Polymer Capacitors | 10 mm | 0.413" (10.50mm) | 10.5 mm | AEC-Q200 | ||
![]() 50PZH180M10X15 Rubycon | 6341 |
| - | Through Hole | Radial, Can | - | - | Rubycon | 0.1 | - | - | 1000 | - | 4000 Hrs @ 135°C | Rubycon | + 125 C | Rubycon | - 40 C | Bulk | Can | - | Active | AEC-Q200 | Details | 50 V | 50 VDC | -55°C ~ 135°C | - | PZH | 0.394" Dia (10.00mm) | ±20% | - | Hybrid | Automotive | 180 μF | Capacitors | Radial | 13mOhm | 0.197" (5.00mm) | 3 uA | 4.2 A | 210 mA @ 100 Hz | 4.2 A @ 100 kHz | Electrolytic Capacitors | 13 mOhms | Aluminum Hybrid Polymer Capacitors | Aluminum Organic Polymer Capacitors | 10 mm | 0.650" (16.50mm) | 15 mm | AEC-Q200 | ||
![]() 50PZS100M10X9 Rubycon | 4002 |
| - | Through Hole | Radial, Can | - | - | Rubycon | 0.1 | - | - | 1000 | - | 3000 Hrs @ 135°C | Rubycon | + 125 C | Rubycon | - 40 C | Bulk | Can | - | Active | AEC-Q200 | Details | 50 V | 50 VDC | -55°C ~ 135°C | - | PZS | 0.394" Dia (10.00mm) | ±20% | - | Hybrid | Automotive | 100 μF | Capacitors | Radial | 28mOhm | 0.197" (5.00mm) | 3 uA | 2.4 A | 240 mA @ 100 Hz | 2.4 A @ 100 kHz | Electrolytic Capacitors | 22 mOhms | Aluminum Hybrid Polymer Capacitors | Aluminum Organic Polymer Capacitors | 10 mm | 0.413" (10.50mm) | 9 mm | AEC-Q200 | ||
![]() 50PZJ180M10X11 Rubycon | 7048 |
| - | Through Hole | Radial, Can | - | - | Rubycon | 0.1 | - | - | 1000 | - | 4000 Hrs @ 125°C | Rubycon | + 125 C | Rubycon | - 40 C | Bulk | Can | - | Active | AEC-Q200 | Details | 50 V | 50 VDC | -55°C ~ 125°C | - | PZJ | 0.394" Dia (10.00mm) | ±20% | - | Hybrid | Automotive | 180 μF | Capacitors | Radial | 18mOhm | 0.197" (5.00mm) | 3 uA | 3 A | 150 mA @ 100 Hz | 3 A @ 100 kHz | Electrolytic Capacitors | 18 mOhms | Aluminum Hybrid Polymer Capacitors | Aluminum Organic Polymer Capacitors | 10 mm | 0.650" (16.50mm) | 11 mm | AEC-Q200 | ||
![]() 63PJV100M10X12.5 Rubycon | 1333 |
| - | Surface Mount | Radial, Can - SMD | 0.406" L x 0.406" W (10.30mm x 10.30mm) | - | Rubycon | 0.09 | - | - | 400 | - | 4000 Hrs @ 125°C | Rubycon | + 125 C | Rubycon | - 40 C | - | Can | - | Active | AEC-Q200 | Details | 63 V | 63 VDC | -55°C ~ 125°C | - | PJV | 0.394" Dia (10.00mm) | ±20% | - | Hybrid | Automotive | 100 μF | Capacitors | SMD/SMT | 19mOhm | - | 3 uA | 2.7 A | 135 mA @ 100 Hz | 2.7 A @ 100 kHz | Electrolytic Capacitors | 19 mOhms | Aluminum Hybrid Polymer Capacitors | Aluminum Organic Polymer Capacitors | 10 mm | 0.504" (12.80mm) | 12.5 mm | AEC-Q200 | ||
![]() 50PZJ220M10X15 Rubycon | 2825 |
| - | Through Hole | Radial, Can | - | - | Rubycon | 0.1 | - | - | 1000 | - | 4000 Hrs @ 125°C | Rubycon | + 125 C | Rubycon | - 40 C | Bulk | Can | - | Active | AEC-Q200 | Details | 50 V | 50 VDC | -55°C ~ 125°C | - | PZJ | 0.394" Dia (10.00mm) | ±20% | - | Hybrid | Automotive | 220 μF | Capacitors | Radial | 13mOhm | 0.197" (5.00mm) | 3 uA | 3.6 A | 180 mA @ 100 Hz | 3.6 A @ 100 kHz | Electrolytic Capacitors | 13 mOhms | Aluminum Hybrid Polymer Capacitors | Aluminum Organic Polymer Capacitors | 10 mm | 0.650" (16.50mm) | 15 mm | AEC-Q200 | ||
![]() 63PZJ150M10X15 Rubycon | 324 |
| - | Through Hole | Radial, Can | - | - | Rubycon | 0.09 | - | - | 1000 | - | 4000 Hrs @ 125°C | Rubycon | + 125 C | Rubycon | - 40 C | Bulk | Can | - | Active | AEC-Q200 | Details | 63 V | 63 VDC | -55°C ~ 125°C | - | PZJ | 0.394" Dia (10.00mm) | ±20% | - | Hybrid | Automotive | 150 μF | Capacitors | Radial | 15mOhm | 0.197" (5.00mm) | 3 uA | 3.3 A | 165 mA @ 100 Hz | 3.3 A @ 100 kHz | Electrolytic Capacitors | 15 mOhms | Aluminum Hybrid Polymer Capacitors | Aluminum Organic Polymer Capacitors | 10 mm | 0.650" (16.50mm) | 15 mm | AEC-Q200 | ||
![]() EA758EK157M1AAA KEMET | In Stock | - | - | - | - | - | Unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | Unknown | - | - | - | - | - | - | - | - | - | - | Unconfirmed | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | Unknown | - | - | EAR99 | Compliant | - | 8532.29.00.40 | - | - | - | - | - | - | - | Unknown | - | - | - | - | - | - | - | - | - | - | Unconfirmed | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() A700V336M010AT6070 KEMET | 39 |
| - | - | - | - | No | - | - | EAR99 | Compliant | - | 8532.29.00.40 | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | Unconfirmed | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() A700V476M006AT6006 KEMET | 5 |
| - | - | - | - | No | - | - | EAR99 | Compliant | - | 8532.29.00.40 | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | Unconfirmed | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() A700D187M002AT6070 KEMET | 5 |
| - | - | - | - | No | - | - | EAR99 | Compliant | - | 8532.29.00.40 | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | Unconfirmed | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() EA750MS108M1AAA KEMET | In Stock | - | - | - | - | - | Unknown | - | - | - | Supplier Unconfirmed | - | - | - | - | - | - | - | - | - | Unknown | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | 5 |
| - | - | - | - | No | - | - | EAR99 | Compliant | - | 8532.29.00.40 | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | Unconfirmed | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | Unknown | - | - | EAR99 | Compliant | - | 8532.29.00.40 | - | - | - | - | - | - | - | Unknown | - | - | - | - | - | - | - | - | - | - | Unconfirmed | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() EA750EK337M1AAA KEMET | 3624 |
| - | - | - | - | Unknown | - | - | - | Supplier Unconfirmed | - | - | - | - | - | - | - | - | - | Unknown | - | - | - | - | - | - | - | - | - | - | Unconfirmed | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() EA750KS158M0JAA KEMET | In Stock | - | - | - | - | - | Unknown | - | - | - | Supplier Unconfirmed | - | - | - | - | - | - | - | - | - | Unknown | - | - | - | - | - | - | - | - | - | - | Unconfirmed | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() EA765KN227M1ALA KEMET | In Stock | - | - | - | - | - | Unknown | - | - | - | Supplier Unconfirmed | - | - | - | - | - | - | - | - | - | Unknown | - | - | - | - | - | - | - | - | - | - | Unconfirmed | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |