- Manufacturer
- Applications
- Capacitance
- ESR (Equivalent Series Resistance)
- Height Seated (Max)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Series
- Size / Dimension
- Tolerance
Attribute column
Categories
Aluminum - Polymer Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount Land Size | Base Product Number | Brand | Capacitance Tolerance | Dissipation Factor DF | Factory Pack QuantityFactory Pack Quantity | Lifetime @ Temp. | Manufacturer | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Package | Package Type | Product Status | Qualification | RoHS | Voltage Rated | Voltage Rating DC | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Type | Applications | Capacitance | Subcategory | Termination Style | ESR (Equivalent Series Resistance) | Lead Spacing | Leakage Current | Ripple Current | Ripple Current @ Low Frequency | Ripple Current @ High Frequency | Product Type | ESR | Product | Product Category | Product Length | Product Width | Diameter | Height | Height Seated (Max) | Length | Width | Product Height | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() A766KE106M1ELAE060 KEMET | 51 | - | - | Surface Mount | Radial, Can - SMD | 0.327" L x 0.327" W (8.30mm x 8.30mm) | A766KE | KEMET | ± 20% | - | 1000 | 5000 Hrs @ 105°C | KEMET | + 105 C | KEMET | - 55 C | - | Can | Active | - | Details | 25 V | 25 VDC | -55°C ~ 105°C | Bulk | A766 | 0.315" Dia (8.00mm) | ±20% | Polymer | General Purpose | 10 μF | Capacitors | SMD/SMT | 60mOhm | - | 125 uA | 1.5A | 75 mA @ 120 Hz | 1.5 A @ 100 kHz | Electrolytic Capacitors | 0.06ohm | Aluminum Polymer Capacitors | Aluminum Organic Polymer Capacitors | - | - | 8 mm | - | 0.276" (7.00mm) | 6.7 mm | - | 6.7mm | - | ||
![]() A750KR158M0EAAE007 KEMET | 10498 |
| - | Through Hole | Radial, Can | - | A750KR | KEMET | - | 0.12 % | 500 | 2000 Hrs @ 105°C | KEMET | + 105 C | KEMET | - 55 C | Bulk | Can | Active | - | Details | 2.5 V | 2.5 VDC | -55°C ~ 105°C | Bulk | A750 | 0.315" Dia (8.00mm) | ±20% | Polymer | General Purpose | 1500 μF | Capacitors | Radial | 7mOhm | 0.138" (3.50mm) | 750 uA | 6.1 A | 305 mA @ 120 Hz | 6.1 A @ 100 kHz | Electrolytic Capacitors | 7 mOhms | Aluminum Polymer Capacitors | Aluminum Organic Polymer Capacitors | - | - | 8 mm | - | 0.512" (13.00mm) | 11.5 mm | - | - | - | ||
![]() A750EK477M0EAAE007 KEMET | 8211 |
| - | Through Hole | Radial, Can | - | A750EK | KEMET | - | 0.12 % | 1000 | 2000 Hrs @ 105°C | KEMET | + 105 C | KEMET | - 55 C | Bulk | Can | Active | - | Details | 2.5 V | 2.5 VDC | -55°C ~ 105°C | Bulk | A750 | 0.248" Dia (6.30mm) | ±20% | Polymer | General Purpose | 470 μF | Capacitors | Radial | 7mOhm | 0.098" (2.50mm) | 500 uA | 5.6 A | 280 mA @ 120 Hz | 5.6 A @ 100 kHz | Electrolytic Capacitors | 7 mOhms | Aluminum Polymer Capacitors | Aluminum Organic Polymer Capacitors | - | - | 6.3 mm | - | 0.354" (9.00mm) | 8 mm | - | - | - | ||
![]() A759MS477M1EAAE020 KEMET | 1088 | - | - | Through Hole | Radial, Can | - | A759MS | - | - | 0.12 % | - | 2000 Hrs @ 125°C | - | + 125 C | KEMET | - 55 C | Bulk | Can | Active | - | - | 25 V | 25 VDC | -55°C ~ 125°C | - | A759 | 0.394" Dia (10.00mm) | ±20% | Polymer | General Purpose | 470 μF | Capacitors | Radial | 20mOhm | 0.197" (5.00mm) | 1.7625 mA | 4.844 A | 242.2 mA @ 120 Hz | 4.844 A @ 100 kHz | Electrolytic Capacitors | 20 mOhms | Aluminum Polymer Capacitors | - | - | - | 10 mm | - | 0.512" (13.00mm) | 12 mm | - | - | - | ||
![]() A766KS277M1CLAE014 KEMET | 144 |
| - | Surface Mount | Radial, Can - SMD | 0.327" L x 0.327" W (8.30mm x 8.30mm) | A766KS | KEMET | ± 20% | - | 400 | 5000 Hrs @ 105°C | KEMET | + 105 C | KEMET | - 55 C | - | Can | Active | - | Details | 16 V | 16 VDC | -55°C ~ 105°C | Bulk | A766 | 0.315" Dia (8.00mm) | ±20% | Polymer | General Purpose | 270 μF | Capacitors | SMD/SMT | 14mOhm | - | 864 uA | 4.35A | 217.5 mA @ 120 Hz | 4.35 A @ 100 kHz | Electrolytic Capacitors | 0.014ohm | Aluminum Polymer Capacitors | Aluminum Organic Polymer Capacitors | - | - | 8 mm | - | 0.492" (12.50mm) | 12.2 mm | - | 12.2mm | - | ||
![]() A766EB226M1DLAE060 KEMET | 6918 |
| - | Surface Mount | Radial, Can - SMD | 0.260" L x 0.260" W (6.60mm x 6.60mm) | A766EB | KEMET | - | - | 1000 | 5000 Hrs @ 105°C | KEMET | + 105 C | KEMET | - 55 C | - | Can | Active | - | Details | 20 V | 20 VDC | -55°C ~ 105°C | Bulk | A766 | 0.248" Dia (6.30mm) | ±20% | Polymer | General Purpose | 22 μF | Capacitors | SMD/SMT | 60mOhm | - | 88 uA | 1.45 A | 72.5 mA @ 120 Hz | 1.45 A @ 100 kHz | Electrolytic Capacitors | 60 mOhms | Aluminum Polymer Capacitors | Aluminum Organic Polymer Capacitors | - | - | 6.3 mm | - | 0.236" (6.00mm) | 5.7 mm | - | - | - | ||
![]() A759TC227M2EAAE250 KEMET | 49 |
| - | Through Hole | Radial, Can | - | A759TC | KEMET | - | 0.12 % | 250 | 2000 Hrs @ 125°C | KEMET | + 125 C | KEMET | - 55 C | Bulk | Can | Active | - | Details | 250 V | 250 VDC | -55°C ~ 125°C | Bulk | A759 | 0.866" Dia (22.00mm) | ±20% | Polymer | General Purpose | 220 μF | Capacitors | Radial | 250mOhm | 0.394" (10.00mm) | 8250 uA | 1.8 A | 90 mA @ 120 Hz | 1.8 A @ 100 kHz | Electrolytic Capacitors | 250 mOhms | Aluminum Polymer Capacitors | Aluminum Organic Polymer Capacitors | - | - | 22 mm | - | 1.850" (47.00mm) | 45 mm | - | - | - | ||
![]() A768EB336M1GLAS045 KEMET | 1097 |
| - | Surface Mount | Radial, Can - SMD | 0.260" L x 0.260" W (6.60mm x 6.60mm) | A768EB | KEMET | - | - | 1000 | 2000 Hrs @ 125°C | KEMET | + 125 C | KEMET | - 55 C | - | Can | Active | AEC-Q200 | Details | 40 V | 40 VDC | -55°C ~ 125°C | MouseReel | A768 | 0.248" Dia (6.30mm) | ±20% | Polymer | Automotive | 33 μF | Capacitors | SMD/SMT | 45mOhm | - | 264 uA | 1.15 A | 57.5 mA @ 120 Hz | 1.15 A @ 100 kHz | Electrolytic Capacitors | 45 mOhms | Aluminum Polymer Capacitors | Aluminum Organic Polymer Capacitors | - | - | 6.3 mm | - | 0.236" (6.00mm) | 6.6 mm | - | - | AEC-Q200 | ||
![]() A766KE157M1ALAE030 KEMET | 19 |
| - | Surface Mount | Radial, Can - SMD | 0.327" L x 0.327" W (8.30mm x 8.30mm) | A766KE | KEMET | ± 20% | - | 1000 | 5000 Hrs @ 105°C | KEMET | + 105 C | KEMET | - 55 C | Bulk | Can | Active | - | Details | 10 V | 10 VDC | -55°C ~ 105°C | Bulk | A766 | 0.315" Dia (8.00mm) | ±20% | Polymer | General Purpose | 150 μF | Capacitors | SMD/SMT | 30mOhm | - | 300 uA | 2.76A | 138 mA @ 120 Hz | 2.76 A @ 100 kHz | Electrolytic Capacitors | 0.03ohm | Aluminum Polymer Capacitors | Aluminum Organic Polymer Capacitors | - | - | 8 mm | - | 0.276" (7.00mm) | 6.7 mm | - | 6.7mm | - | ||
![]() A758KR477M1AAAE011 KEMET | 4327 | - | - | Through Hole | Radial, Can | - | A758KR | KEMET | - | 0.1 % | 500 | 5000 Hrs @ 105°C | KEMET | + 105 C | KEMET | - 55 C | Bulk | Can | Active | - | Details | 10 V | 10 VDC | -55°C ~ 105°C | Bulk | A758 | 0.315" Dia (8.00mm) | ±20% | Polymer | General Purpose | 470 μF | Capacitors | Radial | 11mOhm | 0.138" (3.50mm) | 940 uA | 5.1 A | 255 mA @ 120 Hz | 5.1 A @ 100 kHz | Electrolytic Capacitors | 11 mOhms | Aluminum Polymer Capacitors | Aluminum Organic Polymer Capacitors | - | - | 8 mm | - | 0.512" (13.00mm) | 11.5 mm | - | - | - | ||
![]() AHA0608680M025R KYOCERA AVX | In Stock | - | - | Surface Mount | Radial, Can - SMD | 0.260" L x 0.260" W (6.60mm x 6.60mm) | - | KYOCERA AVX | - | 16 | 1000 | 5000 Hrs @ 105°C | KYOCERA AVX | + 105 C | KYOCERA AVX | - 55 C | Tape & Reel (TR) | - | Active | - | Details | 25 V | 25 VDC | -55°C ~ 105°C | MouseReel | AHA | 0.248" Dia (6.30mm) | ±20% | Hybrid | General Purpose | 68 μF | Capacitors | SMD/SMT | 45mOhm | - | 17 uA | 1400 mA | 140 mA @ 100 Hz | 1.4 A @ 100 kHz | Electrolytic Capacitors | 45 mOhms | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors - SMD | - | - | 6.3 mm | 8 mm | 0.335" (8.50mm) | 6.6 mm | 6.6 mm | - | - | ||
![]() APD0811271M035R KYOCERA AVX | 37 |
| - | Surface Mount | Radial, Can - SMD | 0.327" L x 0.327" W (8.30mm x 8.30mm) | - | KYOCERA AVX | - | 12 | 500 | 2000 Hrs @ 105°C | KYOCERA AVX | + 105 C | KYOCERA AVX | - 55 C | Tape & Reel (TR) | Can | Active | - | Details | 35 V | 35 VDC | -55°C ~ 105°C | MouseReel | APD | 0.315" Dia (8.00mm) | ±20% | Polymer | General Purpose | 270 μF | Capacitors | SMD/SMT | 27mOhm | - | 1890 uA | 2600 mA | 130 mA @ 120 Hz | 2.6 A @ 100 kHz | Electrolytic Capacitors | 27 mOhms | Aluminum Polymer Capacitors | Aluminum Organic Polymer Capacitors | - | - | 8 mm | 11.5 mm | 0.472" (12.00mm) | 8.3 mm | 8.3 mm | - | - | ||
![]() AHA0810330M050R KYOCERA AVX | 547 |
| - | Surface Mount | Radial, Can - SMD | 0.327" L x 0.327" W (8.30mm x 8.30mm) | - | KYOCERA AVX | - | 16 | 500 | 10000 Hrs @ 105°C | KYOCERA AVX | + 105 C | KYOCERA AVX | - 55 C | Tape & Reel (TR) | - | Active | - | Details | 50 V | 50 VDC | -55°C ~ 105°C | MouseReel | AHA | 0.315" Dia (8.00mm) | ±20% | Hybrid | General Purpose | 33 μF | Capacitors | SMD/SMT | 35mOhm | - | 17 uA | 1600 mA | 80 mA @ 100 Hz | 1.6 A @ 100 kHz | Electrolytic Capacitors | 35 mOhms | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors - SMD | - | - | 8 mm | 10.5 mm | 0.433" (11.00mm) | 8.3 mm | 8.3 mm | - | - | ||
![]() APD0811221M035R KYOCERA AVX | 31 |
| - | Surface Mount | Radial, Can - SMD | 0.327" L x 0.327" W (8.30mm x 8.30mm) | - | KYOCERA AVX | - | 12 | 500 | 2000 Hrs @ 105°C | KYOCERA AVX | + 105 C | KYOCERA AVX | - 55 C | Tape & Reel (TR) | Can | Active | - | Details | 35 V | 35 VDC | -55°C ~ 105°C | MouseReel | APD | 0.315" Dia (8.00mm) | ±20% | Polymer | General Purpose | 220 μF | Capacitors | SMD/SMT | 27mOhm | - | 1540 uA | 2500 mA | 125 mA @ 120 Hz | 2.5 A @ 100 kHz | Electrolytic Capacitors | 27 mOhms | Aluminum Polymer Capacitors | Aluminum Organic Polymer Capacitors | - | - | 8 mm | 11.5 mm | 0.472" (12.00mm) | 8.3 mm | 8.3 mm | - | - | ||
![]() APA1012101M050R KYOCERA AVX | 418 |
| - | Surface Mount | Radial, Can - SMD | 0.406" L x 0.406" W (10.30mm x 10.30mm) | - | KYOCERA AVX | - | 12 | 400 | 5000 Hrs @ 105°C | KYOCERA AVX | + 105 C | KYOCERA AVX | - 55 C | Tape & Reel (TR) | Can | Active | - | Details | 50 V | 50 VDC | -55°C ~ 105°C | MouseReel | APA | 0.394" Dia (10.00mm) | ±20% | Polymer | General Purpose | 100 μF | Capacitors | SMD/SMT | 26mOhm | - | 1000 uA | 2650 mA | 132.5 mA @ 120 Hz | 2.65 A @ 100 kHz | Electrolytic Capacitors | 26 mOhms | Aluminum Polymer Capacitors | Aluminum Organic Polymer Capacitors | - | - | 10 mm | 12.5 mm | 0.512" (13.00mm) | 10.3 mm | 10.3 mm | - | - | ||
![]() APD0809101M035R KYOCERA AVX | 24 |
| - | Surface Mount | Radial, Can - SMD | 0.327" L x 0.327" W (8.30mm x 8.30mm) | - | KYOCERA AVX | - | 12 | 600 | 2000 Hrs @ 105°C | KYOCERA AVX | + 105 C | KYOCERA AVX | - 55 C | - | Can | Active | - | Details | 35 V | 35 VDC | -55°C ~ 105°C | MouseReel | APD | 0.315" Dia (8.00mm) | ±20% | Polymer | General Purpose | 100 μF | Capacitors | SMD/SMT | 36mOhm | - | 700 uA | 2.9 A | 145 mA @ 120 Hz | 2.9 A @ 100 kHz | Electrolytic Capacitors | 36 mOhms | Aluminum Polymer Capacitors | Aluminum Organic Polymer Capacitors | - | - | 8 mm | - | 0.394" (10.00mm) | 8.3 mm | - | - | - | ||
![]() APA0607221M010R KYOCERA AVX | In Stock | - | - | Surface Mount | Radial, Can - SMD | 0.260" L x 0.260" W (6.60mm x 6.60mm) | - | KYOCERA AVX | - | 12 | 1000 | 5000 Hrs @ 105°C | KYOCERA AVX | + 105 C | KYOCERA AVX | - 55 C | Tape & Reel (TR) | Can | Active | - | Details | 10 V | 10 VDC | -55°C ~ 105°C | MouseReel | APA | 0.248" Dia (6.30mm) | ±20% | Polymer | General Purpose | 220 μF | Capacitors | SMD/SMT | 30mOhm | - | 440 uA | 2.5 A | 125 mA @ 120 Hz | 2.5 A @ 100 kHz | Electrolytic Capacitors | 30 mOhms | Aluminum Polymer Capacitors | Aluminum Organic Polymer Capacitors | - | - | 6.6 mm | - | 0.295" (7.50mm) | 7 mm | - | - | - | ||
![]() APA0812151M035R KYOCERA AVX | 17 |
| - | Surface Mount | Radial, Can - SMD | 0.327" L x 0.327" W (8.30mm x 8.30mm) | - | KYOCERA AVX | - | 12 | 400 | 5000 Hrs @ 105°C | KYOCERA AVX | + 105 C | KYOCERA AVX | - 55 C | Tape & Reel (TR) | Can | Active | - | Details | 35 V | 35 VDC | -55°C ~ 105°C | MouseReel | APA | 0.315" Dia (8.00mm) | ±20% | Polymer | General Purpose | 150 μF | Capacitors | SMD/SMT | 50mOhm | - | 1050 uA | 2850 mA | 142.5 mA @ 120 Hz | 2.85 A @ 100 kHz | Electrolytic Capacitors | 50 mOhms | Aluminum Polymer Capacitors | Aluminum Organic Polymer Capacitors | - | - | 8 mm | 12 mm | 0.492" (12.50mm) | 8.3 mm | 8.3 mm | - | - | ||
![]() APA0807561M004R KYOCERA AVX | 46 |
| - | Surface Mount | Radial, Can - SMD | 0.327" L x 0.327" W (8.30mm x 8.30mm) | - | KYOCERA AVX | - | 12 | 500 | 5000 Hrs @ 105°C | KYOCERA AVX | + 105 C | KYOCERA AVX | - 55 C | Tape & Reel (TR) | Can | Active | - | Details | 4 V | 4 VDC | -55°C ~ 105°C | MouseReel | APA | 0.315" Dia (8.00mm) | ±20% | Polymer | General Purpose | 560 μF | Capacitors | SMD/SMT | 18mOhm | - | 448 uA | 3700 mA | 185 mA @ 120 Hz | 3.7 A @ 100 kHz | Electrolytic Capacitors | 18 mOhms | Aluminum Polymer Capacitors | Aluminum Organic Polymer Capacitors | - | - | 8 mm | 7 mm | 0.295" (7.50mm) | 8.3 mm | 8.3 mm | - | - | ||
![]() A770KS337M1ELAS019 KEMET | 2889 | - | - | - | - | - | - | KEMET | ± 20% | - | 400 | - | KEMET | + 125 C | KEMET | - 55 C | - | Vibration-Proof Can | Active | AEC-Q200 | Details | - | 25 VDC | - | MouseReel | * | - | 20 % | - | - | 330µF | Capacitors | SMD/SMT | - | - | 247.5 uA | 2.325A | - | - | Electrolytic Capacitors | 0.019ohm | Aluminum Organic Polymer Capacitors | Aluminum Organic Polymer Capacitors | - | - | 8 mm | - | - | 12.2 mm | - | 12.2mm | - |