- Manufacturer
- Applications
- Capacitance
- ESR (Equivalent Series Resistance)
- Height Seated (Max)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Series
- Size / Dimension
- Tolerance
Attribute column
Categories
Aluminum - Polymer Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Terminal Shape | Number of Pins | Material | Dielectric Material | Weight | Surface Mount Land Size | Lifetime @ Temp. | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Resistance | Terminal Finish | Applications | Capacitance | Voltage - Rated DC | Packing Method | Depth | Voltage - Rated AC | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | ESR (Equivalent Series Resistance) | Polarity | Lead Spacing | Rated (DC) Voltage (URdc) | Lead Diameter | Size Code | Voltage | Leakage Current | Ripple Current | Life (Hours) | Tan Delta | Ripple Current @ Low Frequency | Ripple Current @ High Frequency | Dissipation Factor | Inductance Tolerance | Ripple Current (AC) | Diameter | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() APSC160ETD471MJB5S United Chemi-Con | In Stock | - | Datasheet | 16 Weeks | - | Through Hole | Through Hole | Radial, Can | - | - | - | - | - | - | 2000 Hrs @ 105°C | - | -55°C~105°C | Tape & Reel (TR) | 2016 | NPCAP™-PSC | 0.394Dia 10.00mm | ±20% | - | yes | Active | 1 (Unlimited) | - | Radial | - | Polymer | - | - | General Purpose | 470μF | 16V | - | - | - | - | - | 5mm | 10mOhm | - | 0.197 5.00mm | - | - | - | - | - | 6.1A | 2000 hours | - | - | 6.1A @ 100kHz | 0.1 % | - | - | 10mm | 11.5mm | 0.512 13.00mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() APXE160ARA101MF80G United Chemi-Con | In Stock | - | Datasheet | 16 Weeks | - | Surface Mount | Surface Mount | Radial, Can - SMD | - | - | - | - | - | 0.260Lx0.260W 6.60mmx6.60mm | 2000 Hrs @ 105°C | - | -55°C~105°C | Tape & Reel (TR) | 2006 | NPCAP™-PXE | 0.248Dia 6.30mm | ±20% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Polymer | - | - | General Purpose | 100μF | 16V | - | - | - | - | - | - | 24mOhm | Polar | - | - | - | - | - | 320μA | 2.7A | 2000 hours | - | - | 2.7A @ 100kHz | 0.12 % | - | - | - | 6.6mm | 0.303 7.70mm | - | - | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() APXA100ARA151MH70G United Chemi-Con | In Stock | - | Datasheet | 16 Weeks | - | Surface Mount | Surface Mount | Radial, Can - SMD | - | - | - | - | - | 0.327Lx0.327W 8.30mmx8.30mm | 15000 Hrs @ 105°C | - | -55°C~105°C | Tape & Reel (TR) | 2010 | NPCAP™-PXA | 0.315Dia 8.00mm | ±20% | - | yes | Active | 1 (Unlimited) | - | SMD/SMT | - | Polymer | 27mOhm | - | General Purpose | 150μF | 10V | - | - | - | - | - | - | 27mOhm | - | - | - | - | - | - | - | 2.8A | 2000 hours | - | - | 2.8A @ 100kHz | - | - | - | - | - | 0.264 6.70mm | - | - | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() APXA100ARA331MJ80G United Chemi-Con | In Stock | - | Datasheet | 16 Weeks | - | Surface Mount | Surface Mount | Radial, Can - SMD | - | - | - | - | - | 0.406Lx0.406W 10.30mmx10.30mm | 15000 Hrs @ 105°C | - | -55°C~105°C | Tape & Reel (TR) | 2010 | NPCAP™-PXA | 0.394Dia 10.00mm | ±20% | - | yes | Active | 1 (Unlimited) | - | SMD/SMT | - | Polymer | - | - | General Purpose | 330μF | 10V | - | - | - | - | - | - | 24mOhm | - | - | - | - | - | - | - | 3.77A | 2000 hours | - | - | 3.77A @ 100kHz | - | - | - | - | - | 0.303 7.70mm | - | - | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() EEF-UE0G331ER Panasonic Electronic Components | In Stock | - | Datasheet | 14 Weeks | - | PCB, Surface Mount | Surface Mount | 2917 (7343 Metric) | WRAPAROUND | - | - | - | 130.010913mg | 0.287Lx0.169W 7.30mmx4.30mm | 1000 Hrs @ 105°C | - | -40°C~105°C | Tape & Reel (TR) | 2011 | SP-Cap UE | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e3 | yes | Obsolete | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Polymer | - | Tin (Sn) | General Purpose | 330μF | 4V | BULK | 4.3mm | - | 7343 | 2917 | - | 12mOhm | POLARIZED | - | - | - | - | 4V | 3μA | 3.3A | 1000 hours | 0.1 | - | 3.3A @ 100kHz | 0.1 % | - | - | - | 4.2mm | 0.165 4.20mm | 7.3mm | - | No | Unknown | RoHS Compliant | Lead Free | - | ||
![]() 35SVPK47M Panasonic Electronic Components | In Stock | - | Datasheet | 10 Weeks | - | - | Surface Mount | Radial, Can - SMD | - | - | - | - | - | 0.260Lx0.260W 6.60mmx6.60mm | 1000 Hrs @ 125°C | 35V | -55°C~125°C | Tape & Reel (TR) | - | OS-CON™, SVPK | 0.248Dia 6.30mm | ±20% | - | - | Active | 1 (Unlimited) | - | - | - | Polymer | - | - | General Purpose | 47μF | 35V | - | - | - | - | - | - | 27mOhm | - | - | - | - | - | - | - | - | - | - | 46.5mA @ 120Hz | 930mA @ 100kHz | - | - | - | - | - | 0.236 6.00mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 2R5SEP680M+TSS Panasonic Electronic Components | In Stock | - | - | 10 Weeks | - | Through Hole | Through Hole | Radial, Can | WIRE | 12 | - | - | - | - | 2000 Hrs @ 105°C | - | -55°C~105°C | Tape & Box (TB) | - | OS-CON™, SEP | 0.315Dia 8.00mm | ±20% | - | - | Active | Not Applicable | 2 | Radial | EAR99 | Polymer | - | - | General Purpose | 680μF | 2.5V | - | - | - | - | - | 3.5mm | 13mOhm | Polar | 0.138 3.50mm | - | 600 μm | - | 2.5V | 340μA | 4.52A | 2000 hours | 0.15 | 226mA @ 120Hz | 4.52A @ 100kHz | 15 % | - | - | 8mm | - | 0.472 12.00mm | - | - | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() 16SVPS100M Panasonic Electronic Components | In Stock | - | Datasheet | 10 Weeks | - | Surface Mount | Surface Mount | Radial, Can - SMD | FLAT | - | - | - | - | 0.406Lx0.406W 10.30mmx10.30mm | 5000 Hrs @ 105°C | - | -55°C~105°C | Tape & Reel (TR) | 2016 | OS-CON™, SVPS | 0.394Dia 10.00mm | ±20% | - | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Polymer | - | - | General Purpose | 100μF | 16V | TR | - | - | - | - | - | 35mOhm | Polar | - | - | - | 4141 | - | 0.32mA | 133.5mA | 5000 hours | 0.12 | 133.5mA @ 120Hz | 2.67A @ 100kHz | - | - | - | 10mm | - | 0.315 8.00mm | 11mm | 10.3mm | - | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() EEF-UE0J221ER Panasonic Electronic Components | In Stock | - | Datasheet | 14 Weeks | Tin | PCB, Surface Mount | Surface Mount | 2917 (7343 Metric) | WRAPAROUND | - | - | - | - | 0.287Lx0.169W 7.30mmx4.30mm | 1000 Hrs @ 105°C | - | -40°C~105°C | Tape & Reel (TR) | 2011 | SP-Cap UE | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e3 | yes | Obsolete | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Polymer | - | - | General Purpose | 220μF | 6.3V | BULK | 4.3mm | - | 7343 | 2917 | - | 15mOhm | POLARIZED | - | - | - | - | 6.3V | 3μA | 3A | 1000 hours | 0.1 | - | 3A @ 100kHz | 0.1 % | - | 3A | - | 4.2mm | 0.165 4.20mm | 7.3mm | - | No | Unknown | RoHS Compliant | Lead Free | - | ||
![]() 20SEP150M Panasonic Electronic Components | In Stock | - | - | 10 Weeks | - | Through Hole | Through Hole | Radial, Can | WIRE | 13 | - | - | - | - | 3000 Hrs @ 105°C | - | -55°C~105°C | Bulk | 2012 | OS-CON™, SEP | 0.394Dia 10.00mm | ±20% | - | - | Active | Not Applicable | 2 | Radial | EAR99 | Polymer | - | - | General Purpose | 150μF | 20V | - | - | - | - | - | 5mm | 20mOhm | Polar | 0.197 5.00mm | - | 600 μm | - | 20V | 600μA | 4.32A | 3000 hours | 0.15 | 216mA @ 120Hz | 4.32A @ 100kHz | 15 % | - | - | 10mm | 13mm | 0.512 13.00mm | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() 16SVPS82M Panasonic Electronic Components | In Stock | - | Datasheet | 10 Weeks | - | Surface Mount | Surface Mount | Radial, Can - SMD | FLAT | - | - | - | - | 0.327Lx0.327W 8.30mmx8.30mm | 5000 Hrs @ 105°C | - | -55°C~105°C | Tape & Reel (TR) | 2011 | OS-CON™, SVPS | 0.315Dia 8.00mm | ±20% | - | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Polymer | - | - | General Purpose | 82μF | 16V | TR | - | - | - | - | - | 30mOhm | Polar | - | - | - | 3333 | - | 0.262mA | 138mA | 5000 hours | 0.12 | 138mA @ 120Hz | 2.76A @ 100kHz | - | - | - | - | - | 0.276 7.00mm | 9mm | 8.3mm | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() 16SEPC100MW+S Panasonic Electronic Components | In Stock | - | - | 10 Weeks | - | Through Hole | Through Hole | Radial, Can | - | 9 | - | - | - | - | 5000 Hrs @ 105°C | - | -55°C~105°C | Cut Tape (CT) | 2006 | OS-CON™, SEPC | 0.248Dia 6.30mm | ±20% | - | yes | Active | Not Applicable | - | Radial | - | Polymer | - | - | General Purpose | 100μF | 16V | - | - | - | - | - | 2.5mm | 10mOhm | Polar | 0.098 2.50mm | - | 600 μm | - | 16V | 500μA | 4.68A | 5000 hours | - | 234mA @ 120Hz | 4.68A @ 100kHz | 10 % | - | - | 6.3mm | - | 0.354 9.00mm | - | - | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() EEF-CX0G221XR Panasonic Electronic Components | In Stock | - | Datasheet | 18 Weeks | - | PCB, Surface Mount | Surface Mount | 2917 (7343 Metric) | WRAPAROUND | - | - | Aluminium | - | - | 2000 Hrs @ 105°C | - | -55°C~105°C | Tape & Reel (TR) | 2013 | SP-Cap CX | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e3 | yes | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Polymer | - | Tin (Sn) | General Purpose | 220μF | 4V | BULK | 4.3mm | - | 7343 | 2917 | - | 12mOhm | Polar | - | - | - | - | 4V | 88μA | 3A | 1000 hours | - | - | 5.6A @ 100kHz | 0.06 % | - | 3A | - | 1.9mm | 0.075 1.90mm | 7.3mm | - | - | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() 16SVPC120M Panasonic Electronic Components | In Stock | - | Datasheet | 10 Weeks | - | Surface Mount | Surface Mount | Radial, Can - SMD | ONE SURFACE | 7 | - | ALUMINUM (WET) | - | 0.327Lx0.327W 8.30mmx8.30mm | 2000 Hrs @ 105°C | - | -55°C~105°C | Cut Tape (CT) | 2012 | OS-CON™, SVPC | 0.315Dia 8.00mm | ±20% | - | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Polymer | - | - | General Purpose | 120μF | 16V | TR | - | - | - | - | - | 27mOhm | Polar | - | - | - | 3333 | 16V | 500μA | 2.9A | 2000 hours | 0.12 | 145mA @ 120Hz | 2.9A @ 100kHz | 12 % | - | 2.9A | 8mm | 6.9mm | 0.276 7.00mm | - | 8.3mm | - | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() EEF-CD0K470R Panasonic Electronic Components | In Stock | - | Datasheet | 14 Weeks | Tin | Surface Mount | Surface Mount | 2917 (7343 Metric) | WRAPAROUND | - | - | - | - | 0.287Lx0.169W 7.30mmx4.30mm | 1000 Hrs @ 105°C | - | -40°C~105°C | Tape & Reel (TR) | 2011 | SP-Cap CD | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e3 | yes | Obsolete | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Polymer | 25mOhm | - | General Purpose | 47μF | 8V | BULK | 4.3mm | - | 7343 | 2917 | - | 25mOhm | POLARIZED | - | 8V | - | - | - | 15.1μA | 1.8A | 1000 hours | - | - | - | 0.06 % | - | - | - | 1.8mm | 0.075 1.90mm | 7.3mm | - | No | - | RoHS Compliant | Lead Free | - | ||
![]() 16SVP56M Panasonic Electronic Components | In Stock | - | - | 10 Weeks | - | Surface Mount | Surface Mount | Radial, Can - SMD | FLAT | 7 | - | - | - | 0.327Lx0.327W 8.30mmx8.30mm | 2000 Hrs @ 105°C | - | -55°C~105°C | Cut Tape (CT) | 2012 | OS-CON™, SVP | 0.315Dia 8.00mm | ±20% | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Polymer | - | - | General Purpose | 56μF | 16V | TR | - | - | - | - | - | 45mOhm | Polar | - | - | - | 3333 | 16V | 179μA | 1.89A | 2000 hours | 0.12 | 94.5mA @ 120Hz | 1.89A @ 100kHz | 12 % | - | 1.89A | 8mm | 6.9mm | 0.276 7.00mm | - | 8.3mm | - | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() EEH-ZC1V271P Panasonic Electronic Components | In Stock | - | Datasheet | 12 Weeks | - | PCB, Surface Mount | Surface Mount | Radial, Can - SMD | FLAT | - | Polymer | - | - | 0.406Lx0.406W 10.30mmx10.30mm | 4000 Hrs @ 125°C | - | -55°C~125°C | Tape & Reel (TR) | 2013 | ZC | 0.394Dia 10.00mm | ±20% | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Hybrid | - | - | Automotive | 270μF | 35V | TR, 15 INCH | - | - | - | - | 4.6mm | 20mOhm | POLARIZED | - | - | 900 μm | 4141 | 35V | 3μA | 2A | 4000 hours | .12 | 300mA @ 100Hz | 2A @ 100kHz | - | - | 2A | 10mm | 10.2mm | 0.413 10.50mm | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() EEF-UE0D471R Panasonic Electronic Components | In Stock | - | Datasheet | 14 Weeks | - | Surface Mount | Surface Mount | 2917 (7343 Metric) | WRAPAROUND | - | - | - | - | 0.287Lx0.169W 7.30mmx4.30mm | 1000 Hrs @ 105°C | - | -40°C~105°C | Tape & Reel (TR) | 2008 | SP-Cap UE | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e3 | yes | Obsolete | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Polymer | 12mOhm | Tin (Sn) | General Purpose | 470μF | 2V | BULK | 4.3mm | - | 7343 | 2917 | - | 12mOhm | POLARIZED | - | 2V | - | - | - | 0.0564mA | 3.3A | 1000 hours | 0.1 | - | - | 0.1 % | - | - | - | 4.2mm | 0.165 4.20mm | 7.3mm | - | No | - | RoHS Compliant | Lead Free | - | ||
![]() 10SVP120M Panasonic Electronic Components | In Stock | - | Datasheet | 10 Weeks | - | Surface Mount | Surface Mount | Radial, Can - SMD | FLAT | 7 | - | - | - | 0.327Lx0.327W 8.30mmx8.30mm | 2000 Hrs @ 105°C | - | -55°C~105°C | Cut Tape (CT) | 2005 | OS-CON™, SVP | 0.315Dia 8.00mm | ±20% | - | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Polymer | - | - | General Purpose | 120μF | 10V | TR | - | - | - | - | - | 35mOhm | Polar | - | - | - | 3533 | 10V | 240μA | 2.56A | 2000 hours | 0.12 | 128mA @ 120Hz | 2.56A @ 100kHz | 12 % | - | 2.56A | 8mm | 6.9mm | 0.276 7.00mm | - | 8.3mm | - | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() EEF-UE0K101R Panasonic Electronic Components | In Stock | - | Datasheet | 14 Weeks | Tin | Surface Mount | Surface Mount | 2917 (7343 Metric) | WRAPAROUND | 2 | - | Aluminium | - | 0.287Lx0.169W 7.30mmx4.30mm | 1000 Hrs @ 105°C | - | -40°C~105°C | Tape & Reel (TR) | 2003 | SP-Cap UE | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e3 | yes | Obsolete | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Polymer | 12mOhm | - | General Purpose | 100μF | 8V | BULK | 4.3mm | 8V | 7343 | 2917 | - | 12mOhm | POLARIZED | - | - | - | - | 8V | 3μA | 3.3A | 1000 hours | 0.1 | - | - | 0.1 % | 20% | 3A | - | 7.3mm | 0.165 4.20mm | - | - | No | No SVHC | RoHS Compliant | Lead Free | - |