- Manufacturer
- Applications
- Capacitance
- ESR (Equivalent Series Resistance)
- Height Seated (Max)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Series
- Size / Dimension
- Tolerance
Attribute column
Categories
Aluminum - Polymer Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount Land Size | Base Product Number | Brand | Capacitance Tolerance | Dimensions | Dissipation Factor DF | Factory Pack QuantityFactory Pack Quantity | Lifetime @ Temp. | Manufacturer | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Moisture Sensitive | Package | Package Type | Product Status | Qualification | RoHS | Tradename | Voltage Rated | Voltage Rating DC | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Type | Applications | Capacitance | Subcategory | Technology | Termination Style | Lead Pitch | ESR (Equivalent Series Resistance) | Lead Spacing | Voltage | Leakage Current | Ripple Current | Ripple Current @ Low Frequency | Ripple Current @ High Frequency | Product Type | ESR | Product | Product Category | Product Length | Product Width | Diameter | Height | Height Seated (Max) | Length | Width | Product Height | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() GYA1C471MCW1GS Nichicon | 29 |
| - | Surface Mount | Radial, Can - SMD | 0.406" L x 0.406" W (10.30mm x 10.30mm) | - | Nichicon | - | - | - | 500 | 4000 Hrs @ 125°C | Nichicon | + 125 C | Nichicon | - 55 C | - | - | Can | Active | - | Details | - | 16 V | 16 VDC | -55°C ~ 125°C | MouseReel | GYA | 0.394" Dia (10.00mm) | ±20% | Hybrid | Automotive | 470 μF | Capacitors | - | SMD/SMT | - | 20mOhm | - | - | 75.2 uA | 2.1 A | 315 mA @ 120 Hz | 2.1 A @ 100 kHz | Electrolytic Capacitors | 20 mOhms | Aluminum Hybrid Polymer Capacitors | Aluminum Organic Polymer Capacitors | - | - | 10 mm | - | 0.433" (11.00mm) | 10 mm | - | - | AEC-Q200 | ||
![]() A766KE106M1ELAE060 KEMET | 31 | - | - | Surface Mount | Radial, Can - SMD | 0.327" L x 0.327" W (8.30mm x 8.30mm) | A766KE | KEMET | ± 20% | - | - | 1000 | 5000 Hrs @ 105°C | KEMET | + 105 C | KEMET | - 55 C | - | - | Can | Active | - | Details | - | 25 V | 25 VDC | -55°C ~ 105°C | Bulk | A766 | 0.315" Dia (8.00mm) | ±20% | Polymer | General Purpose | 10 μF | Capacitors | - | SMD/SMT | - | 60mOhm | - | - | 125 uA | 1.5A | 75 mA @ 120 Hz | 1.5 A @ 100 kHz | Electrolytic Capacitors | 0.06ohm | Aluminum Polymer Capacitors | Aluminum Organic Polymer Capacitors | - | - | 8 mm | - | 0.276" (7.00mm) | 6.7 mm | - | 6.7mm | - | ||
![]() A750KR158M0EAAE007 KEMET | 11440 |
| - | Through Hole | Radial, Can | - | A750KR | KEMET | - | - | 0.12 % | 500 | 2000 Hrs @ 105°C | KEMET | + 105 C | KEMET | - 55 C | - | Bulk | Can | Active | - | Details | - | 2.5 V | 2.5 VDC | -55°C ~ 105°C | Bulk | A750 | 0.315" Dia (8.00mm) | ±20% | Polymer | General Purpose | 1500 μF | Capacitors | - | Radial | - | 7mOhm | 0.138" (3.50mm) | - | 750 uA | 6.1 A | 305 mA @ 120 Hz | 6.1 A @ 100 kHz | Electrolytic Capacitors | 7 mOhms | Aluminum Polymer Capacitors | Aluminum Organic Polymer Capacitors | - | - | 8 mm | - | 0.512" (13.00mm) | 11.5 mm | - | - | - | ||
![]() A750EK477M0EAAE007 KEMET | 5996 |
| - | Through Hole | Radial, Can | - | A750EK | KEMET | - | - | 0.12 % | 1000 | 2000 Hrs @ 105°C | KEMET | + 105 C | KEMET | - 55 C | - | Bulk | Can | Active | - | Details | - | 2.5 V | 2.5 VDC | -55°C ~ 105°C | Bulk | A750 | 0.248" Dia (6.30mm) | ±20% | Polymer | General Purpose | 470 μF | Capacitors | - | Radial | - | 7mOhm | 0.098" (2.50mm) | - | 500 uA | 5.6 A | 280 mA @ 120 Hz | 5.6 A @ 100 kHz | Electrolytic Capacitors | 7 mOhms | Aluminum Polymer Capacitors | Aluminum Organic Polymer Capacitors | - | - | 6.3 mm | - | 0.354" (9.00mm) | 8 mm | - | - | - | ||
![]() A759MS477M1EAAE020 KEMET | 722 | - | - | Through Hole | Radial, Can | - | A759MS | - | - | - | 0.12 % | - | 2000 Hrs @ 125°C | - | + 125 C | KEMET | - 55 C | - | Bulk | Can | Active | - | - | - | 25 V | 25 VDC | -55°C ~ 125°C | - | A759 | 0.394" Dia (10.00mm) | ±20% | Polymer | General Purpose | 470 μF | Capacitors | - | Radial | - | 20mOhm | 0.197" (5.00mm) | - | 1.7625 mA | 4.844 A | 242.2 mA @ 120 Hz | 4.844 A @ 100 kHz | Electrolytic Capacitors | 20 mOhms | Aluminum Polymer Capacitors | - | - | - | 10 mm | - | 0.512" (13.00mm) | 12 mm | - | - | - | ||
![]() A766KS277M1CLAE014 KEMET | 104 |
| - | Surface Mount | Radial, Can - SMD | 0.327" L x 0.327" W (8.30mm x 8.30mm) | A766KS | KEMET | ± 20% | - | - | 400 | 5000 Hrs @ 105°C | KEMET | + 105 C | KEMET | - 55 C | - | - | Can | Active | - | Details | - | 16 V | 16 VDC | -55°C ~ 105°C | Bulk | A766 | 0.315" Dia (8.00mm) | ±20% | Polymer | General Purpose | 270 μF | Capacitors | - | SMD/SMT | - | 14mOhm | - | - | 864 uA | 4.35A | 217.5 mA @ 120 Hz | 4.35 A @ 100 kHz | Electrolytic Capacitors | 0.014ohm | Aluminum Polymer Capacitors | Aluminum Organic Polymer Capacitors | - | - | 8 mm | - | 0.492" (12.50mm) | 12.2 mm | - | 12.2mm | - | ||
![]() A766EB226M1DLAE060 KEMET | 7595 |
| - | Surface Mount | Radial, Can - SMD | 0.260" L x 0.260" W (6.60mm x 6.60mm) | A766EB | KEMET | - | - | - | 1000 | 5000 Hrs @ 105°C | KEMET | + 105 C | KEMET | - 55 C | - | - | Can | Active | - | Details | - | 20 V | 20 VDC | -55°C ~ 105°C | Bulk | A766 | 0.248" Dia (6.30mm) | ±20% | Polymer | General Purpose | 22 μF | Capacitors | - | SMD/SMT | - | 60mOhm | - | - | 88 uA | 1.45 A | 72.5 mA @ 120 Hz | 1.45 A @ 100 kHz | Electrolytic Capacitors | 60 mOhms | Aluminum Polymer Capacitors | Aluminum Organic Polymer Capacitors | - | - | 6.3 mm | - | 0.236" (6.00mm) | 5.7 mm | - | - | - | ||
![]() A750KR687M0GAAE007 KEMET | 7861 |
| - | Through Hole | Radial, Can | - | A750KR | KEMET | - | - | 0.12 % | 500 | 2000 Hrs @ 105°C | KEMET | + 105 C | KEMET | - 55 C | - | Bulk | Can | Active | - | Details | - | 4 V | 4 VDC | -55°C ~ 105°C | Bulk | A750 | 0.315" Dia (8.00mm) | ±20% | Polymer | General Purpose | 680 μF | Capacitors | - | Radial | - | 7mOhm | 0.138" (3.50mm) | - | 544 uA | 6.1 A | 305 mA @ 120 Hz | 6.1 A @ 100 kHz | Electrolytic Capacitors | 7 mOhms | Aluminum Polymer Capacitors | Aluminum Organic Polymer Capacitors | - | - | 8 mm | - | 0.512" (13.00mm) | 11.5 mm | - | - | - | ||
![]() 16SVPG560M Panasonic Electronic Components | 50 |
| - | Surface Mount | Radial, Can - SMD | - | 16SVPG | Panasonic | ± 20% | 10x8.3mm | 0.12 | 500 | 5000 Hrs @ 105°C | Panasonic | +105°C | Panasonic Electronic Components | - 55 C | - | - | Can | Active | - | Details | OS-CON | 16 V | 16 VDC | -55°C ~ 105°C | MouseReel | - | - | ±20% | Polymer | General Purpose | 560 μF | Capacitors | Polymer | SMD/SMT | - | 10mOhm | - | 16V dc | 1792 uA | 5.2A | 260 mA @ 120 Hz | 5.2 A @ 100 kHz | Electrolytic Capacitors | 0.01ohm | Aluminum Polymer Capacitors | Aluminum Organic Polymer Capacitors | - | - | 8mm | - | - | 10mm | - | 10mm | - | ||
![]() ECASD40D337M4R5KA0 Murata Electronics | In Stock | - | - | Surface Mount | 2917 (7343 Metric) | 0.287" L x 0.169" W (7.30mm x 4.30mm) | - | Murata Electronics | - | - | - | 3000 | 2000 Hrs @ 105°C | Murata | + 105 C | Murata Electronics | - 55 C | Yes | - | Molded | Last Time Buy | - | Details | - | 2 V | 2 VDC | -40°C ~ 105°C | Cut Tape | ECAS | 0.287" L x 0.169" W (7.30mm x 4.30mm) | ±20% | Polymer | General Purpose | 330 μF | Capacitors | - | SMD/SMT | - | 4.5mOhm | - | - | - | 4 A | - | 4 A @ 100 kHz | Electrolytic Capacitors | 4.5 mOhms | Aluminum Polymer Capacitors | Aluminum Organic Polymer Capacitors | - | - | - | 1.9 mm | 0.079" (2.00mm) | 7.3 mm | 4.3 mm | - | - | ||
![]() AHA0608270M025R KYOCERA AVX | 2405 | - | - | Surface Mount | Radial, Can - SMD | 0.260" L x 0.260" W (6.60mm x 6.60mm) | - | KYOCERA AVX | ± 20% | 6.6 x 6.6mm | 16 % | 1000 | 5000 Hrs @ 105°C | KYOCERA AVX | +105°C | KYOCERA AVX | - 55 C | - | - | - | Active | - | Details | - | 25 V | 25 VDC | -55°C ~ 105°C | MouseReel | AHA | 0.248" Dia (6.30mm) | ±20% | Hybrid | General Purpose | 27 μF | Capacitors | Hybrid | SMD/SMT | 2mm | 70mOhm | - | 25V dc | 7 uA | 1.2 A | 60 mA @ 100 Hz | 1.2 A @ 100 kHz | Electrolytic Capacitors | 0.07ohm | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors - SMD | - | - | 6.3mm | 8 mm | 0.335" (8.50mm) | 8mm | 6.6 mm | 8mm | - | ||
![]() AHC0811221M025R KYOCERA AVX | 647 |
| - | Surface Mount | Radial, Can - SMD | 0.327" L x 0.327" W (8.30mm x 8.30mm) | - | KYOCERA AVX | ± 20% | 8.3 x 8.3mm | 12 | 500 | 2000 Hrs @ 125°C | KYOCERA AVX | +125°C | KYOCERA AVX | - 55 C | - | - | - | Active | - | Details | - | 25 V | 25 VDC | -55°C ~ 125°C | MouseReel | AHC | 0.315" Dia (8.00mm) | ±20% | Hybrid | General Purpose | 220 μF | Capacitors | Hybrid | SMD/SMT | 3.2mm | - | - | 25V dc | 55 uA | 1400 mA | - | - | Electrolytic Capacitors | 0.027ohm | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors - SMD | - | - | 8mm | 11.5 mm | 0.433" (11.00mm) | 11.5mm | 8.3 mm | 11.5mm | - | ||
![]() GYC1E221MCW1GS Nichicon | 38 |
| - | Surface Mount | Radial, Can - SMD | 0.327" L x 0.327" W (8.30mm x 8.30mm) | - | Nichicon | - | - | 0.14 | 500 | 4000 Hrs @ 135°C | Nichicon | + 135 C | Nichicon | - 55 C | - | - | Can | Active | - | Details | - | 25 V | 25 VDC | -55°C ~ 135°C | MouseReel | GYC | 0.315" Dia (8.00mm) | ±20% | Hybrid | Automotive | 220 μF | Capacitors | - | SMD/SMT | - | 27mOhm | - | - | 55 uA | 2.9 A | 435 mA @ 120 Hz | 2.9 A @ 100 kHz | Electrolytic Capacitors | 27 mOhms | Aluminum Hybrid Polymer Capacitors | Aluminum Organic Polymer Capacitors | - | - | 8 mm | - | 0.433" (11.00mm) | 10 mm | - | - | AEC-Q200 | ||
![]() A750EK687M0JAAE008 KEMET | 8 |
| - | Through Hole | Radial, Can | - | A750EK | - | - | - | 0.12 | - | 2000 Hrs @ 105°C | - | + 105 C | KEMET | - 55 C | - | Bulk | Can | Active | - | - | - | 6.3 V | 6.3 VDC | -55°C ~ 105°C | - | A750 | 0.248" Dia (6.30mm) | ±20% | Polymer | General Purpose | 680 μF | Capacitors | - | Radial | - | 8mOhm | 0.098" (2.50mm) | - | 857 uA | 5 A | 250 mA @ 120 Hz | 5 A @ 100 kHz | Electrolytic Capacitors | 8 mOhms | Aluminum Polymer Capacitors | - | - | - | 6.3 mm | - | 0.354" (9.00mm) | 8 mm | - | - | - | ||
![]() A768KE826M1VLAS036 KEMET | 8 |
| - | Surface Mount | Radial, Can - SMD | 0.327" L x 0.327" W (8.30mm x 8.30mm) | A768KE | KEMET | - | - | - | 1000 | 2000 Hrs @ 125°C | KEMET | + 125 C | KEMET | - 55 C | - | - | Can | Active | AEC-Q200 | Details | - | 35 V | 35 VDC | -55°C ~ 125°C | MouseReel | A768 | 0.315" Dia (8.00mm) | ±20% | Polymer | Automotive | 82 μF | Capacitors | - | SMD/SMT | - | 36mOhm | - | - | 574 uA | 1.4 A | 70 mA @ 120 Hz | 1.4 A @ 100 kHz | Electrolytic Capacitors | 36 mOhms | Aluminum Polymer Capacitors | Aluminum Organic Polymer Capacitors | - | - | 8 mm | - | 0.236" (6.00mm) | 6.7 mm | - | - | AEC-Q200 | ||
![]() A759KS827M1AAAE013 KEMET | 38 |
| - | Through Hole | Radial, Can | - | A759KS | - | - | - | - | - | 2000 Hrs @ 125°C | - | + 125 C | KEMET | - 55 C | - | Bulk | Can | Active | - | - | - | 10 V | 10 VDC | -55°C ~ 125°C | - | A759 | 0.315" Dia (8.00mm) | ±20% | Polymer | General Purpose | 820 μF | Capacitors | - | Radial | - | 13mOhm | 0.138" (3.50mm) | - | 1.23 mA | 3 A | 259.5 mA @ 120 Hz | 5.19 A @ 100 kHz | Electrolytic Capacitors | 13 mOhms | Aluminum Polymer Capacitors | - | - | - | 8 mm | - | 0.512" (13.00mm) | 12 mm | - | - | - | ||
![]() A750EQ397M1CAAE015 KEMET | 1512 |
| - | Through Hole | Radial, Can | - | A750EQ | KEMET | - | - | 0.12 | 1000 | 2000 Hrs @ 105°C | KEMET | + 105 C | KEMET | - 55 C | - | Bulk | Can | Active | - | Details | - | 16 V | 16 VDC | -55°C ~ 105°C | Bulk | A750 | 0.248" Dia (6.30mm) | ±20% | Polymer | General Purpose | 390 μF | Capacitors | - | Radial | - | 15mOhm | 0.098" (2.50mm) | - | 1.248 uA | 3.6 A | 180 mA @ 120 Hz | 3.6 A @ 100 kHz | Electrolytic Capacitors | 15 mOhms | Aluminum Polymer Capacitors | Aluminum Organic Polymer Capacitors | - | - | 6.3 mm | - | 0.472" (12.00mm) | 11 mm | - | - | - | ||
![]() A768KE686M1GLAS038 KEMET | 8 |
| - | Surface Mount | Radial, Can - SMD | 0.327" L x 0.327" W (8.30mm x 8.30mm) | A768KE | - | - | - | - | - | 2000 Hrs @ 125°C | - | + 125 C | KEMET | - 55 C | - | - | Can | Active | - | - | - | 40 V | 40 VDC | -55°C ~ 125°C | - | A768 | 0.315" Dia (8.00mm) | ±20% | Polymer | Automotive | 68 μF | Capacitors | - | SMD/SMT | - | 38mOhm | - | - | 544 uA | 1.35 A | 67.5 mA @ 120 Hz | 1.35 A @ 100 kHz | Electrolytic Capacitors | 38 mOhms | Aluminum Polymer Capacitors | - | - | - | 8 mm | 6.7 mm | 0.236" (6.00mm) | - | - | - | AEC-Q200 | ||
![]() A750MW337M1HAAE020 KEMET | 1837 |
| - | Through Hole | Radial, Can | - | A750MW | KEMET | - | - | 0.12 | 250 | 2000 Hrs @ 105°C | KEMET | + 105 C | KEMET | - 55 C | - | Bulk | Can | Active | - | Details | - | 50 V | 50 VDC | -55°C ~ 105°C | Bulk | A750 | 0.394" Dia (10.00mm) | ±20% | Polymer | General Purpose | 330 μF | Capacitors | - | Radial | - | 20mOhm | 0.197" (5.00mm) | - | 3300 uA | 4.95 A | 247.5 mA @ 120 Hz | 4.95 A @ 100 kHz | Electrolytic Capacitors | 20 mOhms | Aluminum Polymer Capacitors | Aluminum Organic Polymer Capacitors | - | - | 10 mm | - | 0.709" (18.00mm) | 16 mm | - | - | - | ||
![]() GYC1J330MCW1GS Nichicon | 588 |
| - | Surface Mount | Radial, Can - SMD | 0.327" L x 0.327" W (8.30mm x 8.30mm) | - | Nichicon | - | - | 0.08 | 500 | 4000 Hrs @ 135°C | Nichicon | + 135 C | Nichicon | - 55 C | - | - | Can | Active | - | Details | - | 63 V | 63 VDC | -55°C ~ 135°C | MouseReel | GYC | 0.315" Dia (8.00mm) | ±20% | Hybrid | Automotive | 33 μF | Capacitors | - | SMD/SMT | - | 40mOhm | - | - | 20.79 uA | 1.9 A | 285 mA @ 120 Hz | 1.9 A @ 100 kHz | Electrolytic Capacitors | 40 mOhms | Aluminum Hybrid Polymer Capacitors | Aluminum Organic Polymer Capacitors | - | - | 8 mm | - | 0.433" (11.00mm) | 10 mm | - | - | AEC-Q200 |