- Manufacturer
- Applications
- Capacitance
- ESR (Equivalent Series Resistance)
- Height Seated (Max)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Series
- Size / Dimension
- Tolerance
Attribute column
Categories
Aluminum - Polymer Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount Land Size | Base Product Number | Brand | Capacitance Tolerance | Dimensions | Dissipation Factor DF | Factory Pack QuantityFactory Pack Quantity | Lifetime | Lifetime @ Temp. | Manufacturer | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Package | Package Type | Product Status | Qualification | RoHS | Voltage Rated | Voltage Rating DC | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Type | Applications | Capacitance | Subcategory | Technology | Termination Style | Lead Pitch | ESR (Equivalent Series Resistance) | Lead Spacing | Voltage | Leakage Current | Ripple Current | Ripple Current @ Low Frequency | Ripple Current @ High Frequency | Product Type | ESR | Product | Product Category | Product Length | Product Width | Diameter | Height | Height Seated (Max) | Length | Width | Product Height | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() A768KE826M1VLAE036 KEMET | 50 |
| - | Surface Mount | Radial, Can - SMD | 0.327" L x 0.327" W (8.30mm x 8.30mm) | A768KE | KEMET | - | - | - | 1000 | - | 2000 Hrs @ 125°C | KEMET | + 125 C | KEMET | - 55 C | - | Can | Active | - | Details | 35 V | 35 VDC | -55°C ~ 125°C | MouseReel | A768 | 0.315" Dia (8.00mm) | ±20% | Polymer | General Purpose | 82 μF | Capacitors | - | SMD/SMT | - | 36mOhm | - | - | 574 uA | 1.4 A | 70 mA @ 120 Hz | 1.4 A @ 100 kHz | Electrolytic Capacitors | 36 mOhms | Aluminum Polymer Capacitors | Aluminum Organic Polymer Capacitors | - | - | 8 mm | - | 0.236" (6.00mm) | 6.7 mm | - | - | - | ||
![]() A768KS337M1ELAE019 KEMET | 335 |
| - | Surface Mount | Radial, Can - SMD | 0.327" L x 0.327" W (8.30mm x 8.30mm) | A768KS | KEMET | 20% | 8 (Dia) x 12.2mm | - | 400 | 2000h | 2000 Hrs @ 125°C | KEMET | +125°C | KEMET | -55°C | - | Can | Active | - | Details | 25 V | 25 VDC | -55°C ~ 125°C | MouseReel | A768 | 0.315" Dia (8.00mm) | ±20% | Polymer | General Purpose | 330 μF | Capacitors | Polymer | SMD/SMT | 3.2mm | 19mOhm | - | 25 V dc, 28.7V dc | 1650 μA | 2325 mA | 116.25 mA @ 120 Hz | 2.325 A @ 100 kHz | Electrolytic Capacitors | 19 mOhm | Aluminum Polymer Capacitors | Aluminum Organic Polymer Capacitors | - | 8 x 12.2 | 8mm | - | 0.492" (12.50mm) | 12.2mm | - | 12.2mm | - | ||
![]() A768MS127M1HLAE024 KEMET | 342 |
| - | Surface Mount | Radial, Can - SMD | 0.406" L x 0.406" W (10.30mm x 10.30mm) | A768MS | KEMET | 20% | 10 (Dia) x 12.2mm | - | 400 | 2000h | 2000 Hrs @ 125°C | KEMET | +125°C | KEMET | -55°C | - | Can | Active | - | Details | 50 V | 50 VDC | -55°C ~ 125°C | MouseReel | A768 | 0.394" Dia (10.00mm) | ±20% | Polymer | General Purpose | 120 μF | Capacitors | Polymer | SMD/SMT | 3.2mm | 24mOhm | - | 50 V dc, 57.5V dc | 1200 μA | 2150 mA | 107.5 mA @ 120 Hz | 2.15 A @ 100 kHz | Electrolytic Capacitors | 24 mOhm | Aluminum Polymer Capacitors | Aluminum Organic Polymer Capacitors | - | 10 x 12.2 | 10mm | - | 0.512" (13.00mm) | 12.2mm | - | 12.2mm | - | ||
![]() A768KS187M1VLAE024 KEMET | 2316 |
| - | Surface Mount | Radial, Can - SMD | 0.327" L x 0.327" W (8.30mm x 8.30mm) | A768KS | KEMET | ± 20% | 8 (Dia) x 12.2mm | - | 400 | 2000h | 2000 Hrs @ 125°C | KEMET | +125°C | KEMET | -55°C | - | Can | Active | - | Details | 35 V | 35 VDC | -55°C ~ 125°C | MouseReel | A768 | 0.315" Dia (8.00mm) | ±20% | Polymer | General Purpose | 180 μF | Capacitors | Polymer | SMD/SMT | 3.2mm | 24mOhm | - | 35 V dc, 40.2V dc | 1260 μA | 2000mA | 100 mA @ 120 Hz | 2 A @ 100 kHz | Electrolytic Capacitors | 0.024ohm | Aluminum Polymer Capacitors | Aluminum Organic Polymer Capacitors | - | - | 8mm | - | 0.492" (12.50mm) | 12.2mm | - | 12.2mm | - | ||
![]() A768KE826M1GLAE038 KEMET | 2430 |
| - | Surface Mount | Radial, Can - SMD | 0.327" L x 0.327" W (8.30mm x 8.30mm) | A768KE | KEMET | ± 20% | 8 (Dia) x 6.7mm | - | 1000 | 2000h | 2000 Hrs @ 125°C | KEMET | +125°C | KEMET | -55°C | - | Can | Active | - | Details | 40 V | 40 VDC | -55°C ~ 125°C | MouseReel | A768 | 0.315" Dia (8.00mm) | ±20% | Polymer | General Purpose | 82 μF | Capacitors | Polymer | SMD/SMT | 3.1mm | 38mOhm | - | 40 V dc, 46V dc | 656 μA | 1350mArms | 67.5 mA @ 120 Hz | 1.35 A @ 100 kHz | Electrolytic Capacitors | 0.038ohm | Aluminum Polymer Capacitors | Aluminum Organic Polymer Capacitors | - | - | 8mm | - | 0.236" (6.00mm) | 6.7mm | - | 6.7mm | - | ||
![]() A768MS107M1HLAE024 KEMET | 528013 |
| - | Surface Mount | Radial, Can - SMD | 0.406" L x 0.406" W (10.30mm x 10.30mm) | A768MS | KEMET | ± 20% | - | - | 400 | - | 2000 Hrs @ 125°C | KEMET | + 125 C | KEMET | - 55 C | - | Can | Active | - | Details | 50 V | 50 VDC | -55°C ~ 125°C | MouseReel | A768 | 0.394" Dia (10.00mm) | ±20% | Polymer | General Purpose | 100 μF | Capacitors | - | SMD/SMT | - | 24mOhm | - | - | 1000 uA | 2.15A | 107.5 mA @ 120 Hz | 2.15 A @ 100 kHz | Electrolytic Capacitors | 0.024ohm | Aluminum Polymer Capacitors | Aluminum Organic Polymer Capacitors | - | - | 10 mm | - | 0.512" (13.00mm) | 12.2 mm | - | 12.2mm | - | ||
![]() A766EB227M0JLAE022 KEMET | 50 |
| - | Surface Mount | Radial, Can - SMD | 0.260" L x 0.260" W (6.60mm x 6.60mm) | A766EB | - | ± 20% | - | - | - | - | 5000 Hrs @ 105°C | - | + 105 C | KEMET | - 55 C | - | Can | Active | - | - | 6.3 V | 6.3 VDC | -55°C ~ 105°C | - | A766 | 0.248" Dia (6.30mm) | ±20% | Polymer | General Purpose | 220 μF | Capacitors | - | SMD/SMT | - | 22mOhm | - | - | 277.2 uA | 2.57A | 128.5 mA @ 120 Hz | 2.57 A @ 100 kHz | Electrolytic Capacitors | 0.022ohm | Aluminum Polymer Capacitors | - | - | - | 6.3 mm | - | 0.236" (6.00mm) | 5.7 mm | - | 5.7mm | - | ||
![]() A768MS107M1JLAE027 KEMET | 50 |
| - | Surface Mount | Radial, Can - SMD | 0.406" L x 0.406" W (10.30mm x 10.30mm) | A768MS | - | - | - | - | - | - | 2000 Hrs @ 125°C | - | + 125 C | KEMET | - 55 C | - | Can | Active | - | - | 63 V | 63 VDC | -55°C ~ 125°C | - | A768 | 0.394" Dia (10.00mm) | ±20% | Polymer | General Purpose | 100 μF | Capacitors | - | SMD/SMT | - | 27mOhm | - | - | 1260 uA | 2 A | 100 mA @ 120 Hz | 2 A @ 100 kHz | Electrolytic Capacitors | 27 mOhms | Aluminum Polymer Capacitors | - | - | - | 10 mm | 12.2 mm | 0.512" (13.00mm) | - | - | - | - | ||
![]() A750EM827M0JAAE008 KEMET | 528014 |
| - | Through Hole | Radial, Can | - | A750EM | KEMET | - | - | 0.12 | 1000 | - | 2000 Hrs @ 105°C | KEMET | + 105 C | KEMET | - 55 C | Bulk | Can | Active | - | Details | 6.3 V | 6.3 VDC | -55°C ~ 105°C | Bulk | A750 | 0.248" Dia (6.30mm) | ±20% | Polymer | General Purpose | 820 μF | Capacitors | - | Radial | - | 8mOhm | 0.098" (2.50mm) | - | 1.033 uA | 5 A | 250 mA @ 120 Hz | 5 A @ 100 kHz | Electrolytic Capacitors | 8 mOhms | Aluminum Polymer Capacitors | Aluminum Organic Polymer Capacitors | - | - | 6.3 mm | - | 0.394" (10.00mm) | 9 mm | - | - | - | ||
![]() A750EM337M1CAAE015 KEMET | 37 |
| - | Through Hole | Radial, Can | - | A750EM | KEMET | - | - | 0.12 | 1000 | - | 2000 Hrs @ 105°C | KEMET | + 105 C | KEMET | - 55 C | Bulk | Can | Active | - | Details | 16 V | 16 VDC | -55°C ~ 105°C | Bulk | A750 | 0.248" Dia (6.30mm) | ±20% | Polymer | General Purpose | 330 μF | Capacitors | - | Radial | - | 15mOhm | 0.098" (2.50mm) | - | 1056 uA | 3.6 A | 180 mA @ 120 Hz | 3.6 A @ 100 kHz | Electrolytic Capacitors | 15 mOhms | Aluminum Polymer Capacitors | Aluminum Organic Polymer Capacitors | - | - | 6.3 mm | - | 0.394" (10.00mm) | 9 mm | - | - | - | ||
![]() A768KE396M1HLAE042 KEMET | 30 |
| - | Surface Mount | Radial, Can - SMD | 0.327" L x 0.327" W (8.30mm x 8.30mm) | A768KE | - | - | - | - | - | - | 2000 Hrs @ 125°C | - | + 125 C | KEMET | - 55 C | - | Can | Active | - | - | 50 V | 50 VDC | -55°C ~ 125°C | - | A768 | 0.315" Dia (8.00mm) | ±20% | Polymer | General Purpose | 39 μF | Capacitors | - | SMD/SMT | - | 42mOhm | - | - | 390 uA | 1.3 A | 65 mA @ 120 Hz | 1.3 A @ 100 kHz | Electrolytic Capacitors | 42 mOhms | Aluminum Polymer Capacitors | - | - | - | 8 mm | 6.7 mm | 0.236" (6.00mm) | - | - | - | - | ||
![]() A759MS228M0JAAE013 KEMET | 430 |
| - | Through Hole | Radial, Can | - | A759MS | - | - | - | - | - | - | 2000 Hrs @ 125°C | - | + 125 C | KEMET | - 55 C | Bulk | Can | Active | - | - | 6.3 V | 6.3 VDC | -55°C ~ 125°C | - | A759 | 0.394" Dia (10.00mm) | ±20% | Polymer | General Purpose | 2200 μF | Capacitors | - | Radial | - | 13mOhm | 0.197" (5.00mm) | - | 2.079 mA | 4.5 A | 389.25 mA @ 120 Hz | 7.785 A @ 100 kHz | Electrolytic Capacitors | 13 mOhms | Aluminum Polymer Capacitors | - | - | - | 10 mm | - | 0.512" (13.00mm) | 12 mm | - | - | - | ||
![]() A766KE227M0JLAE022 KEMET | 337 |
| - | Surface Mount | Radial, Can - SMD | 0.327" L x 0.327" W (8.30mm x 8.30mm) | A766KE | - | ± 20% | - | - | - | - | 5000 Hrs @ 105°C | - | + 105 C | KEMET | - 55 C | - | Can | Active | - | - | 6.3 V | 6.3 VDC | -55°C ~ 105°C | - | A766 | 0.315" Dia (8.00mm) | ±20% | Polymer | General Purpose | 220 μF | Capacitors | - | SMD/SMT | - | 22mOhm | - | - | 277.2 uA | 3.22A | 161 mA @ 120 Hz | 3.22 A @ 100 kHz | Electrolytic Capacitors | 0.022ohm | Aluminum Polymer Capacitors | - | - | - | 8 mm | - | 0.276" (7.00mm) | 6.7 mm | - | 6.7mm | - | ||
![]() A780MS566M1JLAV030 KEMET | 318 | - | - | Surface Mount | Radial, Can - SMD | 0.406" L x 0.406" W (10.30mm x 10.30mm) | A780MS | KEMET | ± 20% | - | 0.08 | 400 | - | 3000 Hrs @ 125°C | KEMET | + 125 C | KEMET | - 55 C | - | Vibration-Proof Can | Active | AEC-Q200 | Details | 63 V | 63 VDC | -55°C ~ 125°C | MouseReel | A780 | 0.394" Dia (10.00mm) | ±20% | Hybrid | Automotive | 56 μF | Capacitors | - | SMD/SMT | - | 30mOhm | - | - | 35.28 uA | 3.4 A | 330 mA @ 100 Hz | 1.5 A @ 100 kHz | Electrolytic Capacitors | 0.03ohm | Aluminum Organic Polymer Capacitors | Aluminum Organic Polymer Capacitors | - | - | 10 mm | - | 0.500" (12.70mm) | 12.4 mm | - | 12.4mm | AEC-Q200 | ||
![]() A768MS337M1VLAE022 KEMET | 30 |
| - | Surface Mount | Radial, Can - SMD | 0.406" L x 0.406" W (10.30mm x 10.30mm) | A768MS | KEMET | ± 20% | - | - | 400 | - | 2000 Hrs @ 125°C | KEMET | + 125 C | KEMET | - 55 C | - | Can | Active | - | Details | 35 V | 35 VDC | -55°C ~ 125°C | MouseReel | A768 | 0.394" Dia (10.00mm) | ±20% | Polymer | General Purpose | 330 μF | Capacitors | - | SMD/SMT | - | 22mOhm | - | - | 2310 uA | 2.2A | 110 mA @ 120 Hz | 2.2 A @ 100 kHz | Electrolytic Capacitors | 0.022ohm | Aluminum Polymer Capacitors | Aluminum Organic Polymer Capacitors | - | - | 10 mm | - | 0.512" (13.00mm) | 12.2 mm | - | 12.2mm | - | ||
![]() A765EB337M0GLAE014 KEMET | 8565 |
| - | Surface Mount | Radial, Can - SMD | 0.260" L x 0.260" W (6.60mm x 6.60mm) | A765EB | - | - | - | - | - | - | 2000 Hrs @ 105°C | - | + 105 C | KEMET | - 55 C | - | Can | Active | - | - | 4 V | 4 VDC | -55°C ~ 105°C | - | A765 | 0.248" Dia (6.30mm) | ±20% | Polymer | General Purpose | 330 μF | Capacitors | - | SMD/SMT | - | 14mOhm | - | - | 264 uA | 3.16 A | 158 mA @ 120 Hz | 3.16 A @ 100 kHz | Electrolytic Capacitors | 14 mOhms | Aluminum Polymer Capacitors | - | - | - | 6.3 mm | - | 0.236" (6.00mm) | 5.7 mm | - | - | - | ||
![]() A750MW687M1VAAE018 KEMET | 140 | - | - | Through Hole | Radial, Can | - | A750MW | KEMET | - | - | 0.12 | 250 | - | 2000 Hrs @ 105°C | KEMET | + 105 C | KEMET | - 55 C | Bulk | Can | Active | - | Details | 35 V | 35 VDC | -55°C ~ 105°C | Bulk | A750 | 0.394" Dia (10.00mm) | ±20% | Polymer | General Purpose | 680 μF | Capacitors | - | Radial | - | 18mOhm | 0.197" (5.00mm) | - | 4760 uA | 4.69 A | 234.5 mA @ 120 Hz | 4.69 A @ 100 kHz | Electrolytic Capacitors | 18 mOhms | Aluminum Polymer Capacitors | Aluminum Organic Polymer Capacitors | - | - | 10 mm | - | 0.709" (18.00mm) | 16 mm | - | - | - | ||
![]() A768KS397M1DLAE017 KEMET | 30 | - | - | Surface Mount | Radial, Can - SMD | 0.327" L x 0.327" W (8.30mm x 8.30mm) | A768KS | - | - | - | - | - | - | 2000 Hrs @ 125°C | - | + 125 C | KEMET | - 55 C | - | Can | Active | - | - | 20 V | 20 VDC | -55°C ~ 125°C | - | A768 | 0.315" Dia (8.00mm) | ±20% | Polymer | General Purpose | 390 μF | Capacitors | - | SMD/SMT | - | 17mOhm | - | - | 1.56 mA | 2.4 A | 120 mA @ 120 Hz | 2.4 A @ 100 kHz | Electrolytic Capacitors | 17 mOhms | Aluminum Polymer Capacitors | - | - | - | 8 mm | 12.2 mm | 0.492" (12.50mm) | - | - | - | - | ||
![]() A750MW188M1CAAE010 KEMET | 30 |
| - | Through Hole | Radial, Can | - | A750MW | KEMET | - | - | 0.12 | 250 | - | 2000 Hrs @ 105°C | KEMET | + 105 C | KEMET | - 55 C | Bulk | Can | Active | - | Details | 16 V | 16 VDC | -55°C ~ 105°C | Bulk | A750 | 0.394" Dia (10.00mm) | ±20% | Polymer | General Purpose | 1800 μF | Capacitors | - | Radial | - | 10mOhm | 0.197" (5.00mm) | - | 5760 uA | 7 A | 350 mA @ 120 Hz | 7 A @ 100 kHz | Electrolytic Capacitors | 10 mOhms | Aluminum Polymer Capacitors | Aluminum Organic Polymer Capacitors | - | - | 10 mm | - | 0.709" (18.00mm) | 16 mm | - | - | - | ||
![]() A768MS476M1KLAE034 KEMET | 2126 |
| - | Surface Mount | Radial, Can - SMD | 0.406" L x 0.406" W (10.30mm x 10.30mm) | A768MS | KEMET | - | - | - | 400 | - | 2000 Hrs @ 125°C | KEMET | + 125 C | KEMET | - 55 C | - | Can | Active | - | Details | 80 V | 80 VDC | -55°C ~ 125°C | MouseReel | A768 | 0.394" Dia (10.00mm) | ±20% | Polymer | General Purpose | 47 μF | Capacitors | - | SMD/SMT | - | 34mOhm | - | - | 752 uA | 1.8 A | 90 mA @ 120 Hz | 1.8 A @ 100 kHz | Electrolytic Capacitors | 34 mOhms | Aluminum Polymer Capacitors | Aluminum Organic Polymer Capacitors | - | - | 10 mm | - | 0.512" (13.00mm) | 12.2 mm | - | - | - |