- Manufacturer
- Applications
- Capacitance
- ESR (Equivalent Series Resistance)
- Height Seated (Max)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Series
- Size / Dimension
- Tolerance
Attribute column
Categories
Aluminum - Polymer Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount Land Size | Base Product Number | Brand | Capacitance Tolerance | Dissipation Factor DF | Factory Pack QuantityFactory Pack Quantity | Lifetime @ Temp. | Manufacturer | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Package | Package Type | Product Status | RoHS | Voltage Rated | Voltage Rating DC | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Type | Applications | Capacitance | Subcategory | Termination Style | ESR (Equivalent Series Resistance) | Lead Spacing | Leakage Current | Ripple Current | Ripple Current @ Low Frequency | Ripple Current @ High Frequency | Product Type | ESR | Product | Product Category | Product Length | Product Width | Diameter | Height | Height Seated (Max) | Length | Width | Product Height | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() A768EB826M1ELAE036 KEMET | 12013 |
| - | Surface Mount | Radial, Can - SMD | 0.260" L x 0.260" W (6.60mm x 6.60mm) | A768EB | - | - | - | - | 2000 Hrs @ 125°C | - | + 125 C | KEMET | - 55 C | - | Can | Active | - | 25 V | 25 VDC | -55°C ~ 125°C | - | A768 | 0.248" Dia (6.30mm) | ±20% | Polymer | General Purpose | 82 μF | Capacitors | SMD/SMT | 36mOhm | - | 410 uA | 1.2 55A | 62.75 mA @ 120 Hz | 1.255 A @ 100 kHz | Electrolytic Capacitors | 36 mOhms | Aluminum Polymer Capacitors | - | - | - | 6.3 mm | 5.7 mm | 0.236" (6.00mm) | - | - | - | - | ||
![]() A750EM477M1AAAE012 KEMET | 37 |
| - | Through Hole | Radial, Can | - | A750EM | KEMET | - | 0.12 | 1000 | 2000 Hrs @ 105°C | KEMET | + 105 C | KEMET | - 55 C | Bulk | Can | Active | Details | 10 V | 10 VDC | -55°C ~ 105°C | Bulk | A750 | 0.248" Dia (6.30mm) | ±20% | Polymer | General Purpose | 470 μF | Capacitors | Radial | 12mOhm | 0.098" (2.50mm) | 940 uA | 4.1 A | 205 mA @ 120 Hz | 4.1 A @ 100 kHz | Electrolytic Capacitors | 12 mOhms | Aluminum Polymer Capacitors | Aluminum Organic Polymer Capacitors | - | - | 6.3 mm | - | 0.394" (10.00mm) | 9 mm | - | - | - | ||
![]() A759KC276M1JAAE054 KEMET | 2432 |
| - | Through Hole | Radial, Can | - | A759KC | - | - | - | - | 2000 Hrs @ 125°C | - | + 125 C | KEMET | - 55 C | Bulk | Can | Active | - | 63 V | 63 VDC | -55°C ~ 125°C | - | A759 | 0.315" Dia (8.00mm) | ±20% | Polymer | General Purpose | 27 μF | Capacitors | Radial | 54mOhm | 0.138" (3.50mm) | 340 uA | 1.175 A | 99.9 mA @ 120 Hz | 1.998 A @ 100 kHz | Electrolytic Capacitors | 54 mOhms | Aluminum Polymer Capacitors | - | - | - | 8 mm | - | 0.276" (7.00mm) | 6 mm | - | - | - | ||
![]() A766EB127M0JLAE022 KEMET | 46 |
| - | Surface Mount | Radial, Can - SMD | 0.260" L x 0.260" W (6.60mm x 6.60mm) | A766EB | KEMET | ± 20% | - | 1000 | 5000 Hrs @ 105°C | KEMET | + 105 C | KEMET | - 55 C | - | Can | Active | Details | 6.3 V | 6.3 VDC | -55°C ~ 105°C | MouseReel | A766 | 0.248" Dia (6.30mm) | ±20% | Polymer | General Purpose | 120 μF | Capacitors | SMD/SMT | 22mOhm | - | 151.2 uA | 2.57A | 128.5 mA @ 120 Hz | 2.57 A @ 100 kHz | Electrolytic Capacitors | 0.022ohm | Aluminum Polymer Capacitors | Aluminum Organic Polymer Capacitors | - | - | 6.3 mm | - | 0.236" (6.00mm) | 5.7 mm | - | 5.7mm | - | ||
![]() A768KE107M1VLAE036 KEMET | 852 |
| - | Surface Mount | Radial, Can - SMD | 0.327" L x 0.327" W (8.30mm x 8.30mm) | A768KE | KEMET | - | - | 1000 | 2000 Hrs @ 125°C | KEMET | + 125 C | KEMET | - 55 C | - | Can | Active | Details | 35 V | 35 VDC | -55°C ~ 125°C | MouseReel | A768 | 0.315" Dia (8.00mm) | ±20% | Polymer | General Purpose | 100 μF | Capacitors | SMD/SMT | 36mOhm | - | 700 uA | 1.4 A | 70 mA @ 120 Hz | 1.4 A @ 100 kHz | Electrolytic Capacitors | 36 mOhms | Aluminum Polymer Capacitors | Aluminum Organic Polymer Capacitors | - | - | 8 mm | - | 0.236" (6.00mm) | 6.7 mm | - | - | - | ||
![]() A759EK226M1JAAE054 KEMET | 50 |
| - | Through Hole | Radial, Can | - | A759EK | - | - | - | - | 2000 Hrs @ 125°C | - | + 125 C | KEMET | - 55 C | Bulk | Can | Active | - | 63 V | 63 VDC | -55°C ~ 125°C | - | A759 | 0.248" Dia (6.30mm) | ±20% | Polymer | General Purpose | 22 μF | Capacitors | Radial | 54mOhm | 0.098" (2.50mm) | 277 uA | 1.175 A | 99.9 mA @ 120 Hz | 1.998 A @ 100 kHz | Electrolytic Capacitors | 54 mOhms | Aluminum Polymer Capacitors | - | - | - | 6.3 mm | - | 0.354" (9.00mm) | 8 mm | - | - | - | ||
![]() GYC1V271MCW1GS Nichicon | 37 |
| - | Surface Mount | Radial, Can - SMD | 0.406" L x 0.406" W (10.30mm x 10.30mm) | - | Nichicon | - | 0.12 | 500 | 4000 Hrs @ 135°C | Nichicon | + 135 C | Nichicon | - 55 C | - | Can | Active | Details | 35 V | 35 VDC | -55°C ~ 135°C | MouseReel | GYC | 0.394" Dia (10.00mm) | ±20% | Hybrid | Automotive | 270 μF | Capacitors | SMD/SMT | 20mOhm | - | 94.5 uA | 3.3 A | 495 mA @ 120 Hz | 3.3 A @ 100 kHz | Electrolytic Capacitors | 20 mOhms | Aluminum Hybrid Polymer Capacitors | Aluminum Organic Polymer Capacitors | - | - | 10 mm | - | 0.433" (11.00mm) | 10 mm | - | - | AEC-Q200 | ||
![]() GYA1J220MCW1GS Nichicon | 1126 |
| - | Surface Mount | Radial, Can - SMD | 0.260" L x 0.260" W (6.60mm x 6.60mm) | - | Nichicon | - | - | 900 | 4000 Hrs @ 125°C | Nichicon | + 125 C | Nichicon | - 55 C | - | Can | Active | Details | 63 V | 63 VDC | -55°C ~ 125°C | MouseReel | GYA | 0.248" Dia (6.30mm) | ±20% | Hybrid | Automotive | 22 μF | Capacitors | SMD/SMT | 80mOhm | - | 13.86 uA | 900 mA | 135 mA @ 120 Hz | 900 mA @ 100 kHz | Electrolytic Capacitors | 80 mOhms | Aluminum Hybrid Polymer Capacitors | Aluminum Organic Polymer Capacitors | - | - | 6.3 mm | - | 0.343" (8.70mm) | 7.7 mm | - | - | AEC-Q200 | ||
![]() A766KE567M0GLAE022 KEMET | 46 |
| - | Surface Mount | Radial, Can - SMD | 0.327" L x 0.327" W (8.30mm x 8.30mm) | A766KE | - | ± 20% | - | - | 5000 Hrs @ 105°C | - | - | KEMET | - | - | - | Active | - | 4 V | - | -55°C ~ 105°C | - | A766 | 0.315" Dia (8.00mm) | ±20% | Polymer | General Purpose | 560 μF | - | - | 22mOhm | - | - | 3.22A | 161 mA @ 120 Hz | 3.22 A @ 100 kHz | - | 0.022ohm | - | - | - | - | - | - | 0.276" (7.00mm) | - | - | 6.7mm | - | ||
![]() A759EK276M1JAAE054 KEMET | 29 |
| - | Through Hole | Radial, Can | - | A759EK | - | - | - | - | 2000 Hrs @ 125°C | - | + 125 C | KEMET | - 55 C | Bulk | Can | Active | - | 63 V | 63 VDC | -55°C ~ 125°C | - | A759 | 0.248" Dia (6.30mm) | ±20% | Polymer | General Purpose | 27 μF | Capacitors | Radial | 54mOhm | 0.098" (2.50mm) | 340 uA | 1.175 A | 99.9 mA @ 120 Hz | 1.998 A @ 100 kHz | Electrolytic Capacitors | 54 mOhms | Aluminum Polymer Capacitors | - | - | - | 6.3 mm | - | 0.354" (9.00mm) | 8 mm | - | - | - | ||
![]() A750MW567M1VAAE018 KEMET | 20 |
| - | Through Hole | Radial, Can | - | A750MW | KEMET | - | 0.12 | 250 | 2000 Hrs @ 105°C | KEMET | + 105 C | KEMET | - 55 C | Bulk | Can | Active | Details | 35 V | 35 VDC | -55°C ~ 105°C | Bulk | A750 | 0.394" Dia (10.00mm) | ±20% | Polymer | General Purpose | 560 μF | Capacitors | Radial | 18mOhm | 0.197" (5.00mm) | 3920 uA | 4.65 A | 234.5 mA @ 120 Hz | 4.69 A @ 100 kHz | Electrolytic Capacitors | 18 mOhms | Aluminum Polymer Capacitors | Aluminum Organic Polymer Capacitors | - | - | 10 mm | - | 0.709" (18.00mm) | 16 mm | - | - | - | ||
![]() A768MS108M1CLAE015 KEMET | 37 |
| - | Surface Mount | Radial, Can - SMD | 0.406" L x 0.406" W (10.30mm x 10.30mm) | A768MS | KEMET | - | - | 400 | 2000 Hrs @ 125°C | KEMET | + 125 C | KEMET | - 55 C | - | Can | Active | Details | 16 V | 16 VDC | -55°C ~ 125°C | MouseReel | A768 | 0.394" Dia (10.00mm) | ±20% | Polymer | General Purpose | 1000 μF | Capacitors | SMD/SMT | 15mOhm | - | 3200 uA | 2.7 A | 135 mA @ 120 Hz | 2.7 A @ 100 kHz | Electrolytic Capacitors | 15 mOhms | Aluminum Polymer Capacitors | Aluminum Organic Polymer Capacitors | - | - | 10 mm | - | 0.512" (13.00mm) | 12.2 mm | - | - | - | ||
![]() A750MV227M1HAAE020 KEMET | 1951 |
| - | Through Hole | Radial, Can | - | A750MV | - | - | 0.12 | - | 2000 Hrs @ 105°C | - | + 105 C | KEMET | - 55 C | Bulk | Can | Active | - | 50 V | 50 VDC | -55°C ~ 105°C | - | A750 | 0.394" Dia (10.00mm) | ±20% | Polymer | General Purpose | 220 μF | Capacitors | Radial | 20mOhm | 0.197" (5.00mm) | 2.2 mA | 4.3 A | 215 mA @ 120 Hz | 4.3 A @ 100 kHz | Electrolytic Capacitors | 20 mOhms | Aluminum Polymer Capacitors | - | - | - | 10 mm | - | 0.630" (16.00mm) | 14 mm | - | - | - | ||
![]() A768MS277M1GLAS022 KEMET | 827 |
| - | Surface Mount | Radial, Can - SMD | 0.406" L x 0.406" W (10.30mm x 10.30mm) | A768MS | - | - | - | - | 2000 Hrs @ 125°C | - | + 125 C | KEMET | - 55 C | - | Can | Active | - | 40 V | 40 VDC | -55°C ~ 125°C | - | A768 | 0.394" Dia (10.00mm) | ±20% | Polymer | Automotive | 270 μF | Capacitors | SMD/SMT | 22mOhm | - | 2.16 mA | 2.2 A | 110 mA @ 120 Hz | 2.2 A @ 100 kHz | Electrolytic Capacitors | 22 mOhms | Aluminum Polymer Capacitors | - | - | - | 10 mm | 12.2 mm | 0.512" (13.00mm) | - | - | - | AEC-Q200 | ||
![]() A750MV827M1EAAE014 KEMET | 2243 |
| - | Through Hole | Radial, Can | - | A750MV | KEMET | - | 0.12 | 250 | 2000 Hrs @ 105°C | KEMET | + 105 C | KEMET | - 55 C | Bulk | Can | Active | Details | 25 V | 25 VDC | -55°C ~ 105°C | Bulk | A750 | 0.394" Dia (10.00mm) | ±20% | Polymer | General Purpose | 820 μF | Capacitors | Radial | 14mOhm | 0.197" (5.00mm) | 4100 uA | 5.1 A | 255 mA @ 120 Hz | 5.1 A @ 100 kHz | Electrolytic Capacitors | 14 mOhms | Aluminum Polymer Capacitors | Aluminum Organic Polymer Capacitors | - | - | 10 mm | - | 0.630" (16.00mm) | 14 mm | - | - | - | ||
![]() A768MS227M1GLAS022 KEMET | 29 |
| - | Surface Mount | Radial, Can - SMD | 0.406" L x 0.406" W (10.30mm x 10.30mm) | A768MS | - | - | - | - | 2000 Hrs @ 125°C | - | + 125 C | KEMET | - 55 C | - | Can | Active | - | 40 V | 40 VDC | -55°C ~ 125°C | - | A768 | 0.394" Dia (10.00mm) | ±20% | Polymer | Automotive | 220 μF | Capacitors | SMD/SMT | 22mOhm | - | 1.76 mA | 2.2 A | 110 mA @ 120 Hz | 2.2 A @ 100 kHz | Electrolytic Capacitors | 22 mOhms | Aluminum Polymer Capacitors | - | - | - | 10 mm | 12.2 mm | 0.512" (13.00mm) | - | - | - | AEC-Q200 | ||
![]() GYC1V151MCW1GS Nichicon | 199 |
| - | Surface Mount | Radial, Can - SMD | 0.327" L x 0.327" W (8.30mm x 8.30mm) | - | Nichicon | - | 0.12 | 500 | 4000 Hrs @ 135°C | Nichicon | + 135 C | Nichicon | - 55 C | - | Can | Active | Details | 35 V | 35 VDC | -55°C ~ 135°C | MouseReel | GYC | 0.315" Dia (8.00mm) | ±20% | Hybrid | Automotive | 150 μF | Capacitors | SMD/SMT | 27mOhm | - | 52.5 uA | 2.9 A | 435 mA @ 120 Hz | 2.9 A @ 100 kHz | Electrolytic Capacitors | 27 mOhms | Aluminum Hybrid Polymer Capacitors | Aluminum Organic Polymer Capacitors | - | - | 10 mm | - | 0.433" (11.00mm) | 10 mm | - | - | AEC-Q200 | ||
![]() A750KW687M1EAAE016 KEMET | 1246 |
| - | Through Hole | Radial, Can | - | A750KW | - | - | 0.12 | - | 2000 Hrs @ 105°C | - | + 105 C | KEMET | - 55 C | Bulk | Can | Active | - | 25 V | 25 VDC | -55°C ~ 105°C | - | A750 | 0.315" Dia (8.00mm) | ±20% | Polymer | General Purpose | 680 μF | Capacitors | Radial | 16mOhm | 0.138" (3.50mm) | 3.4 uA | 4.65 A | 232.5 mA @ 120 Hz | 4.65 A @ 100 kHz | Electrolytic Capacitors | 16 mOhms | Aluminum Polymer Capacitors | - | - | - | 8 mm | - | 0.630" (16.00mm) | 16 mm | - | - | - | ||
![]() A768EB107M1ELAS036 KEMET | 3440 |
| - | Surface Mount | Radial, Can - SMD | 0.260" L x 0.260" W (6.60mm x 6.60mm) | A768EB | - | 20% | - | - | 2000 Hrs @ 125°C | - | + 125 C | KEMET | - 55 C | - | Can | Active | - | 25 V | 25 VDC | -55°C ~ 125°C | - | A768 | 0.248" Dia (6.30mm) | ±20% | Polymer | Automotive | 100 μF | Capacitors | SMD/SMT | 36mOhm | - | 500 uA | 1255 mA | 62.75 mA @ 120 Hz | 1.255 A @ 100 kHz | Electrolytic Capacitors | 36 mOhm | Aluminum Polymer Capacitors | - | - | - | 6.3 mm | 5.7 mm | 0.236" (6.00mm) | - | - | - | AEC-Q200 | ||
![]() GYA1V271MCW1GS Nichicon | 29 |
| - | Surface Mount | Radial, Can - SMD | 0.406" L x 0.406" W (10.30mm x 10.30mm) | - | Nichicon | - | - | 500 | 4000 Hrs @ 125°C | Nichicon | + 125 C | Nichicon | - 55 C | - | Can | Active | Details | 35 V | 35 VDC | -55°C ~ 125°C | MouseReel | GYA | 0.394" Dia (10.00mm) | ±20% | Hybrid | Automotive | 270 μF | Capacitors | SMD/SMT | 20mOhm | - | 94.5 uA | 2 A | 300 mA @ 120 Hz | 2 A @ 100 kHz | Electrolytic Capacitors | 20 mOhms | Aluminum Hybrid Polymer Capacitors | Aluminum Organic Polymer Capacitors | - | - | 10 mm | - | 0.433" (11.00mm) | 10 mm | - | - | AEC-Q200 |