- Manufacturer
- Applications
- Capacitance
- ESR (Equivalent Series Resistance)
- Height Seated (Max)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Series
- Size / Dimension
- Tolerance
Attribute column
Categories
Aluminum - Polymer Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Mounting Feature | Shell Material | Surface Mount Land Size | Base Product Number | Brand | Capacitance Tolerance | Case Code - mm | Contact Finish Mating | Content | Dimensions | Display | Dissipation Factor DF | Factory Pack QuantityFactory Pack Quantity | Lifetime @ Temp. | Manufacturer | Manufacturer part # | Max. temperature | Maximum Operating Temperature | Mfr | Min. temperature | Minimum Operating Temperature | Mounting Styles | Nominal voltage | Operating Temp Range | Package | Package Type | Primary Material | Product Depth (mm) | Product Status | Qualification | RoHS | Usage Level | Voltage Rated | Voltage Rating DC | Voltage, Rating | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Termination | Connector Type | Type | Number of Positions | Color | Applications | Capacitance | Fastening Type | Subcategory | Current Rating (Amps) | Technology | Orientation | Shielding | Ingress Protection | Shell Finish | Pin Count | Shell Size - Insert | Termination Style | Lead Pitch | ESR (Equivalent Series Resistance) | Lead Spacing | Voltage | Leakage Current | Ripple Current | Ripple Current @ Low Frequency | Shell Size, MIL | Ripple Current @ High Frequency | Product Type | ESR | Screening Level | Product | Features | Product Category | Product Length | Product Width | Product Length (mm) | Diameter | Height | Height Seated (Max) | Length | Width | Contact Finish Thickness - Mating | Product Height | Product Height (mm) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() APA1010122M006R KYOCERA AVX | In Stock | - | - | Surface Mount | Radial, Can - SMD | - | - | 0.406" L x 0.406" W (10.30mm x 10.30mm) | - | KYOCERA AVX | - | - | - | - | - | - | 12 | 500 | 5000 Hrs @ 105°C | KYOCERA AVX | - | - | + 105 C | KYOCERA AVX | - | - 55 C | - | - | - | Tape & Reel (TR) | Can | - | - | Active | - | Details | - | 6.3 V | 6.3 VDC | - | -55°C ~ 105°C | MouseReel | APA | 0.394" Dia (10.00mm) | ±20% | - | - | Polymer | - | - | General Purpose | 1200 μF | - | Capacitors | - | - | - | - | - | - | - | - | SMD/SMT | - | 18mOhm | - | - | 1512 uA | 4350 mA | 217.5 mA @ 120 Hz | - | 4.35 A @ 100 kHz | Electrolytic Capacitors | 18 mOhms | - | Aluminum Polymer Capacitors | - | Aluminum Organic Polymer Capacitors | - | - | - | 10 mm | 10.5 mm | 0.433" (11.00mm) | 10.3 mm | 10.3 mm | - | - | - | - | ||
![]() APA1010102M010R KYOCERA AVX | 2030 |
| - | Surface Mount | Radial, Can - SMD | - | - | 0.406" L x 0.406" W (10.30mm x 10.30mm) | - | KYOCERA AVX | - | - | - | - | - | - | 12 | 500 | 5000 Hrs @ 105°C | KYOCERA AVX | - | - | + 105 C | KYOCERA AVX | - | - 55 C | - | - | - | Tape & Reel (TR) | Can | - | - | Active | - | Details | - | 10 V | 10 VDC | - | -55°C ~ 105°C | MouseReel | APA | 0.394" Dia (10.00mm) | ±20% | - | - | Polymer | - | - | General Purpose | 1000 μF | - | Capacitors | - | - | - | - | - | - | - | - | SMD/SMT | - | 20mOhm | - | - | 2000 uA | 4250 mA | 212.5 mA @ 120 Hz | - | 4.25 A @ 100 kHz | Electrolytic Capacitors | 20 mOhms | - | Aluminum Polymer Capacitors | - | Aluminum Organic Polymer Capacitors | - | - | - | 10 mm | 10.5 mm | 0.433" (11.00mm) | 10.3 mm | 10.3 mm | - | - | - | - | ||
![]() APA1010331M025R KYOCERA AVX | 30 |
| - | Surface Mount | Radial, Can - SMD | - | - | 0.406" L x 0.406" W (10.30mm x 10.30mm) | - | KYOCERA AVX | - | - | - | - | - | - | 12 | 500 | 5000 Hrs @ 105°C | KYOCERA AVX | - | - | + 105 C | KYOCERA AVX | - | - 55 C | - | - | - | - | Can | - | - | Active | - | Details | - | 25 V | 25 VDC | - | -55°C ~ 105°C | MouseReel | APA | 0.394" Dia (10.00mm) | ±20% | - | - | Polymer | - | - | General Purpose | 330 μF | - | Capacitors | - | - | - | - | - | - | - | - | SMD/SMT | - | 20mOhm | - | - | 1650 uA | 4.1 A | 205 mA @ 120 Hz | - | 4.1 A @ 100 kHz | Electrolytic Capacitors | 20 mOhms | - | Aluminum Polymer Capacitors | - | Aluminum Organic Polymer Capacitors | - | - | - | 10 mm | - | 0.433" (11.00mm) | 10.3 mm | - | - | - | - | - | ||
![]() APA0812681M010R KYOCERA AVX | 14 |
| - | Surface Mount | Radial, Can - SMD | - | - | 0.327" L x 0.327" W (8.30mm x 8.30mm) | - | KYOCERA AVX | - | - | - | - | - | - | 12 | 400 | 5000 Hrs @ 105°C | KYOCERA AVX | - | - | + 105 C | KYOCERA AVX | - | - 55 C | - | - | - | Tape & Reel (TR) | Can | - | - | Active | - | Details | - | 10 V | 10 VDC | - | -55°C ~ 105°C | MouseReel | APA | 0.315" Dia (8.00mm) | ±20% | - | - | Polymer | - | - | General Purpose | 680 μF | - | Capacitors | - | - | - | - | - | - | - | - | SMD/SMT | - | 25mOhm | - | - | 1360 uA | 4150 mA | 207.5 mA @ 120 Hz | - | 4.15 A @ 100 kHz | Electrolytic Capacitors | 25 mOhms | - | Aluminum Polymer Capacitors | - | Aluminum Organic Polymer Capacitors | - | - | - | 8 mm | 12 mm | 0.492" (12.50mm) | 8.3 mm | 8.3 mm | - | - | - | - | ||
![]() AHA1010271M025R KYOCERA AVX | In Stock | - | - | Surface Mount | Radial, Can - SMD | - | - | 0.406" L x 0.406" W (10.30mm x 10.30mm) | - | KYOCERA AVX | - | - | - | - | - | - | 16 | 500 | 10000 Hrs @ 105°C | KYOCERA AVX | - | - | + 105 C | KYOCERA AVX | - | - 55 C | - | - | - | Tape & Reel (TR) | - | - | - | Active | - | Details | - | 25 V | 25 VDC | - | -55°C ~ 105°C | MouseReel | AHA | 0.394" Dia (10.00mm) | ±20% | - | - | Hybrid | - | - | General Purpose | 270 μF | - | Capacitors | - | - | - | - | - | - | - | - | SMD/SMT | - | 22mOhm | - | - | 68 uA | 2500 mA | 250 mA @ 100 Hz | - | 2.5 A @ 100 kHz | Electrolytic Capacitors | 22 mOhms | - | Aluminum Electrolytic Capacitors | - | Aluminum Electrolytic Capacitors - SMD | - | - | - | 10 mm | 10.5 mm | 0.433" (11.00mm) | 10.3 mm | 10.3 mm | - | - | - | - | ||
![]() APD1012471M035R KYOCERA AVX | In Stock | - | - | Surface Mount | Radial, Can - SMD | - | - | 0.406" L x 0.406" W (10.30mm x 10.30mm) | - | - | ± 20% | - | - | - | 10.3 x 10.3mm | - | 12 % | - | 2000 Hrs @ 105°C | - | - | - | +105°C | KYOCERA AVX | - | - 55 C | - | - | - | - | Can | - | - | Active | - | - | - | 35 V | 35 VDC | - | -55°C ~ 105°C | - | APD | 0.394" Dia (10.00mm) | ±20% | - | - | Polymer | - | - | General Purpose | 470 μF | - | Capacitors | - | Conductive Polymer Aluminium | - | - | - | - | - | - | SMD/SMT | 4.5mm | 27mOhm | - | 35V dc | 3.29 mA | 3.1A | 155 mA @ 120 Hz | - | 3.1 A @ 100 kHz | Electrolytic Capacitors | 0.027ohm | - | Aluminum Polymer Capacitors | - | - | - | - | - | 10mm | - | 0.512" (13.00mm) | 12.5mm | - | - | 12.5mm | - | - | ||
![]() AHC1012221M035R KYOCERA AVX | 44 |
| - | Surface Mount | Radial, Can - SMD | - | - | 0.406" L x 0.406" W (10.30mm x 10.30mm) | - | KYOCERA AVX | ± 20% | - | - | - | 10.3 x 10.3mm | - | 12 | 500 | 2000 Hrs @ 125°C | KYOCERA AVX | - | - | +125°C | KYOCERA AVX | - | - 55 C | - | - | - | - | - | - | - | Active | - | Details | - | 35 V | 35 VDC | - | -55°C ~ 125°C | MouseReel | AHC | 0.394" Dia (10.00mm) | ±20% | - | - | Hybrid | - | - | General Purpose | 220 μF | - | Capacitors | - | Hybrid | - | - | - | - | - | - | SMD/SMT | 4.5mm | - | - | 35V dc | 77 uA | 1800 mA | - | - | - | Electrolytic Capacitors | 0.03ohm | - | Aluminum Electrolytic Capacitors | - | Aluminum Electrolytic Capacitors - SMD | - | - | - | 10mm | 12.5 mm | 0.413" (10.50mm) | 12.5mm | 10.3 mm | - | 12.5mm | - | - | ||
![]() PHA225KLP4110QE4 KEMET | 405 | - | - | Through Hole | Axial, Can | - | - | - | - | - | -10%, +30% | - | - | - | - | - | - | - | 3000 Hrs @ 125°C | - | - | - | + 125 C | KEMET | - | - 40 C | - | - | - | Bulk | Vibration-Proof Can | - | - | Active | AEC-Q200 | - | - | 40 V | 40 VDC | - | -40°C ~ 125°C | - | PHA225 | 0.717" Dia x 1.366" L (18.20mm x 34.70mm) | -10%, +30% | - | - | Hybrid | - | - | Automotive | 1100 μF | - | Capacitors | - | - | - | - | - | - | - | - | Axial | - | 80mOhm | - | - | 220 uA | 40.9 A | 8.18 A @ 100 Hz | - | 40.9 A @ 100 kHz | Electrolytic Capacitors | 0.006ohm | - | Aluminum Hybrid Polymer Capacitors | - | - | 35mm | 34.7mm | - | 18.2 mm | - | - | 34.7 mm | - | - | - | - | AEC-Q200 | ||
![]() APD1012101M063R KYOCERA AVX | 377 |
| - | Surface Mount | Radial, Can - SMD | - | - | 0.406" L x 0.406" W (10.30mm x 10.30mm) | - | KYOCERA AVX | ± 20% | 1012 | - | - | 10.3 x 10.3mm | - | 12 % | 500 | 2000 Hrs @ 105°C | KYOCERA AVX | - | - | +105°C | KYOCERA AVX | - | - 55 C | - | - | - | - | Can | - | - | Active | - | Details | - | 63 V | 63 VDC | - | -55°C ~ 105°C | MouseReel | APD | 0.394" Dia (10.00mm) | ±20% | - | - | Polymer | - | - | General Purpose | 100 μF | - | Capacitors | - | Conductive Polymer Aluminium | - | - | - | - | - | - | SMD/SMT | 4.5mm | 36mOhm | - | 63V dc | 1260 uA | 1.6A | 80 mA @ 120 Hz | - | 1.6 A @ 100 kHz | Electrolytic Capacitors | 0.036ohm | - | Aluminum Polymer Capacitors | - | Aluminum Organic Polymer Capacitors | - | - | - | 10mm | - | 0.512" (13.00mm) | 12.5mm | - | - | 12.5mm | - | - | ||
![]() 35PJV180MVB8X10.5 Rubycon | 2816 |
| - | Surface Mount | Radial, Can - SMD | - | - | 0.327" L x 0.327" W (8.30mm x 8.30mm) | - | Rubycon | - | - | - | - | - | - | 0.12 | 500 | 4000 Hrs @ 125°C | Rubycon | - | - | + 125 C | Rubycon | - | - 55 C | - | - | - | - | Can | - | - | Active | - | Details | - | 35 V | 35 VDC | - | -55°C ~ 125°C | Cut Tape | PJV | 0.315" Dia (8.00mm) | ±20% | - | - | Hybrid | - | - | Automotive | 180 μF | - | Capacitors | - | - | - | - | - | - | - | - | SMD/SMT | - | 25mOhm | - | - | 63 uA | 1.92 A | 96 mA @ 120 Hz | - | 1.92 A @ 100 kHz | Electrolytic Capacitors | 25 mOhms | - | Aluminum Hybrid Polymer Capacitors | High Vibration | Aluminum Organic Polymer Capacitors | - | - | - | 8 mm | - | 0.413" (10.50mm) | 10.5 mm | - | - | - | - | AEC-Q200 | ||
![]() 106XMPL012MG19 Cornell Dubilier Electronics | In Stock | - | - | Surface Mount | 2917 (7343 Metric) | - | - | - | - | - | - | - | - | - | - | - | - | - | 1000 Hrs @ 105°C | CORNELL DUBILIER | - | - | - | Cornell Dubilier / Illinois Capacitor | - | - | - | - | - | Bulk | - | - | - | Active | - | Y | - | 12 V | - | - | -40°C ~ 105°C | Bulk | XMPL | 0.287 L x 0.169 W (7.30mm x 4.30mm) | ±20% | - | - | Polymer | - | - | Decoupling | 10 µF | - | - | - | - | - | - | - | - | - | - | - | - | 55mOhm | - | 12V | - | - | - | - | 1 A @ 100 kHz | - | - | - | - | - | - | - | - | - | - | - | 0.083 (2.10mm) | - | - | - | - | - | - | ||
![]() 826AVG063MFBJ Cornell Dubilier Electronics | 14 |
| - | Through Hole | Radial, Can | - | - | - | - | - | - | - | - | - | - | - | - | - | 2000 Hrs @ 125°C | - | - | - | - | Cornell Dubilier / Illinois Capacitor | - | - | - | - | - | Bulk | - | - | - | Active | - | - | - | 63 V | - | - | -55°C ~ 125°C | - | AVG | 0.315 Dia (8.00mm) | ±20% | - | - | Polymer | - | - | General Purpose | 82 µF | - | - | - | - | - | - | - | - | - | - | - | - | 32mOhm | 0.138 (3.50mm) | - | - | - | 105 mA @ 120 Hz | - | 2.1 A @ 100 kHz | - | - | - | - | - | - | - | - | - | - | - | 0.532 (13.50mm) | - | - | - | - | - | - | ||
![]() 277ULR4R0MEF Cornell Dubilier Electronics | In Stock | - | - | Through Hole | Radial, Can | - | - | - | - | - | - | - | - | - | - | - | - | - | 2000 Hrs @ 105°C | - | - | - | - | Cornell Dubilier / Illinois Capacitor | - | - | - | - | - | Bulk | - | - | - | Active | - | - | - | 4 V | - | - | -55°C ~ 105°C | - | ULR | 0.248 Dia (6.30mm) | ±20% | - | - | Polymer | - | - | Decoupling | 270 µF | - | - | - | - | - | - | - | - | - | - | - | - | 12mOhm | 0.098 (2.50mm) | - | - | - | 160 mA @ 120 Hz | - | 3.2 A @ 100 kHz | - | - | - | - | - | - | - | - | - | - | - | 0.354 (9.00mm) | - | - | - | - | - | - | ||
![]() 227XMPL6R3MG28 Cornell Dubilier Electronics | In Stock | - | - | Surface Mount | 2917 (7343 Metric) | - | - | - | - | - | - | - | - | 1pc(s) | - | LED | - | - | 1000 Hrs @ 105°C | - | 3124681 | +60°C | - | Cornell Dubilier / Illinois Capacitor | -20°C | - | - | 24V DC/AC | - | Tape & Reel (TR) | - | - | - | Active | - | - | - | 6.3 V | - | - | -40°C ~ 105°C | - | XMPL | 0.287 L x 0.169 W (7.30mm x 4.30mm) | ±20% | - | - | Murr Elektronik | - | - | Decoupling | 220 µF | - | - | - | - | - | - | - | - | - | - | - | - | 15mOhm | - | - | - | - | - | - | 3 A @ 100 kHz | - | - | - | - | - | - | - | - | - | - | - | 0.118 (3.00mm) | 28mm | 37.5mm | - | - | - | - | ||
![]() 107AVG035MFBJ Cornell Dubilier Electronics | 20 |
| - | Through Hole | Radial, Can | - | - | - | - | - | - | - | - | - | - | - | - | - | 1500 Hrs @ 125°C | - | - | - | - | Reliance North America | - | - | - | - | - | Tape & Box (TB) | - | - | - | Active | - | - | - | 35 V | - | - | -55°C ~ 125°C | - | * | 0.315 Dia (8.00mm) | ±20% | - | - | Polymer | - | - | General Purpose | 100 µF | - | - | - | - | - | - | - | - | - | - | - | - | 26mOhm | 0.138 (3.50mm) | - | - | - | 147.5 mA @ 120 Hz | - | 2.95 A @ 100 kHz | - | - | - | - | - | - | - | - | - | - | - | 0.532 (13.50mm) | - | - | - | - | - | - | ||
![]() 686AVG035MFF Cornell Dubilier Electronics | In Stock | - | - | Through Hole | Radial, Can | - | - | - | - | - | - | - | - | - | - | - | - | - | 1500 Hrs @ 125°C | - | - | - | - | PEI-Genesis | - | - | - | - | - | Bulk | - | - | - | Active | - | - | - | 35 V | - | - | -55°C ~ 125°C | - | * | 0.315 Dia (8.00mm) | ±20% | - | - | Polymer | - | - | General Purpose | 68 µF | - | - | - | - | - | - | - | - | - | - | - | - | 30mOhm | 0.138 (3.50mm) | - | - | - | 130 mA @ 120 Hz | - | 2.6 A @ 100 kHz | - | - | - | - | - | - | - | - | - | - | - | 0.374 (9.50mm) | - | - | - | - | - | - | ||
![]() 476UVG020MFF Cornell Dubilier Electronics | In Stock | - | - | Surface Mount | Radial, Can - SMD | - | - | 0.327 L x 0.327 W (8.30mm x 8.30mm) | - | - | - | - | - | - | - | - | - | - | 2000 Hrs @ 105°C | - | - | - | - | Cornell Dubilier / Illinois Capacitor | - | - | - | - | - | Bulk | - | - | - | Active | - | - | - | 20 V | - | - | -55°C ~ 105°C | - | UVG | 0.315 Dia (8.00mm) | ±20% | - | - | Polymer | - | - | Decoupling | 47 µF | - | - | - | - | - | - | - | - | - | - | - | - | 45mOhm | - | - | - | - | 94.5 mA @ 120 Hz | - | 1.89 A @ 120 kHz | - | - | - | - | - | - | - | - | - | - | - | 0.327 (8.30mm) | - | - | - | - | - | - | ||
![]() 686AVG050MFBJ Cornell Dubilier Electronics | In Stock | - | - | Through Hole | Radial, Can | - | - | - | - | - | - | - | - | - | - | - | - | - | 2000 Hrs @ 125°C | - | - | - | - | Cornell Dubilier / Illinois Capacitor | - | - | - | - | - | Bulk | - | - | - | Active | - | - | - | 50 V | - | - | -55°C ~ 125°C | - | AVG | 0.315 Dia (8.00mm) | ±20% | - | - | Polymer | - | - | General Purpose | 68 µF | - | - | - | - | - | - | - | - | - | - | - | - | 32mOhm | 0.138 (3.50mm) | - | - | - | 112.5 mA @ 120 Hz | - | 2.25 A @ 100 kHz | - | - | - | - | - | - | - | - | - | - | - | 0.532 (13.50mm) | - | - | - | - | - | - | ||
![]() A750EK227M1CEAE016 KEMET | In Stock | - | - | Panel Mount | - | Flange | Aluminum Alloy | - | CA310 | - | - | - | Silver | - | - | - | - | - | - | - | - | - | - | ITT Cannon, LLC | - | - | - | - | - | Bulk | - | Metal | - | Active | - | - | - | - | - | 50V | -55°C ~ 125°C | - | MIL-DTL-5015, CA | - | - | Solder Cup | Receptacle, Female Sockets | - | 10 | Olive Drab | - | - | Threaded | - | 22A | - | N (Normal) | - | IP65 - Dust Tight, Water Resistant | Olive Drab Cadmium | - | 18-1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 337UER016MFH Cornell Dubilier Electronics | In Stock | - | - | Through Hole | QFN | - | - | - | - | - | - | - | - | - | - | - | - | - | 5000 Hrs @ 105°C | - | - | - | - | Cornell Dubilier / Illinois Capacitor | - | - | Surface Mount | - | -20C to 70C | Bulk | - | - | 3.2(mm) | Active | - | - | Commercial grade | 16 V | - | - | -55°C ~ 105°C | Bulk | UER | 0.315 Dia (8.00mm) | ±20% | - | - | Polymer | - | - | Decoupling | 330 µF | - | - | - | - | - | - | - | - | 4 | - | - | - | 10mOhm | 0.138 (3.50mm) | - | - | - | 250 mA @ 120 Hz | - | 5 A @ 100 kHz | - | - | Commercial | - | - | - | - | - | 5(mm) | - | - | 0.512 (13.00mm) | - | - | - | - | 0.75(mm) | - |