- Manufacturer
- Capacitance
- Tolerance
- Dielectric
- Case - inch
- Case - mm
- Gross weight
- Mounting
- Type of capacitor
- Operating temperature
- Operating voltage
- Certificates
- Capacitors series
Attribute column
Categories
Accessories
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Lifecycle Status | Number of Pins | Material | Case/Package | Manufacturer Lifecycle Status | Max Length | Max Thickness | Max Width | Min Length | Min Thickness | Min Width | RoHS | Schedule B | Voltage Rating (DC) | Voltage, Rating | Packaging | Tolerance | Termination | Temperature Coefficient | Max Operating Temperature | Min Operating Temperature | Capacitance | Case Code (Metric) | Case Code (Imperial) | Dielectric | ESR (Equivalent Series Resistance) | Insulation Resistance | Leakage Current | Impedance | Height | Length | Width | Thickness | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() GRM1551X1H5R2DA01J Murata | In Stock | - | - | NRND (Last Updated: 4 years ago) | - | - | 0402 | NRND (Last Updated: 4 years ago) | - | - | - | - | - | - | - | - | 50 V | - | - | - | - | - | - | - | 5.2 pF | - | - | - | - | - | - | - | - | 1 mm | 500 µm | 500 µm | - | ||
![]() RVZ-35V220ME61U-R2 Taiyo Yuden | In Stock | - | - | - | - | - | - | - | 6.1 mm | - | - | 5.5 mm | - | - | Compliant | - | - | 35 V | - | 20 % | - | - | - | - | 22 µF | - | - | - | - | - | 7.7 µA | 760 mΩ | - | - | - | - | - | ||
![]() EMK042 CG6R6CD-W Taiyo Yuden | In Stock | - | - | - | - | Ceramic | - | - | 420 µm | 220 µm | 220 µm | 380 µm | 180 µm | 180 µm | Compliant | - | 16 V | 16 V | - | - | - | 30 ppm/°C | -55 °C | -55 °C | 6.6 pF | - | - | - | - | - | - | - | 220 µm | - | - | - | - | ||
![]() VY2472M41Y5VS63V7 Vishay | 12000 |
| - | - | - | - | - | - | - | - | - | - | - | - | Compliant | 8532230060 | - | - | - | - | - | - | - | - | 4.7 nF | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RFS-25V470MG3# Elna | 30 |
| - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | 25 V | - | Bulk | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Lead Free | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CCR06CG332FRVTR KEMET | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() GRM0332C1E5R5WA01D Murata | In Stock | - | Datasheet | Production (Last Updated: 4 years ago) | - | Ceramic | 0201 | IN PRODUCTION (Last Updated: 4 years ago) | - | - | - | - | - | - | - | - | 25 V | 25 V | - | - | - | 60 ppm/°C | 125 °C | -55 °C | 5.5 pF | - | - | - | - | - | - | - | 330 µm | 600 µm | 300 µm | 300 µm | - | ||
![]() GA0805A680JECAO34G Vishay Vitramon | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RJB-100V221MJ6# Taiyo Yuden | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100 V | - | 20 % | - | - | - | - | 220 µF | - | - | - | - | - | 221 µA | 81 mΩ | - | - | - | - | - | ||
![]() MCCA000390 Multicomp | In Stock | - | Datasheet | - | 2 | - | 0805 | - | - | - | - | - | - | - | Compliant | - | 100 V | 100 V | - | 5 % | SMD/SMT | 30 ppm/°C | 125 °C | -55 °C | 10 pF | 2012 | 0805 | C0G | - | 10 GΩ | - | - | - | - | 1.2 mm | - | - | ||
![]() RJB-10V102MH4# Taiyo Yuden | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10 V | - | 20 % | - | - | - | - | 1 mF | - | - | - | - | - | 101 µA | 80 mΩ | - | - | - | - | - | ||
![]() GRM1882C2A511GA01D Murata | In Stock | - | Datasheet | NRND (Last Updated: 4 years ago) | - | - | 0603 | NRND (Last Updated: 4 years ago) | - | - | - | - | - | - | - | - | 100 V | - | - | - | - | - | - | - | 510 pF | - | - | - | - | - | - | - | - | 1.6 mm | 800 µm | 800 µm | - | ||
Tiny WHSL | In Stock | - | Datasheet | Production (Last Updated: 5 years ago) | - | Ceramic | 0805 | ACTIVE (Last Updated: 5 years ago) | - | - | - | - | - | - | Compliant | - | 100 V | 100 V | - | 1 % | - | 30 ppm/°C | 125 °C | -55 °C | 10 pF | - | - | - | - | - | - | - | 940 µm | - | - | - | - | ||
![]() VJ0603A471JXAT Vishay Vitramon | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 35MU474M3216X Rubycon | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RJB-35V471MH5# Taiyo Yuden | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 35 V | - | 20 % | - | - | - | - | 470 µF | - | - | - | - | - | 165 µA | 62 mΩ | - | - | - | - | - | ||
![]() GRM188R11H222MA01D Murata | In Stock | - | Datasheet | EOL (Last Updated: 4 years ago) | - | - | 0603 | TO BE DISCONTINUED (Last Updated: 4 years ago) | - | - | - | - | - | - | - | - | 50 V | - | - | - | - | - | - | - | 2.2 nF | - | - | - | - | - | - | - | - | 1.6 mm | 800 µm | 800 µm | - | ||
Tiny WHSL | 25 |
| Datasheet | - | - | - | 2917 | - | - | - | - | - | - | - | Compliant | - | 6.3 V | - | - | - | - | - | - | - | 470 µF | - | - | - | 150 mΩ | - | - | - | - | - | - | - | Lead Free | ||
Tiny WHSL | In Stock | - | Datasheet | Production (Last Updated: 5 years ago) | - | Ceramic | 1210 | ACTIVE (Last Updated: 5 years ago) | - | - | - | - | - | - | Compliant | - | 25 V | 25 V | - | 20 % | - | - | 125 °C | -55 °C | 10 µF | - | - | X7R | - | - | - | - | 2.79 mm | - | - | - | - |