- Manufacturer
- Applications
- Capacitance
- Factory Lead Time
- Lifetime @ Temp.
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Polarization
- RoHS Status
Attribute column
Categories
Aluminum Electrolytic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Number of Pins | Dielectric Material | Weight | Number of Terminals | Surface Mount Land Size | Ihs Manufacturer | Lifetime @ Temp. | Manufacturer | Manufacturer Part Number | Operating Temperature-Max | Operating Temperature-Min | Package Description | Package Shape | Package Style | Part Life Cycle Code | Risk Rank | Rohs Code | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | Additional Feature | HTS Code | Capacitance | Voltage - Rated DC | Packing Method | Reach Compliance Code | Voltage - Rated AC | Lead Pitch | Capacitor Type | Lead Length | ESR (Equivalent Series Resistance) | Polarity | Lead Spacing | Rated (DC) Voltage (URdc) | Lead Diameter | Size Code | Voltage | Leakage Current | Ripple Current | Polarization | Life (Hours) | Tan Delta | Impedance | Ripple Current @ Low Frequency | Ripple Current @ High Frequency | Dissipation Factor | Positive Tolerance | Negative Tolerance | Lead/Base Style | Ripple Current (AC) | Features | Diameter | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ECA-1HHG331 Panasonic Electronic Components | 2089 | - | Datasheet | 14 Weeks | Tin | PCB, Through Hole | Through Hole | Radial, Can | - | WIRE | - | 2 | Aluminium | - | - | - | - | 2000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | - | -55°C~105°C | Bulk | 2011 | NHG | 0.394Dia 10.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | - | - | - | General Purpose | - | - | 330μF | 50V | - | - | 50V | 5mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | - | 0.197 5.00mm | - | 600 μm | - | 50V | 3μA | 410mA | Polar | 2000 hours | - | - | 410mA @ 120Hz | 615mA @ 100kHz | 0.12 % | - | - | Straight | 410mA | - | 10mm | 16mm | 0.669 17.00mm | - | - | No | No SVHC | RoHS Compliant | Lead Free | - | ||
![]() UCD1V220MCL1GS Nichicon | 2000 | - | Datasheet | 23 Weeks | - | PCB, Surface Mount | Surface Mount | Radial, Can - SMD | - | FLAT | - | - | ALUMINUM (WET) | - | - | 0.209Lx0.209W 5.30mmx5.30mm | - | 2000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | - | -55°C~105°C | Tape & Reel (TR) | 2009 | UCD | 0.197Dia 5.00mm | ±20% | e6 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Tin/Bismuth (Sn/Bi) | - | - | Automotive | - | 8532.22.00 | 22μF | 35V | - | - | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | - | - | - | - | 2121 | 35V | 7.7μA | 160mA | Polar | 2000 hours | - | 700mOhm | 80mA @ 120Hz | 160mA @ 100kHz | 0.12 % | - | - | - | - | General Purpose | 5mm | 5.8mm | 0.240 6.10mm | - | 5.3mm | No | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() UWT1C101MCL1GB Nichicon | 245 | - | Datasheet | 19 Weeks | - | Surface Mount | Surface Mount | Radial, Can - SMD | - | ONE SURFACE | - | 2 | Aluminium | 4.535924g | - | 0.260Lx0.260W 6.60mmx6.60mm | - | 1000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | - | -55°C~105°C | Tape & Reel (TR) | 2009 | UWT | 0.248Dia 6.30mm | ±20% | e6 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Tin/Bismuth (Sn/Bi) | - | - | General Purpose | - | - | 100μF | 16V | - | - | - | 2.2mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | - | - | - | 800 μm | - | 16V | 3μA | 60mA | Polar | 1000 hours | 0.2 | - | 60mA @ 120Hz | 90mA @ 10kHz | 0.2 % | - | - | - | 60mA | - | 6.3mm | 5.4mm | 0.213 5.40mm | 7mm | 6.6mm | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() EEE-FC1V470AP Panasonic Electronic Components | 9840 | - | Datasheet | 17 Weeks | Tin | Surface Mount | Surface Mount | Radial, Can - SMD | - | FLAT | - | 2 | Aluminium | - | - | 0.327Lx0.327W 8.30mmx8.30mm | - | 1000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | - | -40°C~105°C | Tape & Reel (TR) | 2006 | FC | 0.315Dia 8.00mm | ±20% | e6 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | - | - | Automotive | RIPPLE CURRENT IS MEASURED AT 100KHZ | - | 47μF | 35V | TR, 15 Inch | - | 35V | 2.2mm | ALUMINUM ELECTROLYTIC CAPACITOR | 3.4mm | 400mOhm | - | - | - | - | 3333 | 35V | 3μA | 230mA | Polar | 1000 hours | - | 400mOhm | 172.5mA @ 120Hz | 230mA @ 100kHz | 0.12 % | - | - | - | 230mA | - | 8mm | 6.2mm | 0.244 6.20mm | - | 8.3mm | No | No SVHC | RoHS Compliant | Lead Free | AEC-Q200 | ||
![]() UPW1J101MPD Nichicon | 54511 |
| - | 19 Weeks | - | PCB, Through Hole | Through Hole | Radial, Can | - | WIRE | - | - | Aluminium | - | - | - | - | 5000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | - | -55°C~105°C | Bulk | 2009 | UPW | 0.394Dia 10.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Matte Tin (Sn) | - | - | General Purpose | - | 8532.22.00 | 100μF | 63V | TAPE | - | - | 5mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | 460mOhm | - | 0.197 5.00mm | - | 600 μm | - | 63V | 189μA | 535mA | Polar | 5000 hours | - | 256mOhm | 351mA @ 120Hz | - | 0.09 % | - | - | - | - | - | 10mm | 12.5mm | 0.492 12.50mm | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() ECA-1CHG101 Panasonic Electronic Components | 5263 |
| Datasheet | 14 Weeks | Tin | PCB, Through Hole | Through Hole | Radial, Can | - | WIRE | - | 2 | Aluminium | 4.535924g | - | - | - | 1000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | - | -55°C~105°C | Bulk | 2005 | NHG | 0.197Dia 5.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | - | - | - | General Purpose | - | - | 100μF | 16V | - | - | - | 2mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | - | 0.079 2.00mm | - | 500 μm | - | 16V | 3μA | 110mA | Polar | 1000 hours | 0.2 | - | 110mA @ 120Hz | 165mA @ 100kHz | 0.2 % | - | - | Straight | 110mA | - | 5mm | 11mm | 0.472 12.00mm | - | - | No | No SVHC | RoHS Compliant | Lead Free | - | ||
![]() EEE-FP1H221AP Panasonic Electronic Components | 15000 | - | Datasheet | 17 Weeks | - | - | Surface Mount | Radial, Can - SMD | - | FLAT | - | - | ALUMINUM (WET) | - | - | 0.406Lx0.406W 10.30mmx10.30mm | - | 2000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | 50V | -55°C~105°C | Tape & Reel (TR) | 2009 | FP | 0.394Dia 10.00mm | ±20% | e6 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Tin/Bismuth (Sn/Bi) | - | - | Automotive | - | - | 220μF | - | - | - | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | 120mOhm @ 100kHz | - | - | 50V | - | 4141 | - | 0.11mA | - | Polar | - | 0.1 | - | 585mA @ 120Hz | 900mA @ 100kHz | - | - | - | - | - | - | - | - | 0.413 10.50mm | 12mm | 10.3mm | - | - | RoHS Compliant | - | AEC-Q200 | ||
![]() B45196H3226M209 KEMET | In Stock | - | - | - | - | - | - | - | YES | J BEND | SURFACE MOUNT | - | TANTALUM (DRY/SOLID) | - | 2 | - | KEMET ELECTRONICS CORP | - | KEMET Corporation | B45196H3226M209 | 125 °C | -55 °C | , 1411 | RECTANGULAR PACKAGE | SMT | Obsolete | 8.58 | Yes | - | - | - | - | B45-HIGH CAPACITANCE | - | - | e3 | - | - | - | - | - | EAR99 | Matte Tin (Sn) | - | - | - | - | 8532.21.00.50 | 22 µF | - | TR, 7 INCH | compliant | - | - | TANTALUM CAPACITOR | - | - | POLARIZED | - | 16 V | - | 1411 | - | 0.0035 mA | 78.8 mA | - | - | 0.06 | - | - | - | - | 20% | 20% | - | - | - | - | 1.9 mm | - | 3.5 mm | 2.8 mm | - | - | - | - | - | ||
![]() UWX1C100MCL1GB Nichicon | 6425 | - | Datasheet | 20 Weeks | - | PCB, Surface Mount | Surface Mount | Radial, Can - SMD | - | - | - | 2 | Aluminium | 4.535924g | - | 0.169Lx0.169W 4.30mmx4.30mm | - | 2000 Hrs @ 85°C | - | - | - | - | - | - | - | - | - | - | 16V | -40°C~85°C | Tape & Reel (TR) | 2004 | UWX | 0.157Dia 4.00mm | ±20% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | - | 85°C | -40°C | General Purpose | - | - | 10μF | 16V | - | - | 16V | - | - | - | - | - | - | - | - | - | 16V | 3μA | 23mA | Polar | 2000 hours | - | - | 23mA @ 120Hz | 34.5mA @ 10kHz | 0.16 % | - | - | - | 23mA | - | 4mm | 5.4mm | 0.213 5.40mm | 5.4mm | 4.3mm | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() EEE-HB1C100R Panasonic Electronic Components | 21200 |
| Datasheet | 17 Weeks | Tin | PCB, Surface Mount | Surface Mount | Radial, Can - SMD | - | FLAT | - | 2 | Aluminium | - | - | 0.169Lx0.169W 4.30mmx4.30mm | - | 2000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | - | -40°C~105°C | Tape & Reel (TR) | 2011 | HB | 0.157Dia 4.00mm | ±20% | e3/e6 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | - | - | Automotive | - | - | 10μF | 16V | - | - | 16V | 1mm | ALUMINUM ELECTROLYTIC CAPACITOR | 1.8mm | - | - | - | - | - | 1717 | 16V | 3μA | 28mA | Polar | 2000 hours | - | - | 28mA @ 120Hz | 47.6mA @ 10kHz | - | - | - | - | 28mA | - | 4mm | 5.8mm | 0.228 5.80mm | - | 4.3mm | No | No SVHC | RoHS Compliant | Lead Free | AEC-Q200 | ||
![]() EEE-1VA331P Panasonic Electronic Components | 5000 | - | Datasheet | 17 Weeks | Tin | PCB, Surface Mount | Surface Mount | Radial, Can - SMD | - | FLAT | - | - | ALUMINUM (WET) | - | - | 0.406Lx0.406W 10.30mmx10.30mm | - | 2000 Hrs @ 85°C | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2011 | S | 0.394Dia 10.00mm | ±20% | e3/e6 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | - | - | Automotive | - | - | 330μF | 35V | - | - | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | - | - | - | - | 4141 | 35V | 3μA | 350mA | Polar | 2000 hours | 0.14 | - | 350mA @ 120Hz | 595mA @ 10kHz | - | - | - | - | 350mA | - | 10mm | 10.2mm | 0.402 10.20mm | 12mm | 10.3mm | No | No SVHC | RoHS Compliant | Lead Free | AEC-Q200 | ||
![]() EEE-FK2A331AM Panasonic Electronic Components | 64436 | - | Datasheet | 12 Weeks | Tin | PCB, Surface Mount | Surface Mount | Radial, Can - SMD | - | FLAT | - | - | ALUMINUM (WET) | - | - | 0.748Lx0.748W 19.00mmx19.00mm | - | 5000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | - | -55°C~105°C | Tape & Reel (TR) | 2016 | FK | 0.709Dia 18.00mm | ±20% | e3/e6 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | - | - | Automotive, High Temperature Reflow | - | - | 330μF | 100V | - | - | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | 153mOhm | - | - | - | - | 7575 | 100V | 0.33mA | 917mA | Polar | 5000 hours | 0.07 | 153mOhm | 687.8mA @ 120Hz | 917mA @ 100kHz | - | - | - | - | 917mA | - | 18mm | 16.5mm | 0.669 17.00mm | 21mm | 19mm | No | No SVHC | RoHS Compliant | Lead Free | AEC-Q200 | ||
![]() 25SVP33M Sanyo Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() UUX1E101MNL1GS Nichicon | 5880 | - | Datasheet | 19 Weeks | Tin | PCB, Surface Mount | Surface Mount | Radial, Can - SMD | - | FLAT | - | 2 | ALUMINUM (WET) | - | - | 0.327Lx0.327W 8.30mmx8.30mm | - | 2000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | - | -55°C~105°C | Tape & Reel (TR) | 2006 | UUX | 0.315Dia 8.00mm | ±20% | e6 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | - | - | General Purpose | - | - | 100μF | 25V | - | - | - | 3.1mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | - | - | - | 1.1 mm | 3333 | 25V | 75μA | 181mA | Polar | 2000 hours | - | - | 181mA @ 120Hz | 235.3mA @ 10kHz | 0.14 % | - | - | - | 181mA | General Purpose | 8mm | 10mm | 0.413 10.50mm | 8.9mm | 8.3mm | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() UWX1E470MCL1GB Nichicon | In Stock |
| Datasheet | 19 Weeks | Tin | Surface Mount | Surface Mount | Radial, Can - SMD | - | FLAT | - | 2 | ALUMINUM (WET) | 4.535924g | - | 0.327Lx0.327W 8.30mmx8.30mm | - | 2000 Hrs @ 85°C | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2008 | UWX | 0.315Dia 8.00mm | ±20% | e6 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | - | - | General Purpose | - | - | 47μF | 25V | - | - | - | 2.3mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | - | - | - | 800 μm | 3333 | 25V | 3μA | 70mA | Polar | 2000 hours | - | - | 70mA @ 120Hz | 105mA @ 10kHz | 0.14 % | - | - | - | 70mA | - | 8mm | 5.4mm | 0.213 5.40mm | 8.9mm | 8.3mm | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() EEE-1HA1R0AR Panasonic Electronic Components | 10000 | - | Datasheet | 17 Weeks | - | PCB, Surface Mount | Surface Mount | Radial, Can - SMD | - | FLAT | - | - | ALUMINUM (WET) | - | - | 0.169Lx0.169W 4.30mmx4.30mm | - | 2000 Hrs @ 85°C | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2011 | S | 0.157Dia 4.00mm | ±20% | e3/e6 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | - | - | Automotive | - | - | 1μF | 50V | - | - | - | 1mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | - | - | - | - | 1717 | - | 3μA | 10mA | Polar | 2000 hours | - | - | 10mA @ 120Hz | 17mA @ 10kHz | 0.12 % | - | - | - | 10mA | - | 4mm | 5.4mm | 0.213 5.40mm | - | - | No | No SVHC | RoHS Compliant | Lead Free | AEC-Q200 | ||
![]() UVZ1H221MPD1TD Nichicon | 2000 |
| Datasheet | 19 Weeks | - | PCB, Through Hole | Through Hole | Radial, Can | - | WIRE | - | 2 | Aluminium | - | - | - | - | 1000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | - | -55°C~105°C | Tape & Box (TB) | 2009 | UVZ | 0.394Dia 10.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Matte Tin (Sn) | - | - | General Purpose | - | - | 220μF | 50V | AMMO PACK | - | - | 5mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | - | 0.197 5.00mm | - | 600 μm | - | 50V | 330μA | 300mA | Polar | 1000 hours | - | - | 300mA @ 120Hz | 450mA @ 10kHz | 0.12 % | - | - | Straight | - | - | 10mm | 12.5mm | 0.551 14.00mm | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() EEE-TG1H101UP Panasonic Electronic Components | 10000 | - | Datasheet | 12 Weeks | Tin | PCB, Surface Mount | Surface Mount | Radial, Can - SMD | - | FLAT | - | - | Aluminium | - | - | 0.406Lx0.406W 10.30mmx10.30mm | - | 2000 Hrs @ 125°C | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2011 | TG | 0.394Dia 10.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | - | - | Automotive | ESR IS MEASURED AT 100 KHZ | - | 100μF | 50V | - | - | - | 2mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | 500mOhm @ 100kHz | - | - | - | - | 4141 | 50V | 50μA | 221mA | Polar | 2000 hours | - | - | 187.9mA @ 120Hz | 221mA @ 100kHz | 0.14 % | - | - | - | 221mA | - | 10mm | 10.2mm | 0.402 10.20mm | - | 10.3mm | No | No SVHC | RoHS Compliant | Lead Free | AEC-Q200 | ||
![]() EKY-500ELL221MJ16S United Chemi-Con | In Stock |
| Datasheet | 16 Weeks | - | Through Hole | Through Hole | Radial, Can | - | - | - | 16 | - | - | - | - | - | 7000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | - | -40°C~105°C | Bulk | 2011 | KY | 0.394Dia 10.00mm | ±20% | - | yes | Active | Not Applicable | - | Radial | - | - | - | - | General Purpose | - | - | 220μF | 50V | - | - | - | 5mm | - | - | 84mOhm | - | 0.197 5.00mm | - | 600 μm | - | 50V | 110μA | 1.05A | Polar | 7000 hours | - | 84mOhm | 525mA @ 120Hz | 1.05A @ 100kHz | - | - | - | - | - | - | 10mm | - | 0.630 16.00mm | - | - | - | - | RoHS Compliant | Lead Free | - | ||
![]() UWT1E221MNL1GS Nichicon | 1950 | - | Datasheet | 19 Weeks | - | Surface Mount | Surface Mount | Radial, Can - SMD | - | ONE SURFACE | - | 2 | Aluminium | - | - | 0.327Lx0.327W 8.30mmx8.30mm | - | 1000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | - | -55°C~105°C | Tape & Reel (TR) | 2009 | UWT | 0.315Dia 8.00mm | ±20% | e6 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Tin/Bismuth (Sn/Bi) | - | - | General Purpose | - | - | 220μF | 25V | - | - | - | 3.1mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | - | - | - | - | 3333 | 25V | 3μA | 155mA | Polar | 1000 hours | - | - | 155mA @ 120Hz | 232.5mA @ 10kHz | 0.16 % | - | - | - | 155mA | - | 8mm | 10mm | 0.394 10.00mm | 8.9mm | 8.3mm | No | No SVHC | ROHS3 Compliant | Lead Free | - |