- Manufacturer
- Applications
- Capacitance
- Factory Lead Time
- Lifetime @ Temp.
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Polarization
- RoHS Status
Attribute column
Categories
Aluminum Electrolytic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Terminal Shape | Number of Pins | Dielectric Material | Weight | Surface Mount Land Size | Lifetime @ Temp. | Mfr | Package | Product Status | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Terminal Finish | Applications | Additional Feature | HTS Code | Capacitance | Voltage - Rated DC | Packing Method | Voltage - Rated AC | Lead Pitch | Capacitor Type | Lead Length | ESR (Equivalent Series Resistance) | Lead Spacing | Rated (DC) Voltage (URdc) | Lead Diameter | Size Code | Voltage | Leakage Current | Ripple Current | Polarization | Life (Hours) | Tan Delta | Impedance | Ripple Current @ Low Frequency | Ripple Current @ High Frequency | Dissipation Factor | Lead/Base Style | Ripple Current (AC) | Features | Diameter | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() EEE-FK1C220R Panasonic Electronic Components | 10000 |
| Datasheet | 17 Weeks | Tin | PCB, Surface Mount | Surface Mount | Radial, Can - SMD | FLAT | 2 | ALUMINUM (WET) | - | 0.209Lx0.209W 5.30mmx5.30mm | 2000 Hrs @ 105°C | - | - | - | - | -55°C~105°C | Tape & Reel (TR) | 2002 | FK | 0.197Dia 5.00mm | ±20% | - | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Automotive | RIPPLE CURRENT IS MEASURED AT 100KHZ | - | 22μF | 16V | TR, 13 Inch | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | 700mOhm | - | - | - | - | 16V | 3μA | 160mA | Polar | 2000 hours | 0.16 | 700mOhm | 120mA @ 120Hz | 160mA @ 100kHz | - | - | 160mA | - | 5mm | 5.8mm | 0.240 6.10mm | - | 5.3mm | No | No SVHC | RoHS Compliant | Lead Free | AEC-Q200 | ||
![]() ECA-1CHG471 Panasonic Electronic Components | 21 | - | Datasheet | 14 Weeks | Tin | PCB, Through Hole | Through Hole | Radial, Can | WIRE | 2 | Aluminium | - | - | 1000 Hrs @ 105°C | - | - | - | - | -55°C~105°C | Bulk | 2011 | NHG | 0.315Dia 8.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | - | General Purpose | - | - | 470μF | 16V | - | 16V | 3.5mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | 0.138 3.50mm | - | 600 μm | - | 16V | 3μA | 310mA | Polar | 1000 hours | 0.2 | - | 310mA @ 120Hz | 465mA @ 100kHz | 0.2 % | Straight | 310mA | - | 8mm | 11.5mm | 0.492 12.50mm | - | - | No | No SVHC | RoHS Compliant | Lead Free | - | ||
![]() VZH101M1CTR-0606CS SURGE | In Stock | - | - | - | - | - | Surface Mount | Radial, Can - SMD | - | - | - | - | 0.260" L x 0.260" W (6.60mm x 6.60mm) | 2000 Hrs @ 105°C | SURGE | Strip | Active | 16 V | -55°C ~ 105°C | - | - | VZH | 0.248" Dia (6.30mm) | ±20% | - | - | - | - | - | - | - | - | General Purpose | - | - | 100 μF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Polar | - | - | 340 mOhms | - | 230 mA @ 100 kHz | - | - | - | - | - | - | 0.236" (6.00mm) | - | - | - | - | - | - | - | ||
![]() UCD1V221MNL1GS Nichicon | 2000 | - | Datasheet | 19 Weeks | - | Surface Mount | Surface Mount | Radial, Can - SMD | FLAT | - | ALUMINUM (WET) | - | 0.327Lx0.327W 8.30mmx8.30mm | 2000 Hrs @ 105°C | - | - | - | - | -55°C~105°C | Tape & Reel (TR) | 2009 | UCD | 0.315Dia 8.00mm | ±20% | e6 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Tin/Bismuth (Sn/Bi) | Automotive | - | 8532.22.00 | 220μF | 35V | - | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | - | - | - | 3333 | 35V | 3μA | 600mA | Polar | 5000 hours | - | 160mOhm | 300mA @ 120Hz | 600mA @ 100kHz | 0.12 % | - | - | General Purpose | 8mm | 10mm | 0.413 10.50mm | 8.9mm | 8.3mm | No | - | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() EEE-FK1K101AQ Panasonic Electronic Components | 3586 | - | Datasheet | 12 Weeks | - | PCB, Surface Mount | Surface Mount | Radial, Can - SMD | FLAT | - | ALUMINUM (WET) | - | 0.531Lx0.531W 13.50mmx13.50mm | 5000 Hrs @ 105°C | - | - | - | - | -55°C~105°C | Tape & Reel (TR) | 2016 | FK | 0.492Dia 12.50mm | ±20% | e3/e6 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | TIN/TIN BISMUTH | Automotive, High Temperature Reflow | - | - | 100μF | 80V | - | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | 320mOhm | - | - | - | 5353 | 80V | 0.08mA | 500mA | Polar | 5000 hours | - | 320mOhm | 375mA @ 120Hz | 500mA @ 100kHz | 0.08 % | - | 500mA | - | 12.5mm | 13.5mm | 0.551 14.00mm | 15mm | - | No | No SVHC | RoHS Compliant | Lead Free | AEC-Q200 | ||
![]() LLS1J222MELZ Nichicon | 456 |
| Datasheet | 19 Weeks | - | PCB, Through Hole | Through Hole | Radial, Can - Snap-In | - | 2 | Aluminium | - | - | 3000 Hrs @ 85°C | - | - | - | - | -40°C~85°C | Bulk | 2009 | LLS | 0.866Dia 22.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | Snap in | EAR99 | Matte Tin (Sn) | General Purpose | - | - | 2200μF | 63V | - | - | 10mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | 0.394 10.00mm | - | 800 μm | - | 63V | 1.11mA | 2.35A | Polar | 3000 hours | - | - | 2.35A @ 120Hz | 2.7025A @ 50kHz | - | - | - | General Purpose | 22mm | 30mm | 1.260 32.00mm | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() EEV-FK1K101Q Panasonic Electronic Components | 3586 |
| - | 12 Weeks | - | - | Surface Mount | Radial, Can - SMD | FLAT | - | ALUMINUM (WET) | - | 0.531Lx0.531W 13.50mmx13.50mm | 5000 Hrs @ 105°C | - | - | - | 80V | -55°C~105°C | Tape & Reel (TR) | 2002 | FK | 0.492Dia 12.50mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Tin (Sn) | Automotive | RIPPLE CURRENT IS MEASURED AT 100KHZ | - | 100μF | - | TR, 15 Inch | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | - | 80V | - | 5353 | - | 0.08mA | - | Polar | - | 0.08 | 320mOhm | 375mA @ 120Hz | 500mA @ 100kHz | - | - | - | - | - | - | 0.551 14.00mm | 15mm | 13.5mm | - | - | RoHS Compliant | - | AEC-Q200 | ||
![]() EEE-FP1C331AP Panasonic Electronic Components | 624 |
| Datasheet | 17 Weeks | - | PCB, Surface Mount | Surface Mount | Radial, Can - SMD | FLAT | 2 | Aluminium | - | 0.327Lx0.327W 8.30mmx8.30mm | 2000 Hrs @ 105°C | - | - | - | - | -55°C~105°C | Tape & Reel (TR) | 2011 | FP | 0.315Dia 8.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Tin (Sn) | Automotive | - | - | 330μF | 16V | - | - | 3.1mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | 80mOhm @ 100kHz | - | - | - | 3333 | 16V | 52.8μA | 850mA | Polar | 2000 hours | - | - | 552.5mA @ 120Hz | 850mA @ 100kHz | 0.16 % | - | 850mA | High Temperature | 8mm | 10.2mm | 0.402 10.20mm | 10mm | 8.3mm | No | No SVHC | RoHS Compliant | - | AEC-Q200 | ||
![]() EEE-HA1E471P Panasonic Electronic Components | 345 | - | Datasheet | 17 Weeks | Tin | PCB, Surface Mount | Surface Mount | Radial, Can - SMD | FLAT | - | ALUMINUM | - | 0.406Lx0.406W 10.30mmx10.30mm | 1000 Hrs @ 105°C | - | - | - | - | -40°C~105°C | Tape & Reel (TR) | 2011 | HA | 0.394Dia 10.00mm | ±20% | e6 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Automotive | - | - | 470μF | 25V | - | - | 4.6mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | - | - | 900 μm | 4141 | 25V | 117.5μA | 360mA | Polar | 1000 hours | 0.16 | - | 360mA @ 120Hz | 612mA @ 10kHz | - | - | 360mA | - | 10mm | 10.2mm | 0.402 10.20mm | - | - | No | No SVHC | RoHS Compliant | Lead Free | AEC-Q200 | ||
![]() UUD0J151MCL1GS Nichicon | 100 |
| Datasheet | 19 Weeks | - | - | Surface Mount | Radial, Can - SMD | FLAT | 2 | ALUMINUM (WET) | - | 0.260Lx0.260W 6.60mmx6.60mm | 2000 Hrs @ 105°C | - | - | - | - | -55°C~105°C | Tape & Reel (TR) | 2009 | UUD | 0.248Dia 6.30mm | ±20% | e6 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Tin/Bismuth (Sn/Bi) | General Purpose | - | - | 150μF | 6.3V | - | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | - | - | - | - | - | 3μA | 230mA | Polar | 2000 hours | - | 440mOhm | 115mA @ 120Hz | 230mA @ 100kHz | 0.26 % | - | - | - | 6.3mm | 5.8mm | 0.228 5.80mm | 7mm | 6.6mm | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() EKXG451ELL100MK20S United Chemi-Con | 10 |
| Datasheet | 16 Weeks | - | Through Hole | Through Hole | Radial, Can | - | 20 | - | - | - | 10000 Hrs @ 105°C | - | - | - | - | -25°C~105°C | Bulk | 2004 | KXG | 0.492Dia 12.50mm | ±20% | - | - | Active | Not Applicable | - | Radial | - | - | General Purpose | - | - | 10μF | 450V | - | - | 5mm | - | - | - | 0.197 5.00mm | - | - | - | - | - | 180mA | Polar | 10000 hours | - | - | 180mA @ 120Hz | 450mA @ 100kHz | - | - | - | - | 12.5mm | 20mm | 0.787 20.00mm | - | - | - | Unknown | RoHS Compliant | Lead Free | - | ||
![]() EEE-1HA101P Panasonic Electronic Components | 20000 |
| Datasheet | 17 Weeks | Tin | PCB, Surface Mount | Surface Mount | Radial, Can - SMD | FLAT | - | ALUMINUM (WET) | - | 0.406Lx0.406W 10.30mmx10.30mm | 2000 Hrs @ 85°C | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2010 | S | 0.394Dia 10.00mm | ±20% | e3/e6 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Automotive | - | - | 100μF | 50V | - | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | - | - | - | 4141 | - | 0.05mA | 250mA | Polar | 2000 hours | 0.12 | - | 250mA @ 120Hz | 425mA @ 10kHz | - | - | 250mA | - | 10mm | 10.2mm | 0.402 10.20mm | 12mm | 10.3mm | No | Unknown | RoHS Compliant | Lead Free | AEC-Q200 | ||
![]() 50TZV220M10X10.5 Rubycon | 2928 | - | Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Radial, Can - SMD | ONE SURFACE | 2 | ALUMINUM (WET) | - | 0.406Lx0.406W 10.30mmx10.30mm | 2000 Hrs @ 105°C | - | - | - | - | -55°C~105°C | Cut Tape (CT) | - | TZV | 0.394Dia 10.00mm | ±20% | e6 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Tin/Bismuth (Sn/Bi) | Automotive | - | - | 220μF | 50V | TR | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | 180mOhm | - | - | - | 4141 | - | 0.11mA | 670mA | Polar | 2000 hours | 0.1 | 180mOhm | 402mA @ 120Hz | 670mA @ 100kHz | - | - | 670mA | - | 10mm | 10.5mm | 0.413 10.50mm | 10.9mm | 10.3mm | No | No SVHC | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() EEE-1HA2R2SR Panasonic Electronic Components | 500 |
| Datasheet | 17 Weeks | Tin | PCB, Surface Mount | Surface Mount | Radial, Can - SMD | FLAT | 2 | Aluminium | - | 0.169Lx0.169W 4.30mmx4.30mm | 2000 Hrs @ 85°C | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2011 | S | 0.157Dia 4.00mm | ±20% | e3/e6 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Automotive | - | - | 2.2μF | 50V | - | 50V | 1mm | ALUMINUM ELECTROLYTIC CAPACITOR | 1.8mm | - | - | - | - | 1717 | 50V | 3μA | 16mA | Polar | 2000 hours | - | - | 8mA @ 120Hz | 27.2mA @ 10kHz | - | - | 16mA | - | 4mm | 5.4mm | 0.213 5.40mm | - | 4.3mm | No | No SVHC | RoHS Compliant | Lead Free | AEC-Q200 | ||
![]() EMZA500ADA101MHA0G United Chemi-Con | 513 |
| Datasheet | 16 Weeks | - | Surface Mount | Surface Mount | Radial, Can - SMD | FLAT | 2 | Aluminium | - | 0.327Lx0.327W 8.30mmx8.30mm | 2000 Hrs @ 105°C | - | - | - | - | -55°C~105°C | Tape & Reel (TR) | 2010 | Alchip™- MZA | 0.315Dia 8.00mm | ±20% | e6 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Tin/Bismuth (Sn/Bi) | Automotive | SOLVENT PROOF, RIPPLE CURRENT AND ESR IS MEASURED AT 100KHZ | - | 100μF | 50V | TR | - | 3.1mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | 340mOhm | - | - | 1.1 mm | 3533 | 50V | 3μA | 350mA | Polar | 2000 hours | 0.1 | 340mOhm | 140mA @ 120Hz | 350mA @ 100kHz | 0.1 % | - | 350mA | - | 8mm | 10mm | 0.394 10.00mm | 9mm | 8.3mm | - | Unknown | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() 25PX470MEFC8X11.5 Rubycon | 13 |
| Datasheet | 17 Weeks | - | Through Hole | Through Hole | Radial, Can | - | 2 | ALUMINUM | - | - | 1000 Hrs @ 105°C | - | - | - | - | -55°C~105°C | Bulk | - | PX | 0.315Dia 8.00mm | ±20% | - | - | Active | 1 (Unlimited) | 2 | Radial | EAR99 | - | General Purpose | - | - | 470μF | 25V | - | - | 3.5mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | 0.138 3.50mm | - | - | - | - | - | 440mA | Polar | 1000 hours | - | - | 440mA @ 120Hz | - | - | - | - | - | 8mm | 11.5mm | 0.512 13.00mm | - | - | No | Unknown | ROHS3 Compliant | Lead Free | - | ||
![]() UWT1V331MNL1GS Nichicon | 4950 | - | Datasheet | 20 Weeks | - | Surface Mount | Surface Mount | Radial, Can - SMD | ONE SURFACE | 2 | Aluminium | - | 0.406Lx0.406W 10.30mmx10.30mm | 1000 Hrs @ 105°C | - | - | - | - | -55°C~105°C | Tape & Reel (TR) | 2009 | UWT | 0.394Dia 10.00mm | ±20% | e6 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Tin/Bismuth (Sn/Bi) | General Purpose | - | - | 330μF | 35V | - | - | 4.5mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | - | - | 1.1 mm | 4141 | 35V | 3μA | 300mA | Polar | 1000 hours | - | - | 300mA @ 120Hz | 450mA @ 10kHz | 0.14 % | - | 300mA | - | 10mm | 10mm | 0.394 10.00mm | 10.9mm | 10.3mm | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() EEE-FK1E101AP Panasonic Electronic Components | 50000 |
| Datasheet | 17 Weeks | - | PCB, Surface Mount | Surface Mount | Radial, Can - SMD | FLAT | 2 | Aluminium | - | 0.327Lx0.327W 8.30mmx8.30mm | 2000 Hrs @ 105°C | - | - | - | - | -55°C~105°C | Tape & Reel (TR) | 2006 | FK | 0.315Dia 8.00mm | ±20% | e3/e6 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | TIN/TIN BISMUTH | Automotive, High Temperature Reflow | - | - | 100μF | 25V | - | 25V | 2.2mm | ALUMINUM ELECTROLYTIC CAPACITOR | 3.4mm | 260mOhm | - | - | - | 3333 | 25V | 25μA | 300mA | Polar | 2000 hours | 0.14 | 260mOhm | 195mA @ 120Hz | 300mA @ 100kHz | - | - | 300mA | - | 8mm | 6.2mm | 0.256 6.50mm | - | 8.3mm | No | No SVHC | RoHS Compliant | Lead Free | AEC-Q200 | ||
![]() UWX1A221MCL1GB Nichicon | In Stock |
| Datasheet | 19 Weeks | Tin | Surface Mount | Surface Mount | Radial, Can - SMD | FLAT | - | Aluminium | - | 0.327Lx0.327W 8.30mmx8.30mm | 2000 Hrs @ 85°C | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2008 | UWX | 0.315Dia 8.00mm | ±20% | e6 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | General Purpose | - | 8532.22.00 | 220μF | 10V | - | - | 2.3mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | - | - | 800 μm | 3333 | 10V | 3μA | 135mA | Polar | 2000 hours | 0.24 | - | 135mA @ 120Hz | 202.5mA @ 10kHz | 0.2 % | - | 135mA | - | 8mm | 5.4mm | 0.217 5.50mm | 8.9mm | 8.3mm | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() UUX2G4R7MNL1GS Nichicon | 17974 |
| Datasheet | 20 Weeks | - | - | Surface Mount | Radial, Can - SMD | FLAT | - | ALUMINUM (WET) | 1.209986g | 0.406Lx0.406W 10.30mmx10.30mm | 3000 Hrs @ 105°C | - | - | - | - | -40°C~105°C | Tape & Reel (TR) | 2009 | UUX | 0.394Dia 10.00mm | ±20% | e6 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Tin/Bismuth (Sn/Bi) | General Purpose | - | 8532.22.00 | 4.7μF | 400V | - | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | - | - | - | 4141 | - | 0.1752mA | 40mA | Polar | 3000 hours | - | - | 40mA @ 120Hz | 66.8mA @ 10kHz | 0.25 % | - | - | General Purpose | 10mm | 10mm | 0.413 10.50mm | 10.9mm | 10.3mm | - | - | ROHS3 Compliant | Lead Free | - |