- Manufacturer
- Applications
- Capacitance
- Factory Lead Time
- Lifetime @ Temp.
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Polarization
- RoHS Status
Attribute column
Categories
Aluminum Electrolytic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Number of Pins | Material | Dielectric Material | Weight | Number of Terminals | Surface Mount Land Size | Ihs Manufacturer | Lifetime @ Temp. | Manufacturer | Manufacturer Part Number | Mfr | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Package Shape | Package Style | Part Life Cycle Code | Product Status | Risk Rank | Rohs Code | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | Additional Feature | HTS Code | Capacitance | Voltage - Rated DC | Packing Method | Reach Compliance Code | Reference Standard | Voltage - Rated AC | Lead Pitch | Capacitor Type | Lead Length | ESR (Equivalent Series Resistance) | Lead Spacing | Multilayer | Rated (DC) Voltage (URdc) | Lead Diameter | Size Code | Voltage | Leakage Current | Ripple Current | Polarization | Life (Hours) | Tan Delta | Impedance | Ripple Current @ Low Frequency | Ripple Current @ High Frequency | Dissipation Factor | Positive Tolerance | Negative Tolerance | Lead/Base Style | Rated (AC) Voltage (URac) | Ripple Current (AC) | Features | Diameter | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ECA-1HHG102 Panasonic Electronic Components | 20 | - | Datasheet | 14 Weeks | Tin | PCB, Through Hole | Through Hole | Radial, Can | - | WIRE | - | 2 | - | Aluminium | - | - | - | - | 2000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~105°C | Bulk | 2002 | NHG | 0.492Dia 12.50mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | - | - | - | General Purpose | - | - | 1000μF | 50V | - | - | - | 50V | 5mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | 0.197 5.00mm | - | - | 600 μm | - | 50V | 3μA | 950mA | Polar | 2000 hours | - | - | 950mA @ 120Hz | 1.093A @ 100kHz | 0.12 % | - | - | Straight | - | 950mA | - | 12.5mm | 25mm | 1.063 27.00mm | - | - | No | No SVHC | RoHS Compliant | Lead Free | - | ||
![]() EEE-0JA102UP Panasonic Electronic Components | 100000 |
| Datasheet | 17 Weeks | Tin | PCB, Surface Mount | Surface Mount | Radial, Can - SMD | - | FLAT | - | - | - | ALUMINUM (WET) | - | - | 0.327Lx0.327W 8.30mmx8.30mm | - | 2000 Hrs @ 85°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2006 | S | 0.315Dia 8.00mm | ±20% | e3/e6 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | - | - | Automotive | - | - | 1000μF | 6.3V | - | - | - | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | - | - | - | - | 3333 | - | 0.063mA | 500mA | Polar | 2000 hours | 0.35 | - | 500mA @ 120Hz | 850mA @ 10kHz | - | - | - | - | - | 500mA | - | 8mm | 10.2mm | 0.402 10.20mm | 10mm | 8.3mm | No | Unknown | RoHS Compliant | Lead Free | AEC-Q200 | ||
![]() EEE-FK1K330P Panasonic Electronic Components | 17200 | - | Datasheet | 17 Weeks | - | PCB, Surface Mount | Surface Mount | Radial, Can - SMD | - | FLAT | - | - | - | ALUMINUM (WET) | - | - | 0.327Lx0.327W 8.30mmx8.30mm | - | 2000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~105°C | Tape & Reel (TR) | 2002 | FK | 0.315Dia 8.00mm | ±20% | e3/e6 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | TIN/TIN BISMUTH | - | - | Automotive | ESR IS MEASURED AT 100 KHZ | - | 33μF | 80V | - | - | - | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | 1.3Ohm | - | - | - | - | 3333 | 80V | 3μA | 130mA | Polar | 2000 hours | 0.08 | 1.3Ohm | 97.5mA @ 120Hz | 130mA @ 100kHz | - | - | - | - | - | 130mA | - | 8mm | 10.2mm | 0.413 10.50mm | 8.3mm | 8.3mm | No | No SVHC | RoHS Compliant | Lead Free | AEC-Q200 | ||
![]() EEU-FC1E102S Panasonic Electronic Components | 591 | - | Datasheet | 12 Weeks | Tin | PCB, Through Hole | Through Hole | Radial, Can | - | WIRE | - | - | Aluminium | - | - | - | - | - | 5000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~105°C | Bulk | 2008 | FC | 0.630Dia 16.00mm | ±20% | e3 | yes | Active | Not Applicable | 2 | Radial | EAR99 | - | - | - | Automotive | - | - | 1000μF | 25V | - | - | - | - | 7.5mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | 43mOhm | 0.295 7.50mm | No | - | 800 μm | - | 25V | 3μA | 1.69A | Polar | 5000 hours | 0.16 | 43mOhm | 1.268A @ 120Hz | 1.69A @ 100kHz | - | - | - | - | - | - | - | 16mm | 15mm | 0.591 15.00mm | - | - | No | No SVHC | RoHS Compliant | Lead Free | AEC-Q200 | ||
![]() ECA-1VHG221 Panasonic Electronic Components | 2263 | - | Datasheet | 14 Weeks | Tin | PCB, Through Hole | Through Hole | Radial, Can | - | WIRE | - | 2 | - | Aluminium | - | - | - | - | 1000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~105°C | Bulk | 2008 | NHG | 0.315Dia 8.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | - | - | - | General Purpose | - | - | 220μF | 35V | - | - | - | - | 3.5mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | 0.138 3.50mm | - | - | 600 μm | - | 35V | 3μA | 270mA | Polar | 1000 hours | - | - | 270mA @ 120Hz | 405mA @ 100kHz | 0.14 % | - | - | Straight | - | - | General Purpose | 8mm | 11.5mm | 0.492 12.50mm | - | - | No | No SVHC | RoHS Compliant | Lead Free | - | ||
![]() EKMG250ELL332ML25S United Chemi-Con | 284 | - | Datasheet | 16 Weeks | - | Through Hole | Through Hole | Radial, Can | - | - | - | 2 | - | Aluminium | - | - | - | - | 1000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~105°C | Bulk | 2010 | KMG | 0.630Dia 16.00mm | ±20% | - | yes | Active | Not Applicable | - | Radial | - | - | - | - | General Purpose | - | - | 3300μF | 25V | - | - | - | - | 7.5mm | - | - | - | 0.295 7.50mm | - | - | 800 μm | - | - | - | 1.4A | Polar | 1000 hours | - | - | 1.4A @ 120Hz | 1.512A @ 100kHz | - | - | - | - | - | - | - | 16mm | 25mm | 1.043 26.50mm | - | - | No | Unknown | ROHS3 Compliant | Lead Free | - | ||
![]() EEE-HD2A220P Panasonic Electronic Components | 20000 |
| Datasheet | 17 Weeks | Tin | PCB, Surface Mount | Surface Mount | Radial, Can - SMD | - | FLAT | - | 2 | - | Aluminium | - | - | 0.406Lx0.406W 10.30mmx10.30mm | - | 5000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~105°C | Tape & Reel (TR) | 2016 | HD-V | 0.394Dia 10.00mm | ±20% | e3/e6 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | - | - | Automotive, High Temperature Reflow | - | - | 22μF | 100V | - | - | - | - | 4.6mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | 800mOhm | - | - | - | - | 4141 | 100V | 22μA | 70mA | Polar | 5000 hours | - | 800mOhm | 70mA @ 120Hz | 119mA @ 10kHz | 0.18 % | - | - | - | - | 70mA | - | 10mm | 10.2mm | 0.402 10.20mm | - | 10.3mm | No | Unknown | RoHS Compliant | Lead Free | AEC-Q200 | ||
![]() UWT1C100MCL1GB Nichicon | 30000 | - | Datasheet | 20 Weeks | Tin | Surface Mount | Surface Mount | Radial, Can - SMD | - | - | - | - | - | Aluminium | - | - | 0.169Lx0.169W 4.30mmx4.30mm | - | 1000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | - | - | - | 16V | -55°C~105°C | Tape & Reel (TR) | 2005 | UWT | 0.157Dia 4.00mm | ±20% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | - | 105°C | -55°C | General Purpose | - | - | 10μF | 16V | - | - | - | - | - | - | - | - | - | - | - | - | - | 16V | 3μA | 18mA | Polar | 1000 hours | - | - | 18mA @ 120Hz | 27mA @ 10kHz | 0.2 % | - | - | - | - | 18mA | General Purpose | 4mm | 5.4mm | 0.213 5.40mm | 5.4mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() UCD1H470MCL6GS Nichicon | 119000 | - | Datasheet | 16 Weeks | - | Surface Mount | Surface Mount | Radial, Can - SMD | - | FLAT | - | - | - | ALUMINUM (WET) | - | - | 0.327Lx0.327W 8.30mmx8.30mm | - | 2000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~105°C | Cut Tape (CT) | 2009 | UCD | 0.315Dia 8.00mm | ±20% | e6 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Tin/Bismuth (Sn/Bi) | - | - | Automotive | - | 8532.22.00 | 47μF | 50V | - | - | - | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | - | - | - | - | 3333 | - | 23.5μA | 200mA | Polar | 2000 hours | 0.1 | 660mOhm | 100mA @ 120Hz | 200mA @ 100kHz | 0.1 % | - | - | - | - | - | - | 8mm | 6.8mm | 0.256 6.50mm | 8.9mm | 8.3mm | No | - | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() EEE-TG1J470UP Panasonic Electronic Components | 8000 | - | Datasheet | 12 Weeks | Tin | PCB, Surface Mount | Surface Mount | Radial, Can - SMD | - | FLAT | - | - | - | Aluminium | - | - | 0.327Lx0.327W 8.30mmx8.30mm | - | 2000 Hrs @ 125°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2007 | TG | 0.315Dia 8.00mm | ±20% | e3/e6 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | - | - | Automotive | ESR IS MEASURED AT 100 KHZ | - | 47μF | 63V | TR, 15 INCH | - | - | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | 1Ohm @ 100kHz | - | - | - | - | 3333 | 63V | 29.6μA | 100mA | Polar | 2000 hours | - | - | 65mA @ 120Hz | 100mA @ 100kHz | 0.12 % | - | - | - | - | 100mA | - | 8mm | 10.2mm | 0.402 10.20mm | 10mm | 8.3mm | No | Unknown | RoHS Compliant | Lead Free | AEC-Q200 | ||
![]() ECA-2AM101 Panasonic Electronic Components | 64012 | - | Datasheet | 14 Weeks | Tin | PCB, Through Hole | Through Hole | Radial, Can | - | WIRE | - | 2 | - | Aluminium | - | - | - | - | 2000 Hrs @ 85°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Bulk | 2011 | M | 0.394Dia 10.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | - | - | - | General Purpose | - | - | 100μF | 100V | - | - | - | 100V | 5mm | - | - | - | 0.197 5.00mm | - | - | 600 μm | - | 100V | 3μA | 350mA | Polar | 2000 hours | 0.1 | - | 350mA @ 120Hz | 595mA @ 10kHz | 0.1 % | - | - | Straight | - | 350mA | - | 10mm | 16mm | 0.669 17.00mm | - | - | No | No SVHC | RoHS Compliant | Lead Free | - | ||
![]() UWX1A101MCL1GB Nichicon | 85 | - | Datasheet | 19 Weeks | Tin | Surface Mount | Surface Mount | Radial, Can - SMD | - | FLAT | - | 2 | - | Aluminium | - | - | 0.260Lx0.260W 6.60mmx6.60mm | - | 2000 Hrs @ 85°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2009 | UWX | 0.248Dia 6.30mm | ±20% | e6 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | - | - | General Purpose | - | - | 100μF | 10V | - | - | - | - | 2.2mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | - | - | - | 800 μm | - | 10V | 3μA | 76mA | Polar | 2000 hours | - | - | 76mA @ 120Hz | 114mA @ 10kHz | 0.2 % | - | - | - | - | 76mA | - | 6.3mm | 5.4mm | 0.213 5.40mm | 7mm | 6.6mm | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() EMVY6R3ADA152MJA0G United Chemi-Con | In Stock | - | Datasheet | 16 Weeks | - | Surface Mount | Surface Mount | Radial, Can - SMD | - | - | - | - | - | Aluminium | - | - | 0.406Lx0.406W 10.30mmx10.30mm | - | 2000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~105°C | Tape & Reel (TR) | 2004 | Alchip™- MVY | 0.394Dia 10.00mm | ±20% | - | yes | Active | 1 (Unlimited) | - | SMD/SMT | - | - | - | - | General Purpose | - | - | 1500μF | 6.3V | - | - | - | - | - | - | - | 150mOhm | - | - | - | - | - | - | - | 670mA | Polar | 2000 hours | - | 150mOhm | 402mA @ 120Hz | 670mA @ 100kHz | - | - | - | - | - | 670mA | - | 10mm | 10mm | 0.394 10.00mm | - | - | - | Unknown | RoHS Compliant | Lead Free | - | ||
![]() UCM1V151MCL1GS Nichicon | 177 | - | Datasheet | 19 Weeks | - | Surface Mount | Surface Mount | Radial, Can - SMD | - | FLAT | - | - | - | ALUMINUM (WET) | 400.011771mg | - | 0.260Lx0.260W 6.60mmx6.60mm | - | 2000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~105°C | Tape & Reel (TR) | 2009 | UCM | 0.248Dia 6.30mm | ±20% | e3 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Tin (Sn) | - | - | Automotive | - | 8532.22.00 | 150μF | 35V | - | - | - | - | 2.2mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | - | - | - | - | 2626 | 35V | 0.0525mA | 600mA | Polar | 2000 hours | 0.12 | 160mOhm | 300mA @ 120Hz | 600mA @ 100kHz | - | - | - | - | - | - | - | 6.3mm | 7.7mm | 0.315 8.00mm | - | - | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() LDEIC2270JA0N00 KEMET | In Stock | - | - | - | - | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | - | - | POLYETHYLENE NAPHTHALATE | - | 2 | - | KEMET ELECTRONICS CORP | - | KEMET Corporation | LDEIC2270JA0N00 | KEMET | 125 °C | -55 °C | Tape & Box (TB) | , 1812 | RECTANGULAR PACKAGE | SMT | Not Recommended | Active | 5.63 | Yes | - | - | - | - | * | - | - | - | Yes | - | - | - | - | EAR99 | - | - | - | - | RATED AC VOLTAGE (V): 120 | - | 0.027 µF | - | TR | compliant | AEC-Q200 | - | - | FILM CAPACITOR | - | - | - | - | 250 V | - | 1812 | - | - | - | - | - | - | - | - | - | - | 5% | 5% | - | 120 V | - | - | - | 2.5 mm | - | 4.7 mm | 3.3 mm | - | - | - | - | - | ||
![]() ELXY250ELL471MJ20S United Chemi-Con | 741 | - | Datasheet | 16 Weeks | - | Through Hole | Through Hole | Radial, Can | - | - | - | - | - | Aluminium | - | - | - | - | 5000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~105°C | Bulk | 2010 | LXY | 0.394Dia 10.00mm | ±20% | - | yes | Active | Not Applicable | - | Radial | - | - | - | - | Automotive | - | - | 470μF | 25V | - | - | - | - | 5mm | - | - | 62mOhm | 0.197 5.00mm | - | - | - | - | - | - | 1.04A | Polar | 5000 hours | - | 62mOhm | 520mA @ 120Hz | 1.04A @ 100kHz | - | - | - | - | - | - | - | 10mm | 20mm | 0.846 21.50mm | - | - | - | Unknown | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() EEE-FC1V4R7R Panasonic Electronic Components | 416 | - | Datasheet | 17 Weeks | Tin | PCB, Surface Mount | Surface Mount | Radial, Can - SMD | - | FLAT | - | 2 | - | Aluminium | - | - | 0.169Lx0.169W 4.30mmx4.30mm | - | 1000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~105°C | Tape & Reel (TR) | 2006 | FC | 0.157Dia 4.00mm | ±20% | e3/e6 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | - | - | Automotive | - | - | 4.7μF | 35V | - | - | - | 35V | 1mm | ALUMINUM ELECTROLYTIC CAPACITOR | 1.8mm | 3Ohm | - | - | - | - | 1717 | 35V | 3μA | 60mA | Polar | 1000 hours | - | 3Ohm | 45mA @ 120Hz | 60mA @ 100kHz | - | - | - | - | - | 60mA | - | 4mm | 5.4mm | 0.213 5.40mm | - | 4.3mm | No | No SVHC | RoHS Compliant | Lead Free | AEC-Q200 | ||
![]() EKMG500ELL102MK25S United Chemi-Con | 978 | - | Datasheet | 16 Weeks | - | Through Hole | Through Hole | Radial, Can | - | - | - | 2 | - | Aluminium | - | - | - | - | 1000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~105°C | Bulk | 2010 | KMG | 0.492Dia 12.50mm | ±20% | - | yes | Active | Not Applicable | - | Radial | - | - | - | - | General Purpose | - | - | 1000μF | 50V | - | - | - | - | 5mm | - | - | - | 0.197 5.00mm | - | - | 600 μm | - | - | - | 950mA | Polar | 1000 hours | - | - | 950mA @ 120Hz | 1.425A @ 100kHz | - | - | - | - | - | - | - | 12.5mm | 25mm | 1.043 26.50mm | - | - | No | Unknown | ROHS3 Compliant | Lead Free | - | ||
![]() ECA-2AM471 Panasonic Electronic Components | 64008 |
| Datasheet | 14 Weeks | - | PCB, Through Hole | Through Hole | Radial, Can | - | WIRE | - | 2 | - | Aluminium | - | - | - | - | 2000 Hrs @ 85°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Bulk | 2008 | M | 0.630Dia 16.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Tin (Sn) | - | - | General Purpose | - | - | 470μF | 100V | - | - | - | 100V | 7.5mm | - | - | - | 0.295 7.50mm | - | - | 800 μm | - | 100V | 3μA | 900mA | Polar | 2000 hours | 0.1 | - | 900mA @ 120Hz | 1.53A @ 10kHz | 0.1 % | - | - | Straight | - | 900mA | - | 16mm | 25mm | 1.063 27.00mm | - | - | No | No SVHC | RoHS Compliant | Lead Free | - | ||
![]() EEE-HA1V220P Panasonic Electronic Components | 2000 | - | Datasheet | 17 Weeks | Tin | PCB, Surface Mount | Surface Mount | Radial, Can - SMD | - | FLAT | - | - | - | ALUMINUM | - | - | 0.260Lx0.260W 6.60mmx6.60mm | - | 1000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~105°C | Tape & Reel (TR) | 2011 | HA | 0.248Dia 6.30mm | ±20% | e3/e6 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | - | - | Automotive | - | - | 22μF | 35V | - | - | - | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | - | - | - | - | 2626 | 35V | 3μA | 60mA | Polar | 1000 hours | 0.12 | - | 60mA @ 120Hz | 102mA @ 10kHz | - | - | - | - | - | 60mA | - | 6.3mm | 5.4mm | 0.213 5.40mm | - | - | No | No SVHC | RoHS Compliant | Lead Free | AEC-Q200 |