- Manufacturer
- Applications
- Capacitance
- Factory Lead Time
- Lifetime @ Temp.
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Polarization
- RoHS Status
Attribute column
Categories
Aluminum Electrolytic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Terminal Shape | Number of Pins | Material | Dielectric Material | Surface Mount Land Size | Lifetime @ Temp. | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Terminal Finish | Applications | Additional Feature | HTS Code | Capacitance | Voltage - Rated DC | Packing Method | Voltage - Rated AC | Lead Pitch | Capacitor Type | ESR (Equivalent Series Resistance) | Rated (DC) Voltage (URdc) | Lead Diameter | Size Code | Voltage | Leakage Current | Ripple Current | Polarization | Life (Hours) | Tan Delta | Impedance | Ripple Current @ Low Frequency | Ripple Current @ High Frequency | Dissipation Factor | Ripple Current (AC) | Features | Diameter | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() EEV-FK1H102M Panasonic Electronic Components | In Stock | - | Datasheet | 12 Weeks | Tin | PCB, Surface Mount | Surface Mount | Radial, Can - SMD | FLAT | 2 | - | Aluminium | 0.669Lx0.669W 17.00mmx17.00mm | 5000 Hrs @ 105°C | - | -55°C~105°C | Tape & Reel (TR) | 2002 | FK | 0.630Dia 16.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Automotive | ESR IS MEASURED AT 100 KHZ | - | 1000μF | 50V | TR, 13 Inch | 50V | - | ALUMINUM ELECTROLYTIC CAPACITOR | 73mOhm | - | - | 6767 | 50V | 500μA | 1.61A | Polar | 2000 hours | 0.1 | 73mOhm | 1.208A @ 120Hz | 1.61A @ 100kHz | 10 % | 1.61A | - | 12.5mm | 16.5mm | 0.669 17.00mm | 17mm | 17mm | No | No SVHC | RoHS Compliant | Lead Free | AEC-Q200 | ||
![]() EEE-1HA470XP Panasonic Electronic Components | In Stock | - | Datasheet | 17 Weeks | Tin | PCB, Surface Mount | Surface Mount | Radial, Can - SMD | FLAT | 8 | - | ALUMINUM (WET) | 0.260Lx0.260W 6.60mmx6.60mm | 2000 Hrs @ 85°C | - | -40°C~85°C | Tape & Reel (TR) | 2011 | S | 0.248Dia 6.30mm | ±20% | e3/e6 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Automotive | - | - | 47μF | 50V | - | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | - | 2626 | 50V | 3μA | 105mA | Polar | 2000 hours | 0.12 | - | 105mA @ 120Hz | 178.5mA @ 10kHz | - | 105mA | - | 6.3mm | 7.7mm | 0.315 8.00mm | - | 6.6mm | No | No SVHC | RoHS Compliant | Lead Free | AEC-Q200 | ||
![]() EEV-FK1V471Q Panasonic Electronic Components | In Stock | - | Datasheet | 12 Weeks | Tin | PCB, Surface Mount | Surface Mount | Radial, Can - SMD | FLAT | - | Aluminium | - | 0.531Lx0.531W 13.50mmx13.50mm | 5000 Hrs @ 105°C | - | -55°C~105°C | Tape & Reel (TR) | 2002 | FK | 0.492Dia 12.50mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Automotive | ESR IS MEASURED AT 100 KHZ | - | 470μF | 35V | TR, 13 Inch | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | 60mOhm | - | - | 5353 | 35V | 3μA | 1.1A | Polar | 5000 hours | - | 60mOhm | 618.8mA @ 120Hz | 1A @ 100kHz | 0.12 % | 1.1A | - | 12.5mm | 13.5mm | 0.551 14.00mm | - | - | No | No SVHC | RoHS Compliant | Lead Free | AEC-Q200 | ||
![]() EEE-1VA101XP Panasonic Electronic Components | In Stock | - | Datasheet | 17 Weeks | Tin | PCB, Surface Mount | Surface Mount | Radial, Can - SMD | FLAT | 8 | - | ALUMINUM (WET) | 0.260Lx0.260W 6.60mmx6.60mm | 2000 Hrs @ 85°C | - | -40°C~85°C | Tape & Reel (TR) | 2011 | S | 0.248Dia 6.30mm | ±20% | - | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Automotive | - | - | 100μF | 35V | - | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | - | 2626 | 35V | 3μA | 132mA | Polar | 2000 hours | 0.12 | - | 132mA @ 120Hz | 224.4mA @ 10kHz | - | 132mA | - | 6.3mm | 7.7mm | 0.303 7.70mm | - | 6.6mm | No | No SVHC | RoHS Compliant | Lead Free | AEC-Q200 | ||
![]() EEE-FK1V101P Panasonic Electronic Components | In Stock | - | Datasheet | 17 Weeks | Tin | PCB, Surface Mount | Surface Mount | Radial, Can - SMD | FLAT | 2 | - | Aluminium | 0.327Lx0.327W 8.30mmx8.30mm | 2000 Hrs @ 105°C | - | -55°C~105°C | Tape & Reel (TR) | 2002 | FK | 0.315Dia 8.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Automotive | RIPPLE CURRENT IS MEASURED AT 100KHZ | - | 100μF | 35V | TR, 13 Inch | 35V | - | ALUMINUM ELECTROLYTIC CAPACITOR | 160mOhm | - | - | 3333 | 35V | 3μA | 600mA | Polar | 2000 hours | - | 160mOhm | 450mA @ 120Hz | 600mA @ 100kHz | - | 600mA | - | 8mm | 10.2mm | 0.413 10.50mm | 10mm | 8.3mm | No | No SVHC | RoHS Compliant | Lead Free | AEC-Q200 | ||
![]() EEE-FK1H101GP Panasonic Electronic Components | In Stock | - | Datasheet | 17 Weeks | Tin | PCB, Surface Mount | Surface Mount | Radial, Can - SMD | FLAT | 2 | - | ALUMINUM (WET) | 0.327Lx0.327W 8.30mmx8.30mm | 5000 Hrs @ 105°C | - | -55°C~105°C | Tape & Reel (TR) | 2002 | FK | 0.315Dia 8.00mm | ±20% | - | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Automotive | RIPPLE CURRENT IS MEASURED AT 100KHZ | - | 100μF | 50V | TR, 13 Inch | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | 340mOhm | - | - | 3333 | 50V | 10mA | 350mA | Polar | 5000 hours | 0.1 | 340mOhm | 262.5mA @ 120Hz | 350mA @ 100kHz | - | 350mA | - | 8mm | 10.2mm | 0.413 10.50mm | 10mm | 8.3mm | No | No SVHC | RoHS Compliant | Lead Free | AEC-Q200 | ||
![]() EEV-FK1E102Q Panasonic Electronic Components | In Stock | - | Datasheet | 12 Weeks | Tin | PCB, Surface Mount | Surface Mount | Radial, Can - SMD | FLAT | - | Aluminium | - | 0.531Lx0.531W 13.50mmx13.50mm | 5000 Hrs @ 105°C | - | -55°C~105°C | Tape & Reel (TR) | 2002 | FK | 0.492Dia 12.50mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Automotive | ESR IS MEASURED AT 100 KHZ | 8532.24.0020 | 1000μF | 25V | TR, 13 Inch | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | 60mOhm | - | - | 5353 | 25V | 3μA | 1.1A | Polar | 5000 hours | - | 60mOhm | 825mA @ 120Hz | 1A @ 100kHz | 0.14 % | 1.1A | - | 12.5mm | 13.5mm | 0.551 14.00mm | - | - | No | Unknown | RoHS Compliant | Lead Free | AEC-Q200 | ||
![]() EEV-FK1V681Q Panasonic Electronic Components | In Stock | - | - | 12 Weeks | - | - | Surface Mount | Radial, Can - SMD | FLAT | - | - | ALUMINUM (WET) | 0.531Lx0.531W 13.50mmx13.50mm | 5000 Hrs @ 105°C | 35V | -55°C~105°C | Tape & Reel (TR) | 2002 | FK | 0.492Dia 12.50mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Tin (Sn) | Automotive | RIPPLE CURRENT IS MEASURED AT 100KHZ | - | 680μF | - | TR, 15 Inch | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | 35V | - | 5353 | - | 0.238mA | - | Polar | - | 0.12 | 60mOhm | 618.8mA @ 120Hz | 1A @ 100kHz | - | - | - | - | - | 0.551 14.00mm | 15mm | 13.5mm | - | - | RoHS Compliant | - | AEC-Q200 | ||
![]() EEE-FK1E101XP Panasonic Electronic Components | 479 | - | Datasheet | 17 Weeks | Tin | PCB, Surface Mount | Surface Mount | Radial, Can - SMD | FLAT | 2 | - | ALUMINUM | 0.260Lx0.260W 6.60mmx6.60mm | 2000 Hrs @ 105°C | - | -55°C~105°C | Tape & Reel (TR) | 2002 | FK | 0.248Dia 6.30mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Automotive | ESR IS MEASURED AT 100 KHZ | - | 100μF | 25V | TR, 15 Inch | - | 1.8mm | ALUMINUM ELECTROLYTIC CAPACITOR | 340mOhm | - | 650 μm | - | 25V | 25μA | 280mA | Polar | 2000 hours | 0.14 | 340mOhm | 210mA @ 120Hz | 280mA @ 100kHz | - | 280mA | - | 6.3mm | 7.7mm | 0.315 8.00mm | 6.6mm | 6.6mm | No | No SVHC | RoHS Compliant | Lead Free | AEC-Q200 | ||
![]() EEE-0JA221WP Panasonic Electronic Components | In Stock | - | Datasheet | 17 Weeks | Tin | PCB, Surface Mount | Surface Mount | Radial, Can - SMD | FLAT | - | - | ALUMINUM (WET) | 0.260Lx0.260W 6.60mmx6.60mm | 1000 Hrs @ 85°C | - | -40°C~85°C | Tape & Reel (TR) | 2011 | S | 0.248Dia 6.30mm | ±20% | e3/e6 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Automotive | - | - | 220μF | 6.3V | - | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | - | 2626 | 6.3V | 3μA | 74mA | Polar | 1000 hours | 0.35 | - | 74mA @ 120Hz | 125.8mA @ 10kHz | - | 74mA | - | 6.3mm | 5.4mm | 0.213 5.40mm | 7.8mm | 6.6mm | No | No SVHC | RoHS Compliant | Lead Free | AEC-Q200 | ||
![]() EEE-1VA221UP Panasonic Electronic Components | In Stock | - | Datasheet | 17 Weeks | Tin | PCB, Surface Mount | Surface Mount | Radial, Can - SMD | FLAT | - | - | ALUMINUM (WET) | 0.327Lx0.327W 8.30mmx8.30mm | 2000 Hrs @ 85°C | - | -40°C~85°C | Tape & Reel (TR) | 2007 | S | 0.315Dia 8.00mm | ±20% | e3/e6 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Automotive | - | - | 220μF | 35V | - | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | - | 3333 | - | 0.077mA | 200mA | Polar | 2000 hours | 0.14 | - | 200mA @ 120Hz | 340mA @ 10kHz | - | 200mA | - | 8mm | 10.2mm | 0.402 10.20mm | 10mm | 8.3mm | No | Unknown | RoHS Compliant | Lead Free | AEC-Q200 | ||
![]() EEV-FK2A151M Panasonic Electronic Components | In Stock | - | Datasheet | 12 Weeks | Tin | PCB, Surface Mount | Surface Mount | Radial, Can - SMD | FLAT | 2 | - | ALUMINUM | 0.669Lx0.669W 17.00mmx17.00mm | 5000 Hrs @ 105°C | - | -55°C~105°C | Tape & Reel (TR) | 2002 | FK | 0.630Dia 16.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Automotive | ESR IS MEASURED AT 100 KHZ | - | 150μF | 100V | TR, 13 Inch | 100V | - | ALUMINUM ELECTROLYTIC CAPACITOR | 170mOhm | - | - | 6767 | 100V | 3μA | 793mA | Polar | 2000 hours | 0.07 | 170mOhm | 594.8mA @ 120Hz | 793mA @ 100kHz | - | 793mA | - | 16mm | 16.5mm | 0.669 17.00mm | 17mm | 17mm | No | No SVHC | RoHS Compliant | Lead Free | AEC-Q200 | ||
![]() EEE-1CA101WP Panasonic Electronic Components | In Stock | - | Datasheet | 17 Weeks | Tin | PCB, Surface Mount | Surface Mount | Radial, Can - SMD | FLAT | - | - | ALUMINUM (WET) | 0.260Lx0.260W 6.60mmx6.60mm | 1000 Hrs @ 85°C | - | -40°C~85°C | Tape & Reel (TR) | 2011 | S | 0.248Dia 6.30mm | ±20% | e3/e6 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Automotive | - | - | 100μF | 16V | - | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | - | 2626 | 16V | 3μA | 70mA | Polar | 1000 hours | - | - | 70mA @ 120Hz | 119mA @ 10kHz | - | 70mA | - | 6.3mm | 5.4mm | 0.213 5.40mm | 7.8mm | 6.6mm | No | Unknown | RoHS Compliant | Lead Free | AEC-Q200 | ||
![]() EEV-FK2A101M Panasonic Electronic Components | In Stock | - | Datasheet | 12 Weeks | Tin | PCB, Surface Mount | Surface Mount | Radial, Can - SMD | FLAT | - | - | ALUMINUM | 0.669Lx0.669W 17.00mmx17.00mm | 5000 Hrs @ 105°C | - | -55°C~105°C | Tape & Reel (TR) | 2002 | FK | 0.630Dia 16.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Automotive | ESR IS MEASURED AT 100 KHZ | - | 100μF | 100V | TR, 13 Inch | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | 170mOhm | - | - | 6767 | 100V | 3μA | 793mA | Polar | 5000 hours | 0.07 | 170mOhm | 594.8mA @ 120Hz | 793mA @ 100kHz | - | 793mA | - | 16mm | 16.5mm | 0.669 17.00mm | 17mm | 17mm | No | No SVHC | RoHS Compliant | Lead Free | AEC-Q200 | ||
![]() EEE-1HA221P Panasonic Electronic Components | In Stock | - | Datasheet | 17 Weeks | Tin | PCB, Surface Mount | Surface Mount | Radial, Can - SMD | FLAT | - | - | ALUMINUM (WET) | 0.406Lx0.406W 10.30mmx10.30mm | 2000 Hrs @ 85°C | - | -40°C~85°C | Tape & Reel (TR) | 2008 | S | 0.394Dia 10.00mm | ±20% | - | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Automotive | - | - | 220μF | 50V | - | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | - | 4141 | 50V | 3μA | 300mA | Polar | 2000 hours | 0.12 | - | 300mA @ 120Hz | 510mA @ 10kHz | - | 300mA | - | 10mm | 10.2mm | 0.402 10.20mm | 12mm | 10.3mm | No | No SVHC | RoHS Compliant | Lead Free | AEC-Q200 | ||
![]() EEE-FK1C471P Panasonic Electronic Components | In Stock | - | Datasheet | 17 Weeks | Tin | PCB, Surface Mount | Surface Mount | Radial, Can - SMD | FLAT | 2 | - | Aluminium | 0.327Lx0.327W 8.30mmx8.30mm | 2000 Hrs @ 105°C | - | -55°C~105°C | Tape & Reel (TR) | 2002 | FK | 0.315Dia 8.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Automotive | RIPPLE CURRENT IS MEASURED AT 100KHZ | - | 470μF | 16V | TR, 13 Inch | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | 160mOhm | - | - | 3333 | 16V | 3μA | 600mA | Polar | 2000 hours | 0.16 | 160mOhm | 450mA @ 120Hz | 600mA @ 100kHz | - | 600mA | General Purpose | 8mm | 10.2mm | 0.413 10.50mm | 10mm | 8.3mm | No | No SVHC | RoHS Compliant | Lead Free | AEC-Q200 | ||
![]() EEE-1CA470WR Panasonic Electronic Components | In Stock | - | Datasheet | 17 Weeks | Tin | PCB, Surface Mount | Surface Mount | Radial, Can - SMD | FLAT | - | - | ALUMINUM (WET) | 0.209Lx0.209W 5.30mmx5.30mm | 1000 Hrs @ 85°C | - | -40°C~85°C | Tape & Reel (TR) | 2011 | S | 0.197Dia 5.00mm | ±20% | e3/e6 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Automotive | - | - | 47μF | 16V | - | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | - | 2121 | 16V | 3μA | 39mA | Polar | 1000 hours | 0.26 | - | 39mA @ 120Hz | 66.3mA @ 10kHz | - | 39mA | - | 5mm | 5.4mm | 0.213 5.40mm | - | 5.3mm | No | No SVHC | RoHS Compliant | Lead Free | AEC-Q200 | ||
![]() UUX1H101MNL1GS Nichicon | In Stock | - | Datasheet | 20 Weeks | Tin | Surface Mount | Surface Mount | Radial, Can - SMD | FLAT | 2 | - | Aluminium | 0.406Lx0.406W 10.30mmx10.30mm | 2000 Hrs @ 105°C | - | -55°C~105°C | Tape & Reel (TR) | 2008 | UUX | 0.394Dia 10.00mm | ±20% | e6 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | General Purpose | - | - | 100μF | 50V | - | - | 4.5mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | 1.1 mm | 4141 | 50V | 150μA | 310mA | Polar | 2000 hours | 0.1 | - | 310mA @ 120Hz | 403mA @ 10kHz | 0.1 % | 310mA | General Purpose | 10mm | 10mm | 0.413 10.50mm | 10.9mm | 10.3mm | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() UWT1H221MNL1GS Nichicon | 1812 | - | Datasheet | 20 Weeks | - | Surface Mount | Surface Mount | Radial, Can - SMD | ONE SURFACE | 2 | - | Aluminium | 0.406Lx0.406W 10.30mmx10.30mm | 1000 Hrs @ 105°C | - | -55°C~105°C | Tape & Reel (TR) | 2009 | UWT | 0.394Dia 10.00mm | ±20% | e6 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Tin/Bismuth (Sn/Bi) | General Purpose | - | - | 220μF | 50V | - | - | 4.5mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | - | 4141 | 50V | 3μA | 220mA | Polar | 1000 hours | - | - | 220mA @ 120Hz | 330mA @ 10kHz | 0.14 % | 220mA | - | 10mm | 10mm | 0.394 10.00mm | 10.9mm | 10.3mm | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() EEE-FK1V331P Panasonic Electronic Components | In Stock | - | Datasheet | 17 Weeks | Tin | PCB, Surface Mount | Surface Mount | Radial, Can - SMD | FLAT | 2 | - | Aluminium | 0.406Lx0.406W 10.30mmx10.30mm | 2000 Hrs @ 105°C | - | -55°C~105°C | Tape & Reel (TR) | 2002 | FK | 0.394Dia 10.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Automotive | RIPPLE CURRENT IS MEASURED AT 100KHZ | - | 330μF | 35V | TR, 13 Inch | 35V | 4.6mm | ALUMINUM ELECTROLYTIC CAPACITOR | 80mOhm | - | 900 μm | 4141 | 35V | 3μA | 850mA | Polar | 2000 hours | - | 80mOhm | 637.5mA @ 120Hz | 850mA @ 100kHz | - | 850mA | - | 10mm | 10.2mm | 0.413 10.50mm | - | 10.3mm | No | No SVHC | RoHS Compliant | Lead Free | AEC-Q200 |