- Manufacturer
- Applications
- Capacitance
- Factory Lead Time
- Lifetime @ Temp.
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Polarization
- RoHS Status
Attribute column
Categories
Aluminum Electrolytic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Terminal Shape | Number of Pins | Material | Dielectric Material | Surface Mount Land Size | Lifetime @ Temp. | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | Additional Feature | HTS Code | Capacitance | Voltage - Rated DC | Packing Method | Voltage - Rated AC | Lead Pitch | Capacitor Type | Lead Length | ESR (Equivalent Series Resistance) | Lead Spacing | Rated (DC) Voltage (URdc) | Lead Diameter | Size Code | Voltage | Leakage Current | Ripple Current | Polarization | Life (Hours) | Tan Delta | Impedance | Ripple Current @ Low Frequency | Ripple Current @ High Frequency | Dissipation Factor | Lead/Base Style | ESR | Ripple Current (AC) | Features | Diameter | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ECA-1CM220 Panasonic Electronic Components | In Stock | - | Datasheet | 14 Weeks | - | PCB, Through Hole | Through Hole | Radial, Can | WIRE | 2 | - | Aluminium | - | 2000 Hrs @ 85°C | - | -40°C~85°C | Bulk | 2011 | M | 0.197Dia 5.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Tin (Sn) | - | - | General Purpose | - | - | 22μF | 16V | - | 16V | 2mm | - | - | - | 0.079 2.00mm | - | 500 μm | - | 16V | 3μA | 75mA | Polar | 2000 hours | 0.2 | - | 75mA @ 120Hz | 127.5mA @ 10kHz | 0.2 % | Straight | - | 75mA | - | 5mm | 11mm | 0.472 12.00mm | - | - | No | No SVHC | RoHS Compliant | Lead Free | - | ||
![]() EEE-FK1E331P Panasonic Electronic Components | In Stock | - | Datasheet | 17 Weeks | - | PCB, Surface Mount | Surface Mount | Radial, Can - SMD | FLAT | 2 | - | Aluminium | 0.327Lx0.327W 8.30mmx8.30mm | 2000 Hrs @ 105°C | - | -55°C~105°C | Tape & Reel (TR) | 2002 | FK | 0.315Dia 8.00mm | ±20% | - | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | - | - | Automotive | RIPPLE CURRENT IS MEASURED AT 100KHZ | - | 330μF | 25V | - | 25V | 3.1mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | 160mOhm | - | - | 900 μm | 3333 | 25V | 3μA | 600mA | Polar | 2000 hours | 0.14 | 160mOhm | 450mA @ 120Hz | 600mA @ 100kHz | - | - | - | 600mA | - | 8mm | 10.2mm | 0.413 10.50mm | 10mm | 8.3mm | No | No SVHC | RoHS Compliant | Lead Free | AEC-Q200 | ||
![]() UWX1C101MCL1GB Nichicon | 1778 | - | Datasheet | 19 Weeks | Tin | Surface Mount | Surface Mount | Radial, Can - SMD | FLAT | 2 | - | Aluminium | 0.260Lx0.260W 6.60mmx6.60mm | 2000 Hrs @ 85°C | - | -40°C~85°C | Tape & Reel (TR) | 2004 | UWX | 0.248Dia 6.30mm | ±20% | e6 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | - | - | General Purpose | - | - | 100μF | 16V | - | 16V | 2.2mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | - | - | 800 μm | - | 16V | 3μA | 86mA | Polar | 2000 hours | - | - | 86mA @ 120Hz | 129mA @ 10kHz | 0.16 % | - | - | 86mA | - | 6.3mm | 5.4mm | 0.213 5.40mm | 7mm | 6.6mm | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() UCW1H101MNL1GS Nichicon | 2333 | - | Datasheet | 17 Weeks | - | PCB, Surface Mount | Surface Mount | Radial, Can - SMD | FLAT | - | - | Aluminium | 0.327Lx0.327W 8.30mmx8.30mm | 7000 Hrs @ 105°C | - | -25°C~105°C | Tape & Reel (TR) | 2007 | UCW | 0.315Dia 8.00mm | ±20% | e6 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Tin/Bismuth (Sn/Bi) | - | - | General Purpose | - | 8532.22.00 | 100μF | 50V | - | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | - | - | - | 3333 | 50V | 50μA | 175mA | Polar | 7000 hours | 0.14 | 530mOhm | 175mA @ 120Hz | 350mA @ 100kHz | - | - | - | 350mA | General Purpose | 8mm | 10mm | 0.394 10.00mm | 8.9mm | 8.3mm | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() EEE-FK1H100UR Panasonic Electronic Components | In Stock | - | Datasheet | 17 Weeks | Tin | PCB, Surface Mount | Surface Mount | Radial, Can - SMD | FLAT | 2 | - | Aluminium | 0.209Lx0.209W 5.30mmx5.30mm | 2000 Hrs @ 105°C | - | -55°C~105°C | Tape & Reel (TR) | 2002 | FK | 0.197Dia 5.00mm | ±20% | - | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | - | - | Automotive | RIPPLE CURRENT IS MEASURED AT 100KHZ | - | 10μF | 50V | TR, 13 Inch | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | 1.52Ohm | - | - | - | - | 50V | 3μA | 85mA | Polar | 2000 hours | 0.1 | 1.52Ohm | 63.75mA @ 120Hz | 85mA @ 100kHz | - | - | - | 85mA | - | 6.3mm | 5.4mm | 0.240 6.10mm | 6.5mm | 5.3mm | No | No SVHC | RoHS Compliant | Lead Free | AEC-Q200 | ||
![]() EEE-FK1E221P Panasonic Electronic Components | 1110 | - | Datasheet | 17 Weeks | - | - | Surface Mount | Radial, Can - SMD | FLAT | - | - | ALUMINUM (WET) | 0.327Lx0.327W 8.30mmx8.30mm | 2000 Hrs @ 105°C | 25V | -55°C~105°C | Tape & Reel (TR) | 2002 | FK | 0.315Dia 8.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Tin (Sn) | - | - | Automotive | ESR IS MEASURED AT 100 KHZ | 8532.24.0020 | 220μF | - | - | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | - | 25V | - | 3333 | - | 0.055mA | - | Polar | - | 0.14 | 160mOhm | 450mA @ 120Hz | 600mA @ 100kHz | - | - | 0.00016 mΩ | - | - | - | - | 0.413 10.50mm | 8.3mm | 8.3mm | - | - | RoHS Compliant | - | AEC-Q200 | ||
![]() EEE-1VA100WR Panasonic Electronic Components | In Stock | - | Datasheet | 17 Weeks | Tin | PCB, Surface Mount | Surface Mount | Radial, Can - SMD | FLAT | - | - | ALUMINUM (WET) | 0.169Lx0.169W 4.30mmx4.30mm | 1000 Hrs @ 85°C | - | -40°C~85°C | Tape & Reel (TR) | 2008 | S | 0.157Dia 4.00mm | ±20% | - | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | - | - | Automotive | - | - | 10μF | 35V | - | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | - | - | - | 1717 | 35V | 3μA | 22mA | Polar | 2000 hours | - | - | 22mA @ 120Hz | 37.4mA @ 10kHz | - | - | - | 22mA | - | 4mm | 5.4mm | 0.213 5.40mm | 5.5mm | 4.3mm | No | Unknown | RoHS Compliant | Lead Free | AEC-Q200 | ||
![]() EEE-FPC101XAP Panasonic Electronic Components | In Stock | - | Datasheet | 17 Weeks | - | PCB, Surface Mount | Surface Mount | Radial, Can - SMD | FLAT | 2 | - | Aluminium | 0.260Lx0.260W 6.60mmx6.60mm | 2000 Hrs @ 105°C | - | -55°C~105°C | Tape & Reel (TR) | 2011 | FP | 0.248Dia 6.30mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Tin (Sn) | - | - | Automotive | - | - | 100μF | 16V | - | - | 1.8mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | 160mOhm @ 100kHz | - | - | - | - | 16V | 16μA | 600mA | Polar | 2000 hours | 0.16 | - | 390mA @ 120Hz | 600mA @ 100kHz | - | - | - | 600mA | - | 6.3mm | 7.7mm | 0.303 7.70mm | 7.8mm | 6.6mm | No | No SVHC | RoHS Compliant | Lead Free | AEC-Q200 | ||
![]() EEE-FK1J221AQ Panasonic Electronic Components | In Stock | - | Datasheet | 12 Weeks | - | - | Surface Mount | Radial, Can - SMD | FLAT | - | - | ALUMINUM (WET) | 0.531Lx0.531W 13.50mmx13.50mm | 5000 Hrs @ 105°C | 63V | -55°C~105°C | Tape & Reel (TR) | 2012 | FK | 0.492Dia 12.50mm | ±20% | e3/e6 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | TIN/TIN BISMUTH | - | - | Automotive, High Temperature Reflow | - | - | 220μF | - | - | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | - | 63V | - | 5353 | - | 0.1386mA | - | Polar | - | 0.1 | 160mOhm | 600mA @ 120Hz | 800mA @ 100kHz | - | - | - | - | - | - | - | 0.551 14.00mm | 15mm | 13.5mm | - | - | RoHS Compliant | - | AEC-Q200 | ||
![]() EEE-FC1H221P Panasonic Electronic Components | In Stock | - | Datasheet | 17 Weeks | Tin | PCB, Surface Mount | Surface Mount | Radial, Can - SMD | FLAT | - | Aluminium | - | 0.406Lx0.406W 10.30mmx10.30mm | 1000 Hrs @ 105°C | - | -40°C~105°C | Tape & Reel (TR) | 2011 | FC | 0.394Dia 10.00mm | ±20% | e3/e6 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | - | - | Automotive | - | - | 220μF | 50V | - | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | 300mOhm | - | - | - | 4141 | 50V | 3μA | 500mA | Polar | 1000 hours | 0.12 | 300mOhm | 375mA @ 120Hz | 500mA @ 100kHz | - | - | - | 500mA | - | 10mm | 10.2mm | 0.402 10.20mm | 12mm | 10.3mm | No | No SVHC | RoHS Compliant | Lead Free | AEC-Q200 | ||
![]() EEE-HD1C100AR Panasonic Electronic Components | In Stock | - | Datasheet | 17 Weeks | - | - | Surface Mount | Radial, Can - SMD | FLAT | - | - | ALUMINUM (WET) | 0.169Lx0.169W 4.30mmx4.30mm | 5000 Hrs @ 105°C | 16V | -40°C~105°C | Tape & Reel (TR) | 2008 | HD-V | 0.157Dia 4.00mm | ±20% | - | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | - | - | - | Automotive, High Temperature Reflow | - | - | 10μF | - | - | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | - | 16V | - | 1717 | - | 0.003mA | - | Polar | - | 0.2 | 12Ohm | 28mA @ 120Hz | 47.6mA @ 10kHz | - | - | - | - | - | - | - | 0.228 5.80mm | 5.5mm | 4.3mm | - | - | RoHS Compliant | - | AEC-Q200 | ||
![]() EEE-HA0J101WR Panasonic Electronic Components | In Stock | - | Datasheet | 17 Weeks | Tin | PCB, Surface Mount | Surface Mount | Radial, Can - SMD | FLAT | - | - | ALUMINUM | 0.209Lx0.209W 5.30mmx5.30mm | 1000 Hrs @ 105°C | - | -40°C~105°C | Tape & Reel (TR) | 2011 | HA | 0.197Dia 5.00mm | ±20% | e3/e6 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | - | - | Automotive | - | - | 100μF | 6.3V | - | - | 1.5mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | - | - | 650 μm | 2121 | 6.3V | 6.3μA | 47mA | Polar | 1000 hours | 0.35 | - | 47mA @ 120Hz | 79.9mA @ 10kHz | - | - | - | 47mA | - | 5mm | 5.4mm | 0.213 5.40mm | - | - | No | No SVHC | RoHS Compliant | Lead Free | AEC-Q200 | ||
![]() ECA-1HHG100 Panasonic Electronic Components | In Stock | - | Datasheet | 14 Weeks | Tin | PCB, Through Hole | Through Hole | Radial, Can | WIRE | 2 | - | ALUMINUM | - | 1000 Hrs @ 105°C | - | -55°C~105°C | Bulk | 2002 | NHG | 0.197Dia 5.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | - | - | - | General Purpose | - | - | 10μF | 50V | - | 50V | 2mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | 0.079 2.00mm | - | 500 μm | - | 50V | 3μA | 39mA | Polar | 1000 hours | - | - | 39mA @ 120Hz | 78mA @ 100kHz | 0.12 % | Straight | - | 39mA | - | 5mm | 11mm | 0.472 12.00mm | - | - | No | No SVHC | RoHS Compliant | Lead Free | - | ||
![]() UUD1H470MCL1GS Nichicon | 4937 | - | Datasheet | 23 Weeks | Tin | - | Surface Mount | Radial, Can - SMD | - | 2 | - | Aluminium | 0.260Lx0.260W 6.60mmx6.60mm | 2000 Hrs @ 105°C | 50V | -55°C~105°C | Tape & Reel (TR) | 2004 | UUD | 0.248Dia 6.30mm | ±20% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | - | 105°C | -55°C | General Purpose | - | - | 47μF | 50V | - | 50V | 2.2mm | - | - | - | - | - | 800 μm | - | 50V | 3μA | 185mA | Polar | 2000 hours | - | 680mOhms | 92.5mA @ 120Hz | 185mA @ 100kHz | 0.12 % | - | - | 185mA | - | 6.3mm | 7.7mm | 0.303 7.70mm | 7.7mm | - | No | Unknown | ROHS3 Compliant | Lead Free | - | ||
![]() EEE-FK1V680XP Panasonic Electronic Components | In Stock | - | Datasheet | 17 Weeks | - | PCB, Surface Mount | Surface Mount | Radial, Can - SMD | FLAT | 8 | - | ALUMINUM (WET) | 0.260Lx0.260W 6.60mmx6.60mm | 2000 Hrs @ 105°C | - | -55°C~105°C | Tape & Reel (TR) | 2002 | FK | 0.248Dia 6.30mm | ±20% | - | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | - | - | Automotive | RIPPLE CURRENT IS MEASURED AT 100KHZ | - | 68μF | 35V | - | - | 1.8mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | 340mOhm | - | - | 650 μm | 2626 | 35V | 3μA | 280mA | Polar | 2000 hours | 0.12 | 340mOhm | 210mA @ 120Hz | 280mA @ 100kHz | - | - | - | 280mA | - | 6.3mm | 7.7mm | 0.315 8.00mm | - | 6.6mm | No | No SVHC | RoHS Compliant | Lead Free | AEC-Q200 | ||
![]() EEE-FC1V101P Panasonic Electronic Components | In Stock | - | Datasheet | 17 Weeks | Tin | PCB, Surface Mount | Surface Mount | Radial, Can - SMD | FLAT | 2 | - | Aluminium | 0.406Lx0.406W 10.30mmx10.30mm | 1000 Hrs @ 105°C | - | -40°C~105°C | Tape & Reel (TR) | 2011 | FC | 0.394Dia 10.00mm | ±20% | e6 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | - | - | Automotive | - | - | 100μF | 35V | - | 35V | 4.6mm | ALUMINUM ELECTROLYTIC CAPACITOR | 3.5mm | 150mOhm | - | - | - | 4141 | 35V | 3μA | 670mA | Polar | 1000 hours | - | 150mOhm | 502.5mA @ 120Hz | 670mA @ 100kHz | - | - | - | 670mA | - | 10mm | 10.2mm | 0.402 10.20mm | - | 10.3mm | No | No SVHC | RoHS Compliant | Lead Free | AEC-Q200 | ||
![]() EEE-FK1E471GP Panasonic Electronic Components | In Stock | - | Datasheet | 17 Weeks | Tin | PCB, Surface Mount | Surface Mount | Radial, Can - SMD | FLAT | - | - | ALUMINUM (WET) | 0.406Lx0.406W 10.30mmx10.30mm | 5000 Hrs @ 105°C | - | -55°C~105°C | Tape & Reel (TR) | 2002 | FK | 0.394Dia 10.00mm | ±20% | - | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | - | - | Automotive | RIPPLE CURRENT IS MEASURED AT 100KHZ | - | 470μF | 25V | TR, 13 Inch | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | 80mOhm | - | - | - | 4141 | 25V | 3μA | 850mA | Polar | 5000 hours | - | 80mOhm | 637.5mA @ 120Hz | 850mA @ 100kHz | 0.14 % | - | - | 850mA | - | 10mm | 10.2mm | 0.413 10.50mm | 12mm | 10.3mm | No | No SVHC | RoHS Compliant | Lead Free | AEC-Q200 | ||
![]() EEE-FK1V681AQ Panasonic Electronic Components | In Stock | - | Datasheet | 12 Weeks | - | PCB, Surface Mount | Surface Mount | Radial, Can - SMD | FLAT | 2 | - | ALUMINUM (WET) | 0.531Lx0.531W 13.50mmx13.50mm | 5000 Hrs @ 105°C | - | -55°C~105°C | Tape & Reel (TR) | 2016 | FK | 0.492Dia 12.50mm | ±20% | e3/e6 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | TIN/TIN BISMUTH | - | - | Automotive, High Temperature Reflow | - | - | 680μF | 35V | - | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | 60mOhm | - | - | - | 5353 | 35V | - | 1.1A | Polar | 5000 hours | - | 60mOhm | 825mA @ 120Hz | 1.1A @ 100kHz | - | - | - | 1.1A | General Purpose | 12.5mm | 13.5mm | 0.551 14.00mm | 15mm | - | No | No SVHC | RoHS Compliant | Lead Free | AEC-Q200 | ||
![]() EEE-1AA101SP Panasonic Electronic Components | In Stock | - | Datasheet | 17 Weeks | Tin | PCB, Surface Mount | Surface Mount | Radial, Can - SMD | FLAT | - | - | ALUMINUM (WET) | 0.260Lx0.260W 6.60mmx6.60mm | 2000 Hrs @ 85°C | - | -40°C~85°C | Tape & Reel (TR) | 2011 | S | 0.248Dia 6.30mm | ±20% | e3/e6 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | - | - | Automotive | - | - | 100μF | 10V | - | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | - | - | - | 2626 | 10V | 3μA | 70mA | Polar | 2000 hours | - | - | 70mA @ 120Hz | 119mA @ 10kHz | - | - | - | 70mA | General Purpose | 6.3mm | 5.4mm | 0.213 5.40mm | 7.8mm | 6.6mm | No | Unknown | RoHS Compliant | Lead Free | AEC-Q200 | ||
![]() EEE-FKV100UAR Panasonic Electronic Components | In Stock | - | Datasheet | 17 Weeks | Tin | PCB, Surface Mount | Surface Mount | Radial, Can - SMD | FLAT | 2 | - | Aluminium | 0.169Lx0.169W 4.30mmx4.30mm | 2000 Hrs @ 105°C | - | -55°C~105°C | Tape & Reel (TR) | 2006 | FK | 0.157Dia 4.00mm | ±20% | e3/e6 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | - | - | Automotive, High Temperature Reflow | - | - | 10μF | 35V | - | 35V | 1mm | ALUMINUM ELECTROLYTIC CAPACITOR | 1.8mm | 1.35Ohm | - | - | - | 1717 | 35V | 3.5μA | 90mA | Polar | 2000 hours | - | 1.35Ohm | 58.5mA @ 120Hz | 90mA @ 100kHz | - | - | - | 90mA | - | 4mm | 5.8mm | 0.240 6.10mm | - | 4.3mm | No | No SVHC | RoHS Compliant | Lead Free | AEC-Q200 |