- Manufacturer
- Applications
- Capacitance
- ESR (Equivalent Series Resistance)
- Height Seated (Max)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Series
- Size / Dimension
- Tolerance
Attribute column
Categories
Aluminum - Polymer Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount Land Size | Lifetime @ Temp. | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Type | Applications | Capacitance | ESR (Equivalent Series Resistance) | Ripple Current @ Low Frequency | Ripple Current @ High Frequency | Height Seated (Max) | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() HHXD630ARA100MF80G United Chemi-Con | 6 |
| Datasheet | 16 Weeks | Surface Mount | Radial, Can - SMD | 0.260Lx0.260W 6.60mmx6.60mm | 5000 Hrs @ 105°C | 63V | -55°C~105°C | Tape & Reel (TR) | - | HXD | 0.248Dia 6.30mm | ±20% | Active | 1 (Unlimited) | Hybrid | Automotive | 10μF | 80mOhm | 45mA @ 120Hz | 1.5A @ 100kHz | 0.315 8.00mm | ROHS3 Compliant | AEC-Q200 | ||
![]() HHXD500ARA330MF80G United Chemi-Con | 27 |
| Datasheet | 16 Weeks | Surface Mount | Radial, Can - SMD | 0.260Lx0.260W 6.60mmx6.60mm | 5000 Hrs @ 105°C | 50V | -55°C~105°C | Tape & Reel (TR) | - | HXD | 0.248Dia 6.30mm | ±20% | Active | 1 (Unlimited) | Hybrid | Automotive | 33μF | 40mOhm | 112mA @ 120Hz | 1.6A @ 100kHz | 0.315 8.00mm | ROHS3 Compliant | AEC-Q200 | ||
![]() APXJ100ARA391MFA0G United Chemi-Con | 915 |
| Datasheet | 16 Weeks | Surface Mount | Radial, Can - SMD | 0.260Lx0.260W 6.60mmx6.60mm | 15000 Hrs @ 105°C | 10V | -55°C~105°C | Tape & Reel (TR) | - | NPCAP™-PXJ | 0.248Dia 6.30mm | ±20% | Active | 1 (Unlimited) | Polymer | General Purpose | 390μF | 13mOhm | 200mA @ 120Hz | 4A @ 100kHz | 0.394 10.00mm | ROHS3 Compliant | - | ||
![]() APXJ6R3ARA561MFA0G United Chemi-Con | 2703 |
| Datasheet | 16 Weeks | Surface Mount | Radial, Can - SMD | 0.260Lx0.260W 6.60mmx6.60mm | 15000 Hrs @ 105°C | 6.3V | -55°C~105°C | Tape & Reel (TR) | - | NPCAP™-PXJ | 0.248Dia 6.30mm | ±20% | Active | 1 (Unlimited) | Polymer | General Purpose | 560μF | 10mOhm | 215mA @ 120Hz | 4.3A @ 100kHz | 0.394 10.00mm | ROHS3 Compliant | - | ||
![]() HHXE160ARA151MF80G United Chemi-Con | 15 |
| Datasheet | 16 Weeks | Surface Mount | Radial, Can - SMD | 0.260Lx0.260W 6.60mmx6.60mm | 2000 Hrs @ 135°C | 16V | -55°C~135°C | Tape & Reel (TR) | - | HXE | 0.248Dia 6.30mm | ±20% | Active | 1 (Unlimited) | Hybrid | Automotive | 150μF | 27mOhm | 250mA @ 120Hz | 2.5A @ 100kHz | 0.315 8.00mm | ROHS3 Compliant | AEC-Q200 | ||
![]() APXJ200ARA151MF80G United Chemi-Con | 15 | - | Datasheet | 16 Weeks | Surface Mount | Radial, Can - SMD | 0.260Lx0.260W 6.60mmx6.60mm | 15000 Hrs @ 105°C | 20V | -55°C~105°C | Tape & Reel (TR) | 2016 | NPCAP™-PXJ | 0.248Dia 6.30mm | ±20% | Active | 1 (Unlimited) | Polymer | General Purpose | 150μF | 18mOhm | 189.5mA @ 120Hz | 3.79A @ 100kHz | 0.315 8.00mm | ROHS3 Compliant | - | ||
![]() HHXD250ARA680MF80G United Chemi-Con | 15 |
| Datasheet | 16 Weeks | Surface Mount | Radial, Can - SMD | 0.260Lx0.260W 6.60mmx6.60mm | 5000 Hrs @ 105°C | 25V | -55°C~105°C | Tape & Reel (TR) | - | HXD | 0.248Dia 6.30mm | ±20% | Active | 1 (Unlimited) | Hybrid | Automotive | 68μF | 30mOhm | 200mA @ 120Hz | 2A @ 100kHz | 0.315 8.00mm | ROHS3 Compliant | AEC-Q200 | ||
![]() HHXE250ARA101MF80G United Chemi-Con | 15 |
| Datasheet | 16 Weeks | Surface Mount | Radial, Can - SMD | 0.260Lx0.260W 6.60mmx6.60mm | 2000 Hrs @ 135°C | 25V | -55°C~135°C | Tape & Reel (TR) | - | HXE | 0.248Dia 6.30mm | ±20% | Active | 1 (Unlimited) | Hybrid | Automotive | 100μF | 30mOhm | 210mA @ 120Hz | 2.1A @ 100kHz | 0.315 8.00mm | ROHS3 Compliant | AEC-Q200 | ||
![]() HHXE160ARA820MF61G United Chemi-Con | 15 |
| Datasheet | 16 Weeks | Surface Mount | Radial, Can - SMD | 0.260Lx0.260W 6.60mmx6.60mm | 2000 Hrs @ 135°C | 16V | -55°C~135°C | Tape & Reel (TR) | - | HXE | 0.248Dia 6.30mm | ±20% | Active | 1 (Unlimited) | Hybrid | Automotive | 82μF | 45mOhm | 170mA @ 120Hz | 1.7A @ 100kHz | 0.240 6.10mm | ROHS3 Compliant | AEC-Q200 | ||
![]() HHXD250ARA151MHA0G United Chemi-Con | 15 |
| Datasheet | 16 Weeks | Surface Mount | Radial, Can - SMD | 0.327Lx0.327W 8.30mmx8.30mm | 5000 Hrs @ 105°C | 25V | -55°C~105°C | Tape & Reel (TR) | - | HXD | 0.315Dia 8.00mm | ±20% | Active | 1 (Unlimited) | Hybrid | Automotive | 150μF | 27mOhm | 230mA @ 120Hz | 2.3A @ 100kHz | 0.413 10.50mm | ROHS3 Compliant | AEC-Q200 | ||
![]() HHXD630ARA330MHA0G United Chemi-Con | 6 |
| Datasheet | 16 Weeks | Surface Mount | Radial, Can - SMD | 0.327Lx0.327W 8.30mmx8.30mm | 5000 Hrs @ 105°C | 63V | -55°C~105°C | Tape & Reel (TR) | - | HXD | 0.315Dia 8.00mm | ±20% | Active | 1 (Unlimited) | Hybrid | Automotive | 33μF | 40mOhm | 112mA @ 120Hz | 1.6A @ 100kHz | 0.413 10.50mm | ROHS3 Compliant | AEC-Q200 | ||
![]() APXN160ARA151MH70G United Chemi-Con | 15 |
| Datasheet | 16 Weeks | Surface Mount | Radial, Can - SMD | 0.327Lx0.327W 8.30mmx8.30mm | 5000 Hrs @ 105°C | 16V | -55°C~105°C | Tape & Reel (TR) | - | NPCAP™-PXN | 0.315Dia 8.00mm | ±20% | Active | 1 (Unlimited) | Polymer | Automotive | 150μF | 25mOhm | 165mA @ 120Hz | 3.3A @ 100kHz | 0.276 7.00mm | ROHS3 Compliant | AEC-Q200 | ||
![]() HHXD500ARA470MHA0G United Chemi-Con | 15 |
| Datasheet | 16 Weeks | Surface Mount | Radial, Can - SMD | 0.327Lx0.327W 8.30mmx8.30mm | 5000 Hrs @ 105°C | 50V | -55°C~105°C | Tape & Reel (TR) | - | HXD | 0.315Dia 8.00mm | ±20% | Active | 1 (Unlimited) | Hybrid | Automotive | 47μF | 30mOhm | 180mA @ 120Hz | 1.8A @ 100kHz | 0.413 10.50mm | ROHS3 Compliant | AEC-Q200 | ||
![]() HHXE350ARA680MF80G United Chemi-Con | 15 |
| Datasheet | 16 Weeks | Surface Mount | Radial, Can - SMD | 0.260Lx0.260W 6.60mmx6.60mm | 2000 Hrs @ 135°C | 35V | -55°C~135°C | Tape & Reel (TR) | - | HXE | 0.248Dia 6.30mm | ±20% | Active | 1 (Unlimited) | Hybrid | Automotive | 68μF | 35mOhm | 210mA @ 120Hz | 2.1A @ 100kHz | 0.315 8.00mm | ROHS3 Compliant | AEC-Q200 | ||
![]() HHXD630ARA220MHA0G United Chemi-Con | 27 |
| Datasheet | 16 Weeks | Surface Mount | Radial, Can - SMD | 0.327Lx0.327W 8.30mmx8.30mm | 5000 Hrs @ 105°C | 63V | -55°C~105°C | Tape & Reel (TR) | - | HXD | 0.315Dia 8.00mm | ±20% | Active | 1 (Unlimited) | Hybrid | Automotive | 22μF | 40mOhm | 112mA @ 120Hz | 1.6A @ 100kHz | 0.413 10.50mm | ROHS3 Compliant | AEC-Q200 | ||
![]() HHXD500ARA101MJA0G United Chemi-Con | 15 |
| Datasheet | 16 Weeks | Surface Mount | Radial, Can - SMD | 0.406Lx0.406W 10.30mmx10.30mm | 5000 Hrs @ 105°C | 50V | -55°C~105°C | Tape & Reel (TR) | - | HXD | 0.394Dia 10.00mm | ±20% | Active | 1 (Unlimited) | Hybrid | Automotive | 100μF | 25mOhm | 200mA @ 120Hz | 2A @ 100kHz | 0.413 10.50mm | ROHS3 Compliant | AEC-Q200 | ||
![]() HHXE160ARA271MHA0G United Chemi-Con | 15 |
| Datasheet | 16 Weeks | Surface Mount | Radial, Can - SMD | 0.327Lx0.327W 8.30mmx8.30mm | 4000 Hrs @ 135°C | 16V | -55°C~135°C | Tape & Reel (TR) | - | HXE | 0.315Dia 8.00mm | ±20% | Active | 1 (Unlimited) | Hybrid | Automotive | 270μF | 20mOhm | 396.5mA @ 120Hz | 3.05A @ 100kHz | 0.413 10.50mm | ROHS3 Compliant | AEC-Q200 | ||
![]() APXN160ARA331MJ80G United Chemi-Con | 15 |
| Datasheet | 16 Weeks | Surface Mount | Radial, Can - SMD | 0.406Lx0.406W 10.30mmx10.30mm | 5000 Hrs @ 105°C | 16V | -55°C~105°C | Tape & Reel (TR) | - | NPCAP™-PXN | 0.394Dia 10.00mm | ±20% | Active | 1 (Unlimited) | Polymer | Automotive | 330μF | 25mOhm | 170mA @ 120Hz | 3.4A @ 100kHz | 0.315 8.00mm | ROHS3 Compliant | AEC-Q200 | ||
![]() HHXD160ARA471MJA0G United Chemi-Con | 27 |
| Datasheet | 16 Weeks | Surface Mount | Radial, Can - SMD | 0.406Lx0.406W 10.30mmx10.30mm | 5000 Hrs @ 105°C | 16V | -55°C~105°C | Tape & Reel (TR) | - | HXD | 0.394Dia 10.00mm | ±20% | Active | 1 (Unlimited) | Hybrid | Automotive | 470μF | 18mOhm | 338mA @ 120Hz | 2.6A @ 100kHz | 0.413 10.50mm | ROHS3 Compliant | AEC-Q200 | ||
![]() HHXD350ARA271MJA0G United Chemi-Con | 22 |
| Datasheet | 16 Weeks | Surface Mount | Radial, Can - SMD | 0.406Lx0.406W 10.30mmx10.30mm | 5000 Hrs @ 105°C | 35V | -55°C~105°C | Tape & Reel (TR) | - | HXD | 0.394Dia 10.00mm | ±20% | Active | 1 (Unlimited) | Hybrid | Automotive | 270μF | 20mOhm | 325mA @ 120Hz | 2.5A @ 100kHz | 0.413 10.50mm | ROHS3 Compliant | AEC-Q200 |