- Manufacturer
- Applications
- Capacitance
- ESR (Equivalent Series Resistance)
- Height Seated (Max)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Series
- Size / Dimension
- Tolerance
Attribute column
Categories
Aluminum - Polymer Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount Land Size | Lifetime @ Temp. | Voltage Rated | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Type | Applications | Capacitance | ESR (Equivalent Series Resistance) | Lead Spacing | Ripple Current @ Low Frequency | Ripple Current @ High Frequency | Height Seated (Max) | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() HHXE250ARA560MF61G United Chemi-Con | 15 |
| Datasheet | 16 Weeks | Surface Mount | Radial, Can - SMD | 0.260Lx0.260W 6.60mmx6.60mm | 2000 Hrs @ 135°C | 25V | -55°C~135°C | Tape & Reel (TR) | HXE | 0.248Dia 6.30mm | ±20% | Active | 1 (Unlimited) | Hybrid | Automotive | 56μF | 50mOhm | - | 140mA @ 120Hz | 1.4A @ 100kHz | 0.240 6.10mm | ROHS3 Compliant | AEC-Q200 | ||
![]() HHXD160ARA271MHA0G United Chemi-Con | 15 |
| Datasheet | 16 Weeks | Surface Mount | Radial, Can - SMD | 0.327Lx0.327W 8.30mmx8.30mm | 5000 Hrs @ 105°C | 16V | -55°C~105°C | Tape & Reel (TR) | HXD | 0.315Dia 8.00mm | ±20% | Active | 1 (Unlimited) | Hybrid | Automotive | 270μF | 22mOhm | - | 325mA @ 120Hz | 2.5A @ 100kHz | 0.413 10.50mm | ROHS3 Compliant | AEC-Q200 | ||
![]() HHXD250ARA221MHA0G United Chemi-Con | 15 |
| Datasheet | 16 Weeks | Surface Mount | Radial, Can - SMD | 0.327Lx0.327W 8.30mmx8.30mm | 5000 Hrs @ 105°C | 25V | -55°C~105°C | Tape & Reel (TR) | HXD | 0.315Dia 8.00mm | ±20% | Active | 1 (Unlimited) | Hybrid | Automotive | 220μF | 27mOhm | - | 299mA @ 120Hz | 2.3A @ 100kHz | 0.413 10.50mm | ROHS3 Compliant | AEC-Q200 | ||
![]() HHXD500ARA680MHA0G United Chemi-Con | 15 |
| Datasheet | 16 Weeks | Surface Mount | Radial, Can - SMD | 0.327Lx0.327W 8.30mmx8.30mm | 5000 Hrs @ 105°C | 50V | -55°C~105°C | Tape & Reel (TR) | HXD | 0.315Dia 8.00mm | ±20% | Active | 1 (Unlimited) | Hybrid | Automotive | 68μF | 30mOhm | - | 180mA @ 120Hz | 1.8A @ 100kHz | 0.413 10.50mm | ROHS3 Compliant | AEC-Q200 | ||
![]() HHXD500ARA560MJA0G United Chemi-Con | 15 |
| Datasheet | 16 Weeks | Surface Mount | Radial, Can - SMD | 0.406Lx0.406W 10.30mmx10.30mm | 5000 Hrs @ 105°C | 50V | -55°C~105°C | Tape & Reel (TR) | HXD | 0.394Dia 10.00mm | ±20% | Active | 1 (Unlimited) | Hybrid | Automotive | 56μF | 25mOhm | - | 200mA @ 120Hz | 2A @ 100kHz | 0.413 10.50mm | ROHS3 Compliant | AEC-Q200 | ||
![]() APXN100ARA561MJ80G United Chemi-Con | 22 |
| Datasheet | 16 Weeks | Surface Mount | Radial, Can - SMD | 0.406Lx0.406W 10.30mmx10.30mm | 5000 Hrs @ 105°C | 10V | -55°C~105°C | Tape & Reel (TR) | NPCAP™-PXN | 0.394Dia 10.00mm | ±20% | Active | 1 (Unlimited) | Polymer | Automotive | 560μF | 25mOhm | - | 170mA @ 120Hz | 3.4A @ 100kHz | 0.315 8.00mm | ROHS3 Compliant | AEC-Q200 | ||
![]() HHXD500ARA330MHA0G United Chemi-Con | 15 |
| Datasheet | 16 Weeks | Surface Mount | Radial, Can - SMD | 0.327Lx0.327W 8.30mmx8.30mm | 5000 Hrs @ 105°C | 50V | -55°C~105°C | Tape & Reel (TR) | HXD | 0.315Dia 8.00mm | ±20% | Active | 1 (Unlimited) | Hybrid | Automotive | 33μF | 30mOhm | - | 126mA @ 120Hz | 1.8A @ 100kHz | 0.413 10.50mm | ROHS3 Compliant | AEC-Q200 | ||
![]() APXN6R3ARA122MJ80G United Chemi-Con | 15 |
| Datasheet | 16 Weeks | Surface Mount | Radial, Can - SMD | 0.406Lx0.406W 10.30mmx10.30mm | 5000 Hrs @ 105°C | 6.3V | -55°C~105°C | Tape & Reel (TR) | NPCAP™-PXN | 0.394Dia 10.00mm | ±20% | Active | 1 (Unlimited) | Polymer | Automotive | 1200μF | 20mOhm | - | 175mA @ 120Hz | 3.5A @ 100kHz | 0.315 8.00mm | ROHS3 Compliant | AEC-Q200 | ||
![]() HHXD630ARA330MJA0G United Chemi-Con | 15 |
| Datasheet | 16 Weeks | Surface Mount | Radial, Can - SMD | 0.406Lx0.406W 10.30mmx10.30mm | 5000 Hrs @ 105°C | 63V | -55°C~105°C | Tape & Reel (TR) | HXD | 0.394Dia 10.00mm | ±20% | Active | 1 (Unlimited) | Hybrid | Automotive | 33μF | 30mOhm | - | 126mA @ 120Hz | 1.8A @ 100kHz | 0.413 10.50mm | ROHS3 Compliant | AEC-Q200 | ||
![]() HHXD500ARA121MJA0G United Chemi-Con | 15 |
| Datasheet | 16 Weeks | Surface Mount | Radial, Can - SMD | 0.406Lx0.406W 10.30mmx10.30mm | 5000 Hrs @ 105°C | 50V | -55°C~105°C | Tape & Reel (TR) | HXD | 0.394Dia 10.00mm | ±20% | Active | 1 (Unlimited) | Hybrid | Automotive | 120μF | 25mOhm | - | 200mA @ 120Hz | 2A @ 100kHz | 0.413 10.50mm | ROHS3 Compliant | AEC-Q200 | ||
![]() APXJ160ARA271MFA0G United Chemi-Con | 15 |
| Datasheet | 16 Weeks | Surface Mount | Radial, Can - SMD | 0.260Lx0.260W 6.60mmx6.60mm | 15000 Hrs @ 105°C | 16V | -55°C~105°C | Tape & Reel (TR) | NPCAP™-PXJ | 0.248Dia 6.30mm | ±20% | Active | 1 (Unlimited) | Polymer | General Purpose | 270μF | 16mOhm | - | 175mA @ 120Hz | 3.5A @ 100kHz | 0.394 10.00mm | ROHS3 Compliant | - | ||
![]() HHXE350ARA271MJA0G United Chemi-Con | 15 |
| Datasheet | 16 Weeks | Surface Mount | Radial, Can - SMD | 0.406Lx0.406W 10.30mmx10.30mm | 4000 Hrs @ 135°C | 35V | -55°C~135°C | Tape & Reel (TR) | HXE | 0.394Dia 10.00mm | ±20% | Active | 1 (Unlimited) | Hybrid | Automotive | 270μF | 20mOhm | - | 429mA @ 120Hz | 3.3A @ 100kHz | 0.413 10.50mm | ROHS3 Compliant | AEC-Q200 | ||
![]() HHSE350ELL271MJC5S United Chemi-Con | 15 |
| Datasheet | 16 Weeks | Through Hole | Radial, Can | - | 4000 Hrs @ 135°C | 35V | -55°C~135°C | Bulk | HSE | 0.394Dia 10.00mm | ±20% | Active | Not Applicable | Hybrid | Automotive | 270μF | 17mOhm | 0.197 5.00mm | 481mA @ 120Hz | 3.7A @ 100kHz | 0.551 14.00mm | ROHS3 Compliant | AEC-Q200 | ||
![]() APXJ100ARA471MH70G United Chemi-Con | 15 |
| Datasheet | 16 Weeks | Surface Mount | Radial, Can - SMD | 0.327Lx0.327W 8.30mmx8.30mm | 15000 Hrs @ 105°C | 10V | -55°C~105°C | Tape & Reel (TR) | NPCAP™-PXJ | 0.315Dia 8.00mm | ±20% | Active | 1 (Unlimited) | Polymer | General Purpose | 470μF | 15mOhm | - | 200mA @ 120Hz | 4A @ 100kHz | 0.276 7.00mm | ROHS3 Compliant | - | ||
![]() HHSD500ELL121MJC5S United Chemi-Con | 6 |
| Datasheet | 16 Weeks | Through Hole | Radial, Can | - | 5000 Hrs @ 105°C | 50V | -55°C~105°C | Bulk | HSD | 0.394Dia 10.00mm | ±20% | Active | Not Applicable | Hybrid | Automotive | 120μF | 19mOhm | 0.197 5.00mm | 280mA @ 120Hz | 2.8A @ 100kHz | 0.551 14.00mm | ROHS3 Compliant | AEC-Q200 | ||
![]() HHSC350ELL271MJC5S United Chemi-Con | 15 |
| Datasheet | 16 Weeks | Through Hole | Radial, Can | - | 4000 Hrs @ 125°C | 35V | -55°C~125°C | Bulk | HSC | 0.394Dia 10.00mm | ±20% | Active | Not Applicable | Hybrid | Automotive | 270μF | 17mOhm | 0.197 5.00mm | 286mA @ 120Hz | 2.2A @ 100kHz | 0.551 14.00mm | ROHS3 Compliant | AEC-Q200 | ||
![]() HHSD250ELL331MJC5S United Chemi-Con | 15 |
| Datasheet | 16 Weeks | Through Hole | Radial, Can | - | 5000 Hrs @ 105°C | 25V | -55°C~105°C | Bulk | HSD | 0.394Dia 10.00mm | ±20% | Active | Not Applicable | Hybrid | Automotive | 330μF | 16mOhm | 0.197 5.00mm | 403mA @ 120Hz | 3.1A @ 100kHz | 0.551 14.00mm | ROHS3 Compliant | AEC-Q200 | ||
![]() HHSC500ELL121MJC5S United Chemi-Con | 2536 |
| Datasheet | 16 Weeks | Through Hole | Radial, Can | - | 4000 Hrs @ 125°C | 50V | -55°C~125°C | Bulk | HSC | 0.394Dia 10.00mm | ±20% | Active | Not Applicable | Hybrid | Automotive | 120μF | 19mOhm | 0.197 5.00mm | 210mA @ 120Hz | 2.1A @ 100kHz | 0.551 14.00mm | ROHS3 Compliant | AEC-Q200 | ||
![]() HHSE500ELL121MJC5S United Chemi-Con | 15 |
| Datasheet | 16 Weeks | Through Hole | Radial, Can | - | 4000 Hrs @ 135°C | 50V | -55°C~135°C | Bulk | HSE | 0.394Dia 10.00mm | ±20% | Active | Not Applicable | Hybrid | Automotive | 120μF | 19mOhm | 0.197 5.00mm | 350mA @ 120Hz | 3.5A @ 100kHz | 0.551 14.00mm | ROHS3 Compliant | AEC-Q200 | ||
![]() APXJ200ARA221MH70G United Chemi-Con | 855 |
| Datasheet | 16 Weeks | Surface Mount | Radial, Can - SMD | 0.327Lx0.327W 8.30mmx8.30mm | 15000 Hrs @ 105°C | 20V | -55°C~105°C | Tape & Reel (TR) | NPCAP™-PXJ | 0.315Dia 8.00mm | ±20% | Active | 1 (Unlimited) | Polymer | General Purpose | 220μF | 28mOhm | - | 165mA @ 120Hz | 3.3A @ 100kHz | 0.276 7.00mm | ROHS3 Compliant | - |