- Manufacturer
- Applications
- Capacitance
- ESR (Equivalent Series Resistance)
- Height Seated (Max)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Series
- Size / Dimension
- Tolerance
Attribute column
Categories
Aluminum - Polymer Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Terminal Shape | Dielectric Material | Surface Mount Land Size | Lifetime @ Temp. | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | HTS Code | Capacitance | Voltage - Rated DC | Packing Method | Terminal Pitch | Lead Pitch | Capacitor Type | ESR (Equivalent Series Resistance) | Polarity | Lead Spacing | Rated (DC) Voltage (URdc) | Size Code | Leakage Current | Ripple Current | Life (Hours) | Tan Delta | Impedance | Ripple Current @ Low Frequency | Ripple Current @ High Frequency | Dissipation Factor | ESR | Current - Leakage | Height | Height Seated (Max) | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SPCX151M06R12 Cornell Dubilier Electronics | In Stock | - | - | - | - | - | Aluminum | - | - | - | - | - | - | - | - | - | - | 20% | - | - | - | - | 2 | SMD/SMT | EAR99 | - | - | 105°C | -40°C | - | - | 150μF | 6V | TR, 13 Inch | - | - | - | - | POLARIZED | - | 6.3V | 2917 | - | 3000mA | 1000 hours | - | - | - | - | - | 12 mΩ | - | 1.9mm | - | 7.3mm | 4.3mm | RoHS Compliant | ||
![]() GYB1V470MCQ1GS Nichicon | 53000 | - | Datasheet | 23 Weeks | - | Surface Mount | Radial, Can - SMD | - | - | 0.260Lx0.260W 6.60mmx6.60mm | 10000 Hrs @ 105°C | 35V | -55°C~105°C | Tape & Reel (TR) | - | GYB | 0.248Dia 6.30mm | ±20% | - | - | Active | 1 (Unlimited) | - | - | - | Hybrid | - | - | - | General Purpose | - | 47μF | - | - | - | - | - | 60mOhm | - | - | - | - | - | - | - | - | - | 195mA @ 120Hz | 1.3A @ 100kHz | - | - | - | - | 0.240 6.10mm | - | - | ROHS3 Compliant | ||
![]() GYB1J220MCQ1GS Nichicon | 1800 |
| Datasheet | 23 Weeks | - | Surface Mount | Radial, Can - SMD | - | - | 0.260Lx0.260W 6.60mmx6.60mm | 10000 Hrs @ 105°C | 63V | -55°C~105°C | Tape & Reel (TR) | - | GYB | 0.248Dia 6.30mm | ±20% | - | - | Active | 1 (Unlimited) | - | - | - | Hybrid | - | - | - | General Purpose | - | 22μF | - | - | - | - | - | 80mOhm | - | - | - | - | - | - | - | - | - | 225mA @ 120Hz | 1.5A @ 100kHz | - | - | - | - | 0.315 8.00mm | - | - | ROHS3 Compliant | ||
![]() GYB1H220MCQ1GS Nichicon | 3000 |
| Datasheet | 23 Weeks | - | Surface Mount | Radial, Can - SMD | - | - | 0.260Lx0.260W 6.60mmx6.60mm | 10000 Hrs @ 105°C | 50V | -55°C~105°C | Tape & Reel (TR) | - | GYB | 0.248Dia 6.30mm | ±20% | - | - | Active | 1 (Unlimited) | - | - | - | Hybrid | - | - | - | General Purpose | - | 22μF | - | - | - | - | - | 80mOhm | - | - | - | - | - | - | - | - | - | 165mA @ 120Hz | 1.1A @ 100kHz | - | - | - | - | 0.240 6.10mm | - | - | ROHS3 Compliant | ||
![]() GYB1E101MCQ1GS Nichicon | 2700 |
| Datasheet | 23 Weeks | - | Surface Mount | Radial, Can - SMD | - | - | 0.260Lx0.260W 6.60mmx6.60mm | 10000 Hrs @ 105°C | 25V | -55°C~105°C | Tape & Reel (TR) | - | GYB | 0.248Dia 6.30mm | ±20% | - | - | Active | 1 (Unlimited) | - | - | - | Hybrid | - | - | - | General Purpose | - | 100μF | - | - | - | - | - | 30mOhm | - | - | - | - | - | - | - | - | - | 300mA @ 120Hz | 2A @ 100kHz | - | - | - | - | 0.315 8.00mm | - | - | ROHS3 Compliant | ||
![]() 2.5SW470M-ND Rubycon | 49 |
| Datasheet | - | - | Surface Mount | 2917 (7343 Metric) | - | - | - | 2000 Hrs @ 105°C | 2.5V | -55°C~105°C | Tape & Reel (TR) | - | PC-CON, SW | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | - | - | Active | - | - | - | - | Polymer | - | - | - | General Purpose | - | 470μF | - | - | - | - | - | 9mOhm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.114 2.90mm | - | - | ROHS3 Compliant | ||
![]() RNL1C681MDS1PX Nichicon | 25 |
| - | 18 Weeks | - | Through Hole | Radial, Can | - | - | - | 2000 Hrs @ 105°C | 16V | -55°C~105°C | Tape & Box (TB) | - | FPCAP, RNL | 0.315Dia 8.00mm | ±20% | - | - | Active | 1 (Unlimited) | - | - | - | Polymer | - | - | - | General Purpose | - | 680μF | - | - | - | - | - | 8mOhm | - | 0.138 3.50mm | - | - | - | - | - | - | - | 700mA @ 120Hz | 7A @ 100kHz | - | - | - | - | 0.689 17.50mm | - | - | ROHS3 Compliant | ||
![]() RNL1C681MDS1KX Nichicon | 41 |
| - | 18 Weeks | - | Through Hole | Radial, Can | - | - | - | 2000 Hrs @ 105°C | 16V | -55°C~105°C | Tape & Box (TB) | - | FPCAP, RNL | 0.315Dia 8.00mm | ±20% | - | - | Active | 1 (Unlimited) | - | - | - | Polymer | - | - | - | General Purpose | - | 680μF | - | - | - | - | - | 8mOhm | - | 0.138 3.50mm | - | - | - | - | - | - | - | 700mA @ 120Hz | 7A @ 100kHz | - | - | - | - | 0.689 17.50mm | - | - | ROHS3 Compliant | ||
![]() RNL1C821MDS6KX Nichicon | 16 |
| - | 18 Weeks | - | Through Hole | Radial, Can | - | - | - | 2000 Hrs @ 105°C | 16V | -55°C~105°C | Tape & Box (TB) | - | FPCAP, RNL | 0.315Dia 8.00mm | ±20% | - | - | Active | 1 (Unlimited) | - | - | - | Polymer | - | - | - | General Purpose | - | 820μF | - | - | - | - | - | 8mOhm | - | 0.138 3.50mm | - | - | - | - | - | - | - | 700mA @ 120Hz | 7A @ 100kHz | - | - | - | - | 0.689 17.50mm | - | - | ROHS3 Compliant | ||
![]() 2SWZ330MDEL-ND Rubycon | 49 |
| Datasheet | - | - | Surface Mount | 2917 (7343 Metric) | - | - | - | 2000 Hrs @ 105°C | 2V | -55°C~105°C | Tape & Reel (TR) | - | PC-CON, SWZ | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | - | - | Active | 3 (168 Hours) | - | - | - | Polymer | - | - | - | General Purpose | - | 330μF | - | - | - | - | - | 9mOhm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.075 1.90mm | - | - | ROHS3 Compliant | ||
![]() 6SW150MDR1-ND Rubycon | 33239 |
| Datasheet | - | - | Surface Mount | 2917 (7343 Metric) | - | - | - | 2000 Hrs @ 105°C | 6.3V | -55°C~105°C | Tape & Reel (TR) | - | PC-CON, SW | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | - | - | Active | - | - | - | - | Polymer | - | - | - | General Purpose | - | 150μF | - | - | - | - | - | 9mOhm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.114 2.90mm | - | - | ROHS3 Compliant | ||
![]() RNS0J151MDN1 Nichicon | 212 |
| - | - | Through Hole | - | Radial | - | ALUMINUM (DRY/SOLID) | - | - | - | - | - | - | - | - | 20% | e3 | yes | - | - | 2 | - | EAR99 | - | Matte Tin (Sn) | 105°C | -55°C | - | 8532.22.00 | 150μF | 6.3V | Box | 3.5mm | 3.5052mm | ALUMINUM ELECTROLYTIC CAPACITOR | 21mOhm | Polar | - | - | - | - | 3.9A | 2000 hours | - | - | - | - | 0.07 % | - | 141.8μA | - | 13.0048mm | 11.5mm | - | RoHS Compliant | ||
![]() PVH-25V100MF60E-R2 Elna America | 816 |
| - | 18 Weeks | Surface Mount | Surface Mount | Radial, Can - SMD | - | - | 0.260Lx0.260W 6.60mmx6.60mm | 2000 Hrs @ 105°C | - | -55°C~105°C | Cut Tape (CT) | 2012 | PVH | 0.248Dia 6.30mm | ±20% | - | - | Discontinued | 1 (Unlimited) | - | SMD/SMT | - | Polymer | - | - | - | General Purpose | - | 10μF | 25V | - | - | - | - | 65mOhm | - | - | - | - | - | 1.5A | 2000 hours | - | - | - | 1.5A @ 100kHz | - | - | - | - | 0.236 6.00mm | - | - | ROHS3 Compliant | ||
![]() PVH-20V220MF60E-R2 Elna America | 765 |
| - | 18 Weeks | Surface Mount | Surface Mount | Radial, Can - SMD | - | - | 0.260Lx0.260W 6.60mmx6.60mm | 2000 Hrs @ 105°C | - | -55°C~105°C | Cut Tape (CT) | 2012 | PVH | 0.248Dia 6.30mm | ±20% | - | yes | Discontinued | 1 (Unlimited) | - | SMD/SMT | - | Polymer | - | - | - | General Purpose | - | 22μF | 20V | - | - | - | - | 50mOhm | Polar | - | - | - | - | 1.65A | 2000 hours | - | - | - | 1.65A @ 100kHz | - | - | - | - | 0.236 6.00mm | - | - | ROHS3 Compliant | ||
![]() PVH-35V100MG70E-R2 Elna America | 794 |
| - | 18 Weeks | Surface Mount | Surface Mount | Radial, Can - SMD | - | - | 0.331Lx0.331W 8.40mmx8.40mm | 2000 Hrs @ 105°C | - | -55°C~105°C | Cut Tape (CT) | 2012 | PVH | 0.315Dia 8.00mm | ±20% | - | - | Discontinued | 1 (Unlimited) | - | SMD/SMT | - | Polymer | - | - | - | General Purpose | - | 10μF | 35V | - | - | - | - | 200mOhm | - | - | - | - | - | 750mA | 2000 hours | - | - | - | 750mA @ 100kHz | - | - | - | - | 0.276 7.00mm | - | - | ROHS3 Compliant | ||
![]() PVM-10V680ME60E-R2 Elna America | 788 |
| - | 18 Weeks | Surface Mount | Surface Mount | Radial, Can - SMD | - | - | 0.209Lx0.209W 5.30mmx5.30mm | 2000 Hrs @ 105°C | 10V | -55°C~105°C | Cut Tape (CT) | 2006 | PVM | 0.197Dia 5.00mm | ±20% | - | - | Discontinued | 1 (Unlimited) | - | - | - | Polymer | - | - | - | General Purpose | - | 68μF | - | - | - | - | - | 28mOhm | - | - | - | - | - | 2.31A | 2000 hours | - | 1.25Ohm | - | 2.31A @ 100kHz | - | - | - | - | 0.236 6.00mm | - | - | ROHS3 Compliant | ||
![]() PVH-20V470MG70E-R2 Elna America | 1090 |
| - | 18 Weeks | Surface Mount | Surface Mount | Radial, Can - SMD | - | - | 0.331Lx0.331W 8.40mmx8.40mm | 2000 Hrs @ 105°C | - | -55°C~105°C | Cut Tape (CT) | 2012 | PVH | 0.315Dia 8.00mm | ±20% | - | - | Discontinued | 1 (Unlimited) | - | SMD/SMT | - | Polymer | - | - | - | General Purpose | - | 47μF | 20V | - | - | - | - | 45mOhm | - | - | - | - | - | 2A | 2000 hours | - | - | - | 2A @ 100kHz | - | - | - | - | 0.276 7.00mm | - | - | ROHS3 Compliant | ||
![]() PXA10VC56RMF60TP United Chemi-Con | In Stock | - | - | - | - | - | Aluminum | - | - | - | - | 10V | - | - | - | - | - | 20% | - | - | - | - | - | SMD/SMT | - | - | - | 105°C | -55°C | - | - | 56μF | 10V | - | - | - | - | 31mOhm | - | - | - | - | - | 2.25A | - | - | - | - | - | 0.12 % | - | 112μA | - | - | 6.3mm | - | RoHS Compliant | ||
![]() 2SWZ330MDELX Rubycon | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() A700X107M010AT KEMET | In Stock | - | - | - | Surface Mount | - | 2917 | J BEND | ALUMINUM (SOLID POLYMER) | - | - | 10V | - | Tape & Reel (TR) | - | - | - | 20% | e3 | yes | - | - | 2 | - | EAR99 | - | Matte Tin (Sn) | 125°C | -55°C | - | 8532.29.00.40 | 100μF | - | TR, 7/13 INCH | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | POLARIZED | - | - | - | 0.04mA | 3400mA | 2000 hours | 0.06 | - | - | - | - | 15 mΩ | - | - | 4.2926mm | 7.2898mm | 4.2926mm | RoHS Compliant |