- Manufacturer
- Applications
- Capacitance
- ESR (Equivalent Series Resistance)
- Height Seated (Max)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Series
- Size / Dimension
- Tolerance
Attribute column
Categories
Aluminum - Polymer Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount Land Size | Lifetime @ Temp. | Voltage Rated | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Type | Applications | Capacitance | ESR (Equivalent Series Resistance) | Lead Spacing | Ripple Current @ Low Frequency | Ripple Current @ High Frequency | Height Seated (Max) | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() EEF-SE0E331CR Panasonic Electronic Components | In Stock | - | - | - | Surface Mount | 2917 (7343 Metric) | 0.287Lx0.169W 7.30mmx4.30mm | - | 2.5V | - | Tape & Reel (TR) | SP-Cap SE | 0.287Lx0.169W 7.30mmx4.30mm | - | Obsolete | 1 (Unlimited) | Polymer | General Purpose | 330μF | - | - | - | - | - | - | - | ||
![]() EEH-ZC1E470P Panasonic Electronic Components | In Stock | - | - | 12 Weeks | Surface Mount | Radial, Can - SMD | 0.260Lx0.260W 6.60mmx6.60mm | 4000 Hrs @ 125°C | 25V | -55°C~125°C | Tape & Reel (TR) | ZC | 0.248Dia 6.30mm | ±20% | Active | 1 (Unlimited) | Hybrid | Automotive | 47μF | 50mOhm | - | 135mA @ 100Hz | 900mA @ 100kHz | 0.240 6.10mm | ROHS3 Compliant | AEC-Q200 | ||
![]() EEH-ZC1V100R Panasonic Electronic Components | In Stock | - | - | 12 Weeks | Surface Mount | Radial, Can - SMD | 0.209Lx0.209W 5.30mmx5.30mm | 4000 Hrs @ 125°C | 35V | -55°C~125°C | Tape & Reel (TR) | ZC | 0.197Dia 5.00mm | ±20% | Active | 1 (Unlimited) | Hybrid | Automotive | 10μF | 100mOhm | - | 55mA @ 100Hz | 550mA @ 100kHz | 0.240 6.10mm | ROHS3 Compliant | AEC-Q200 | ||
![]() EEH-ZA1E151P Panasonic Electronic Components | In Stock | - | - | 12 Weeks | Surface Mount | Radial, Can - SMD | 0.327Lx0.327W 8.30mmx8.30mm | 10000 Hrs @ 105°C | 25V | -55°C~105°C | Tape & Reel (TR) | ZA | 0.315Dia 8.00mm | ±20% | Active | 1 (Unlimited) | Hybrid | Automotive | 150μF | 27mOhm | - | 345mA @ 100Hz | 2.3A @ 100kHz | 0.413 10.50mm | ROHS3 Compliant | AEC-Q200 | ||
![]() EEH-ZC1E470V Panasonic Electronic Components | In Stock | - | - | 14 Weeks | Surface Mount | Radial, Can - SMD | 0.260Lx0.260W 6.60mmx6.60mm | 4000 Hrs @ 125°C | 25V | -55°C~125°C | Tape & Reel (TR) | ZC, Anti-Vibration | 0.248Dia 6.30mm | ±20% | Active | 1 (Unlimited) | Hybrid | Automotive | 47μF | 50mOhm | - | 135mA @ 100Hz | 900mA @ 100kHz | 0.252 6.40mm | ROHS3 Compliant | AEC-Q200 | ||
![]() EEH-ZC1V330P Panasonic Electronic Components | In Stock | - | - | 12 Weeks | Surface Mount | Radial, Can - SMD | 0.260Lx0.260W 6.60mmx6.60mm | 4000 Hrs @ 125°C | 35V | -55°C~125°C | Tape & Reel (TR) | ZC | 0.248Dia 6.30mm | ±20% | Active | 1 (Unlimited) | Hybrid | Automotive | 33μF | 60mOhm | - | 90mA @ 100Hz | 900mA @ 100kHz | 0.240 6.10mm | ROHS3 Compliant | AEC-Q200 | ||
![]() HVK-63V101MHC5E-R2 Elna America | In Stock | - | - | 18 Weeks | Surface Mount | Radial, Can - SMD | 0.409Lx0.409W 10.40mmx10.40mm | 6000 Hrs @ 125°C | 63V | -55°C~125°C | Tape & Reel (TR) | HVK | 0.394Dia 10.00mm | ±20% | Active | Not Applicable | Hybrid | General Purpose | 100μF | 26mOhm | - | 200mA @ 120Hz | 2A @ 100kHz | 0.512 13.00mm | ROHS3 Compliant | - | ||
![]() HTK-35V391MHC5E-R2 Elna America | In Stock | - | - | 18 Weeks | Surface Mount | Radial, Can - SMD | 0.409Lx0.409W 10.40mmx10.40mm | 6000 Hrs @ 125°C | 35V | -55°C~125°C | Tape & Reel (TR) | HTK | 0.394Dia 10.00mm | ±20% | Active | Not Applicable | Hybrid | General Purpose | 390μF | 18mOhm | - | 300mA @ 120Hz | 3A @ 100kHz | 0.512 13.00mm | ROHS3 Compliant | - | ||
![]() HTK-25V561MHC5E-R2 Elna America | In Stock | - | - | 18 Weeks | Surface Mount | Radial, Can - SMD | 0.409Lx0.409W 10.40mmx10.40mm | 6000 Hrs @ 125°C | 25V | -55°C~125°C | Tape & Reel (TR) | HTK | 0.394Dia 10.00mm | ±20% | Active | Not Applicable | Hybrid | General Purpose | 560μF | 18mOhm | - | 300mA @ 120Hz | 3A @ 100kHz | 0.512 13.00mm | ROHS3 Compliant | - | ||
![]() EEH-ZC1V221V Panasonic Electronic Components | In Stock | - | - | 14 Weeks | Surface Mount | Radial, Can - SMD | 0.406Lx0.406W 10.30mmx10.30mm | 4000 Hrs @ 125°C | 35V | -55°C~125°C | Tape & Reel (TR) | ZC, Anti-Vibration | 0.394Dia 10.00mm | ±20% | Active | 1 (Unlimited) | Hybrid | Automotive | 220μF | 20mOhm | - | 300mA @ 100Hz | 2A @ 100kHz | 0.425 10.80mm | ROHS3 Compliant | AEC-Q200 | ||
![]() RNE1C102MDNASQ Nichicon | In Stock | - | - | 18 Weeks | Through Hole | Radial, Can | - | 5000 Hrs @ 105°C | 16V | -55°C~105°C | Bulk | FPCAP, RNE | 0.394Dia 10.00mm | ±20% | Active | 1 (Unlimited) | Polymer | General Purpose | 1000μF | 10mOhm | 0.197 5.00mm | 610mA @ 120Hz | 6.1A @ 100kHz | 0.551 14.00mm | ROHS3 Compliant | - | ||
![]() 25PHV330M10X10.5 Rubycon | In Stock | - | - | 19 Weeks | Surface Mount | Radial, Can - SMD | 0.406Lx0.406W 10.30mmx10.30mm | 4000 Hrs @ 135°C | 25V | -55°C~135°C | Tape & Reel (TR) | PHV | 0.394Dia 10.00mm | ±20% | Active | 1 (Unlimited) | Hybrid | Automotive | 330μF | 20mOhm | - | 180mA @ 120Hz | 3.6A @ 100kHz | 0.413 10.50mm | - | AEC-Q200 | ||
![]() PPC123M010FG2SAA Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | 24 Weeks | Chassis Mount | FlatPack, Tabbed | - | 2000 Hrs @ 125°C | 10V | -55°C~125°C | Box | PPC | 0.246Lx0.197W 6.25mmx5.00mm | ±20% | Active | 1 (Unlimited) | Polymer | General Purpose | 12000μF | 6mOhm | - | 36mA @ 120Hz | 60mA @ 20kHz | 0.039 1.00mm | ROHS3 Compliant | - | ||
![]() EEH-ZC1E680XP Panasonic Electronic Components | In Stock | - | - | 12 Weeks | Surface Mount | Radial, Can - SMD | 0.260Lx0.260W 6.60mmx6.60mm | 4000 Hrs @ 125°C | 25V | -55°C~125°C | Tape & Reel (TR) | ZC | 0.248Dia 6.30mm | ±20% | Active | 1 (Unlimited) | Hybrid | Automotive | 68μF | 30mOhm | - | 210mA @ 100Hz | 1.4A @ 100kHz | 0.315 8.00mm | ROHS3 Compliant | AEC-Q200 | ||
![]() EEH-ZA1J470P Panasonic Electronic Components | In Stock | - | - | 12 Weeks | Surface Mount | Radial, Can - SMD | 0.327Lx0.327W 8.30mmx8.30mm | 10000 Hrs @ 105°C | 63V | -55°C~105°C | Tape & Reel (TR) | ZA | 0.315Dia 8.00mm | ±20% | Active | 1 (Unlimited) | Hybrid | Automotive | 47μF | 40mOhm | - | 255mA @ 100Hz | 1.7A @ 100kHz | 0.413 10.50mm | ROHS3 Compliant | AEC-Q200 | ||
![]() EEH-ZA1E680XV Panasonic Electronic Components | In Stock | - | - | 14 Weeks | Surface Mount | Radial, Can - SMD | 0.260Lx0.260W 6.60mmx6.60mm | 10000 Hrs @ 105°C | 25V | -55°C~105°C | Tape & Reel (TR) | ZA, Anti-Vibration | 0.248Dia 6.30mm | ±20% | Active | 1 (Unlimited) | Hybrid | Automotive | 68μF | 30mOhm | - | 300mA @ 100Hz | 2A @ 100kHz | 0.327 8.30mm | ROHS3 Compliant | AEC-Q200 | ||
![]() EEH-ZA1J680P Panasonic Electronic Components | In Stock | - | - | 12 Weeks | Surface Mount | Radial, Can - SMD | 0.406Lx0.406W 10.30mmx10.30mm | 10000 Hrs @ 105°C | 63V | -55°C~105°C | Tape & Reel (TR) | ZA | 0.394Dia 10.00mm | ±20% | Active | 1 (Unlimited) | Hybrid | Automotive | 68μF | 30mOhm | - | 270mA @ 100Hz | 1.8A @ 100kHz | 0.413 10.50mm | ROHS3 Compliant | AEC-Q200 | ||
![]() RSA1C221MCN1GS Nichicon | In Stock | - | - | 18 Weeks | Surface Mount | Radial, Can - SMD | 0.260Lx0.260W 6.60mmx6.60mm | 2000 Hrs @ 105°C | 16V | -55°C~105°C | Tape & Reel (TR) | FPCAP, RSA | 0.248Dia 6.30mm | ±20% | Active | 1 (Unlimited) | Polymer | General Purpose | 220μF | 20mOhm | - | 350mA @ 120Hz | 3.5A @ 100kHz | 0.315 8.00mm | ROHS3 Compliant | - | ||
![]() HVK-25V101MF80E-R2 Elna America | In Stock | - | - | 18 Weeks | Surface Mount | Radial, Can - SMD | 0.260Lx0.260W 6.60mmx6.60mm | 6000 Hrs @ 125°C | 25V | -55°C~125°C | Tape & Reel (TR) | HVK | 0.248Dia 6.30mm | ±20% | Active | Not Applicable | Hybrid | General Purpose | 100μF | 30mOhm | - | 140mA @ 120Hz | 1.4A @ 100kHz | 0.315 8.00mm | ROHS3 Compliant | - | ||
![]() EEH-ZA1V100R Panasonic Electronic Components | In Stock | - | - | 12 Weeks | Surface Mount | Radial, Can - SMD | 0.209Lx0.209W 5.30mmx5.30mm | 10000 Hrs @ 105°C | 35V | -55°C~105°C | Tape & Reel (TR) | ZA | 0.197Dia 5.00mm | ±20% | Active | 1 (Unlimited) | Hybrid | Automotive | 10μF | 100mOhm | - | 90mA @ 100Hz | 900mA @ 100kHz | 0.240 6.10mm | ROHS3 Compliant | AEC-Q200 |