- Manufacturer
- Applications
- Capacitance
- ESR (Equivalent Series Resistance)
- Height Seated (Max)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Series
- Size / Dimension
- Tolerance
Attribute column
Categories
Aluminum - Polymer Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Terminal Shape | Number of Pins | Dielectric Material | Weight | Surface Mount Land Size | Lifetime @ Temp. | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Resistance | Terminal Finish | Applications | HTS Code | Capacitance | Voltage - Rated DC | Packing Method | Depth | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | Lead Length | ESR (Equivalent Series Resistance) | Polarity | Lead Spacing | Multilayer | Rated (DC) Voltage (URdc) | Lead Diameter | Size Code | Voltage | Leakage Current | Ripple Current | Life (Hours) | Tan Delta | Ripple Current @ Low Frequency | Ripple Current @ High Frequency | Dissipation Factor | Ripple Current (AC) | Diameter | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 16SVP22M Panasonic Electronic Components | 33 |
| - | 10 Weeks | - | Surface Mount | Surface Mount | Radial, Can - SMD | FLAT | 6 | - | - | 0.209Lx0.209W 5.30mmx5.30mm | 2000 Hrs @ 105°C | - | -55°C~105°C | Cut Tape (CT) | 2012 | OS-CON™, SVP | 0.197Dia 5.00mm | ±20% | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Polymer | - | - | General Purpose | - | 22μF | 16V | TR | - | - | - | - | - | 90mOhm | Polar | - | - | - | - | 1717 | 16V | 176μA | 1.06A | 2000 hours | 0.1 | 53mA @ 120Hz | 1.06A @ 100kHz | 10 % | 1.06A | 5mm | 5.9mm | 0.236 6.00mm | - | 5.3mm | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() EEF-CX1A101R Panasonic Electronic Components | In Stock | - | - | 11 Weeks | Tin | PCB, Surface Mount | Surface Mount | 2917 (7343 Metric) | - | - | Aluminium | 130.010913mg | - | 2000 Hrs @ 105°C | - | -55°C~105°C | Tape & Reel (TR) | 2016 | SP-Cap CX | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e3 | - | Not For New Designs | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Polymer | - | - | General Purpose | - | 100μF | 10V | Tape, Embossed | 4.3mm | 7343 | 2917 | - | - | 40mOhm | POLARIZED | - | - | - | - | - | 10V | 300μA | 3A | 1000 hours | - | - | 3.2A @ 100kHz | - | - | - | 1.9mm | 0.075 1.90mm | 7.3mm | - | - | Unknown | ROHS3 Compliant | Lead Free | - | ||
![]() 16SVPC270M Panasonic Electronic Components | 12 |
| Datasheet | 10 Weeks | - | Surface Mount | Surface Mount | Radial, Can - SMD | ONE SURFACE | 12 | ALUMINUM (WET) | - | 0.327Lx0.327W 8.30mmx8.30mm | 2000 Hrs @ 105°C | - | -55°C~105°C | Cut Tape (CT) | 2007 | OS-CON™, SVPC | 0.315Dia 8.00mm | ±20% | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Polymer | - | - | General Purpose | - | 270μF | 16V | TR | - | - | - | - | - | 16mOhm | Polar | - | - | - | - | 3333 | 16V | 864μA | 4.07A | 2000 hours | 0.15 | 203.5mA @ 120Hz | 4.07A @ 100kHz | 15 % | 4.07A | 8mm | 11.9mm | 0.472 12.00mm | - | 8.3mm | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() ECASD60D337M007K00 Murata Electronics | In Stock | - | Datasheet | 10 Weeks | - | Surface Mount | Surface Mount | 2917 (7343 Metric) | J BEND | 2 | Aluminium | - | 0.287Lx0.169W 7.30mmx4.30mm | 1000 Hrs @ 105°C | - | -40°C~105°C | Tape & Reel (TR) | - | ECAS | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | - | yes | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Polymer | 7mOhm | - | General Purpose | - | 330μF | 2V | TR, EMBOSSED, 13 INCH | 4.3mm | 7343 | 2917 | - | - | 7mOhm | Polar | - | Yes | 2V | - | - | - | 0.066mA | 3.5A | 1000 hours | 0.06 | - | 3.5A @ 100kHz | - | - | - | 7.3mm | 0.110 2.80mm | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() 16SVPC150M Panasonic Electronic Components | 200 |
| Datasheet | 10 Weeks | - | Surface Mount | Surface Mount | Radial, Can - SMD | ONE SURFACE | 7 | ALUMINUM (WET) | - | 0.327Lx0.327W 8.30mmx8.30mm | 2000 Hrs @ 105°C | - | -55°C~105°C | Cut Tape (CT) | 2008 | OS-CON™, SVPC | 0.315Dia 8.00mm | ±20% | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Polymer | - | - | General Purpose | - | 150μF | 16V | TR | - | - | - | - | - | 22mOhm | Polar | - | - | - | - | 3533 | 16V | 500μA | 3.22A | 2000 hours | 0.12 | 161mA @ 120Hz | 3.22A @ 100kHz | 12 % | 3.22A | 8mm | 6.9mm | 0.276 7.00mm | - | 8.3mm | - | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() APXE160ARA221MJ80G United Chemi-Con | In Stock | - | Datasheet | 16 Weeks | - | Surface Mount | Surface Mount | Radial, Can - SMD | - | - | - | - | 0.406Lx0.406W 10.30mmx10.30mm | 2000 Hrs @ 105°C | - | -55°C~105°C | Tape & Reel (TR) | 2010 | NPCAP™-PXE | 0.394Dia 10.00mm | ±20% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Polymer | - | - | General Purpose | - | 220μF | 16V | - | - | - | - | - | - | 22mOhm | Polar | - | - | - | - | - | - | 704μA | 3.45A | 2000 hours | - | - | 3.45A @ 100kHz | 0.12 % | - | - | 10.3mm | 0.303 7.70mm | - | - | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() A700V226M010ATE028 KEMET | In Stock | - | Datasheet | 15 Weeks | Tin | Surface Mount | Surface Mount | 2917 (7343 Metric) | J BEND | - | Aluminium | - | 0.287Lx0.169W 7.30mmx4.30mm | 2000 Hrs @ 125°C | - | -55°C~125°C | Tape & Reel (TR) | 2011 | AO-Cap A700 | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e3 | yes | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Polymer | - | - | General Purpose | 8532.29.00.40 | 22μF | 10V | TR, 7 INCH | 4.3mm | 7343 | 2917 | - | 1.3mm | 28mOhm | POLARIZED | - | - | - | - | - | 10V | 8.8μA | 3.1A | 2000 hours | 0.06 | - | 3.1A @ 100kHz | 6 % | - | - | 2mm | 0.079 2.00mm | - | - | No | - | ROHS3 Compliant | - | - | ||
![]() EEH-ZA1K330P Panasonic Electronic Components | In Stock | - | Datasheet | 12 Weeks | - | - | Surface Mount | Radial, Can - SMD | FLAT | - | ALUMINUM (SOLID POLYMER) | - | 0.406Lx0.406W 10.30mmx10.30mm | 10000 Hrs @ 105°C | 80V | -55°C~105°C | Cut Tape (CT) | 2013 | ZA | 0.394Dia 10.00mm | ±20% | - | - | Active | 1 (Unlimited) | 2 | - | - | Hybrid | - | - | Automotive | - | 33μF | - | TR, 15 INCH | - | - | - | - | - | 36mOhm | POLARIZED | - | - | 80V | - | 4141 | - | 0.0264mA | - | - | 0.08 | 170mA @ 100Hz | 1.7A @ 100kHz | - | - | 10mm | - | 0.413 10.50mm | 10.2mm | - | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() APXE100ARA221MH70G United Chemi-Con | In Stock | - | Datasheet | 16 Weeks | - | Surface Mount | Surface Mount | Radial, Can - SMD | - | - | - | - | 0.327Lx0.327W 8.30mmx8.30mm | 2000 Hrs @ 105°C | - | -55°C~105°C | Tape & Reel (TR) | 2014 | NPCAP™-PXE | 0.315Dia 8.00mm | ±20% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Polymer | 21mOhm | - | General Purpose | - | 220μF | 10V | - | - | - | - | - | - | 21mOhm | Polar | - | - | - | - | - | - | 440μA | 3.22A | 2000 hours | - | - | 3.22A @ 100kHz | 0.12 % | - | - | 8.3mm | 0.264 6.70mm | - | - | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() 20SVP22M Panasonic Electronic Components | 65 | - | - | 10 Weeks | - | Surface Mount | Surface Mount | Radial, Can - SMD | FLAT | 6 | - | - | 0.260Lx0.260W 6.60mmx6.60mm | 2000 Hrs @ 105°C | - | -55°C~105°C | Cut Tape (CT) | 2009 | OS-CON™, SVP | 0.248Dia 6.30mm | ±20% | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Polymer | - | - | General Purpose | - | 22μF | 20V | TR | - | - | - | - | - | 60mOhm | Polar | - | - | - | - | - | 20V | 88μA | 1.45A | 2000 hours | 0.1 | 72.5mA @ 120Hz | 1.45A @ 100kHz | 10 % | 1.45A | 6.3mm | 5.9mm | 0.236 6.00mm | 7.3mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() APXE6R3ARA221MF61G United Chemi-Con | In Stock | - | Datasheet | 16 Weeks | - | Surface Mount | Surface Mount | Radial, Can - SMD | - | 61 | - | - | 0.260Lx0.260W 6.60mmx6.60mm | 2000 Hrs @ 105°C | - | -55°C~105°C | Tape & Reel (TR) | 2007 | NPCAP™-PXE | 0.248Dia 6.30mm | ±20% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Polymer | - | - | General Purpose | - | 220μF | 6.3V | - | - | - | - | 1.9mm | - | 15mOhm | - | - | - | - | 800 μm | - | 6.3V | 277μA | 3.16A | 15000 hours | - | - | 3.16A @ 100kHz | 0.12 % | - | 6.3mm | 6.6mm | 0.240 6.10mm | - | - | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() 35SVPF82M Panasonic Electronic Components | 307 | - | - | 10 Weeks | - | Surface Mount | Surface Mount | Radial, Can - SMD | FLAT | 12 | - | - | 0.327Lx0.327W 8.30mmx8.30mm | 5000 Hrs @ 105°C | - | -55°C~105°C | Cut Tape (CT) | 2012 | OS-CON™, SVPF | 0.315Dia 8.00mm | ±20% | - | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Polymer | - | - | General Purpose | - | 82μF | 35V | TR | - | - | - | - | - | 20mOhm | Polar | - | - | - | - | 3333 | 35V | 574μA | 4A | 5000 hours | - | 200mA @ 120Hz | 4A @ 100kHz | 12 % | 4A | 8mm | 11.9mm | 0.472 12.00mm | - | 8.3mm | - | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() 25SVPS10M Panasonic Electronic Components | In Stock | - | Datasheet | 10 Weeks | - | Surface Mount | Surface Mount | Radial, Can - SMD | FLAT | - | - | - | 0.327Lx0.327W 8.30mmx8.30mm | 5000 Hrs @ 105°C | - | -55°C~105°C | Tape & Reel (TR) | 2011 | OS-CON™, SVPS | 0.315Dia 8.00mm | ±20% | - | - | Active | 2A (4 Weeks) | 2 | SMD/SMT | EAR99 | Polymer | - | - | General Purpose | - | 10μF | 25V | TR | - | - | - | - | - | 60mOhm | Polar | - | - | - | - | 3333 | - | 0.125mA | 1.5A | 5000 hours | 0.1 | 75mA @ 120Hz | 1.5A @ 100kHz | 10 % | - | 8mm | 8.3mm | 0.276 7.00mm | 9mm | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() 6SEPC470MX Panasonic Electronic Components | 95 |
| - | 10 Weeks | - | Through Hole | Through Hole | Radial, Can | WIRE | - | - | - | - | 5000 Hrs @ 105°C | - | -55°C~105°C | Bulk | 2009 | OS-CON™, SEPC | 0.315Dia 8.00mm | ±20% | e1 | yes | Active | Not Applicable | 2 | Radial | EAR99 | Polymer | - | Tin/Silver/Copper (Sn/Ag/Cu) | General Purpose | - | 470μF | 6.3V | - | - | - | - | 3.5mm | - | 8mOhm | Polar | 0.138 3.50mm | - | - | 600 μm | - | 6.3V | 592μA | 5.7A | 5000 hours | 0.1 | 285mA @ 120Hz | 5.7A @ 100kHz | 10 % | - | 8mm | 9mm | 0.354 9.00mm | - | - | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() 16SVF1000M Panasonic Electronic Components | 9 |
| Datasheet | 10 Weeks | - | - | Surface Mount | Radial, Can - SMD | - | - | - | - | 0.406Lx0.406W 10.30mmx10.30mm | 1000 Hrs @ 125°C | 16V | -55°C~125°C | Tape & Reel (TR) | - | OS-CON™, SVF | 0.394Dia 10.00mm | ±20% | - | - | Active | 1 (Unlimited) | - | - | - | Polymer | - | - | General Purpose | - | 1000μF | 16V | - | - | - | - | - | - | 12mOhm | - | - | - | - | - | - | - | - | - | - | - | 85mA @ 120Hz | 1.7A @ 100kHz | - | - | - | - | 0.500 12.70mm | - | - | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() 6SVPE220MW Panasonic Electronic Components | 1500 | - | - | 10 Weeks | - | Surface Mount | Surface Mount | Radial, Can - SMD | FLAT | 6 | - | - | 0.209Lx0.209W 5.30mmx5.30mm | 2000 Hrs @ 105°C | - | -55°C~105°C | Tape & Reel (TR) | 2013 | OS-CON™, SVPE | 0.197Dia 5.00mm | ±20% | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Polymer | - | - | General Purpose | - | 220μF | 6.3V | TR, 15 INCH | - | - | - | - | - | 15mOhm | Polar | - | - | - | - | 2121 | 6.3V | 500μA | 3.15A | 2000 hours | 0.12 | 157.5mA @ 120Hz | 3.15A @ 100kHz | 12 % | 3.15A | 5mm | 5.9mm | 0.236 6.00mm | - | 5.3mm | - | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() A700X397M002ATE015 KEMET | In Stock | - | Datasheet | 15 Weeks | Tin | PCB, Surface Mount | Surface Mount | 2917 (7343 Metric) | J BEND | 2 | Aluminium | - | 0.287Lx0.169W 7.30mmx4.30mm | - | - | -55°C~125°C | Tape & Reel (TR) | 2011 | AO-Cap A700 | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e3 | yes | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Polymer | - | - | General Purpose | - | 390μF | 2V | TR, 7 INCH | 4.3mm | 7343 | 2917 | - | 1.3mm | 15mOhm | POLARIZED | - | - | - | - | - | 2V | 46.8μA | 3.9A | - | 0.06 | - | 3.9A @ 100kHz | 6 % | - | - | 4mm | 0.169 4.30mm | - | - | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() EEF-UE0G221R Panasonic Electronic Components | In Stock | - | Datasheet | 14 Weeks | - | Surface Mount | Surface Mount | 2917 (7343 Metric) | WRAPAROUND | - | - | - | 0.287Lx0.169W 7.30mmx4.30mm | 1000 Hrs @ 105°C | - | -40°C~105°C | Tape & Reel (TR) | 2011 | SP-Cap UE | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e3 | yes | Obsolete | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Polymer | 12mOhm | Tin (Sn) | General Purpose | - | 220μF | 4V | BULK | 4.3mm | 7343 | 2917 | - | - | 12mOhm | POLARIZED | - | - | 4V | - | - | - | 0.0528mA | 3.3A | 1000 hours | 0.1 | - | - | 0.1 % | - | - | 4.2mm | 0.165 4.20mm | 7.3mm | - | No | - | RoHS Compliant | Lead Free | - | ||
![]() 100SXE15M Panasonic Electronic Components | In Stock | - | Datasheet | 10 Weeks | - | Through Hole | Through Hole | Radial, Can | WIRE | - | - | - | - | 1000 Hrs @ 125°C | - | -55°C~125°C | Bulk | 2017 | OS-CON™, SXE | 0.315Dia 8.00mm | ±20% | - | - | Active | Not Applicable | 2 | - | EAR99 | Polymer | - | - | General Purpose | - | 15μF | 100V | - | - | - | - | 3.5052mm | - | 40mOhm | Polar | 0.138 3.50mm | - | - | - | - | - | 0.075mA | 2.35A | 5000 hours | 0.12 | 117.5mA @ 120Hz | 2.35A @ 100kHz | - | - | - | - | 0.472 12.00mm | - | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() ECASD40D157M009K00 Murata Electronics | In Stock | - | Datasheet | 10 Weeks | - | Surface Mount | Surface Mount | 2917 (7343 Metric) | J BEND | 2 | Aluminium | - | 0.287Lx0.169W 7.30mmx4.30mm | 1000 Hrs @ 105°C | - | -40°C~105°C | Tape & Reel (TR) | - | ECAS | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | - | yes | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Polymer | 9mOhm | - | General Purpose | - | 150μF | 2V | TR, EMBOSSED, 13 INCH | 4.3mm | 7343 | 2917 | - | - | 9mOhm | Polar | - | Yes | 2V | - | - | - | 0.03mA | 3A | 1000 hours | 0.06 | - | 3A @ 100kHz | - | - | - | 7.3mm | 0.075 1.90mm | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | - |