- Manufacturer
- Capacitance
- Tolerance
- Package / Case
- RoHS Status
- Temperature Coefficient
- Packaging
- Part Status
- Applications
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Size / Dimension
Attribute column
Categories
Ceramic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Terminal Shape | Number of Pins | Material | Dielectric Material | Weight | Contact Materials | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Terminal Finish | Applications | HTS Code | Capacitance | Voltage - Rated DC | Packing Method | Depth | Voltage - Rated AC | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | Capacitor Type | Dielectric | Temperature Characteristics Code | Multilayer | Insulation Resistance | Voltage | Dissipation Factor | Halogen Free | Features | Height | Length | Width | Thickness (Max) | Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() GRM21BR71A106KE51L Murata Electronics | 49785 | - | Datasheet | - | TO BE DISCONTINUED (Last Updated: 3 weeks ago) | - | Surface Mount | Surface Mount, MLCC | 0805 (2012 Metric) | WRAPAROUND | 2 | - | CERAMIC | - | - | -55°C~125°C | Tape & Reel (TR) | - | GRM | 0.079Lx0.049W 2.00mmx1.25mm | ±10% | e3 | yes | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | X7R | Matte Tin (Sn) - with Nickel (Ni) barrier | General Purpose | - | 10μF | 10V | TR, EMBOSSED, 7 INCH | 1.25mm | - | 2012 | 0805 | - | CERAMIC CAPACITOR | - | X7R | Yes | - | 10V | - | - | - | 1.25mm | - | - | 0.053 1.35mm | 1.3462mm | - | No SVHC | RoHS Compliant | Lead Free | ||
![]() C1206C105K4RACTU KEMET | 5000 | - | Datasheet | 27 Weeks | - | Tin | PCB, Surface Mount | Surface Mount, MLCC | 1206 (3216 Metric) | WRAPAROUND | 2 | - | Ceramic | - | - | -55°C~125°C | Tape & Reel (TR) | 2005 | SMD Comm X7R | 0.126Lx0.063W 3.20mmx1.60mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | X7R | - | Bypass, Decoupling | - | 1μF | 16V | TR, Embossed Plastic, 7 Inch | 1.6mm | - | 3216 | 1206 | - | - | - | X7R | Yes | - | 16V | - | - | - | 1.4mm | - | - | 0.055 1.40mm | 1.397mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() GRM216R71H103KA01D Murata Electronics | 841 | - | Datasheet | - | - | - | Surface Mount | Surface Mount, MLCC | 0805 (2012 Metric) | WRAPAROUND | 2 | Ceramic | - | - | - | -55°C~125°C | Tape & Reel (TR) | - | GRM | 0.079Lx0.049W 2.00mmx1.25mm | ±10% | e3 | yes | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | X7R | Matte Tin (Sn) - with Nickel (Ni) barrier | General Purpose | - | 10000pF | 50V | TR, PAPER, 7 INCH | 1.25mm | - | 2012 | 0805 | - | - | - | X7R | Yes | - | 50V | - | - | - | 600μm | - | - | 0.028 0.70mm | 711.2μm | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() GRM32ER61E226KE15L Murata Electronics | 8000 | - | Datasheet | - | NRND (Last Updated: 3 weeks ago) | - | Surface Mount | Surface Mount, MLCC | 1210 (3225 Metric) | WRAPAROUND | 2 | Ceramic | - | - | - | -55°C~85°C | Tape & Reel (TR) | - | GRM | 0.126Lx0.098W 3.20mmx2.50mm | ±10% | e3 | yes | Not For New Designs | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | X5R | Matte Tin (Sn) - with Nickel (Ni) barrier | General Purpose | - | 22μF | 25V | TR, EMBOSSED, 7 INCH | 2.5mm | - | 3225 | 1210 | - | - | - | X5R | Yes | - | 25V | - | - | - | 2.7mm | - | - | 0.106 2.70mm | 2.6924mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() GRM32ER61C476KE15L Murata Electronics | 22087 | - | Datasheet | - | NRND (Last Updated: 2 weeks ago) | - | Surface Mount | Surface Mount, MLCC | 1210 (3225 Metric) | WRAPAROUND | 2 | Ceramic | - | - | - | -55°C~85°C | Tape & Reel (TR) | - | GRM | 0.126Lx0.098W 3.20mmx2.50mm | ±10% | e3 | yes | Not For New Designs | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | X5R | Matte Tin (Sn) - with Nickel (Ni) barrier | General Purpose | - | 47μF | 16V | TR, EMBOSSED, 7 INCH | 2.5mm | - | 3225 | 1210 | - | - | - | X5R | Yes | - | 16V | - | - | - | 2.5mm | - | - | 0.106 2.70mm | 2.6924mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() GRM31MR71C225KA35L Murata Electronics | 1161 | - | Datasheet | - | NRND (Last Updated: 2 weeks ago) | - | Surface Mount | Surface Mount, MLCC | 1206 (3216 Metric) | WRAPAROUND | 2 | - | Ceramic | - | - | -55°C~125°C | Tape & Reel (TR) | - | GRM | 0.126Lx0.063W 3.20mmx1.60mm | ±10% | e3 | yes | Not For New Designs | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | X7R | Matte Tin (Sn) - with Nickel (Ni) barrier | General Purpose | - | 2.2μF | 16V | TR, EMBOSSED, 7 INCH | 1.6mm | - | 3216 | 1206 | - | - | - | X7R | Yes | 227MOhm | 16V | - | - | - | 950μm | - | - | 0.049 1.25mm | 1.2446mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() GRM1555C1H220JA01D Murata Electronics | 394670 |
| Datasheet | - | NRND (Last Updated: 3 weeks ago) | - | Surface Mount | Surface Mount, MLCC | 0402 (1005 Metric) | WRAPAROUND | - | Ceramic | - | - | - | -55°C~125°C | Tape & Reel (TR) | - | GRM | 0.039Lx0.020W 1.00mmx0.50mm | ±5% | e3 | yes | Not For New Designs | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | C0G NP0 | Matte Tin (Sn) - with Nickel (Ni) barrier | General Purpose | 8532.24.00.20 | 22pF | 50V | TR, PAPER, 7 INCH | 500μm | - | 1005 | 0402 | - | - | C0G | C0G | Yes | - | 50V | - | - | - | 550μm | 1mm | 0.5mm | 0.022 0.55mm | 558.8μm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() GRM188R71C105KA12D Murata Electronics | 413191 |
| Datasheet | - | TO BE DISCONTINUED (Last Updated: 3 weeks ago) | - | Surface Mount | Surface Mount, MLCC | 0603 (1608 Metric) | WRAPAROUND | 2 | Ceramic | - | - | - | -55°C~125°C | Tape & Reel (TR) | - | GRM | 0.063Lx0.031W 1.60mmx0.80mm | ±10% | e3 | yes | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | X7R | Matte Tin (Sn) - with Nickel (Ni) barrier | General Purpose | - | 1μF | 16V | TR, PAPER, 7 INCH | 800μm | - | 1608 | 0603 | - | - | - | X7R | Yes | - | 16V | - | - | - | 800μm | 1.6mm | 0.8mm | 0.035 0.90mm | 889μm | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() GRM1555C1H330JA01D Murata Electronics | 617896 |
| Datasheet | - | NRND (Last Updated: 3 weeks ago) | - | Surface Mount | Surface Mount, MLCC | 0402 (1005 Metric) | WRAPAROUND | - | Ceramic | - | - | - | -55°C~125°C | Tape & Reel (TR) | - | GRM | 0.039Lx0.020W 1.00mmx0.50mm | ±5% | e3 | yes | Not For New Designs | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | C0G NP0 | Matte Tin (Sn) - with Nickel (Ni) barrier | General Purpose | 8532.24.00.20 | 33pF | 50V | TR, PAPER, 7 INCH | 500μm | - | 1005 | 0402 | - | - | C0G | C0G | Yes | - | 50V | - | - | - | 550μm | 1mm | 0.5mm | 0.022 0.55mm | 558.8μm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() GRM32ER71A476KE15L Murata Electronics | 15916 | - | Datasheet | 10 Weeks | IN PRODUCTION (Last Updated: 4 weeks ago) | - | Surface Mount | Surface Mount, MLCC | 1210 (3225 Metric) | WRAPAROUND | 2 | Ceramic | - | - | - | -55°C~125°C | Tape & Reel (TR) | - | GRM | 0.126Lx0.098W 3.20mmx2.50mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | X7R | Matte Tin (Sn) - with Nickel (Ni) barrier | General Purpose | - | 47μF | 10V | TR, EMBOSSED, 7 INCH | 2.5mm | - | 3225 | 1210 | - | - | - | X7R | Yes | - | 10V | - | - | - | 2.5mm | - | - | 0.106 2.70mm | 2.6924mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() GRM188R60J226MEA0D Murata Electronics | 883096 |
| Datasheet | 10 Weeks | IN PRODUCTION (Last Updated: 3 weeks ago) | - | Surface Mount | Surface Mount, MLCC | 0603 (1608 Metric) | WRAPAROUND | 2 | - | CERAMIC | 6.293594mg | - | -55°C~85°C | Tape & Reel (TR) | - | GRM | 0.063Lx0.031W 1.60mmx0.80mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | X5R | Matte Tin (Sn) - with Nickel (Ni) barrier | General Purpose | - | 22μF | 6.3V | TR, PAPER, 7 INCH | 800μm | - | 1608 | 0603 | - | CERAMIC CAPACITOR | - | X5R | Yes | - | - | - | - | - | 800μm | 1.6mm | 0.8mm | 0.039 1.00mm | 990.6μm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() C0603C471J5GACTU KEMET | 498216 |
| Datasheet | 36 Weeks | - | - | PCB, Surface Mount | Surface Mount, MLCC | 0603 (1608 Metric) | WRAPAROUND | 2 | - | Ceramic | - | Tin | -55°C~125°C | Tape & Reel (TR) | 2005 | SMD Comm C0G | 0.063Lx0.031W 1.60mmx0.80mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | C0G NP0 | - | General Purpose | - | 470pF | 50V | TR, PAPER, 7 INCH | 800μm | 50V | 1608 | 0603 | 700μm | - | NP0 | C0G | Yes | - | 50V | 0.1 % | - | Low ESL | 870μm | 1.6mm | 0.8mm | 0.034 0.87mm | 863.6μm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() C0805C105K4RACTU KEMET | In Stock | - | Datasheet | 8 Weeks | - | Tin | PCB, Surface Mount | Surface Mount, MLCC | 0805 (2012 Metric) | WRAPAROUND | 2 | - | Ceramic | - | - | -55°C~125°C | Tape & Reel (TR) | 2003 | SMD Comm X7R | 0.079Lx0.049W 2.00mmx1.25mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | X7R | - | Bypass, Decoupling | - | 1μF | 16V | TR, Punched Paper, 7 Inch | 1.25mm | 16V | 2012 | 0805 | 750μm | - | - | X7R | Yes | - | 16V | 5 % | - | - | 1mm | - | - | 0.039 1.00mm | 990.6μm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() C1608X5R1A106M080AC TDK Corporation | 566505 |
| Datasheet | 12 Weeks | PRODUCTION (Last Updated: 1 month ago) | - | Surface Mount | Surface Mount, MLCC | 0603 (1608 Metric) | WRAPAROUND | 2 | - | Ceramic | 2.012816mg | - | -55°C~85°C | Tape & Reel (TR) | 2001 | C | 0.063Lx0.031W 1.60mmx0.80mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | X5R | - | General Purpose | - | 10μF | 10V | - | 800μm | - | 1608 | 0603 | - | - | - | X5R | Yes | - | - | - | - | Low ESL | 800μm | 1.6mm | 0.8mm | 0.035 0.90mm | 889μm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 06035C103KAT2A AVX Corporation | 4211 | - | Datasheet | 12 Weeks | - | Tin | PCB, Surface Mount | Surface Mount, MLCC | 0603 (1608 Metric) | WRAPAROUND | 2 | - | Ceramic | - | - | -55°C~125°C | Tape & Reel (TR) | 2002 | - | 0.063Lx0.032W 1.60mmx0.81mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | X7R | - | General Purpose | - | 10000pF | 50V | TR, PAPER, 7 INCH | 810μm | 50V | 1608 | 0603 | - | - | - | X7R | Yes | 100GOhm | 50V | 2.5 % | - | - | 900μm | 1.6mm | 0.81mm | 0.035 0.90mm | 889μm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() UMK212BJ105KG-T Taiyo Yuden | 1135 | - | Datasheet | 17 Weeks | - | Nickel | Surface Mount | Surface Mount, MLCC | 0805 (2012 Metric) | WRAPAROUND | 2 | - | - | - | - | -55°C~85°C | Tape & Reel (TR) | 2011 | M | 0.079Lx0.049W 2.00mmx1.25mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | X5R | Tin (Sn) | General Purpose | - | 1μF | 50V | - | 1.25mm | - | 2012 | 0805 | - | - | - | X5R | Yes | - | 50V | - | Halogen Free | - | 1.25mm | - | - | 0.053 1.35mm | 1.3462mm | No | Unknown | ROHS3 Compliant | - | ||
![]() GRM2195C1H103JA01D Murata Electronics | 20000 | - | Datasheet | 10 Weeks | - | - | Surface Mount | Surface Mount, MLCC | 0805 (2012 Metric) | WRAPAROUND | 2 | - | Ceramic | - | - | -55°C~125°C | Tape & Reel (TR) | - | GRM | 0.079Lx0.049W 2.00mmx1.25mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | C0G NP0 | Matte Tin (Sn) - with Nickel (Ni) barrier | General Purpose | - | 10000pF | 50V | TR, PAPER, 7 INCH | 1.25mm | - | 2012 | 0805 | - | - | C0G | C0G | Yes | 10GOhm | 50V | - | - | - | 1.45mm | - | - | 0.037 0.95mm | 939.8μm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() CC0603JRNPO9BN220 Yageo | 459164 |
| Datasheet | 33 Weeks | - | - | Surface Mount | Surface Mount, MLCC | 0603 (1608 Metric) | WRAPAROUND | 2 | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2004 | CC | 0.063Lx0.031W 1.60mmx0.80mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | C0G NP0 | Matte Tin (Sn) - with Nickel (Ni) barrier | General Purpose | - | 22pF | 50V | TR, Paper, 7 Inch | 800μm | 50V | 1608 | 0603 | - | CERAMIC CAPACITOR | C0G | C0G | Yes | 100GOhm | 50V | - | Halogen Free | - | 800μm | 1.6mm | 0.8mm | 0.035 0.90mm | 889μm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() GRM1555C1H100JA01D Murata Electronics | 665285 |
| Datasheet | - | NRND (Last Updated: 3 weeks ago) | - | Surface Mount | Surface Mount, MLCC | 0402 (1005 Metric) | WRAPAROUND | 2 | Ceramic | - | - | - | -55°C~125°C | Tape & Reel (TR) | - | GRM | 0.039Lx0.020W 1.00mmx0.50mm | ±5% | e3 | yes | Not For New Designs | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | C0G NP0 | Matte Tin (Sn) - with Nickel (Ni) barrier | General Purpose | - | 10pF | 50V | TR, PAPER, 7 INCH | 500μm | - | 1005 | 0402 | - | - | C0G | C0G | Yes | - | 50V | - | - | - | 550μm | 1mm | 0.5mm | 0.022 0.55mm | 558.8μm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() C1206C105K3RACTU KEMET | 3038 | - | Datasheet | 27 Weeks | - | Tin | PCB, Surface Mount | Surface Mount, MLCC | 1206 (3216 Metric) | WRAPAROUND | 2 | - | Ceramic | - | - | -55°C~125°C | Tape & Reel (TR) | 2005 | SMD Comm X7R | 0.126Lx0.063W 3.20mmx1.60mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | X7R | - | Bypass, Decoupling | - | 1μF | 25V | TR, Embossed Plastic, 7 Inch | 1.6mm | - | 3216 | 1206 | - | - | - | X7R | Yes | - | 25V | - | - | - | 1.4mm | - | - | 0.055 1.40mm | 1.397mm | No | No SVHC | ROHS3 Compliant | Lead Free |