- Manufacturer
- Capacitance
- Tolerance
- Package / Case
- RoHS Status
- Temperature Coefficient
- Packaging
- Part Status
- Applications
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Size / Dimension
Attribute column
Categories
Ceramic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Terminal Shape | Number of Pins | Material | Dielectric Material | Weight | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Applications | HTS Code | Capacitance | Voltage - Rated DC | Packing Method | Depth | Voltage - Rated AC | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | Capacitor Type | Dielectric | Temperature Characteristics Code | Multilayer | Insulation Resistance | Voltage | Dissipation Factor | Features | Height | Length | Width | Thickness (Max) | Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() C0805C223K5RACTU KEMET | 7930 | - | Datasheet | 8 Weeks | - | Tin | PCB, Surface Mount | Surface Mount, MLCC | 0805 (2012 Metric) | WRAPAROUND | 2 | - | Ceramic | 5.499807mg | - | -55°C~125°C | Tape & Reel (TR) | 2005 | SMD Comm X7R | 0.079Lx0.049W 2.00mmx1.25mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | X7R | - | - | - | - | Bypass, Decoupling | - | 0.022μF | 50V | TR, Punched Paper, 7 Inch | 1.25mm | 50V | 2012 | 0805 | - | - | - | X7R | Yes | - | 50V | - | - | 880μm | - | - | 0.035 0.88mm | 889μm | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() 08055A471JAT2A AVX Corporation | In Stock | - | Datasheet | 12 Weeks | - | Tin | PCB, Surface Mount | Surface Mount, MLCC | 0805 (2012 Metric) | WRAPAROUND | 2 | Ceramic | - | - | - | -55°C~125°C | Tape & Reel (TR) | 1997 | - | 0.079Lx0.049W 2.01mmx1.25mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | C0G NP0 | - | - | - | - | General Purpose | - | 470pF | 50V | TR, PAPER, 7 INCH | 1.25mm | - | 2012 | 0805 | - | - | C0G | C0G | Yes | 100GOhm | 50V | 2.5 % | - | 1.45mm | - | - | 0.037 0.94mm | 939.8μm | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() CL10B104KB8NNNC Samsung Electro-Mechanics | 3264000 | - | Datasheet | 18 Weeks | - | Tin | Surface Mount | Surface Mount, MLCC | 0603 (1608 Metric) | - | - | Ceramic | - | - | 50V | -55°C~125°C | Tape & Reel (TR) | 1997 | CL | 0.063Lx0.031W 1.60mmx0.80mm | ±10% | - | - | Active | 1 (Unlimited) | - | - | - | X7R | - | 125°C | -55°C | - | General Purpose | - | 0.1μF | 50V | - | 800μm | - | 1608 | 0603 | - | - | X7R | - | - | - | 50V | - | - | 900μm | 1.6mm | 787.4μm | 0.035 0.90mm | 889μm | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() GRM188R61A105KA61D Murata Electronics | 4048 | - | Datasheet | - | - | - | Surface Mount | Surface Mount, MLCC | 0603 (1608 Metric) | WRAPAROUND | 2 | - | CERAMIC | - | - | -55°C~85°C | Tape & Reel (TR) | - | GRM | 0.063Lx0.031W 1.60mmx0.80mm | ±10% | e3 | yes | Not For New Designs | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | X5R | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | General Purpose | - | 1μF | 10V | TR, PAPER, 7 INCH | 800μm | - | 1608 | 0603 | - | CERAMIC CAPACITOR | - | X5R | Yes | - | 10V | - | - | 800μm | 1.6mm | 0.8mm | 0.035 0.90mm | 889μm | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() C0402C103K4RACTU KEMET | 319 | - | Datasheet | 8 Weeks | - | Tin | PCB, Surface Mount | Surface Mount, MLCC | 0402 (1005 Metric) | WRAPAROUND | 2 | - | Ceramic | - | - | -55°C~125°C | Tape & Reel (TR) | 2005 | SMD Comm X7R | 0.039Lx0.020W 1.00mmx0.50mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | X7R | - | - | - | - | Bypass, Decoupling | - | 10000pF | 16V | TR, Punched Paper, 7 Inch | 500μm | - | 1005 | 0402 | 300μm | - | - | X7R | Yes | - | 16V | 3.5 % | - | 550μm | 1mm | 0.5mm | 0.022 0.55mm | 558.8μm | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() GRM21BR61A226ME51L Murata Electronics | 21600 | - | Datasheet | 10 Weeks | IN PRODUCTION (Last Updated: 2 weeks ago) | - | Surface Mount | Surface Mount, MLCC | 0805 (2012 Metric) | WRAPAROUND | - | - | CERAMIC | 9.49709mg | - | -55°C~85°C | Cut Tape (CT) | - | GRM | 0.079Lx0.049W 2.00mmx1.25mm | ±20% | e3 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | X5R | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | General Purpose | - | 22μF | 10V | TR, EMBOSSED, 7 INCH | 1.25mm | - | 2012 | 0805 | - | CERAMIC CAPACITOR | - | X5R | Yes | - | - | - | - | 1.25mm | 2mm | - | 0.055 1.40mm | 1.397mm | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() 12065C104KAT2A AVX Corporation | In Stock | - | Datasheet | 12 Weeks | - | Tin | PCB, Surface Mount | Surface Mount, MLCC | 1206 (3216 Metric) | WRAPAROUND | 2 | - | Ceramic | - | - | -55°C~125°C | Tape & Reel (TR) | 1997 | - | 0.126Lx0.063W 3.20mmx1.60mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | X7R | - | - | - | - | General Purpose | - | 0.1μF | 50V | TR, PAPER, 7 INCH | 1.6mm | 50V | 3216 | 1206 | - | - | - | X7R | Yes | 100GOhm | 50V | 2.5 % | - | 900μm | - | - | 0.037 0.94mm | 939.8μm | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() GRM188R72A104KA35D Murata Electronics | 4000 | - | Datasheet | 10 Weeks | IN PRODUCTION (Last Updated: 1 month ago) | - | Surface Mount | Surface Mount, MLCC | 0603 (1608 Metric) | WRAPAROUND | 2 | Ceramic | - | 6.293594mg | - | -55°C~125°C | Tape & Reel (TR) | - | GRM | 0.063Lx0.031W 1.60mmx0.80mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | X7R | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | General Purpose | - | 0.1μF | 100V | TR, PAPER, 7 INCH | 800μm | - | 1608 | 0603 | - | - | - | X7R | Yes | - | 100V | - | - | 800μm | 1.6mm | 0.8mm | 0.035 0.90mm | 889μm | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() GRM1885C1H332JA01D Murata Electronics | 3188 | - | Datasheet | 10 Weeks | IN PRODUCTION (Last Updated: 3 weeks ago) | - | Surface Mount | Surface Mount, MLCC | 0603 (1608 Metric) | WRAPAROUND | - | Ceramic | - | - | - | -55°C~125°C | Tape & Reel (TR) | - | GRM | 0.063Lx0.031W 1.60mmx0.80mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | C0G NP0 | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | General Purpose | 8532.24.00.20 | 3300pF | 50V | TR, PAPER, 7 INCH | 800μm | - | 1608 | 0603 | - | - | C0G | C0G | Yes | - | 50V | - | - | 900μm | 1.6mm | 0.8mm | 0.035 0.90mm | 889μm | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() GRM1555C1H1R0CA01D Murata Electronics | 309602 |
| Datasheet | - | NRND (Last Updated: 2 weeks ago) | - | Surface Mount | Surface Mount, MLCC | 0402 (1005 Metric) | WRAPAROUND | 2 | Ceramic | - | - | - | -55°C~125°C | Tape & Reel (TR) | - | GRM | 0.039Lx0.020W 1.00mmx0.50mm | ±0.25pF | e3 | yes | Not For New Designs | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | C0G NP0 | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | General Purpose | - | 1pF | 50V | TR, PAPER, 7 INCH | 500μm | - | 1005 | 0402 | - | - | C0G | C0G | Yes | - | 50V | - | - | 500μm | 1mm | 0.5mm | 0.022 0.55mm | 558.8μm | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() C1608X5R0J106M080AB TDK Corporation | 485835 |
| Datasheet | 12 Weeks | PRODUCTION (Last Updated: 1 month ago) | - | Surface Mount | Surface Mount, MLCC | 0603 (1608 Metric) | - | 2 | - | Ceramic | 2.012816mg | 6.3V | -55°C~85°C | Tape & Reel (TR) | 2001 | C | 0.063Lx0.031W 1.60mmx0.80mm | ±20% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | X5R | - | 85°C | -55°C | Ceramic | General Purpose | - | 10μF | 6.3V | - | 800μm | - | 1608 | 0603 | - | - | X5R | - | - | - | 6.3V | - | Low ESL | 800μm | 1.6mm | 787.4μm | 0.035 0.90mm | 889μm | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() C0805C103K1RACTU KEMET | 100000 | - | Datasheet | 8 Weeks | - | Tin | PCB, Surface Mount | Surface Mount, MLCC | 0805 (2012 Metric) | WRAPAROUND | 2 | - | Ceramic | - | - | -55°C~125°C | Tape & Reel (TR) | 2005 | SMD Comm X7R | 0.079Lx0.049W 2.00mmx1.25mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | X7R | - | - | - | - | Bypass, Decoupling | - | 10000pF | 100V | TR, Punched Paper, 7 Inch | 1.25mm | 100V | 2012 | 0805 | 750μm | - | - | X7R | Yes | - | 100V | - | - | 880μm | - | - | 0.035 0.88mm | 889μm | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() GRM1885C1H471JA01D Murata Electronics | 62000 |
| Datasheet | - | NRND (Last Updated: 1 month ago) | - | Surface Mount | Surface Mount, MLCC | 0603 (1608 Metric) | WRAPAROUND | 2 | - | Ceramic | - | - | -55°C~125°C | Tape & Reel (TR) | - | GRM | 0.063Lx0.031W 1.60mmx0.80mm | ±5% | e3 | yes | Not For New Designs | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | C0G NP0 | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | General Purpose | - | 470pF | 50V | TR, PAPER, 7 INCH | 800μm | - | 1608 | 0603 | - | - | C0G | C0G | Yes | 10GOhm | 50V | - | - | 900μm | 1.6mm | 0.8mm | 0.035 0.90mm | 889μm | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() GRM21BR71H474KA88L Murata Electronics | 234572 | - | Datasheet | 10 Weeks | IN PRODUCTION (Last Updated: 1 month ago) | - | Surface Mount | Surface Mount, MLCC | 0805 (2012 Metric) | WRAPAROUND | - | Ceramic | - | - | - | -55°C~125°C | Tape & Reel (TR) | - | GRM | 0.079Lx0.049W 2.00mmx1.25mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | X7R | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | General Purpose | 8532.24.00.20 | 0.47μF | 50V | TR, EMBOSSED, 7 INCH | 1.25mm | - | 2012 | 0805 | - | - | - | X7R | Yes | - | 50V | - | - | 1.45mm | - | - | 0.053 1.35mm | 1.3462mm | - | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() GRM155R71E103KA01D Murata Electronics | 199700 | - | Datasheet | - | NRND (Last Updated: 1 month ago) | - | Surface Mount | Surface Mount, MLCC | 0402 (1005 Metric) | WRAPAROUND | 2 | - | Ceramic | - | - | -55°C~125°C | Tape & Reel (TR) | - | GRM | 0.039Lx0.020W 1.00mmx0.50mm | ±10% | e3 | yes | Not For New Designs | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | X7R | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | General Purpose | - | 10000pF | 25V | TR, PAPER, 7 INCH | 500μm | - | 1005 | 0402 | - | - | - | X7R | Yes | 10GOhm | 25V | - | - | 500μm | 1mm | 0.5mm | 0.022 0.55mm | 558.8μm | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() 06035C104KAT2A AVX Corporation | 12143 | - | Datasheet | 12 Weeks | - | Tin | PCB, Surface Mount | Surface Mount, MLCC | 0603 (1608 Metric) | WRAPAROUND | 2 | - | Ceramic | - | - | -55°C~125°C | Tape & Reel (TR) | 2004 | - | 0.063Lx0.032W 1.60mmx0.81mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | X7R | - | - | - | - | General Purpose | - | 0.1μF | 50V | TR, PAPER, 7 INCH | 810μm | 50V | 1608 | 0603 | - | - | - | X7R | Yes | - | 50V | 2.5 % | - | 900μm | 1.6mm | 0.81mm | 0.035 0.90mm | 889μm | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() GRM21BR6YA106KE43L Murata Electronics | 17715 | - | Datasheet | 10 Weeks | IN PRODUCTION (Last Updated: 2 weeks ago) | - | Surface Mount | Surface Mount, MLCC | 0805 (2012 Metric) | WRAPAROUND | - | - | CERAMIC | 9.49709mg | - | -55°C~85°C | Cut Tape (CT) | - | GRM | 0.079Lx0.049W 2.00mmx1.25mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | X5R | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | General Purpose | 8532.24.0020 | 10μF | 35V | TR, EMBOSSED, 7 INCH | - | - | 2012 | 0805 | - | CERAMIC CAPACITOR | - | X5R | Yes | - | - | - | - | 1.25mm | 2mm | - | 0.057 1.45mm | 1.4478mm | - | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() GRM188R71A225KE15D Murata Electronics | 347129 |
| Datasheet | 10 Weeks | IN PRODUCTION (Last Updated: 1 month ago) | - | Surface Mount | Surface Mount, MLCC | 0603 (1608 Metric) | WRAPAROUND | 2 | Ceramic | - | 2.012816mg | - | -55°C~125°C | Tape & Reel (TR) | - | GRM | 0.063Lx0.031W 1.60mmx0.80mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | X7R | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | General Purpose | - | 2.2μF | 10V | TR, PAPER, 7 INCH | 800μm | - | 1608 | 0603 | - | - | - | X7R | Yes | - | 10V | - | - | 950μm | 1.6mm | 0.8mm | 0.035 0.90mm | 889μm | - | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() GRM1885C1H152JA01D Murata Electronics | 48000 | - | Datasheet | 10 Weeks | IN PRODUCTION (Last Updated: 1 month ago) | - | Surface Mount | Surface Mount, MLCC | 0603 (1608 Metric) | WRAPAROUND | 2 | - | Ceramic | - | - | -55°C~125°C | Tape & Reel (TR) | - | GRM | 0.063Lx0.031W 1.60mmx0.80mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | C0G NP0 | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | General Purpose | - | 1500pF | 50V | TR, PAPER, 7 INCH | 800μm | - | 1608 | 0603 | - | - | C0G | C0G | Yes | 10GOhm | 50V | - | - | 900μm | 1.6mm | 0.8mm | 0.035 0.90mm | 889μm | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() C0603C104K5RACAUTO KEMET | 193347 | - | Datasheet | 8 Weeks | - | Tin | Surface Mount | Surface Mount, MLCC | 0603 (1608 Metric) | WRAPAROUND | - | - | Ceramic | - | - | -55°C~125°C | Cut Tape (CT) | 2011 | SMD Auto X7R | 0.063Lx0.031W 1.60mmx0.80mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | X7R | - | - | - | - | Automotive, Bypass, Decoupling | 8532.24.00.20 | 0.1μF | 50V | TR, PUNCHED PAPER, 7 INCH | 800μm | - | 1608 | 0603 | - | - | - | X7R | Yes | - | - | 2.5 % | - | 870μm | 1.6mm | 0.8mm | 0.034 0.87mm | 863.6μm | No | No SVHC | ROHS3 Compliant | - | AEC-Q200 |