- Manufacturer
- Capacitance
- Tolerance
- Package / Case
- RoHS Status
- Temperature Coefficient
- Packaging
- Part Status
- Applications
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Size / Dimension
Attribute column
Categories
Ceramic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Terminal Shape | Number of Pins | Material | Dielectric Material | Weight | Manufacturer Package Identifier | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | HTS Code | Capacitance | Voltage - Rated DC | Packing Method | Number of Functions | Depth | Voltage - Rated AC | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | Physical Dimension | Capacitor Type | Dielectric | Temperature Characteristics Code | Multilayer | Insulation Resistance | Voltage | Current | Dissipation Factor | Filter Type | Insertion Loss (Max) | Features | Height | Length | Width | Thickness (Max) | Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() GRM155R61A474KE15D Murata Electronics | 23906 | - | Datasheet | - | NRND (Last Updated: 1 month ago) | - | Surface Mount | Surface Mount, MLCC | 0402 (1005 Metric) | WRAPAROUND | 2 | Ceramic | - | - | GRM15-0.1 | -55°C~85°C | Tape & Reel (TR) | - | GRM | 0.039Lx0.020W 1.00mmx0.50mm | ±10% | e3 | yes | Not For New Designs | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | X5R | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | General Purpose | - | 0.47μF | 10V | TR, PAPER, 7 INCH | - | 500μm | - | 1005 | 0402 | - | - | - | - | X5R | Yes | - | 10V | - | 0.1 % | - | - | - | 550μm | 1mm | 0.5mm | 0.022 0.55mm | 558.8μm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() GRM31CR71H475KA12L Murata Electronics | 816726 |
| Datasheet | 10 Weeks | IN PRODUCTION (Last Updated: 1 month ago) | - | Surface Mount | Surface Mount, MLCC | 1206 (3216 Metric) | WRAPAROUND | 2 | Ceramic | - | - | - | -55°C~125°C | Tape & Reel (TR) | - | GRM | 0.126Lx0.063W 3.20mmx1.60mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | X7R | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | General Purpose | - | 4.7μF | 50V | TR, EMBOSSED, 7 INCH | - | 1.6mm | - | 3216 | 1206 | - | - | - | - | X7R | Yes | - | 50V | - | - | - | - | - | 950μm | - | - | 0.071 1.80mm | 1.8034mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() YFF31HC2A105M TDK Corporation | In Stock | - | - | 14 Weeks | - | - | Through Hole | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2015 | - | - | - | e3 | - | - | - | - | - | EAR99 | - | Tin (Sn) - with Nickel (Ni) barrier | 125°C | -55°C | - | 8504.50.80.00 | 1μF | - | TR | 1 | - | - | 3216 | 1206 | - | L3.2XB1.6XH1.3 (mm)/L0.126XB0.063XH0.051 (inch) | - | - | - | - | - | 100V | 6A | - | FEED THROUGH CAPACITOR | 40 dB | - | 1.4478mm | 3.2004mm | 1.6002mm | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() GRM155R60J474KE19D Murata Electronics | 19500 | - | Datasheet | - | NRND (Last Updated: 1 month ago) | - | Surface Mount | Surface Mount, MLCC | 0402 (1005 Metric) | WRAPAROUND | 2 | - | Ceramic | - | - | -55°C~85°C | Tape & Reel (TR) | - | GRM | 0.039Lx0.020W 1.00mmx0.50mm | ±10% | e3 | yes | Not For New Designs | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | X5R | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | General Purpose | - | 0.47μF | 6.3V | TR, PAPER, 7 INCH | - | 500μm | - | 1005 | 0402 | - | - | - | - | X5R | Yes | 10GOhm | 6.3V | - | - | - | - | - | 500μm | 1mm | 0.5mm | 0.022 0.55mm | 558.8μm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() GRM32ER71A476ME15L Murata Electronics | 6257 | - | Datasheet | 10 Weeks | IN PRODUCTION (Last Updated: 2 weeks ago) | - | Surface Mount | Surface Mount, MLCC | 1210 (3225 Metric) | WRAPAROUND | - | - | CERAMIC | - | - | -55°C~125°C | Tape & Reel (TR) | - | GRM | 0.126Lx0.098W 3.20mmx2.50mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | X7R | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | General Purpose | 8532.24.00.20 | 47μF | 10V | TR, EMBOSSED, 7 INCH | - | 2.5mm | - | 3225 | 1210 | - | - | CERAMIC CAPACITOR | - | X7R | Yes | - | 10V | - | - | - | - | - | 2.5mm | 3.2mm | - | 0.106 2.70mm | 2.6924mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() GRM1555C1H471JA01D Murata Electronics | 28600 | - | Datasheet | 10 Weeks | IN PRODUCTION (Last Updated: 1 month ago) | - | Surface Mount | Surface Mount, MLCC | 0402 (1005 Metric) | WRAPAROUND | 2 | - | Ceramic | - | - | -55°C~125°C | Tape & Reel (TR) | - | GRM | 0.039Lx0.020W 1.00mmx0.50mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | C0G NP0 | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | General Purpose | - | 470pF | 50V | TR, PAPER, 7 INCH | - | 500μm | - | 1005 | 0402 | - | - | - | C0G | C0G | Yes | 10GOhm | 50V | - | - | - | - | - | 550μm | 1mm | 0.5mm | 0.022 0.55mm | 558.8μm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 1206YC105KAT2A AVX Corporation | 3000 | - | Datasheet | 16 Weeks | - | - | PCB, Surface Mount | Surface Mount, MLCC | 1206 (3216 Metric) | WRAPAROUND | 2 | - | Ceramic | 16.187578mg | - | -55°C~125°C | Tape & Reel (TR) | 2004 | - | 0.126Lx0.063W 3.20mmx1.60mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | X7R | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | General Purpose | - | 1μF | 16V | TR, EMBOSSED, 7 INCH | - | 1.6mm | - | 3216 | 1206 | - | - | - | - | X7R | Yes | 100GOhm | 16V | - | 3.5 % | - | - | - | 1.02mm | - | - | 0.050 1.27mm | 1.27mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() GRM21B5C1H223JA01L Murata Electronics | 18000 | - | Datasheet | 10 Weeks | - | - | Surface Mount | Surface Mount, MLCC | 0805 (2012 Metric) | WRAPAROUND | 2 | Ceramic | - | - | - | -55°C~125°C | Tape & Reel (TR) | - | GRM | 0.079Lx0.049W 2.00mmx1.25mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | C0G NP0 | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | General Purpose | - | 0.022μF | 50V | TR, EMBOSSED, 7 INCH | - | 1.25mm | - | 2012 | 0805 | - | - | - | C0G | C0G | Yes | - | 25V | - | - | - | - | - | 1.45mm | - | - | 0.053 1.35mm | 1.3462mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() GRM188R71E105KA12D Murata Electronics | 660346 |
| Datasheet | - | TO BE DISCONTINUED (Last Updated: 1 month ago) | - | Surface Mount | Surface Mount, MLCC | 0603 (1608 Metric) | WRAPAROUND | 2 | Ceramic | - | - | - | -55°C~125°C | Tape & Reel (TR) | - | GRM | 0.063Lx0.031W 1.60mmx0.80mm | ±10% | e3 | yes | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | X7R | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | General Purpose | - | 1μF | 25V | TR, PAPER, 7 INCH | - | 800μm | - | 1608 | 0603 | - | - | - | - | X7R | Yes | - | 25V | - | - | - | - | - | 800μm | 1.6mm | 0.8mm | 0.035 0.90mm | 889μm | No | Unknown | RoHS Compliant | Lead Free | ||
![]() GRM31MR71H474KA01L Murata Electronics | 15 | - | Datasheet | - | NRND (Last Updated: 2 weeks ago) | - | Surface Mount | Surface Mount, MLCC | 1206 (3216 Metric) | WRAPAROUND | 2 | Ceramic | - | - | - | -55°C~125°C | Tape & Reel (TR) | - | GRM | 0.126Lx0.063W 3.20mmx1.60mm | ±10% | e3 | yes | Not For New Designs | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | X7R | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | General Purpose | - | 0.47μF | 50V | TR, EMBOSSED, 7 INCH | - | 1.6mm | - | 3216 | 1206 | - | - | - | - | X7R | Yes | - | 50V | - | - | - | - | - | 950μm | - | - | 0.049 1.25mm | 1.2446mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() C0603C103J5RACTU KEMET | 40000 | - | Datasheet | 8 Weeks | - | Tin | PCB, Surface Mount | Surface Mount, MLCC | 0603 (1608 Metric) | WRAPAROUND | 2 | - | Ceramic | - | - | -55°C~125°C | Tape & Reel (TR) | 2005 | SMD Comm X7R | 0.063Lx0.031W 1.60mmx0.80mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | X7R | - | - | - | Bypass, Decoupling | - | 10000pF | 50V | TR, Punched Paper, 7 Inch | - | 800μm | - | 1608 | 0603 | 700μm | - | - | - | X7R | Yes | - | 50V | - | 2.5 % | - | - | - | 870μm | 1.6mm | 0.8mm | 0.034 0.87mm | 863.6μm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() GRM1555C1H150JA01D Murata Electronics | 526612 |
| Datasheet | - | NRND (Last Updated: 3 weeks ago) | - | Surface Mount | Surface Mount, MLCC | 0402 (1005 Metric) | WRAPAROUND | - | Ceramic | - | - | - | -55°C~125°C | Tape & Reel (TR) | - | GRM | 0.039Lx0.020W 1.00mmx0.50mm | ±5% | e3 | yes | Not For New Designs | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | C0G NP0 | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | General Purpose | 8532.24.00.20 | 15pF | 50V | TR, PAPER, 7 INCH | - | 500μm | - | 1005 | 0402 | - | - | - | C0G | C0G | Yes | - | 50V | - | - | - | - | - | 550μm | 1mm | 0.5mm | 0.022 0.55mm | 558.8μm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() GRM188R71C104KA01D Murata Electronics | 32 | - | Datasheet | - | TO BE DISCONTINUED (Last Updated: 1 month ago) | - | Surface Mount | Surface Mount, MLCC | 0603 (1608 Metric) | WRAPAROUND | 2 | Ceramic | - | - | - | -55°C~125°C | Tape & Reel (TR) | - | GRM | 0.063Lx0.031W 1.60mmx0.80mm | ±10% | e3 | yes | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | X7R | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | General Purpose | - | 0.1μF | 16V | TR, PAPER, 7 INCH | - | 800μm | - | 1608 | 0603 | - | - | - | - | X7R | Yes | - | 16V | - | - | - | - | - | 800μm | 1.6mm | 0.8mm | 0.035 0.90mm | 889μm | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() GRM32RR71H105KA01L Murata Electronics | 14 | - | Datasheet | - | NRND (Last Updated: 3 weeks ago) | - | Surface Mount | Surface Mount, MLCC | 1210 (3225 Metric) | WRAPAROUND | 2 | - | Ceramic | - | - | -55°C~125°C | Tape & Reel (TR) | - | GRM | 0.126Lx0.098W 3.20mmx2.50mm | ±10% | e3 | yes | Not For New Designs | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | X7R | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | General Purpose | - | 1μF | 50V | TR, EMBOSSED, 7 INCH | - | 2.5mm | - | 3225 | 1210 | - | - | - | - | X7R | Yes | 500MOhm | 50V | - | - | - | - | - | 1.8mm | - | - | 0.079 2.00mm | 2.0066mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() C0402C103K5RACTU KEMET | 10000 | - | Datasheet | 8 Weeks | - | - | PCB, Surface Mount | Surface Mount, MLCC | 0402 (1005 Metric) | WRAPAROUND | 2 | - | Ceramic | - | - | -55°C~125°C | Tape & Reel (TR) | 2005 | SMD Comm X7R | 0.039Lx0.020W 1.00mmx0.50mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | X7R | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Bypass, Decoupling | - | 10000pF | 50V | TR, Punched Paper, 7 Inch | - | 500μm | 50V | 1005 | 0402 | 300μm | - | - | - | X7R | Yes | - | 50V | - | 2.5 % | - | - | - | 550μm | 1mm | 0.5mm | 0.022 0.55mm | 558.8μm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() GRM1885C1H220JA01D Murata Electronics | 363329 |
| Datasheet | - | NRND (Last Updated: 1 month ago) | - | Surface Mount | Surface Mount, MLCC | 0603 (1608 Metric) | WRAPAROUND | 2 | - | Ceramic | - | - | -55°C~125°C | Tape & Reel (TR) | - | GRM | 0.063Lx0.031W 1.60mmx0.80mm | ±5% | e3 | yes | Not For New Designs | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | C0G NP0 | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | General Purpose | - | 22pF | 50V | TR, PAPER, 7 INCH | - | 800μm | - | 1608 | 0603 | - | - | - | C0G | C0G | Yes | 10GOhm | 50V | - | - | - | - | - | 900μm | 1.6mm | 0.8mm | 0.035 0.90mm | 889μm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() GRM188R61A226ME15D Murata Electronics | 818992 |
| Datasheet | 10 Weeks | IN PRODUCTION (Last Updated: 3 weeks ago) | - | Surface Mount | Surface Mount, MLCC | 0603 (1608 Metric) | WRAPAROUND | - | Ceramic | - | 6.293594mg | - | -55°C~85°C | Cut Tape (CT) | - | GRM | 0.063Lx0.031W 1.60mmx0.80mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | X5R | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | General Purpose | 8532.24.00.20 | 22μF | 10V | TR, PAPER, 7 INCH | - | 800μm | - | 1608 | 0603 | - | - | - | - | X5R | Yes | - | - | - | - | - | - | - | 1mm | - | - | 0.039 1.00mm | 990.6μm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() GRM188R61A106ME69D Murata Electronics | 734581 |
| Datasheet | 10 Weeks | IN PRODUCTION (Last Updated: 4 weeks ago) | - | Surface Mount | Surface Mount, MLCC | 0603 (1608 Metric) | WRAPAROUND | 2 | Ceramic | - | 6.293594mg | - | -55°C~85°C | Cut Tape (CT) | - | GRM | 0.063Lx0.031W 1.60mmx0.80mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | X5R | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | General Purpose | - | 10μF | 10V | TR, PAPER, 7 INCH | - | 800μm | - | 1608 | 0603 | - | - | - | - | X5R | Yes | - | - | - | - | - | - | - | 800μm | - | - | 0.035 0.90mm | 889μm | - | Unknown | ROHS3 Compliant | Lead Free | ||
![]() C3225X7S2A475K200AE TDK Corporation | In Stock | - | Datasheet | 20 Weeks | PRODUCTION (Last Updated: 1 month ago) | - | Surface Mount | Surface Mount, MLCC | 1210 (3225 Metric) | WRAPAROUND | - | Ceramic | - | 15.989131mg | - | -55°C~125°C | Tape & Reel (TR) | 2011 | C | 0.126Lx0.098W 3.20mmx2.50mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | X7S | - | - | - | Boardflex Sensitive | - | 4.7μF | 100V | - | - | 2.5mm | - | 3225 | 1210 | - | - | - | - | X7S | Yes | - | - | - | - | - | - | Soft Termination | 2.3mm | 3.2mm | - | 0.098 2.50mm | 2.4892mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() GRM188R61E225KA12D Murata Electronics | 546615 |
| Datasheet | 10 Weeks | IN PRODUCTION (Last Updated: 1 month ago) | - | Surface Mount | Surface Mount, MLCC | 0603 (1608 Metric) | WRAPAROUND | 2 | Ceramic | - | 6.293594mg | - | -55°C~85°C | Tape & Reel (TR) | - | GRM | 0.063Lx0.031W 1.60mmx0.80mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | X5R | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | General Purpose | - | 2.2μF | 25V | TR, PAPER, 7 INCH | - | 800μm | - | 1608 | 0603 | - | - | - | - | X5R | Yes | - | 25V | - | - | - | - | - | 800μm | 1.6mm | 0.8mm | 0.035 0.90mm | 889μm | No | No SVHC | ROHS3 Compliant | Lead Free |