- Manufacturer
- Capacitance
- Tolerance
- Package / Case
- RoHS Status
- Temperature Coefficient
- Packaging
- Part Status
- Applications
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Size / Dimension
Attribute column
Categories
Ceramic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Terminal Shape | Number of Pins | Material | Dielectric Material | Weight | Manufacturer Package Identifier | Contact Materials | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Terminal Finish | Composition | Color | Applications | Gender | HTS Code | Capacitance | Voltage - Rated DC | Packing Method | Depth | Current Rating | Voltage - Rated AC | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | Capacitor Type | Dielectric | Temperature Characteristics Code | Multilayer | Insulation Resistance | Voltage | Dissipation Factor | Halogen Free | Features | Height | Length | Width | Thickness (Max) | Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CL31A106KBHNNNE Samsung Electro-Mechanics | 357042 |
| Datasheet | 22 Weeks | - | Tin | Surface Mount | Surface Mount, MLCC | 1206 (3216 Metric) | WRAPAROUND | - | Ceramic | - | - | - | - | -55°C~85°C | Tape & Reel (TR) | 1997 | CL | 0.126Lx0.063W 3.20mmx1.60mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | X5R | - | - | - | General Purpose | - | 8532.24.00.20 | 10μF | 50V | TR, EMBOSSED PLASTIC, 7 INCH | 1.6mm | - | - | 3216 | 1206 | - | - | - | X5R | Yes | - | - | - | - | - | 1.8mm | 3.2mm | - | 0.071 1.80mm | 1.8034mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() GRM188R61E106MA73D Murata Electronics | 892689 |
| Datasheet | 10 Weeks | IN PRODUCTION (Last Updated: 1 month ago) | - | Surface Mount | Surface Mount, MLCC | 0603 (1608 Metric) | WRAPAROUND | 2 | - | - | 6.293594mg | - | - | -55°C~85°C | Digi-Reel® | - | GRM | 0.063Lx0.031W 1.60mmx0.80mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | X5R | Matte Tin (Sn) - with Nickel (Ni) barrier | Ceramic | - | General Purpose | - | - | 10μF | 25V | TR, PAPER, 7 INCH | 800μm | - | - | 1608 | 0603 | - | - | - | X5R | Yes | - | 25V | - | - | - | 800μm | 1.6mm | 0.8mm | 0.031 0.80mm | 787.4μm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() CC0805KKX7R8BB225 Yageo | 3568 | - | Datasheet | 33 Weeks | - | - | Surface Mount | Surface Mount, MLCC | 0805 (2012 Metric) | WRAPAROUND | 2 | Ceramic | - | - | CC0805-0.85 | - | -55°C~125°C | Tape & Reel (TR) | 2003 | CC | 0.079Lx0.049W 2.00mmx1.25mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | X7R | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | General Purpose | - | - | 2.2μF | 25V | TR, Blister, 7 Inch | 1.25mm | - | - | 2012 | 0805 | - | - | - | X7R | Yes | - | - | - | Halogen Free | - | 950μm | - | - | 0.057 1.45mm | 1.4478mm | No | Unknown | ROHS3 Compliant | Lead Free | ||
![]() CL10A105KO8NNNC Samsung Electro-Mechanics | 504498 |
| - | 18 Weeks | - | Tin | Surface Mount | Surface Mount, MLCC | 0603 (1608 Metric) | WRAPAROUND | - | Ceramic | - | - | - | - | -55°C~85°C | Tape & Reel (TR) | 2006 | CL | 0.063Lx0.031W 1.60mmx0.80mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | X5R | - | - | - | General Purpose | - | 8532.24.00.20 | 1μF | 16V | TR, CARDBOARD PAPER, 7 INCH | 800μm | - | - | 1608 | 0603 | - | - | - | X5R | Yes | - | 16V | - | - | - | 800μm | 1.6mm | 0.8mm | 0.035 0.90mm | 889μm | No | - | ROHS3 Compliant | Lead Free | ||
![]() C0805C105K5RACTU KEMET | 2485 | - | Datasheet | 19 Weeks | - | Tin | PCB, Surface Mount | Surface Mount, MLCC | 0805 (2012 Metric) | WRAPAROUND | - | - | Ceramic | - | - | - | -55°C~125°C | Cut Tape (CT) | 2009 | SMD Comm X7R | 0.079Lx0.049W 2.00mmx1.25mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | X7R | - | - | - | Bypass, Decoupling | - | 8532.24.00.20 | 1μF | 50V | TR, Embossed Plastic, 7 Inch | 1.25mm | - | - | 2012 | 0805 | - | - | - | X7R | Yes | - | 50V | - | - | - | 1.4mm | 2mm | - | 0.055 1.40mm | 1.397mm | - | No SVHC | ROHS3 Compliant | - | ||
![]() C1206C106K4RACTU KEMET | 382559 |
| Datasheet | 8 Weeks | - | - | Surface Mount | Surface Mount, MLCC | 1206 (3216 Metric) | WRAPAROUND | 2 | - | Ceramic | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2005 | SMD Comm X7R | 0.126Lx0.063W 3.20mmx1.60mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | X7R | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Bypass, Decoupling | - | - | 10μF | 16V | TR, Embossed Plastic, 7 Inch | 1.6mm | - | - | 1608 | 0603 | - | - | - | X7R | Yes | - | 16V | 5 % | - | - | 800μm | - | - | 0.071 1.80mm | 1.8034mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() CL10C330JB8NNNC Samsung Electro-Mechanics | 753490 |
| Datasheet | 18 Weeks | - | Tin | Surface Mount | Surface Mount, MLCC | 0603 (1608 Metric) | WRAPAROUND | - | Ceramic | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 1997 | CL | 0.063Lx0.031W 1.60mmx0.80mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | C0G NP0 | - | - | - | General Purpose | - | 8532.24.00.20 | 33pF | 50V | TR, CARDBOARD, 7 INCH | 800μm | - | - | 1608 | 0603 | - | - | C0G | C0G | Yes | - | 50V | - | - | - | 800μm | 1.6mm | 0.8mm | 0.035 0.90mm | 889μm | No | - | ROHS3 Compliant | Lead Free | ||
![]() GRM188R71H223KA01D Murata Electronics | 42138 | - | Datasheet | - | TO BE DISCONTINUED (Last Updated: 1 month ago) | - | Surface Mount | Surface Mount, MLCC | 0603 (1608 Metric) | WRAPAROUND | 2 | - | Ceramic | - | - | - | -55°C~125°C | Tape & Reel (TR) | - | GRM | 0.063Lx0.031W 1.60mmx0.80mm | ±10% | e3 | yes | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | X7R | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | General Purpose | - | - | 0.022μF | 50V | TR, PAPER, 7 INCH | 800μm | - | - | 1608 | 0603 | - | - | - | X7R | Yes | 10GOhm | 50V | - | - | - | 800μm | 1.6mm | 0.8mm | 0.035 0.90mm | 889μm | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() CL21B104KBCNNNC Samsung Electro-Mechanics | 424000 | - | Datasheet | 22 Weeks | - | Tin | Surface Mount | Surface Mount, MLCC | 0805 (2012 Metric) | WRAPAROUND | - | Ceramic | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 1997 | CL | 0.079Lx0.049W 2.00mmx1.25mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | X7R | - | - | - | General Purpose | - | 8532.24.00.20 | 0.1μF | 50V | TR, CARDBOARD PAPER, 7 INCH | 1.25mm | - | - | 2012 | 0805 | - | - | - | X7R | Yes | - | 50V | - | - | - | 850μm | 2mm | - | 0.037 0.95mm | 939.8μm | No | - | ROHS3 Compliant | Lead Free | ||
![]() CC1206KKX7RDBB102 Yageo | 49900 | - | Datasheet | 33 Weeks | - | - | Surface Mount | Surface Mount, MLCC | 1206 (3216 Metric) | WRAPAROUND | 2 | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2005 | CC | 0.126Lx0.063W 3.20mmx1.60mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | X7R | Matte Tin (Sn) - with Nickel (Ni) barrier | Ceramic | - | General Purpose | - | - | 1000pF | 2kV | TR, BLISTER, 7 INCH | 1.6mm | - | - | 3216 | 1206 | - | - | - | X7R | Yes | 10GOhm | 2kV | 2.5 % | - | High Voltage | 1.25mm | - | - | 0.057 1.45mm | 1.4478mm | No | Unknown | ROHS3 Compliant | Lead Free | ||
![]() CC0603KRX7R9BB223 Yageo | 72005 | - | Datasheet | 33 Weeks | - | - | Surface Mount | Surface Mount, MLCC | 0603 (1608 Metric) | WRAPAROUND | 2 | - | Ceramic | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2005 | CC | 0.063Lx0.031W 1.60mmx0.80mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | X7R | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | General Purpose | - | - | 0.022μF | 50V | TR, Paper, 7 Inch | 800μm | - | 50V | 1608 | 0603 | - | - | - | X7R | Yes | 100GOhm | 50V | - | Halogen Free | - | 900μm | 1.6mm | 0.8mm | 0.035 0.90mm | 889μm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() GRM0335C1H101JA01D Murata Electronics | 300000 | - | Datasheet | 10 Weeks | IN PRODUCTION (Last Updated: 3 weeks ago) | - | Surface Mount | Surface Mount, MLCC | 0201 (0603 Metric) | WRAPAROUND | - | Ceramic | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | - | GRM | 0.024Lx0.012W 0.60mmx0.30mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | C0G NP0 | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | General Purpose | - | 8532.24.00.20 | 100pF | 50V | TR, PAPER, 7 INCH | 300μm | - | - | 0603 | 0201 | - | - | C0G | C0G | Yes | - | 50V | - | - | - | 330μm | 0.6mm | 0.3mm | 0.013 0.33mm | 330.2μm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() GRM32ER71E226KE15L Murata Electronics | 5681 | - | Datasheet | 10 Weeks | IN PRODUCTION (Last Updated: 1 month ago) | Gold | Through Hole | Surface Mount, MLCC | 1210 (3225 Metric) | WRAPAROUND | 2 | Ceramic | - | - | - | Bronze | -55°C~125°C | Tape & Reel (TR) | - | GRM | 0.126Lx0.098W 3.20mmx2.50mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | X7R | Matte Tin (Sn) - with Nickel (Ni) barrier | - | Black | General Purpose | Male | - | 22μF | 25V | TR, EMBOSSED, 7 INCH | 2.5mm | 3A | - | 3225 | 1210 | 2.54mm | - | - | X7R | Yes | - | 25V | - | - | - | 8.13mm | - | - | 0.106 2.70mm | 2.6924mm | No | Unknown | ROHS3 Compliant | Lead Free | ||
![]() CL21B105KAFNNNE Samsung Electro-Mechanics | 3200 | - | Datasheet | 22 Weeks | - | Tin | Surface Mount | Surface Mount, MLCC | 0805 (2012 Metric) | WRAPAROUND | - | - | CERAMIC | - | - | - | -55°C~125°C | Tape & Reel (TR) | 1997 | CL | 0.079Lx0.049W 2.00mmx1.25mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | X7R | - | - | - | General Purpose | - | 8532.24.00.20 | 1μF | 25V | TR, EMBOSSED PLASTIC, 7 INCH | 1.25mm | - | - | 2012 | 0805 | - | CERAMIC CAPACITOR | - | X7R | Yes | - | 25V | - | - | - | 1.25mm | - | - | 0.053 1.35mm | 1.3462mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() GRM033R61C104KE84D Murata Electronics | 215951 | - | Datasheet | 10 Weeks | IN PRODUCTION (Last Updated: 3 weeks ago) | - | Surface Mount | Surface Mount, MLCC | 0201 (0603 Metric) | WRAPAROUND | - | - | CERAMIC | 340.194278μg | - | - | -55°C~85°C | Tape & Reel (TR) | - | GRM | 0.024Lx0.012W 0.60mmx0.30mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | X5R | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | General Purpose | - | - | 0.1μF | 16V | TR, PAPER, 7 INCH | - | - | - | 0603 | 0201 | - | CERAMIC CAPACITOR | - | X5R | Yes | - | - | - | - | - | 300μm | 0.6mm | 0.3mm | 0.013 0.33mm | 330.2μm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() GRM188R60J476ME15D Murata Electronics | 57497 | - | Datasheet | 10 Weeks | IN PRODUCTION (Last Updated: 4 weeks ago) | - | Surface Mount | Surface Mount, MLCC | 0603 (1608 Metric) | WRAPAROUND | - | - | CERAMIC | - | - | - | -55°C~85°C | Tape & Reel (TR) | - | GRM | 0.063Lx0.031W 1.60mmx0.80mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | X5R | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | General Purpose | - | 8532.24.0020 | 47μF | 6.3V | TR, PAPER, 7 INCH | - | - | - | 1608 | 0603 | - | CERAMIC CAPACITOR | - | X5R | Yes | - | - | - | - | - | - | - | - | 0.039 1.00mm | 990.6μm | - | - | ROHS3 Compliant | - | ||
![]() GRM155R71H222KA01D Murata Electronics | 40000 | - | Datasheet | 10 Weeks | IN PRODUCTION (Last Updated: 1 month ago) | - | Surface Mount | Surface Mount, MLCC | 0402 (1005 Metric) | WRAPAROUND | 2 | Ceramic | - | 652.039032μg | - | - | -55°C~125°C | Tape & Reel (TR) | - | GRM | 0.039Lx0.020W 1.00mmx0.50mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | X7R | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | General Purpose | - | - | 2200pF | 50V | TR, PAPER, 7 INCH | 500μm | - | - | 1005 | 0402 | - | - | - | X7R | Yes | - | 50V | - | - | - | 550μm | 1mm | 0.5mm | 0.022 0.55mm | 558.8μm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() C1210C104KCRACTU KEMET | In Stock | - | Datasheet | 8 Weeks | - | Tin | Surface Mount | Surface Mount, MLCC | 1210 (3225 Metric) | WRAPAROUND | - | - | Ceramic | - | - | - | -55°C~125°C | Cut Tape (CT) | 2016 | SMD Comm X7R HV | 0.126Lx0.098W 3.20mmx2.50mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | X7R | - | - | - | General Purpose | - | 8532.24.00.20 | 0.1μF | 500V | TR, PLASTIC, 7 INCH | - | - | - | 3225 | 1210 | - | - | - | X7R | Yes | - | - | - | - | Low ESL, High Voltage | 1.7mm | 3.2mm | 2.5mm | 0.091 2.30mm | 2.3114mm | - | No SVHC | ROHS3 Compliant | - | ||
![]() C0603C104K8RACTU KEMET | In Stock | - | Datasheet | 8 Weeks | - | Tin | PCB, Surface Mount | Surface Mount, MLCC | 0603 (1608 Metric) | WRAPAROUND | 2 | - | Ceramic | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2005 | SMD Comm X7R | 0.063Lx0.031W 1.60mmx0.80mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | X7R | - | - | - | Bypass, Decoupling | - | - | 0.1μF | 10V | TR, Punched Paper, 7 Inch | 800μm | - | - | 1608 | 0603 | 700μm | - | - | X7R | Yes | - | 10V | 5 % | - | - | 870μm | 1.6mm | 0.8mm | 0.034 0.87mm | 863.6μm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 04023C103KAT2A AVX Corporation | 6 | - | Datasheet | 12 Weeks | - | - | PCB, Surface Mount | Surface Mount, MLCC | 0402 (1005 Metric) | WRAPAROUND | 2 | Ceramic | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2004 | - | 0.039Lx0.020W 1.00mmx0.50mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | X7R | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | General Purpose | - | - | 10000pF | 25V | TR, PAPER, 7 INCH | 500μm | - | - | 1005 | 0402 | - | - | - | X7R | Yes | 100GOhm | 25V | 12.5 % | - | - | 560μm | 1mm | 0.5mm | 0.022 0.56mm | 558.8μm | No | No SVHC | ROHS3 Compliant | Lead Free |