- Manufacturer
- Capacitance
- Tolerance
- Package / Case
- RoHS Status
- Temperature Coefficient
- Packaging
- Part Status
- Applications
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Size / Dimension
Attribute column
Categories
Ceramic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Terminal Shape | Number of Pins | Material | Dielectric Material | Weight | Manufacturer Package Identifier | Contact Materials | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Terminal Finish | Composition | Applications | HTS Code | Capacitance | Voltage - Rated DC | Packing Method | Depth | Voltage - Rated AC | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | Dielectric | Temperature Characteristics Code | Multilayer | Insulation Resistance | Voltage | Dissipation Factor | Halogen Free | Features | Height | Length | Width | Thickness (Max) | Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() C1608X5R0J226M080AC TDK Corporation | 522855 |
| Datasheet | 12 Weeks | PRODUCTION (Last Updated: 1 month ago) | - | Surface Mount | Surface Mount, MLCC | 0603 (1608 Metric) | WRAPAROUND | - | - | Ceramic | 2.012816mg | - | - | -55°C~85°C | Cut Tape (CT) | 2010 | C | 0.063Lx0.031W 1.60mmx0.80mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | X5R | - | - | General Purpose | 8532.24.00.20 | 22μF | 6.3V | - | 800μm | - | 1608 | 0603 | - | - | X5R | Yes | - | 6.3V | - | - | Low ESL | 800μm | 1.6mm | 0.8mm | 0.039 1.00mm | 990.6μm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() C0805C103K5RACTU KEMET | 20254 | - | - | 23 Weeks | - | - | PCB, Surface Mount | Surface Mount, MLCC | 0805 (2012 Metric) | WRAPAROUND | 2 | - | Ceramic | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2005 | SMD Comm X7R | 0.079Lx0.049W 2.00mmx1.25mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | X7R | Matte Tin (Sn) - with Nickel (Ni) barrier | - | Bypass, Decoupling | - | 10000pF | 50V | TR, Punched Paper, 7 Inch | 1.25mm | 50V | 2012 | 0805 | 750μm | - | X7R | Yes | - | 50V | - | - | - | 780μm | - | - | 0.035 0.88mm | 889μm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 12061C104KAT2A AVX Corporation | In Stock | - | - | 12 Weeks | - | Tin | PCB, Surface Mount | Surface Mount, MLCC | 1206 (3216 Metric) | WRAPAROUND | 2 | Ceramic | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2001 | - | 0.126Lx0.063W 3.20mmx1.60mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | X7R | - | - | General Purpose | - | 0.1μF | 100V | TR, EMBOSSED, 7 INCH | 1.6mm | - | 3216 | 1206 | - | - | X7R | Yes | 100GOhm | 100V | 2.5 % | - | - | 1.4mm | - | - | 0.050 1.27mm | 1.27mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() CL10A105KA8NNNC Samsung Electro-Mechanics | 848797 |
| - | 18 Weeks | - | Tin | Surface Mount | Surface Mount, MLCC | 0603 (1608 Metric) | WRAPAROUND | - | Ceramic | - | - | - | - | -55°C~85°C | Tape & Reel (TR) | 2006 | CL | 0.063Lx0.031W 1.60mmx0.80mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | X5R | - | - | General Purpose | 8532.24.00.20 | 1μF | 25V | TR, CARDBOARD PAPER, 7 INCH | 800μm | - | 1608 | 0603 | - | - | X5R | Yes | - | 25V | - | - | - | 800μm | 1.6mm | 0.8mm | 0.035 0.90mm | 889μm | No | - | ROHS3 Compliant | Lead Free | ||
![]() C0603C681J5GACTU KEMET | 785047 |
| Datasheet | 8 Weeks | - | Tin | PCB, Surface Mount | Surface Mount, MLCC | 0603 (1608 Metric) | WRAPAROUND | 2 | - | Ceramic | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2005 | SMD Comm C0G | 0.063Lx0.031W 1.60mmx0.80mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | C0G NP0 | - | - | General Purpose | - | 680pF | 50V | BULK CASSETTE; TR, PUNCHED PAPER, 7/13 INCH | 800μm | 50V | 1608 | 0603 | 700μm | C0G | C0G | Yes | - | 50V | 0.1 % | - | Low ESL | 870μm | 1.6mm | 0.8mm | 0.034 0.87mm | 863.6μm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 12063C475KAT2A AVX Corporation | 686733 |
| Datasheet | 16 Weeks | - | Tin | Surface Mount | Surface Mount, MLCC | 1206 (3216 Metric) | WRAPAROUND | 2 | Ceramic | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 1997 | - | 0.126Lx0.063W 3.20mmx1.60mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | X7R | - | - | General Purpose | - | 4.7μF | 25V | TR, EMBOSSED, 7 INCH | 1.6mm | - | 3216 | 1206 | - | - | X7R | Yes | - | 25V | - | - | - | 1.52mm | - | - | 0.070 1.78mm | 1.778mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() C0603C270J5GACTU KEMET | 343864 |
| Datasheet | 33 Weeks | - | - | PCB, Surface Mount | Surface Mount, MLCC | 0603 (1608 Metric) | WRAPAROUND | 2 | - | Ceramic | - | - | Tin | -55°C~125°C | Tape & Reel (TR) | 2005 | SMD Comm C0G | 0.063Lx0.031W 1.60mmx0.80mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | C0G NP0 | - | - | General Purpose | - | 27pF | 50V | BULK CASSETTE; TR, PUNCHED PAPER, 7/13 INCH | 800μm | 50V | 1608 | 0603 | 700μm | C0G | C0G | Yes | - | 50V | 0.1 % | - | Low ESL | 870μm | 1.6mm | 0.8mm | 0.034 0.87mm | 863.6μm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() GRM155R71H104KE14D Murata Electronics | 251147 | - | Datasheet | 10 Weeks | IN PRODUCTION (Last Updated: 1 month ago) | - | Surface Mount | Surface Mount, MLCC | 0402 (1005 Metric) | WRAPAROUND | 2 | - | Ceramic | 6.010099mg | - | - | -55°C~125°C | Tape & Reel (TR) | - | GRM | 0.039Lx0.020W 1.00mmx0.50mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | X7R | Matte Tin (Sn) - with Nickel (Ni) barrier | - | General Purpose | - | 0.1μF | 50V | TR, PAPER, 7 INCH | 500μm | - | 1005 | 0402 | - | - | X7R | Yes | - | 50V | 0.025 % | - | - | 550μm | 1mm | 0.5mm | 0.022 0.55mm | 558.8μm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() GRM188R71C334KA01D Murata Electronics | 4848 | - | Datasheet | - | NRND (Last Updated: 1 month ago) | - | Surface Mount | Surface Mount, MLCC | 0603 (1608 Metric) | WRAPAROUND | 2 | Ceramic | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | - | GRM | 0.063Lx0.031W 1.60mmx0.80mm | ±10% | e3 | yes | Not For New Designs | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | X7R | Matte Tin (Sn) - with Nickel (Ni) barrier | - | General Purpose | - | 0.33μF | 16V | TR, PAPER, 7 INCH | 800μm | - | 1608 | 0603 | - | - | X7R | Yes | - | 16V | - | - | - | 950μm | 1.6mm | 0.8mm | 0.035 0.90mm | 889μm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() CL10B103KB8NNNC Samsung Electro-Mechanics | 20000 | - | Datasheet | 18 Weeks | - | Tin | Surface Mount | Surface Mount, MLCC | 0603 (1608 Metric) | WRAPAROUND | - | Ceramic | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 1997 | CL | 0.063Lx0.031W 1.60mmx0.80mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | X7R | - | - | General Purpose | 8532.24.00.20 | 10000pF | 50V | TR, CARDBOARD PAPER, 7 INCH | 800μm | - | 1608 | 0603 | - | - | X7R | Yes | - | 50V | - | - | - | 800μm | 1.6mm | 0.8mm | 0.035 0.90mm | 889μm | No | - | ROHS3 Compliant | Lead Free | ||
![]() GRM033C71C104KE14D Murata Electronics | 600000 | - | Datasheet | 10 Weeks | - | - | Surface Mount | Surface Mount, MLCC | 0201 (0603 Metric) | WRAPAROUND | - | Ceramic | - | 340.194278μg | - | - | -55°C~125°C | Cut Tape (CT) | - | GRM | 0.024Lx0.012W 0.60mmx0.30mm | ±10% | e3 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | X7S | Matte Tin (Sn) - with Nickel (Ni) barrier | - | General Purpose | - | 0.1μF | 16V | TR, PAPER, 7 INCH | - | - | 0603 | 0201 | - | - | X7S | Yes | - | - | - | - | - | 330μm | 0.6mm | 0.3mm | 0.013 0.33mm | 330.2μm | - | - | ROHS3 Compliant | - | ||
![]() GRM033R71A103KA01D Murata Electronics | 600 | - | Datasheet | 10 Weeks | IN PRODUCTION (Last Updated: 1 month ago) | - | Surface Mount | Surface Mount, MLCC | 0201 (0603 Metric) | WRAPAROUND | 2 | Ceramic | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | - | GRM | 0.024Lx0.012W 0.60mmx0.30mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | X7R | Matte Tin (Sn) - with Nickel (Ni) barrier | - | General Purpose | - | 10000pF | 10V | TR, PAPER, 7 INCH | 300μm | - | 0603 | 0201 | - | - | X7R | Yes | - | 10V | - | - | - | 330μm | 0.6mm | 0.3mm | 0.013 0.33mm | 330.2μm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() CC0805KKX7R8BB105 Yageo | 10718 | - | Datasheet | 33 Weeks | - | - | Surface Mount | Surface Mount, MLCC | 0805 (2012 Metric) | WRAPAROUND | 2 | Ceramic | - | - | CC0805-0.85 | - | -55°C~125°C | Tape & Reel (TR) | 2009 | CC | 0.079Lx0.049W 2.00mmx1.25mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | X7R | Matte Tin (Sn) - with Nickel (Ni) barrier | - | General Purpose | - | 1μF | 25V | TR, Blister, 7 Inch | 1.25mm | - | 2012 | 0805 | - | - | X7R | Yes | - | - | 5 % | Halogen Free | - | 950μm | - | - | 0.057 1.45mm | 1.4478mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() GRM188R61H225KE11D Murata Electronics | 597864 |
| Datasheet | 10 Weeks | IN PRODUCTION (Last Updated: 2 weeks ago) | - | Surface Mount | Surface Mount, MLCC | 0603 (1608 Metric) | WRAPAROUND | - | Ceramic | - | - | - | - | -55°C~85°C | Tape & Reel (TR) | - | GRM | 0.063Lx0.031W 1.60mmx0.80mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | X5R | Matte Tin (Sn) - with Nickel (Ni) barrier | - | General Purpose | - | 2.2μF | 50V | TR, PAPER, 7 INCH | - | - | 1608 | 0603 | - | - | X5R | Yes | - | - | - | - | - | 800μm | 1.6mm | 0.8mm | 0.039 1.00mm | 990.6μm | - | No SVHC | ROHS3 Compliant | - | ||
![]() CC0402KRX7R9BB101 Yageo | 120000 | - | Datasheet | 33 Weeks | - | - | Surface Mount | Surface Mount, MLCC | 0402 (1005 Metric) | WRAPAROUND | 2 | Ceramic | - | 652.039032μg | - | - | -55°C~125°C | Tape & Reel (TR) | 2010 | CC | 0.039Lx0.020W 1.00mmx0.50mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | X7R | Matte Tin (Sn) - with Nickel (Ni) barrier | - | General Purpose | - | 100pF | 50V | TR, PAPER, 7 INCH | 500μm | 50V | 1005 | 0402 | - | - | X7R | Yes | 100GOhm | - | - | Halogen Free | - | 550μm | 1mm | 0.5mm | 0.022 0.55mm | 558.8μm | No | Unknown | ROHS3 Compliant | Lead Free | ||
![]() C0603C180J5GACTU KEMET | 556319 |
| Datasheet | 33 Weeks | - | - | PCB, Surface Mount | Surface Mount, MLCC | 0603 (1608 Metric) | WRAPAROUND | 2 | - | Ceramic | - | - | Tin | -55°C~125°C | Tape & Reel (TR) | 2005 | SMD Comm C0G | 0.063Lx0.031W 1.60mmx0.80mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | C0G NP0 | - | - | General Purpose | - | 18pF | 50V | TR, PAPER, 7 INCH | 800μm | 50V | 1608 | 0603 | 700μm | X7R | C0G | Yes | - | 50V | 0.1 % | - | Low ESL | 800μm | 1.6mm | 0.8mm | 0.034 0.87mm | 863.6μm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() CC0603KRX7R9BB224 Yageo | 8826 | - | Datasheet | 33 Weeks | - | - | Surface Mount | Surface Mount, MLCC | 0603 (1608 Metric) | WRAPAROUND | - | Ceramic | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2015 | CC | 0.063Lx0.031W 1.60mmx0.80mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | - | - | X7R | Matte Tin (Sn) - with Nickel (Ni) barrier | - | General Purpose | - | 0.22μF | 50V | TR, PAPER, 7 INCH | - | - | - | - | - | - | X7R | Yes | - | - | - | Halogen Free | - | 900μm | 1.6mm | 0.8mm | 0.035 0.90mm | 889μm | - | - | ROHS3 Compliant | Lead Free | ||
![]() GRM31CR71E106KA12L Murata Electronics | 300643 |
| Datasheet | 10 Weeks | IN PRODUCTION (Last Updated: 1 month ago) | - | Surface Mount | Surface Mount, MLCC | 1206 (3216 Metric) | WRAPAROUND | 2 | Ceramic | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | - | GRM | 0.126Lx0.063W 3.20mmx1.60mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | X7R | Matte Tin (Sn) - with Nickel (Ni) barrier | - | General Purpose | - | 10μF | 25V | TR, EMBOSSED, 7 INCH | 1.6mm | - | 3216 | 1206 | - | - | X7R | Yes | - | 25V | - | - | - | 950μm | - | - | 0.071 1.80mm | 1.8034mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() GRM1885C1H302JA01D Murata Electronics | 3894 | - | Datasheet | 10 Weeks | IN PRODUCTION (Last Updated: 1 month ago) | - | Surface Mount | Surface Mount, MLCC | 0603 (1608 Metric) | WRAPAROUND | - | Ceramic | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | - | GRM | 0.063Lx0.031W 1.60mmx0.80mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | C0G NP0 | Matte Tin (Sn) - with Nickel (Ni) barrier | - | General Purpose | 8532.24.00.20 | 3000pF | 50V | TR, PAPER, 7 INCH | 800μm | - | 1608 | 0603 | - | C0G | C0G | Yes | - | 50V | - | - | - | 900μm | 1.6mm | 0.8mm | 0.035 0.90mm | 889μm | No | - | ROHS3 Compliant | Lead Free | ||
![]() TMK107B7105KA-T Taiyo Yuden | 594688 |
| Datasheet | 17 Weeks | - | Tin | Surface Mount | Surface Mount, MLCC | 0603 (1608 Metric) | WRAPAROUND | 2 | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2008 | M | 0.063Lx0.031W 1.60mmx0.80mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | X7R | - | Ceramic | General Purpose | - | 1μF | 25V | TAPE, PAPER | 800μm | - | 1608 | 0603 | - | - | X7R | Yes | - | - | - | Halogen Free | - | 800μm | - | - | 0.035 0.90mm | 889μm | No | No SVHC | ROHS3 Compliant | - |