- Manufacturer
- Capacitance
- Tolerance
- Package / Case
- RoHS Status
- Temperature Coefficient
- Packaging
- Part Status
- Applications
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Size / Dimension
Attribute column
Categories
Ceramic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Terminal Shape | Number of Pins | Material | Dielectric Material | Weight | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Composition | Applications | HTS Code | Capacitance | Power Rating | Voltage - Rated DC | Packing Method | Depth | Voltage - Rated AC | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | Capacitor Type | Output Voltage | Lead Length | Dielectric | Lead Spacing | Temperature Characteristics Code | Multilayer | Insulation Resistance | Lead Diameter | Size Code | Voltage | Lead Style | Dissipation Factor | Forward Current | Halogen Free | Forward Voltage | Height | Height Seated (Max) | Length | Width | Thickness (Max) | Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() GRM32ER72A105KA01L Murata Electronics | 4317 | - | Datasheet | - | NRND (Last Updated: 3 weeks ago) | - | Surface Mount | Surface Mount, MLCC | 1210 (3225 Metric) | WRAPAROUND | 2 | Ceramic | - | - | -55°C~125°C | Tape & Reel (TR) | - | GRM | 0.126Lx0.098W 3.20mmx2.50mm | ±10% | e3 | yes | Not For New Designs | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | X7R | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | General Purpose | - | 1μF | - | 100V | TR, EMBOSSED, 7 INCH | 2.5mm | - | 3225 | 1210 | - | - | - | - | - | - | X7R | Yes | - | - | - | 100V | - | - | - | - | - | 2.5mm | - | - | - | 0.106 2.70mm | 2.6924mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() CC0603JRNPO9BN180 Yageo | 651988 |
| Datasheet | 33 Weeks | - | - | Surface Mount | Surface Mount, MLCC | 0603 (1608 Metric) | WRAPAROUND | 2 | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2006 | CC | 0.063Lx0.031W 1.60mmx0.80mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | C0G NP0 | 68.1Ohm | Matte Tin (Sn) - with Nickel (Ni) barrier | Ceramic | General Purpose | - | 18pF | 100mW | 50V | TR, PAPER, 7 INCH | 800μm | - | 1608 | 0603 | - | - | - | - | C0G | - | C0G | Yes | 100GOhm | - | - | - | - | - | - | Halogen Free | - | 450μm | - | 1.6mm | 0.8mm | 0.035 0.90mm | 889μm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() C315C103K1R5TA KEMET | In Stock | - | Datasheet | 8 Weeks | - | - | Through Hole | Through Hole | Radial | WIRE | 2 | - | Ceramic | - | -55°C~125°C | Bulk | - | GoldMax 300 Comm X7R | 0.150Lx0.100W 3.81mmx2.54mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | X7R | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | General Purpose | - | 10000pF | - | 100V | - | 2.54mm | - | - | - | 2.54mm | - | 70V | 7mm | - | 0.100 2.54mm | X7R | Yes | - | 510 μm | 1510 | 100V | Straight | 2.5 % | 60mA | - | 1.5V | 2.54mm | 0.183 4.66mm | - | - | - | - | No | Unknown | ROHS3 Compliant | Lead Free | ||
![]() C0805C473K5RACTU KEMET | 28 | - | - | 29 Weeks | - | - | PCB, Surface Mount | Surface Mount, MLCC | 0805 (2012 Metric) | WRAPAROUND | 2 | - | Ceramic | - | -55°C~125°C | Tape & Reel (TR) | 2005 | SMD Comm X7R | 0.079Lx0.049W 2.00mmx1.25mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | X7R | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | Bypass, Decoupling | - | 0.047μF | - | 50V | TR, Punched Paper, 7 Inch | 1.25mm | 50V | 2012 | 0805 | 750μm | - | - | - | - | - | X7R | Yes | - | - | - | 50V | - | - | - | - | - | 880μm | - | - | - | 0.035 0.90mm | 889μm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() GRM033R61E104KE14D Murata Electronics | 68525 | - | Datasheet | 10 Weeks | - | - | Surface Mount | Surface Mount, MLCC | 0201 (0603 Metric) | WRAPAROUND | - | - | - | 340.194278μg | -55°C~85°C | Tape & Reel (TR) | - | GRM | 0.024Lx0.012W 0.60mmx0.30mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | X5R | - | Matte Tin (Sn) - with Nickel (Ni) barrier | Ceramic | General Purpose | - | 0.1μF | - | 25V | TR, PAPER, 7 INCH | - | - | 0603 | 0201 | - | - | - | - | - | - | X5R | Yes | - | - | - | - | - | - | - | - | - | 300μm | - | 0.6mm | 0.3mm | 0.013 0.33mm | 330.2μm | - | - | ROHS3 Compliant | Lead Free | ||
![]() GRM155R72A102KA01D Murata Electronics | 42753 | - | Datasheet | 10 Weeks | IN PRODUCTION (Last Updated: 1 month ago) | - | Surface Mount | Surface Mount, MLCC | 0402 (1005 Metric) | WRAPAROUND | 2 | Ceramic | - | - | -55°C~125°C | Tape & Reel (TR) | - | GRM | 0.039Lx0.020W 1.00mmx0.50mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | X7R | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | General Purpose | - | 1000pF | - | 100V | TR, PAPER, 7 INCH | 500μm | - | 1005 | 0402 | - | - | - | - | - | - | X7R | Yes | - | - | - | 100V | - | - | - | - | - | 550μm | - | 1mm | 0.5mm | 0.022 0.55mm | 558.8μm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() GRM188R60J475KE19D Murata Electronics | 821044 |
| Datasheet | - | TO BE DISCONTINUED (Last Updated: 1 month ago) | - | Surface Mount | Surface Mount, MLCC | 0603 (1608 Metric) | WRAPAROUND | 2 | Ceramic | - | - | -55°C~85°C | Tape & Reel (TR) | - | GRM | 0.063Lx0.031W 1.60mmx0.80mm | ±10% | e3 | yes | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | X5R | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | General Purpose | - | 4.7μF | - | 6.3V | TR, PAPER, 7 INCH | 800μm | - | 1608 | 0603 | - | - | - | - | - | - | X5R | Yes | - | - | - | 6.3V | - | - | - | - | - | 800μm | - | 1.6mm | 0.8mm | 0.035 0.90mm | 889μm | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() C1206C103K5RACTU KEMET | 88856 | - | Datasheet | 8 Weeks | - | Tin | PCB, Surface Mount | Surface Mount, MLCC | 1206 (3216 Metric) | WRAPAROUND | 2 | - | Ceramic | - | -55°C~125°C | Tape & Reel (TR) | 2005 | SMD Comm X7R | 0.126Lx0.063W 3.20mmx1.60mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | X7R | - | - | - | Bypass, Decoupling | - | 10000pF | - | 50V | TR, PUNCHED PAPER/EMBOSSED PLASTIC, 7 INCH | 1.6mm | 50V | 3216 | 1206 | - | - | - | - | - | - | X7R | Yes | - | - | - | 50V | - | - | - | - | - | 880μm | - | - | - | 0.035 0.88mm | 889μm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 08056C106KAT2A AVX Corporation | In Stock | - | Datasheet | 16 Weeks | - | Tin | PCB, Surface Mount | Surface Mount, MLCC | 0805 (2012 Metric) | WRAPAROUND | 2 | Ceramic | - | - | -55°C~125°C | Tape & Reel (TR) | 2004 | - | 0.079Lx0.049W 2.01mmx1.25mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | X7R | - | - | - | General Purpose | - | 10μF | - | 6.3V | TR, EMBOSSED, 7 INCH | 1.25mm | - | 2012 | 0805 | - | - | - | - | - | - | X7R | Yes | - | - | - | 6.3V | - | - | - | - | - | 1.4mm | - | - | - | 0.060 1.52mm | 1.397mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() GRM188R61C225KE15D Murata Electronics | 771819 |
| Datasheet | - | TO BE DISCONTINUED (Last Updated: 1 month ago) | - | Surface Mount | Surface Mount, MLCC | 0603 (1608 Metric) | WRAPAROUND | 2 | Ceramic | - | - | -55°C~85°C | Tape & Reel (TR) | - | GRM | 0.063Lx0.031W 1.60mmx0.80mm | ±10% | e3 | yes | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | X5R | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | General Purpose | - | 2.2μF | - | 16V | TR, PAPER, 7 INCH | 800μm | - | 1608 | 0603 | - | - | - | - | - | - | X5R | Yes | - | - | - | 16V | - | - | - | - | - | 800μm | - | 1.6mm | 0.8mm | 0.035 0.90mm | 889μm | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() C0603C102K1RACTU KEMET | 8552 | - | Datasheet | 8 Weeks | - | - | Surface Mount | Surface Mount, MLCC | 0603 (1608 Metric) | WRAPAROUND | 2 | - | Ceramic | - | -55°C~125°C | Tape & Reel (TR) | 2005 | SMD Comm X7R | 0.063Lx0.031W 1.60mmx0.80mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | X7R | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | Bypass, Decoupling | - | 1000pF | - | 100V | TR, Punched Paper, 7 Inch | 800μm | 100V | 1608 | 0603 | 700μm | - | - | - | - | - | X7R | Yes | - | - | - | 100V | - | 10 % | - | - | - | 870μm | - | 1.6mm | 0.8mm | 0.034 0.87mm | 863.6μm | No | No SVHC | ROHS3 Compliant | - | ||
![]() C1210C107M9PACTU KEMET | In Stock | - | Datasheet | 8 Weeks | - | Tin | PCB, Surface Mount | Surface Mount, MLCC | 1210 (3225 Metric) | WRAPAROUND | 2 | - | Ceramic | - | -55°C~85°C | Tape & Reel (TR) | 2005 | SMD Comm X5R | 0.126Lx0.098W 3.20mmx2.50mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | X5R | - | - | - | General Purpose | - | 100μF | - | 6.3V | TR, Embossed Plastic, 7 Inch | 2.5mm | - | 3225 | 1210 | - | - | - | - | - | - | X5R | Yes | - | - | - | 6.3V | - | - | - | - | - | 2.5mm | - | - | - | 0.110 2.80mm | 2.794mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() GRM155R60J105KE19D Murata Electronics | 886221 |
| Datasheet | - | TO BE DISCONTINUED (Last Updated: 1 month ago) | - | Surface Mount | Surface Mount, MLCC | 0402 (1005 Metric) | WRAPAROUND | 2 | - | CERAMIC | - | -55°C~85°C | Tape & Reel (TR) | - | GRM | 0.039Lx0.020W 1.00mmx0.50mm | ±10% | e3 | yes | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | X5R | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | General Purpose | - | 1μF | - | 6.3V | TR, PAPER, 7 INCH | 500μm | - | 1005 | 0402 | - | CERAMIC CAPACITOR | - | - | - | - | X5R | Yes | - | - | - | 6.3V | - | 0.1 % | - | - | - | 500μm | - | 1mm | 0.5mm | 0.022 0.55mm | 558.8μm | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() CL21B106KOQNNNE Samsung Electro-Mechanics | 2003 | - | Datasheet | 22 Weeks | - | Tin | Surface Mount | Surface Mount, MLCC | 0805 (2012 Metric) | WRAPAROUND | - | Ceramic | - | - | -55°C~125°C | Tape & Reel (TR) | 1997 | CL | 0.079Lx0.049W 2.00mmx1.25mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | X7R | - | - | - | General Purpose | 8532.24.00.20 | 10μF | - | 16V | TR, EMBOSSED PLASTIC, 7 INCH | 1.25mm | - | 2012 | 0805 | - | - | - | - | - | - | X7R | Yes | - | - | - | 16V | - | - | - | - | - | 1.4mm | - | 2mm | - | 0.055 1.40mm | 1.397mm | No | - | ROHS3 Compliant | - | ||
![]() GRM21BR72E103KW03L Murata Electronics | In Stock | - | Datasheet | - | NRND (Last Updated: 1 month ago) | - | Surface Mount | Surface Mount, MLCC | 0805 (2012 Metric) | WRAPAROUND | 2 | Ceramic | - | - | -55°C~125°C | Tape & Reel (TR) | - | GRM | 0.079Lx0.049W 2.00mmx1.25mm | ±10% | e3 | yes | Not For New Designs | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | X7R | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | General Purpose | - | 10000pF | - | 250V | TR, EMBOSSED, 7 INCH | 1.25mm | - | 2012 | 0805 | - | - | - | - | - | - | X7R | Yes | - | - | - | 250V | - | 0.025 % | - | - | - | 1.25mm | - | - | - | 0.053 1.35mm | 1.3462mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() GRM31MR71E225KA93L Murata Electronics | 634094 |
| Datasheet | - | NRND (Last Updated: 1 month ago) | - | Surface Mount | Surface Mount, MLCC | 1206 (3216 Metric) | WRAPAROUND | 2 | Ceramic | - | - | -55°C~125°C | Tape & Reel (TR) | - | GRM | 0.126Lx0.063W 3.20mmx1.60mm | ±10% | e3 | yes | Not For New Designs | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | X7R | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | General Purpose | - | 2.2μF | - | 25V | TR, EMBOSSED, 7 INCH | 1.6mm | - | 3216 | 1206 | - | - | - | - | - | - | X7R | Yes | - | - | - | 25V | - | 0.025 % | - | - | - | 950μm | - | - | - | 0.049 1.25mm | 1.2446mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() GRM21BC71E106KE11L Murata Electronics | 43897 | - | Datasheet | 10 Weeks | IN PRODUCTION (Last Updated: 2 weeks ago) | - | Surface Mount | Surface Mount, MLCC | 0805 (2012 Metric) | WRAPAROUND | - | - | Ceramic | 9.49709mg | -55°C~125°C | Cut Tape (CT) | - | GRM | 0.079Lx0.049W 2.00mmx1.25mm | ±10% | e3 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | X7S | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | General Purpose | - | 10μF | - | 25V | TR, EMBOSSED, 7 INCH | 1.25mm | - | 2012 | 0805 | - | - | - | - | - | - | X7S | Yes | - | - | - | 25V | - | 0.025 % | - | - | - | 1.45mm | - | 2mm | - | 0.057 1.45mm | 1.4478mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() GRM188R71A224KA01D Murata Electronics | 807 | - | Datasheet | - | NRND (Last Updated: 2 weeks ago) | - | Surface Mount | Surface Mount, MLCC | 0603 (1608 Metric) | WRAPAROUND | 2 | Ceramic | - | - | -55°C~125°C | Tape & Reel (TR) | - | GRM | 0.063Lx0.031W 1.60mmx0.80mm | ±10% | e3 | yes | Not For New Designs | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | X7R | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | General Purpose | - | 0.22μF | - | 10V | TR, PAPER, 7 INCH | 800μm | - | 1608 | 0603 | - | - | - | - | - | - | X7R | Yes | - | - | - | 10V | - | 0.035 % | - | - | - | 950μm | - | 1.6mm | 0.8mm | 0.035 0.90mm | 889μm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() GRM32ER61A107ME20L Murata Electronics | 27321 | - | Datasheet | 10 Weeks | IN PRODUCTION (Last Updated: 2 weeks ago) | - | Surface Mount | Surface Mount, MLCC | 1210 (3225 Metric) | WRAPAROUND | - | - | Ceramic | 109.99615mg | -55°C~85°C | Tape & Reel (TR) | - | GRM | 0.126Lx0.098W 3.20mmx2.50mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | X5R | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | General Purpose | - | 100μF | - | 10V | TR, EMBOSSED, 7 INCH | 2.5mm | - | 3225 | 1210 | - | - | - | - | - | - | X5R | Yes | - | - | - | 10V | - | 0.035 % | - | - | - | 2.5mm | - | 3.2mm | - | 0.106 2.70mm | 2.6924mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 04025A390JAT2A AVX Corporation | In Stock | - | Datasheet | 12 Weeks | - | Tin | PCB, Surface Mount | Surface Mount, MLCC | 0402 (1005 Metric) | WRAPAROUND | 2 | - | Ceramic | - | -55°C~125°C | Tape & Reel (TR) | 2005 | - | 0.039Lx0.020W 1.00mmx0.50mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | C0G NP0 | - | - | - | General Purpose | - | 39pF | - | 50V | TR, PAPER, 7 INCH | 500μm | - | 1005 | 0402 | - | - | - | - | C0G | - | C0G | Yes | - | - | - | 50V | - | - | - | - | - | 550μm | - | 1mm | 0.5mm | 0.022 0.56mm | 558.8μm | No | No SVHC | ROHS3 Compliant | Lead Free |